-
Supplier: Microstar Laboratories, Inc.
Description: The MSXB 039 Opto-Isolator Board allows quick and secure connection of discrete wires at high DC and AC voltages to up to 8 separately-available optically isolated digital switching/sensing modules. Each channel may be configured for input or output. Modules are available
-
Supplier: Premier Lighting & Production Company
Description: The DMX512 Inline Optical Isolator is DESIGNED TO PLUG DIRECTLY INTO THE BACK OF MOST DMX LIGHTING CONSOLES. Its primary purpose is to protect the console from hazardous voltages, which may appear on the control cable. Some causes of hazardous voltages include dimmer failures,
-
Supplier: OMEGA Engineering, Inc.
Description: to 24 V. You can also use OME-DB-24P to sense a wide range of AC signals. The OME-DB-24P registers a constant logic high if the frequency of the input AC signal is greater or equal to 1 kHz, and if the voltage of the AC signal is at least 4 Vrms. If you are using an AC input signal,
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: AC Voltage Input, Application Software Included, DC Current Input, DC Voltage Input, Signal Filter, Signal Isolator
- Host Connection: Direct Backplane Interface, TTL
-
-
Supplier: Win Source Electronics
Description: Win Source Part Number: 1372504-VOD3120AB-T Category: Isolators - Isolators - Gate Drivers Temperature Range - Operating: -40°C ~ 105°C Fake Threat In the Open Market: 31 pct. MSL Level: 1 (Unlimited) Mfr: Vishay Semiconductor Opto Division Package: Tape & Reel Product Status:
- Output Voltage: 30 volts
- Rise Time: 35 ns
- Fall Time: 35 ns
- Propagation Delay: 500 ns
-
Supplier: Win Source Electronics
Description: Supply Voltage: 15 V ~ 32 V Voltage - Forward (Vf) (Typ): 1.3V Rise / Fall Time (Typ): 100ns, 100ns Number of Channels: 1 Voltage - Isolation: 5300Vrms Current - Peak Output: 500mA Family Name: VO3150A-X007T Categories: Isolators Manufacturer Homepage: www.vishay.com
- Analog Input Channels: 1 #
- Operating Temperature: -40 to 230 F
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is
- Digital I/O Channels: 24 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other
- Data Acquisition: Data Acquisition Computer Board, Output Module
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is
- Number of ports: 24
- Features: Optical Isolation, Other
- RoHS Compliant: RoHS Compliant
- Bus Interface: x1
-
Supplier: ACCES I/O Products, Inc.
Description: sensitive. Input signals are rectified by a diode bridge and applied to the inputs of opto-isolators. A 1.8k ohm resistor in series provides current limiting. Standard 12/24 AC control transmitter outputs can be accepted as well as DC voltages. The input voltage range is
- Digital I/O Channels: 12 #
- Operating Temperature: 32 to 158 F
- Features: Application Software Included, Other, Other Output
- User Interface: Computer Programmable
-
Supplier: ACCES I/O Products, Inc.
Description: basis as either inputs or high-current outputs. Onboard 16-bit, 8031 compatible microcontroller with 32K RAM and EEPROM Watchdog circuit for reset on power-up and microprocessor failure All programming and calibration in software, No switches to set. Jumpers (3) to by-pass
- Analog Input Channels: 16 #
- Digital I/O Channels: 7 #
- Sampling Frequency: 50 kHz
- Resolution: 12 bits
-
Supplier: Richardson RFPD
Description: isolator or other circuitry in high-side applications. The strong driving capability and fast propagation delay, along with input noise deglitching and built-in UVLO, OVP, OTP protection features, make the INS1001 extremely suitable for high power, high frequency, and
-
Supplier: OMEGA Engineering, Inc.
Description: The OME-DB-24SSR includes 24 normally open, or Form A, solid-state relays. The board interfaces to field logic signals, eliminating ground-loop problems and isolating the host computer from damaging voltages. The user can use the OME-DB-24SSR to switch high voltage loads up to
- Analog Input Channels: 24 #
- Operating Temperature: 32 to 140 F
- Features: Application Software Included
- Host Connection: Direct Backplane Interface
-
Supplier: Win Source Electronics
Description: Time (Typ): 1μs, 1μs Number of Channels: 1 Voltage - Isolation: 5300Vrms Family Name: IL300 Categories: Isolators Manufacturer Package: 8-SMD Output Voltage MAX: 500mV Output Current per Channel: 70μA (Typ) Current - DC Forward (If) (Maximum): 60mA Alternative Parts
- Package Type: SOT3
-
Supplier: VPT, Inc.
Description: Built from the ground up in a military-qualified facility for true 270V bus military applications, the DV200-270 incorporates the rugged design, wide temperature ranges, and wide input voltage parameters that are essential in military applications. Features Expanded input voltage range
- DC Input Voltage: 270 volts
- DC Output Voltage: 3.3 to 5 volts
- DC Output Current: 0 to 30 amps
- DC Output Power: 150 watts
-
Supplier: Win Source Electronics
Description: Manufacturer: Vishay Semiconductor Opto Division Win Source Part Number: 1279690-VO3120 Packaging: Tube Mounting Style: Through Hole Approvals: cUR, UR Technology: Optical Coupling Current - Output High, Low: 2.5A, 2.5A Voltage - Isolation: 5300Vrms Current - Peak Output: 2.5A
- TJ: -40 to 110 C
- Features: IGBT, MOSFET, Other
- Package Type: SOT3
- Packing Method: Shipping Tube / Stick Magazine
-
Supplier: Richardson RFPD
Description: upgrades for popular high speed opto-coupled gate drivers Low power diode emulator simplifies design-in process 0.6 and 4.0 Amp peak output drive current Rail-to-rail output voltage Performance and reliability advantages vs. opto-drivers. Resistant to temperature and age.
- Peak Output Current: 4 amps
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: CT-1218: 8 channels digital input/24VDC/PNP ◆the module supports 8 channels digital input, supports sink input,and the input voltage is 24VDC and the input high level is valid. It could support PNP sensor. ◆the module could collect digital output signal of field equipment (dry contact
- Analog Input Channels: 8 #
- Operating Temperature: -31 to 158 F
- Form Factor: DIN Rail
- Data Acquisition: Input Module
-
Supplier: Sichuan Odot Automation System Co., Ltd.
Description: CT-121F:16 channel digital input/24VDC/ Sink type/The input high level is valid Module features ◆ the module supports 16 channels digital input, supports sink input, and input voltage is 24VDC. ◆ the module can collect digital output signal of field equipment (dry contact or active
- Data Acquisition: Input Module
-
Supplier: Richardson RFPD
Description: will be driven low to open G1 and close G2. The DAC must be reloaded, with RST IN high, to reenable the output. Conversely, the on-chip voltage detector output (RST OUT) is also available to the user to control other parts of the system.The AD7849 has a versatile serial interface
- Resolution: 16 bits
Find Suppliers by Category Top
Featured Products Top
-
Utilizing the photo-sensitive nature of silicon, VMI has created a line of hermetically sealed, high-reliability, high-voltage optocouplers and opto-diodes in versions that can be assembled in series (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
VMI designs and manufactures high-voltage, hermetically-sealed, high-reliability opto-diodes for Mass Spectrometry, Military and Aerospace. For applications that require more custom mechanical configurations or electrical characteristics, VMI has provided customers with (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
Taking advantage of the photo-sensitive nature of silicon, VMI offers a 20kV version to its existing line of high-voltage, high-reliability, opto-diodes. With visible silicon and a clear plastic package, infrared light can be used to manipulate the opto-diode reverse leakage (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
considered; because some sensors and long wire runs present a moderate to high impedance to a data collection point. Even active or smart sensors that present higher voltages and low output impedances need some consideration of possible crosstalk. Twisted wire pairs and shielding are the best practice (read more)
Browse Sensor Transmitters Datasheets for Dataforth Corporation -
The RF product with model number 5o0053560468469NK is a high-quality compatible component for high (read more)
Browse RF Isolators and RF Circulators Datasheets for 5o.com -
standard optocouplers and opto-diodes. Utilizing the photo-sensitive nature of silicon, VMI has created a line of optocouplers and opto-diodes available in 10kV to 25kV versions and can be assembled in series configuration for additional standoff voltage capability (read more)
Browse Optocouplers Datasheets for Voltage Multipliers, Inc. -
. https://www.knick-international.com/en/products/interface-technology/proline/high-voltage-transducers/varitrans-p-43000/ P43000 has been specially constructed to target the direct measurement of currents up to ±5A AC/DC, while reliably isolating high potentials between the input and output circuits. The P43000 maintains the tried and true signal clarity and high voltage isolation attributed to the Knick Interface lineup of transducers. (read more)
Browse Signal Conditioners Datasheets for Knick Interface LLC -
P45000 High-voltage Transducer is the ideal solution. The P45000 transducer measures voltages up to ±3000 V and isolates ±4800 V. The input values are then converted to low-voltage outputs, ensuring both (read more)
Browse Electrical Voltage Sensors Datasheets for Knick Interface LLC -
Over the years, there have been a few solutions to this problem. Historically, optocouplers — devices that isolate circuits by physically separating high-voltage circuit systems from nearby low-voltage systems — were the main way to (read more)
Browse RF Isolators and RF Circulators Datasheets for Skyworks Solutions, Inc. -
considered; because some sensors and long wire runs present a moderate to high impedance to a data collection point. Even active or smart sensors that present higher voltages and low output impedances need some consideration of possible crosstalk. Twisted wire pairs and shielding are the best practice (read more)
Browse RTD Temperature Transmitters Datasheets for Dataforth Corporation
More Information Top
-
The Messenger Mission to Mercury
A single HVPS, equipped with three Amptek HV601 high - voltage opto - isolators , pro- vides 2,040, 900, and 900 V to the FUV, MUV, and VIS tubes, respectively.
-
The Mercury Atmospheric and Surface Composition Spectrometer for the MESSENGER Mission
A single HVPS, equipped with three Amptek HV601 high - voltage opto - isolators , pro- vides 2,040, 900, and 900 V to the FUV, MUV, and VIS tubes, respectively.
-
New Automatic Pole Top Switch Sensor Replaces Potential Dividers
To protect the primary side of the opto - isolator from high voltages , a gas tube surge protector is connected across a 39-kQ resistor and opto-isolator which is in series with the metaloxide arrester to ground.
-
A test setup with automated measurements for impulse voltage breakdown studies of gaseous insulation
To isolate the PC from the high voltage trigger circuit an opto - isolator (MCT-2E)is used.
-
Building a Home Security System with BeagleBone
External opto - isolator Wiring of such high voltage and high current loads should probably .
-
Multicore Based Open Loop Motor Controller
Embedded System for Permanent Magnet Direct Current Motor
Opto - isolator is to prevent high voltages or rapidly changing voltages on one side of the circuit from damaging components or distorting transmissions on the other side.
-
Single plate electrowetting on dielectric biochip
The main purpose of an opto - isolator is to prevent high voltages or rapidly changing voltages on one side of the circuit from damaging components or distorting transmissions on the other side.
-
EMI problems and control methods in data acquisition systems
This kind of opto -- - isolators permits high voltage signals directly connected DIU providing common mode isolation greater than 450V. to the .
-
High power switch design for the Nova upgrade laser (Project Hercules). Final report, August 15, 1991--May 31, 1993
All high voltage relays are controlled via opto - isolators by the central computer.
-
DESIGN OF A SINGLE PHASE AC-AC
CONVERTER
The main purpose of an opto - isolator is "to prevent high voltages or rapidly changing voltages on one side of the circuit from damaging components or distorting transmissions on the other side.
Indicates content that may require registration and/or purchase.