Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Microchip Technology, Inc.
Description: The Microchip's ATA664151 is a system basis chip with an eight-channel high voltage switch interface, a LIN 2.1 and SAEJ2602-2-compliant LIN transceiver, low-drop voltage regulator, and an adjustable Window Watchdog. The Microchip ATA664151 provides 5V output
- Features: Other, Switching Regulator
-
Supplier: Microchip Technology, Inc.
Description: The SG78xxA/SG78xx series of positive regulators offer self-contained, fixed-voltage capability with up to 1.5 A of load current and input voltage up to 50 V (SG78xxA series only). These units feature a unique on-chip trimming system to set the output voltages to
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 2 amps
- Dropout Voltage (VD): 0.002 volts
- Volt Tolerance: 4.1 %
-
Supplier: Microchip Technology, Inc.
Description: Fully integrated LIN specification 2.0, 2.1 and SAEJ2602-compliant transceiver with high-speed mode up to 115 KBaud, a low-drop voltage regulator for 3.3V/50mA output, and a window watchdog. The voltage regulator is able to source 50mA, but the output current can
-
-
Supplier: Microchip Technology, Inc.
Description: bus output is designed to withstand high voltage. Sleep mode and silent mode guarantee minimized current consumption even in the case of a floating or short-circuited LIN bus. The voltage regulator is a fully integrated low-drop voltage regulator, with 3.3V
- Features: Other, Switching Regulator
-
Supplier: Ohmite Manufacturing Co.
Description: High Voltage/High Resistance Precision Thick Film Surface Mount Ohmite’s MacroChip resistors bring precision high voltage capabilities to surface mount applications. Designed with thick film on alumina substrate technology, the resistors can be provided in
- Resistance Range: 100 to 5,000,000,000 ohms
- Tolerance: 0.5 to 20 +/- %
- Temperature Coefficient (TCR): 50 to 100 ±ppm/°C
- Power Rating: 0.7499999999999962 to 3.249999999999996 watts
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 3.5-MHz High Efficiency Step-Up Converter in Chip Scale Package 9-DSBGA -40 to 85
- Features: Switching Regulator
-
Supplier: Texas Instruments
Description: 3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging. 5V Output Voltage 9-DSBGA -40 to 85
- Regulated Output Voltage (Volt): 5 volts
- Quiescent Current (IQ): 0.00002 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.5 to 4.85 volts
-
Supplier: Texas Instruments
Description: 3.5-MHz High Efficiency Step-Up Converter In Chip Scale Packaging. 5V Output Voltage 9-DSBGA -40 to 85
- Regulated Output Voltage (Volt): 5 volts
- Quiescent Current (IQ): 0.00002 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.5 to 4.5 volts
-
Supplier: Texas Instruments
Description: 3.5-MHz high Efficiency Step-Up converter In Chip Scale Packaging. 5.1V output voltage 9-DSBGA -40 to 85
- Regulated Output Voltage (Volt): 5.1 volts
- Quiescent Current (IQ): 0.00002 amps
- Operating Temperature: -40 to 85 C
- Output Voltage Type: Fixed
-
Supplier: Texas Instruments
Description: 3.5-MHz high Efficiency Step-Up Converter In Chip Scale Package. 4.5V output voltage 9-DSBGA -40 to 85
- Regulated Output Voltage (Volt): 4.5 volts
- Quiescent Current (IQ): 0.00002 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.65 to 4.85 volts
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: High Efficiency / High Frequency FET plus Driver Multi-chip Module with Internal Voltage Regulator, MLP 8x8 56L (Power 88), 3000-TAPE REEL Product overview: FDMF8704V from onsemi is a Voltage Regulator IC for stable power rails, DC-DC conversion,
- Output Current (IOUT): 65 amps
- Operating Temperature: -55 C
- Features: Other
-
Supplier: ROHM Semiconductor USA, LLC
Description: High efficiency is assured by NPN pass transistor. Only a very common 22uF minimum capacitor is needed for stability. Chip trimming allows the regulator to reach a very tight reference voltage tolerance, within ±1% at 25?.
- Regulated Output Voltage (Volt): 1.25 to 8.6 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -20 to 105 C
- Input Voltage (VIN): 2.15 to 10 volts
-
Supplier: MultiDimension Technology Co., Ltd.
Description: operation In-plane X-Axis sensing Open-drain output High supply voltages of 40 V and 30 V reverse voltage High sensitivity High tolerance to external magnetic field interference Excellent temperature stability RoHS & REACH compliant Applications Utility meters:
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Newark, An Avnet Company
Description: VOLTAGE REGULATOR IC; Threshold Voltage:1.27V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:2V; Supply Voltage Max:40V; Reset Type:Active-High; Digital IC Case:SOIC; No. of Pins:8Pins; Delay Time:-; Product Range:- RoHS Compliant: Yes
-
Supplier: Littelfuse, Inc.
Description: combination of a 4-terminal 431-type shunt regulator with a high voltage Darlington transistor is ideal for use in LED lamp bleeder control circuits.Features & Benefits: Precision reference error amplifier Wide 1.3V to 12.5V error amplifier supply voltage range Darlington
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: High efficiency is assured by NPN pass transistor. Only a very common 22uF minimum capacitor is needed for stability. Chip trimming allows the regulator to reach a very tight reference voltage tolerance, within ±1% at 25?.
- Regulated Output Voltage (Volt): 1.25 to 8.6 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -20 to 105 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD00FA1WEFJ is an LDO regulator with output current capability of 0.1A. The Output voltage can be varied from 3.0V to 12.0V using external resistors with ±1% reference voltage accuracy. The HTSOP-J8 package can be used in wide variety of digital appliances. As protective
- Regulated Output Voltage (Volt): 3 to 12 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: frequency response ≥ 100 kHz Bipolar latching operation Z-axis sensing direction compatible with hall effect Low switching points for high sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: MultiDimension Technology Co., Ltd.
Description: frequency response > 1 kHz Unipolar latching operation Z-axis sensing direction compatible with hall effect Low switching points for high sensitivity High supply voltage of 40 V and 30 V reverse voltage Open drain output High tolerance to external magnetic field
- Power Requirements: DC Powered
- Sensor Technology: Magnetic Proximity Sensor
- Body Shape: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 897809-ST1PS01EJR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1.8V, 2.7V, 3V, 3.3V 1 Output 400mA 8-UFBGA, FCBGA Package: 8-UFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount
- Operating Temperature: -40 to 85 C
- Features: Other, Switching Regulator
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 897810-ST1PS01FJR Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 1.05V, 1.25V, 1.35V, 1.55V 1 Output 400mA 8-UFBGA, FCBGA Package: 8-UFBGA, FCBGA Package: Reel - TR Mounting: Surface
- Operating Temperature: -40 to 85 C
- Features: Other, Switching Regulator
-
Supplier: Infineon Technologies AG
Description: OptiMOS™ IPOL DC-DC converter single-input voltage, 15 A buck regulators with SVID This family of OptiMOSTM IPOL devices offers easy-to-use, fully integrated and highly efficient DC-DC regulators with Intel SVID and I2C/PMBus interface. The on-chip PWM controller and
- Regulated Output Voltage (Volt): 0.5 to 14 volts
- Output Current (IOUT): 15 amps
- Output Voltage Type: Adjustable
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 897813-ST1S15J28R Operating Temperature Range: -40°C ~ 85°C (TA) Features: Buck Switching Regulator IC Positive Fixed 2.8V 1 Output 500mA 6-UFBGA, FCBGA Package: Reel - TR Package: 6-UFBGA, FCBGA Mounting: Surface Mount Family Name:
- Operating Temperature: -40 to 85 C
- Features: Other, Switching Regulator
-
Supplier: ROHM Semiconductor GmbH
Description: BD50FA1FP3 is an LDO regulator with output current capability of 0.1A. The output voltage is 5.0V with ±1% accuracy. The SOT89-3K package is most suitable for heat dissipation. As protective function to prevent IC from destruction, this chip has built-in over current protection
- Regulated Output Voltage (Volt): 5 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BDJ2FA1FP3 is an LDO regulator with output current capability of 0.1A. The output voltage is 12.0V with ±1% accuracy. The SOT89-3K package is most suitable for heat dissipation. As protective function to prevent IC from destruction, this chip has built-in over current protection
- Regulated Output Voltage (Volt): 12 volts
- Output Current (IOUT): 0.1 amps
- Operating Temperature: -25 to 85 C
- Features: Other
-
Supplier: Win Source Electronics
Description: Manufacturer: STMicroelectronics Win Source Part Number: 935461-STLQ020J25R Operating Temperature Range: -40°C ~ 125°C (TJ) Features: Linear Voltage Regulator IC Positive Fixed Output 200mA 4-FlipChip (0.77x0.77) Package: 4-UFBGA, FCBGA Package: Reel - TR Mounting: Surface Mount Family
- Operating Temperature: -40 to 125 C
- Features: Linear Regulator, Other
- Output Polarity: Positive
-
Supplier: Qorvo
Description: The ACT85610 device is a highly integrated, high configurable multiple output power management unit (PMU) with built-in power loss protection (PLP) IC. There are four high efficiency Bucks that can supply 3 x 4A and 1 x 2A current with the output as low as 0.6V. In addition, there is a
- Quiescent Current (IQ): 10,000,000 µA
- Supply Voltage (Vi): 2.7 to 14 volts
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: the overall solution size and bill of materials. Its high 2MHz switching frequency allows the use of tiny, low-profile inductors and chip capacitors. It also eliminates potential interference within the AM radio band and the external EMI filtering needed for converters switching at
- Regulated Output Voltage (Volt): 1 to 5.2 volts
- Output Current (IOUT): 0.5 amps
- Quiescent Current (IQ): 0.000001 amps
- Input Voltage (VIN): 0.8 to 4.7 volts
-
Supplier: Renesas Electronics Corporation
Description: The ISL62870 IC is a Single-Phase Synchronous-Buck PWM voltage regulator featuring Intersil's Robust Ripple Regulator (Rsup3/sup) Technology™. The ISL62870 provides a low cost solution for compact high performance applications.The wide 3.3V to 25V input voltage
- Output Voltage (Volt): 0.5 to 3.3 volts
- Input Voltage (VIN): 3.3 to 25 volts
- Features: Other
-
Supplier: Infineon Technologies AG
Description: Legacy charging block for BC1.2 and Apple charge support Integrated USB full-speed device controller Integration of high voltage 28 V VBUS regulator, protection circuits for OVP, UVP,OCP and RCP Hardware crypto block for authentication NFET gate drivers Flexible GPIOs that can
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 2.7 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: Infineon Technologies AG
Description: high voltage 28 V VBUS regulator, protection circuits for OVP, UVP,OCP and RCP Hardware crypto block for authentication NFET gate drivers Flexible GPIOs that can operate from 1.71 V to 5.5 V Integrated CAPSENSETM controller Integrated digital blocks configurable as I2C, SPI or
- Internal RAM Size: 32 KB
- Supply Voltage (Vcc): 4 to 24 volts
- Operating Temperature: -40 to 85 C
- ROM Type: Flash
-
Supplier: ROHM Semiconductor USA, LLC
Description: These gamma correction voltage generation ICs feature built-in DACs and provide a single-chip solution with setting controlvia serial communications, a high-precision 10-bit DAC, an output amp (18-channel or 10-channel), and Vcom.
- Operating Temperature: -30 to 85 C
- Input Voltage (VIN): 2.3 to 4 volts
- Features: Other, Switching Regulator
-
Description: CURRENT MODE PWMS, HIGH-RELIABIL
- Features: Other
-
Supplier: Renesas Electronics Corporation
Description: Compliant with IMVP8™, the ISL95855A provides a complete power solution for Intel microprocessors supporting core, graphics and system agent rails. The controller provides control and protection for three Voltage Regulator (VR) outputs. The VR A output can be configured for 3-, 2- or
- Output Voltage (Volt): 0 to 1.52 volts
- Input Voltage (VIN): 4.5 to 25 volts
- Features: Other
-
Supplier: VAST STOCK CO., LIMITED
Description: Voltage References High-bandwidth low-IQ programmable shunt regulator 3-SOT-23 -40 to 125
Find Suppliers by Category Top
Featured Products Top
-
Introduction With the acceleration of global power infrastructure construction, diversification of industrial loads, and the increasing demand for power supply stability from high-end equipment, the high-power voltage regulator market is entering a period of rapid growth. According to Global (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
Example: For a 30kVA load, choose a 40kVA regulator to ensure stability under peak demand. 2. Identify Load Type Resistive Loads (e.g., heaters): Less demanding, but still require proper voltage regulation. (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal (read more)
Browse Pressure Switches Datasheets for DigiKey -
Vishay introduced a new series of surface-mount multilayer ceramic chip capacitors (MLCCs) for high voltage commercial applications. Offered in seven case sizes ranging from 1206 to 2225, VJ….W1HV High Voltage MLCC Commercial Series devices extend the capacitance values of the (read more)
Browse Ceramic Capacitors Datasheets for New Yorker Electronics Co., Inc. -
KOA Speer Electronics, Inc.
New High Voltage HV73V Thick Film Chip Resistor for Automotive Application
KOA Speer Electronics introduces the HV73V high voltage flat chip resistor designed specifically for automotive applications. The HV73V features a special inner electrode material that makes the resistor suitable for high voltages. The new HV73V achieves maximum working voltages 2.5 times higher (read more)
Browse Capacitors Datasheets for KOA Speer Electronics, Inc. -
Cornell Dubilier’s XMPL Series Polymer Chip Capacitor series has been expanded to match applications requiring higher voltage and/or capacitance requirements. With very low ESR and robust ripple current ratings, they will easily outperform surface mount (read more)
Browse Capacitors Datasheets for Cornell Dubilier -
robust instruments capable of precise signal acquisition and real-time processing. Our instruments and amplifiers provide high-resolution measurement, versatile compatibility, and strong (read more)
Browse Signal Conditioners Datasheets for XJCSENSOR Technology Co., Ltd. -
onsemi's NCP731 device is based on a unique feature combination of very low noise, low quiescent current, fast transient response, and high input and output voltage ranges. The NCP731 LDO regulator is designed for up to 38 V input voltage and 150 mA output current. Very low noise (read more)
Browse Linear Actuators Datasheets for DigiKey -
With the launch of the IEP3, FAULHABER expands its product line with an incremental encoder which, thanks to the latest chip technology, achieves a very high resolution and accuracy. With a diameter of just 8 mm, the IEP3 is very lightweight and compact yet still (read more)
Browse Incremental Rotary Encoders Datasheets for FAULHABER MICROMO
Conduct Research Top
-
CMOS LDO Regulators for Portable Devices (.pdf)
ROHM CMOS LDO (low drop-out) regulators are tailored for use in portable devices such as PDAs, mobile phones, digital cameras and camcorders. Lower in cost and small in packaging, ROHM CMOS LDOs offer designers a superior alternative to PWM regulators in many point-of-load regulation applications
-
EETimes.com | Electronics Industry News for EEs & Engineering Managers
(USB) port, and a voltage regulator on the same device, according to the Taipei-based fabless design house. The IC is compliant with USB specification 1.1, ISO 7816, and PC/SC 1.0 standards for smart card technology. Commentary & analysis of week's chip news, Nov. 6-10 IBM announces Unix server based
More Information Top
-
Production Logging Tool Developments for Horizontal Wells and Hostile Environments
Fwre, G. et al: “A High Temperature Voltage Regulator Chip for Downhole Applications,” paper presented at the 1996 High Temperature Electronics Conference, Albuquerque, NM, Jun. 9- 14, .
-
High temperature integrated voltage regulator system design
[l] G. Fsrre, S.D.Moen and T.Fallet, (1996) “A high temperature voltage regulator chip For downhole applications” , High Temperature Electronics Conference 1996,AlbuquerqueNM .
-
A sub-1-V, high precision, ultra low-power, process trimmable, resistorless voltage reference with low cost 90-nm standard CMOS technology
His thesis work deals with the ana- log design of the new generation of nano-power voltage refer- ences and an on- chip high efficiency voltage regulator .
-
Characterization of optical interconnects
A New On- chip Voltage Regulator for High Density CMOS DRAM.
-
Ultra-Low Voltage Nano-Scale Memories
[21] R. S. Mao, H. H. Chao, Y. C. Chi, P. W. Chung, C. H. Hsieh, C. M. Lin and N. C. C. Lu, “A new on- chip voltage regulator for high density CMOS DRAMs,” in Symp.
-
Trends in low-power RAM circuit technologies
1221 R. S. Mao et al., “A new on- chip voltage regulator for high density CMOS DRAM’s,” in Symp.
-
Semiconductor Laser High-precision Temperature Control System Basing on Digital Signal Processing
High -precision voltage regulator chip is selected.
-
A Highly Integrated 1.8 GHz Frequency Synthesizer Based on a MEMS Resonator
Off- chip high -performance voltage regulators were used to test the prototype reported here.
-
©Copyright 2013
Hadi Esmaeilzadeh
Off- chip voltage regulators have a high latency while on-chip voltage regulators provide lower-latency, fine- grained voltage scaling.
-
Photon detectors with large dynamic range and at near-infrared wavelength for direct detection space lidars
It consisted of a near- infrared enhanced Si APD chip , a high voltage regulator circuit and a preamplifier, all on a hybrid circuit inside a 1-inch TO-8 package.
Indicates content that may require registration and/or purchase.