Products/Services for Hoke Gage Blocks

  • Gage Blocks-Image
    Gage Blocks - (104 companies)
    Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Rectangular, square, wear, scribing, and angle gage blocks are available in hardened steel, carbide, and ceramic...
    Gage Block Type
    Gage Block Set
    Units
  • Dimensional Gages and Instruments-Image
    Dimensional Gages and Instruments - (1177 companies)
    Types of Dimensional Gages and Instruments. There are many types of dimensional gages and instruments. Gage blocks or master gages are used to calibrate, check, or set variable or fixed limit gages. Gage systems or stations are large, complex units...
  • Masters and Setting Gages-Image
    Masters and Setting Gages - (87 companies)
    ...metric and English dimensions. Masters gages and setting gages that fit into this category: gage blocks. end measuring rods. setting plugs. setting discs. setting rings. thread standards. Features. Gage blocks provide fixed length, thickness, or angle...
  • Concrete Blocks and Cement Blocks-Image
    Concrete Blocks and Cement Blocks - (172 companies)
    Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks...
  • Snap Gages-Image
    Snap Gages - (55 companies)
    Snap gages are used in production settings where specific diametrical or thickness measurements must be repeated frequently with precision and accuracy. Snap gages are used in production settings where specific diametrical or thickness measurements...
  •  
    Ring Gages - (115 companies)
    ...on the minimum OD tolerance of the round bar or part being gaged. The no-go ring (OD) gage should be specified to a plus gagemakers' tolerance from the minimum part tolerance. Master and setting ring gages include gage blocks, master or setting discs...
  •  
    Thread Gages - (179 companies)
    Master gage blocks, master or setting discs, and setting rings are types of master gages used to calibrate or set micrometers, comparators, or other gaging systems. Fixed limit or step gages are specialized thread plug gages for gaging taper pipe threads...
  •  
    Terminal Blocks - (981 companies)
    Terminal blocks are modular, insulated blocks that secure two or more wires together. Terminal blocks consist of an insulating body and a clamping device. Their flexibility allows wiring to be centralized and makes it easier to maintain complex...
  •  
    Pulley Blocks - (122 companies)
    Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
  •  
    Safety Blocks - (11 companies)
    Safety blocks prevent damage to equipment or personnel by stopping the ram and die of a press from closing whenever dies are being repaired or adjusted. The use of safety blocks in die presses is required by the U.S. Occupational Safety Hazard...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire