-
Supplier: Golden Collar Technology Co., Ltd .
Description: Hollow PTFE balls are precision-engineered components designed to meet the rigorous demands of industrial applications. Renowned for their exceptional chemical resistance, thermal stability, and low friction, these balls are widely utilized across industries such as chemical
- Plastic / Elastomer Material: Fluoropolymer (PTFE / PVDF)
- Applications: Medical / Biotech
- Features: Specialty / Other
-
Supplier: Boca Bearings Company
Description: Balls
- Diameter / OD: 3.25 inch
- Features: Metal Balls
- Plastic / Elastomer Material: Plastic
-
Supplier: BNB INT. Co., Ltd.
Description: applicable to cosmetics, medicine, perfume, and other industries. Beauty & Cosmetic Ball The plastic, ceramic, and stone materials are completely harmless and safe for the human body. Hollow type balls are used as check valve balls for flow control, where they float over
- Features: Corrosion Resistant, Dielectric / Electrically Insulating, Hollow, Nonmagnetic, Specialty / Other
- Applications: Float / Level Sensing
- Plastic / Elastomer Material: Plastic
-
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: of the valve’s body, body cap, stem, hollow ball, and spherical ball valve seat. We provide high-quality, certified, and FDA-approved PTFE balls to meet all your industry requirements and demands. PTFE Ball Advantages & Application Wide temperature range of
- Features: Corrosion Resistant
- Plastic / Elastomer Material: Fluoropolymer (PTFE / PVDF)
-
Supplier: Caster City, Inc.
Description: Moldon Rubber Wheel. Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter
-
Supplier: Caster City, Inc.
Description: which wheel or caster is the best choice for your application, contact us for a recommendation 250 Lb. Maximum Capacity Each. 4" Conventional Moldon Rubber Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin -
-
Supplier: Caster City, Inc.
Description: which wheel or caster is the best choice for your application, contact us for a recommendation 500 Lb. Maximum Capacity Each. 8" Conventional Moldon Rubber Wheel. cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin -
-
Supplier: Caster City, Inc.
Description: Moldon Rubber Wheel. Need this plate size but more capacity Cold forged top plate and yoke base from 1/4" steel. Swivel has double ball bearing with hardened raceways. Center Pin - 5/8" diameter, rivet or bolt and nut. Legs - 1/4" thick, welded outside only. Axle - 1/2'' diameter
-
Supplier: U.S. Plastic Corporation
Description: open tank installations where the liquid surface can be covered with a blanket of spheres without impeding access to the tank for process purposes. Spheres are hollow and will float on any liquid. No welt or rim on which chemicals can deposit, and being smooth they ensure a much tighter
- Plastic / Elastomer Material: Polypropylene (PP)
-
Supplier: U.S. Plastic Corporation
Description: open tank installations where the liquid surface can be covered with a blanket of spheres without impeding access to the tank for process purposes. Spheres are hollow and will float on any liquid. No welt or rim on which chemicals can deposit, and being smooth they ensure a much tighter
- Plastic / Elastomer Material: Polyethylene (PE, HDPE, UHMW PE)
-
Supplier: AVK International A/S
Description: the risk of impurities getting stuck on the ball. The metal core is NBR rubber lined, and the rubber hardness is optimized to prevent the ball from getting stuck in the seat. The standard balls are made with a solid aluminium core in DN 32-40, a hollow
- Valve Size: 1.25 to 24 inch
- Media Temperature: 158 F
- Features: Bolt Flange, DIN, Threaded
- Valve Type: Check Valves
-
Supplier: Albion Casters and Wheels
Description: the yoke base King Bolt: 3/4” diameter heat treated bolt and nut for enhanced load capacity Axle: 1/2” diameter hollow axle with lock nut on straight roller bearings and ball bearing offerings. Solid axle on Delrin, precision ball, and Oilex bearing offerings. Lubrication: Zerk
- Load Capacity: 200 to 1,500 lbs
- Wheel Tread Width: 1.5 to 2 inch
- Wheel Diameter: 3.25 to 8 inch
- Height: 5.25 to 10.125 inch
Find Suppliers by Category Top
More Information Top
-
Oblique Bounce of a Rubber Ball
Abstract Measurements are presented on the oblique impact of a hollow rubber ball incident on a polished gran- ite surface, and the results are compared with those for a solid rubber superball.
-
Physics of Baseball & Softball
The Kenko ball (a hollow rubber ball ) is softer still, and is used in many countries around the world as a youth baseball for safety reasons.
-
Measurement and modelling of hollow rubber spheres: surface-normal impacts
that impact duration for a hollow rubber ball decreased from 21.4 to 9.2 ms.
-
Stereology of isolated objects with the invariator
To implement the invariator, a soft hollow rubber ball (DIPA, E-Valencia, available in toy shops) of 40 mm and 34.8 mm exteriorandinteriordiameters,respectively,wasusedforeach brain.
-
Sexual activities of the squid Loligo pealii (Les.). II. The spermatophore; its structure, ejaculation and formation
In this spreading and flattening process the lumen of the tube is also pressed out laterally so that in form the end is something like a pressed-in hollow rubber ball with .
-
Behaviour of a bouncing ball
A typical result is shown in figure 3 taken from video film of a hollow rubber ball bouncing obliquely on a granite block. The .
-
Cleaning inner surface of tubes
The hollow rubber ball with brushes cleans the tube.
-
Nuclear Medicine and Radiologic Imaging in Sports Injuries
A racket is used by each player, enabling the player to hit the hollow rubber ball over a net and into the opponent’s court.
-
An Illustrated History of Health and Fitness, from Pre-History to our Post-Modern World
Racquetball can be played on either an indoor or an outdoor court, using a hollow rubber ball and a racquet.
-
Estimating material properties of deformable objects by considering global object behavior in video streams
Therefore, what- ever we are using a real base ball with multi-material solid core or an real air pressured hollow rubber ball , the virtual ball is constructed with a 3D tetrahedral mesh with different material properties.
Indicates content that may require registration and/or purchase.