Products/Services for Hollow Shaft Air Cylinders
-
Air Cylinders - (643 companies)Air cylinders are pneumatic linear actuators driven by pressure differential in the cylinder chambers. One side of a piston flange can be pressurized to provide force and motion with a spring (providing return force after pressure is released...Cylinder ConfigurationCylinder ActionBody Material -
Hydraulic Cylinders - (813 companies)...by valves, which control the flow of the hydraulic oil entering or leaving the cylinder. Cylinders are typically allowed to run at their maximum natural speed. This maximum speed is determined by cylinder size, port size, air pressure, bore... -
Air Motors - (151 companies)...pressure. Note that this is the speed of the output shaft for a gearmotor. The operating noise level is the noise level in decibels (dB) produced by the motor. Output Styles. Output styles for air motors can be output shaft of hollow shaft or collet... -
Tubing - (2416 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used... -
Plugs, Stoppers, and Inserts - (417 companies)...to remove should the tube be returned to service after repairs. Image credit: Conoco Systems. Inflatable. Inflatable plugs are inserted into a pipe, tube, or other hollow object and then inflated with air to completely seal the hole. Inflatable plugs... -
Gearboxes and Gearheads - (1008 companies)...configurations for gearboxes and gearheads include solid shaft, hollow shaft and integral coupling. The gears are mounted on shafts, which are supported by and rotate via rolling element bearings. The gearbox is a mechanical method of transferring energy...
-
Grinders and Grinding Machines - (994 companies)...and polishers are suitable for offhand grinding or finishing. Crankshaft. Centerless Creep Feed. Cylindrical / External (OD). Disc Grinder. Hobbing / Gear. Inner Diameter (ID) / Internal. Jig Grinder. Metallographic Prep. Polisher-Grinder. Precision...
-
Gearmotors - (725 companies)...as a means to reorient the output shaft in a different direction. Types of Gearmotors. The first step in selecting a gearmotor is determining the type of motor. A gearmotor can be classified in a number of different ways, but the primary distinction...
-
Mechanical Brakes - (172 companies)...shafting per inch of length of thickness, as well as conversion data for non-steel materials. To determine the inertia of hollow parts, first find the inertia of an equivalent solid part (outer diameter), then find the inertia of the hollow area...
-
Rodless Cylinders - (106 companies)Pneumatic actuators adjust valve position by converting air pressure into linear or rotary motion. Electrohydraulic - Electrohydraulic actuators are self-contained electrically driven hydraulic pumps used to drive cylinders or actuators. For more...
Product News
-
Branham, W.C. Inc.
SO Hollow Rod Cylinders for Vacuum Technology Choose Artec (R) double acting magnetic cylinders with anti-rotation hollow hexagonal rod suitable for applications needing vaccum capabilities. SS 303 rod. Available models compliant with ISO 6432 and 21287 standards. Learn more. (read more)Browse Air Cylinders Datasheets for Branham, W.C. Inc. -
Bodine Electric Company
Hollow Shaft Gearmotors for Mounting Flexibility Why Hollow Shaft Gearmotors?. Engineers face mounting pressure to decrease machine size, component count, assembly time, and costs. There are also strong motivations to eliminate maintenance in industrial products. These factors are driving many engineers to consider hollow shaft gearmotor solutions in a wide variety of applications, from conveyors to printing and packaging machinery as well as medical equipment. Bodine Electric manufactures a wide range of hollow shaft, right-angle AC... (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Sensata Technologies
Compact Hollow Shaft Incremental Encoder The Model HS20 is a compact hollow shaft encoder designed to economically fill the resolution range up to 10,000 cycles per turn. This compact unit features a precision disc, precision ball bearings and EMI shielding. The encoder meets IP65 sealing requirements when ordered with the shaft seal. Applications: Machine control; process control and automation; agricultural machinery; robotics; food processing; metering operations. Learn More. Get a Quote (read more)Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
Oriental Motor USA
AZ Series with New DC Input Hollow Shaft Motors Torrance, CA - Oriental Motor USA is pleased to announce the launch of aSTEP AZ Series DC Input Hollow Shaft Type motors, designed to simplify air suction and rotation mechanisms for electronic components and similar applications. Key Features & Benefits. Hollow Shaft - Simplifies air suction and rotation mechanisms for electronic components by removing the need for extra parts, while also allowing direct air pipe connection for added efficiency. Space-Saving & Cost-Effective - Simplifies... (read more) -
Bodine Electric Company
More Hollow Shaft Gearmotors from Bodine Electric With the introduction of their stainless steel worm gearmotors, Bodine Electric Company now boasts seven different configurations of hollow shaft gearmotors that are available as stock products. All of Bodine's hollow shaft gearmotors are designed to optimize mountings, saving on assembly labor, and reduce the number of component parts. The hollow output shaft can be connected directly to the driven load, which eliminates expensive shaft couplings and mounting hardware. The stock hollow shaft... (read more)Browse Gearmotors Datasheets for Bodine Electric Company -
Sensata Technologies
Hollow-shaft rotary encoder for Harsh Environments HS25 Series. The HS25 combines the rugged, heavy-duty features usually associated with shafted encoders into a hollow-shaft style. Its design includes dual bearings and shaft seals for NEMA 4, 13, and IP65 environmental ratings, a rugged metal housing, and a cable gland. The new GEN2 Generation includes enhanced protections and performances improvements (reverse voltage protection, overvoltage protection, short circuit protection, increased frequency response, increased line driver current... (read more)Browse Incremental Rotary Encoders Datasheets for Sensata Technologies -
Novotechnik U.S., Inc.
Novotechnik GL Series Hollow-Shaft Rotary Sensors Novotechnik GL Series Hollow-Shaft Rotary Sensors Deliver Precise Shaft Position Measurement. SOUTHBOROUGH, Mass. -- November 17, 2026 -- Novotechnik U.S. offers the GL Series of hollow-shaft rotary angle sensors for shaft position measurement in industrial machinery and control systems. Available with bore sizes of 6, 10, 20, and 30 mm, the sensors install over compatible shafts and provide an output voltage proportional to angular position. Made by Novotechnik 's Contelec Division, the GL... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Novotechnik U.S., Inc.
Ultra-Compact Hollow-Shaft Angle Sensors Ultra-Compact Hollow-Shaft Angle Sensors. Novotechnik, U.S. announces the WAL 200 Series of hollow shaft angle sensors that provide absolute, rotary position. Sensor dimensions are 7 x 22 mm. The WAL 200 Series has a measurement range of 0 to 340 . Mechanical range is a continuous 0 to 360 . Other key specifications include resolution of < 0.3 , repeatability of 0.3 and independent linearity of +-1 % of measurement range. As an absolute sensor, the WAL 200 Series continues to track angle even... (read more)Browse Rotary Position Sensors Datasheets for Novotechnik U.S., Inc. -
Festo Corporation
Custom Air Cylinders Festo Corporation manufactures custom air cylinders to match your specifications. Their expertise and technology in cylinder design and manufacture is a big advantage. They are able to design and build special purpose cylinders in a short space of time to suit customer's requirements. (read more)Browse Air Cylinders Datasheets for Festo Corporation -
Bodine Electric Company
1/3 HP Brush DC Right Angle Hollow Shaft Gearmotor Bodine Electric's type 33A-25H and 33A-30H gearmotors combine a high performance 1/3 HP permanent magnet brush type DC motor with a high efficiency hypoid type right angle hollow shaft gearbox in one versatile product. (read more)Browse Gearmotors Datasheets for Bodine Electric Company
-
Sheet Metal Forming: Fundamentals
pneumatic spring A one-way air cylinder hav- ing a large hollow shaft and a check valve on the air supply at the cylinder that eliminates the need for a surge tank.
-
Improving the glazing process. Method of improving quality of porcelain insulators
The valve of the hollow shaft now opens and compressed air from the cylinder 14 passing along the hollow shaft and through the reverse valve 28 arrives in the internal cavity of the equipment 6.
-
Journal of the Aeronautical Sciences (Institute of the Aeronautical Sciences) > Buckling of Thin-Walled Circular Cylinders Under Axial Compression and Internal...
Pressurization of the cylinder was made by com- pressed air which was led into the hollow shaft .
-
Experimental Investigation of Strain Rate Dependence of Nanocrystalline Pt Films
It is a hollow cylindrical shaft with side inlets to introduce compressed air at the bottom of the cylinder and sub-microscale particles above the air inlet.
-
Centrifuge Tests On Some Soil-Structure Interaction Problems
The piston is drilled to allow it to run along a hollow guide shaft at the centre of the cylinder , which also serves to inject air shots underneath the piston.
-
Magnetic linear actuator for vascular access surveillance
Since all the flux enters the air gap from either the magnet face or surface of the shaft , the air gap permeance air-gap region can be described by a hollow cylinder extending from the magnet face to the mid-point of…
-
Research at Pilkington
…the analytical work necessary and did such this was then drawn steadily upwar& while corn- . research as Was needed to meet its own problems. . pressed air was fed through the hollow shaft at a very carefully … the diameter of the cylinder uniform.
-
Extrude Hone Process and Its Applications to Stainless Steel Compounds
This includes hydraulic valve sleeves, (Fig. 2), bearing cages, hydraulic manifolds and housings, jet engine turbine hollow vanes and tubes with air coohng holes, fuel spray nozzles, microwave tubes and waveguides, automobile transmission shafts and master brake cylinders , rocket arms, and engine…
-
Device for freeing wire rod from the mill guide system
i) housing; 2) electric motor; 3 and 4) clutches; 5) reduction gear; 6) hollow shaft ; 7) sliding key; 8) uncoiling shaft; 9) jaw; i0) bearing assembly; ii) air cylinder piston; 12) air cylinder; 13) spherical washer; 14) tie rod; 15) spring; 16…
-
Formulas and tables mechanical engineering
Rear pulp 359 Hirthverzahnung 297 planes 335 maximum fit 303 hollow wedge 308 hollow sphere (ball socket) 203 hollow shaft 294 hollow pins 187 hollow cylinders 203 -, rotating 241 hollow cylinders … law 95 horizontal throw (without air resistance) 192 lifting height…
Indicates content that may require registration and/or purchase.