Products/Services for Holographic Wall Panels
-
Wallplates - (85 companies)Wallplates are covers for electrical receptacles and switches normally mounted on a wall. Types of Wallplates Wallplates can be used in many applications in many industries. There are several types available depending on the application. Blank...TypeOpening / DevicesMaterial
-
Beams, Joists, and Wall Studs - (190 companies)...form the basis for calculating the size joists that are needed. Joists are laid out in parallel and may be supported by larger beams, bearing walls, or steel girders. There are two basic types of joists: floor joists and roof joists. Floor joists... -
Wall Coatings - (118 companies)...sealers and wallboard paints; plasterboard sealers, plasterboard paints, and other types of plasterboard coatings; and metal wall coatings, steel wall coatings, and aluminum wall coatings. Wallboard or dry wall is a wide, flat board or panel made from...
-
Curtain Walls - (125 companies)...comfort and visual comfort are more difficult to control when highly-glazed curtain walls are used. Other common fill materials for curtain walls include stone veneer, metal panels, louvers, and operable vents or windows. Older curtain walls may use...
-
Overlays and Veneers - (77 companies)...and orientated strand board (OSB) are common core materials. Some overlay suppliers describe laminated panels or laminates as surfacing materials because these products can be used as coverings or surfaces for floors, walls, countertops and tabletops... -
Flat Panel Displays - (784 companies)Flat panel displays (FPDs) are thin, flat, electronic devices used to display data. They are commonly used in notebook computers. Most styles include the housing and ports necessary to connect them to a computer. Flat panel displays (FPDs) are thin...
-
Retaining Walls - (91 companies)Retaining walls are used to retain earth, prevent erosion, and create level surfaces in sloping areas. Types of Retaining Walls. Product types include poured concrete walls, gravity walls, cantilever retaining walls, gravity poured walls, gabions...
-
Composite Panels - (163 companies)Composite panels are composite sandwich structures that consist of multiple layers or skins, often bonded to or sandwiching a core material such as multilayer sheets, cored laminates, or industrial structural panels. Composite panels are sandwich...
-
Control Panels - (731 companies)Control panels are used to receive inputs, trigger outputs, and monitor systems and instrumentation. They are used in a variety of industrial, manufacturing and process control applications. Control panels are flat areas used to connect and display...
-
Solar Panels - (186 companies)Solar Panels are modules built with a collection of solar cells and are used for the production of DC voltage and current directly from the sun energy. Solar panels are modules built with a collection of solar cells and are used for the production...
Product News
-
OKW Enclosures, Inc.
At Last! An Enclosure Perfectly Designed For Walls Attractive and ergonomic SMART-PANEL is designed to house modern control consoles in a wide range of residential, commercial and industrial applications. They include building services systems, electrical installations, smart home, IoT/IIoT, wireless communications, measuring and control, medical and laboratory technology, security and access control. There are no visible fixing screws because the top snaps into place - speeding up installation and servicing. The top can be re-opened using... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Hammond Manufacturing Company Inc.
NWM Swing-out Wall Cabinets New NWM series cabinets are designed for mounting 19" rack- and panel-mounting devices with front and rear access. Constructed of 14 gauge steel and finished in tough RAL 7035 light grey powder coat, NWM cabinets comply with NEMA Types 1, 3, 3R, and 4 and are UL rated to UL508A Type 4. Features: Dual-access to equipment via double hinge door design. Main body and door swing right to left, but cabinet can be flipped 180 to swing left to right. Middle section and doors are removable for easy... (read more)Browse Rack Enclosures Datasheets for Hammond Manufacturing Company Inc. -
OKW Enclosures, Inc.
Easy-Mount Enclosures For Wall Control Centers OKW has extended its range of SMART-PANEL wall-mount and desktop enclosures for building monitoring and control. New size S114 fits flush-mount cavity wall boxes up to 3.94 " x 3.94 ". Elegant SMART-PANEL is ideal for applications including building services systems, electrical installations, smart homes, offices, security, IoT/IIoT, wireless communications, measuring and control, medical and laboratory technology. The enclosures have a highly polished bottom section with a flat, recessed area... (read more)Browse Operator Interface Enclosures Datasheets for OKW Enclosures, Inc. -
METCASE
Wall-Mount Enclosures For Today's HMI Systems . First the L-section rear panel is attached to the wall; there are four pre-punched mounting points. Then the top section, front bezel and front panel (accessory) are added. All the fixings are supplied with the case. The rear section includes holes for installing PCBs and internal mounting plates. The front panel is recessed in the diecast front bezel to protect controls. Inside, there are four M4 earth studs. DATAMET can be specified in three sizes: S (9.84" x 7.09" x 4.59"), M (350 x 250 x... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
METCASE
When You Need A Wall-Mount Enclosure In Metal Modern and robust aluminum enclosures for indoor wall or machine mounted electronics equipment. Versatile range of wall-mount enclosures for indoor applications including security equipment, building access systems, machine controllers, timers, detectors, monitoring systems and much more. METCASE wall-mount enclosures are manufactured in lightweight aluminum with recessed anodized aluminum front panels for mounting membrane keypads and controls; internal mounting points for PCBs and electronic... (read more)Browse Electronic and Instrument Enclosures Datasheets for METCASE -
OKW Enclosures, Inc.
Low-Profile Enclosures For Wall-Mount Technology OKW 's stylish DIATEC plastic enclosures for wall-mount and table-top electronics are now available in two standard colors: off-white (RAL 9002) and lava. These highly attractive enclosures are ideal for communications and network equipment, IoT/IIoT, gateways, peripherals, data systems engineering, security and access control, measurement and control, medical/wellness and laboratory technology. DIATEC 's modern, flat design suits both living and working environments. Its central control panel... (read more)Browse Electronic and Instrument Enclosures Datasheets for OKW Enclosures, Inc. -
Shaw Moisture Meters
Superdew 3 WP Wall-mount, Weatherproof Hygrometer The Superdew?3?WP from Shaw Moisture Meters is a robust inline dewpoint hygrometer engineered for precise trace moisture measurement in process gases and compressed air. Designed for demanding industrial environments, it is housed in a wall?mount, weatherproof IP65 (NEMA?4X) rated enclosure, ensuring long?term durability and protection against dust and water ingress. Combining proven SHAW sensor technology with advanced digital electronics, the Superdew?3?WP delivers fast, accurate and reliable... (read more)Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
Hexnovas Heat Exchanger Technology Co., Ltd
Thermal Shields and cooling Panels available. Applications: * Furnace wall cooling. * Industrial heat shields. * Metallurgical equipment. * High-temperature machinery protection. * Process plant thermal management. * Energy and heavy industry cooling systems. HEXNOVAS designs custom thermal shielding and cooling panel systems according to temperature load, installation space, operating media and industrial process requirements. (read more)Browse Heat Exchangers Datasheets for Hexnovas Heat Exchanger Technology Co., Ltd -
Eagle Stainless Tube & Fabrication, Inc.
When wall thickness matters STAINLESS STEEL TUBING DIMENSIONS PURCHASING GUIDE. There are 3 measurements for calculating stainless steel tubing dimensions: outside diameter, inside diameter, and wall thickness. A comprehensive grasp of these dimensions ensures precise selection and utilization of stainless steel tubing in diverse sectors, ranging from aerospace and automotive to medical and manufacturing industries. Outside Diameter - (OD) The outside diameter refers to the measurement of the width across the outer... (read more)Browse Tubing Datasheets for Eagle Stainless Tube & Fabrication, Inc. -
Zeus
Sub-Lite-Wall® Liners Minimize Profile, Maximize Performance. With industry-leading sizing, tight tolerances, and high performance properties, PTFE Sub-LiteWall (R) liners are an ideal choice for a wide variety of advanced vascular catheter designs. Learn More (read more)
-
The social computing room: a multi-purpose collaborative visualization environment
The installation’s collected images shifted across walls and holographic panels to create a sense of a contemporary, information-based experience.
-
Holographic Inspection Of Composites
…diameter may be easily excited with white noise to reveal not only unbonds but the distribution of bonding materials and single cell walls in the honeycomb as seen in the holographic test of the aluminum noise suppressor panel from a jet engine…
-
Dictionary GeoTechnik / Dictionary Geotechnical Engineering
…excavation and is hero in place by horizontally struts (called '' braces ' ' in USA)] bar m > covering threshold bar m > Hügelchen bar plate f [for sheet pile ] ● capping plate [for … holography f ● holography holographic interferometry f with laser…
-
Aeroacoustics Conferences > Experimental reproduction of random pressure fields for vibroacoustic testing of plane panels (AIAA 2013-2027)
…same trends are obeserved for the WFS and Holographic approaches, even if the holographic approach clearly outperforms .... This is in good agreement with the observation of Bravo and Maury4 who noticed that a coarse reproduction of wall pressure fluctuations linked to the TBL was actually sufficient for reproducing the vibroacoustic response of a TBL-excited panel .
-
High--Energy Photon--Hadron Scattering in Holographic QCD
Hard- wall model is assumed for (a) t ≪ tc,1 and (b) tc,1 ≪ t, while a holographic model for asymptotic free running coupling is assumed (c) with a smaller t and (d, e) with a larger t. .... The panels (d) and (e) differ only in the choice of contour.
-
Experimental and Hybrid Modeling of the Medium Frequency Behaviour of Car Panels
It should be noted, that these are raw data, without any spatial smoothing In another test, the panel attached to a frame structure was mounted on top of a rigid walled cavity. .... Holographic measurements were then performed using the completely automated Pulsed laser ESPI system.
-
Applications of holographic interferometry for spacecraft structural components
flawsor cracks in thin- walled propellant tanks is another area of work. .... 5.1 Holographic Nondestructive Testing on Honeycomb Sandwich Panels Many investigators25 have reported HNDT work on hon- eycomb sandwich panels made of carbon-fiber-reinforced plastic (CFRP) face sheets by thermal stressing techniques.
-
Luminous presence
But of course to walk in front of a wall panel of 1.5 metres in length, particularly if the subject matter is of interest would take between 6 and 10 seconds. .... The other distinction between holographic animation and filmic animation is that the direction of holographic animation can…
-
Multiperspective holographic autostereo 3D display
The components integrated into the system are the lamp assembly (a short arc metal halide lamp). light homogenizer for light intensity equalization, relay optics, LCD panel , zoom projection lens, and a three … left and right viewing regions) multiplexed holographic projection screen. .... The whole assembly is housed on a small footprint substrate for easy mounting onto the chassis wall .
-
Applications of holographic and electronic speckle interferometric techniques for NDE of spacecraft components
spacecraft components 1-6 These techniques are used for identifying debonds between the face-sheet (either metal or composite) and honeycomb core in sandwich panels and crack like defects in the thin walls of the propellant tanks. .... In this paper, the applications of holographic and electronic speckle interferometric techniques, the optical setups and the…
Indicates content that may require registration and/or purchase.