Products/Services for Homebrew Inductance Meter
-
Electrical Inductance Sensors - (9 companies)...the coil and generates inductance. This displacement produces signals that can be measured by an inductance meter and recorded. Most inductance meters are digital, hand-held devices suitable for measuring inductance of very low value. The results... -
RF Inductors - (164 companies)...designed for frequencies high enough to experience skin effect. where: L = inductance (in henries). N = number of turns. r = coil radius (in meters). l = length of wire (provided it is greater than 80% of the radius). Optimum inductance is typically...
-
LCR Meters - (137 companies)LCR meters and impedance meters measures inductance (L), capacitance (C), and resistance or impedance (R). Instruments used for LCR measurements are built as universal and multifunctional devices. They enable automatic (triggered or cyclic... -
Chip Inductors - (349 companies)Chip inductors are manufactured using semiconductor material. General specifications, performance specifications and features are all important parameters to consider when searching for chip inductors. General Specifications for chip inductors... -
Inductors, Coils, and Chokes - (1114 companies)Inductors coils and chokes are passive components that are designed to resist changes in current and store energy in the form of a magnetic field. Inductors, coils and chokes are passive devices that are designed to resist changes in current... -
Inductance Standards and Decades - (16 companies)Inductance standards and decades provide highly accurate and digitally variable standard values of inductance for calibration, comparison and testing. Inductance standards and decades provide highly accurate and digitally variable standard values...
-
Flow Meters - (1709 companies)Flow meters (flowmeters) and flow sensors are devices used for measuring the flow rate or quantity of a moving fluid or gas. How to Select Flow Meters. Image Credit: Aalborg Instruments, Clark Solutions. Flow meters are devices for measuring...
-
Frequency Meters - (113 companies)Frequency meters are instruments that provide analog outputs as frequencies that vary as a function of the applied input. They display values on a dial, usually with a needle or moving pointer. Frequency meters measure repetitions per unit of time...
-
Capacitance Meters - (105 companies)Capacitance meters measure the value of capacitance in circuit elements. Capacitance meters are instruments that measure capacitance, the ability to store an electric charge. They are used to test, inspect and sort ceramic and other types...
-
S Meters - (14 companies)S meters (strength meters, signal-strength meters) measure the strength of signals in communication systems such as receivers and transmitters. Typically, a portion of the rectified intermediate frequency (IF) signal from a receiver 's detector...
Product News
-
Triad Magnetics
Specifying a Custom Power Inductor 10 Factors to Consider When Specifying a Custom Power Inductor. Power inductors can be used to filter the current or convert the Voltage and current to a different Voltage and current. Applications range from small electrical appliances to large power grid systems. Inductors consist of wound conductive metal coils that generate a magnetic field when electricity flows through them. Inductors are essential in any application that needs to carefully control electrical current. Power Inductor... (read more)Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
Coilcraft, Inc.
Ceramic Chip Inductors 112 inductance values from 0.8 to 120 nH. Available in 0.1 nH incremental steps between 2.8 nH and 10 nH. For inductance values greater than 120 nH please consider the 0402HP series. Lower DCR than other 0402 chip inductors. AEC-Q200 Grade 1 ( -40°C to +125°C). Exceptionally high Q - up to 160 at 2.4 GHz!. Very high self-resonant frequencies - as high as 28.8 GHz. RoHS Compliant. 260°C compatible. Matte tin over nickel over silver-platinum-glass frit terminations (read more)Browse Chip Inductors Datasheets for Coilcraft, Inc. -
Knowles
Non-Magnetic Variable Inductors With an overall height of only 0.350", these low height, non-magnetic variable inductors from Knowles Precision Devices are ideal for applications where low-profile circuit boards & high Q values are essential. The coils and PTFE cores are made to precision to guarantee a constant winding pitch and consistent relationship to the printed circuit board. Tuning is done by means of threaded PTFE and Non-Magnetic Copper Alloy core. JMC can provide custom variable or fixed inductors for any... (read more)Browse Inductors, Coils, and Chokes Datasheets for Knowles -
New Yorker Electronics Co., Inc.
Automotive Grade IHDM Inductors Vishay introduces the IHDM-1107BBEV-2A and IHDM-1107BBEV-3A Automotive Grade edge-wound inductors with soft saturation currents up to 422 A in a compact 1107 case size. Using powdered iron alloy core technology, they offer stable inductance and saturation across -40 C to +180 C, with low DCR down to 0.22 m O for reduced losses and increased efficiency. Offering 30% higher rated and saturation current than ferrite-based alternatives at +125 C, these AEC-Q200 qualified inductors are ideal... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
ECS Inc. International
Power Inductors for Media Devices ECS-MPI2520 high current, low profile, miniature power inductor with a 2.5 x 2.0 mm footprint is ideal for industrial, infotainment and consumer electronics where size is critical. It has height options of 1.0 mm maximum (R0 option) or 1.2 mm maximum (R1 option). The ECS-MPI2520 series has an inductance range from 0.47 uH ~ 10 uH with a current range from 1.2 A ~ 4.8 A. Features: 2.5 x 2.0 mm footprint. Magnetically shielded, low EMI. Inductance range from 0.47 uH ~ 10 uH. Current range from... (read more)Browse Inductors, Coils, and Chokes Datasheets for ECS Inc. International -
Triad Magnetics
Take the guesswork out of Inductors Power smarter electronic designs. Take the guesswork out of inductors. Explore Triad Magnetics ' eBook for real-world design insights that help boost efficiency, tame noise, and keep electronics performing at their best. Follow Us: YouTube. LinkedIn. Facebook. Our Blog. Watch > >Triad Magnetics Company Overview. Triad Magnetics. For over 80 years, consumer, commercial and industrial electronic devices have relied on innovative magnetics technology from Triad Magnetics. We offer solutions... (read more)Browse RF Inductors Datasheets for Triad Magnetics -
DigiKey
BCL3520FT Power Inductor The TDK Corporation BCL3520FT series of small power inductors for automotive power circuits is used in efficient power supply circuits of electronic control units (ECU). More ECUs for ADAS applications are being deployed in cars, making high efficiency necessary for reducing power losses. This drives the development of low-loss, high-functional power inductors that must be compact, as they need to be mounted in the limited space of the ECU. High reliability is also crucial, as they must operate... (read more)Browse Inductors, Coils, and Chokes Datasheets for DigiKey -
Triad Magnetics
Custom RF Inductors TRIAD - Custom Capability. STANDARD OR CUSTOM. Over 1,000 part numbers means you will probably find the component you need in our standard product line. But if not, the creative thinkers of Triad Magnetics can offer powerful custom solutions. Whether it's Switchmode/High Frequency, Wall Plug-In, Power Transformers, Inductors or Audio Transformers, each product is backed by the industry's most resourceful and organized magnetic supplier organization. DESIGN INNOVATION. Triad Magnetics... (read more)Browse RF Inductors Datasheets for Triad Magnetics -
New Yorker Electronics Co., Inc.
Integrated Transformer & Inductor for DAB Exxelia introduces an integrated transformer and inductor solution for 25kVA Dual Active Bridge (DAB) converters operating at 100kHz. Engineered for high-power applications, it combines efficient magnetic coupling with minimized core losses and optimized thermal management, ensuring reliable performance under demanding conditions. Its compact design makes it ideal for space-constrained environments such as electric vehicles, renewable energy systems, and industrial power supplies... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
New Yorker Electronics Co., Inc.
Integrated Transformer and Inductor Exxelia 's Smart Magnetics line merges transformers and inductors into a single compact component, enhancing efficiency and reducing footprint in power conversion systems. Designed for resonant and bidirectional converters, these custom solutions support up to 500kHz and 300kW, making them ideal for high-frequency, high-power applications. Built to perform in harsh environments, these advanced magnetic components offer improved thermal management, reduced losses, and simplified integration... (read more)Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc.
-
Practical Antenna Handbook, Fifth Edition > Mobile and Marine Antennas
Here's a sequence that works for center-loaded verticals with fixed- inductance loading coils (resonators):. .... If you have no guidelines—or your mobile antenna is totally homebrew — set the total length to .... (Use a VSWR meter at either end of the coaxial cable between the mobile rig and the…
-
מוסמ למדעי
…4.1.1.1, we can use this tuner box to construct a homebrew spectrum analyzer[41]. .... to the radiative form of tag-reader connection used in UHF tags, HF tags use inductive coupling. .... For standard ISO/IEC 14443 tags, this range is about 3.6 meters [55, p. 43], although the…
-
Practical Antenna Handbook, Fifth Edition > The Yagi-Uda Beam Antenna
…to vary the "tightness" of coupling between the link and the primary resonating inductance in antenna tuners … conductor of the coaxial cable has a value of approximately 8 pF per meter of wavelength at .... For a homebrew beam, tune-up is a two-step process similar to that of the gamma…
-
Practical Antenna Handbook, Fifth Edition > Dipoles and Doublets
Homebrew and commercially available transformers are available to cover most impedance transformation tasks. .... purely resistive—that is, it is the frequency at which the dipole exhibits neither inductive nor capacitive reactance … is so far off resonance as to appear to be open or shorted to an SWR meter .
-
Secrets of RF Circuit Design , Third Edition > Introduction to RF electronics
σ = conductivity in mhos per meter . .... circuits differ from those of other frequencies principally because the unaccounted for “stray” inductance and capacitance forms .... This is not optimum, but it works for “one-off” homebrew projects up to HF and low…
-
Creativity, Innovation, and Entrepreneurship Across Cultures
At this time, Nikola invented the first rotating induction motor which was later patented under Edison’s name. .... himself, one of the founders of Hewlett–Packard, and asked for parts needed to build a frequency meter . .... aggressive American businessman style surfaced very young when he and Wozniak belonged to the Homebrew Computer Club.
-
Secrets of RF Circuit Design , Third Edition > Building IF amplifiers
…you know the capacitance that must be used, and need to calculate the inductance , then swap the .... For other frequencies, you might consider using homebrew toroid inductors. .... also a signal-strength output that can be used to drive an S- meter (M 1) or…
-
Abstracts
…the spleen, in right lateral position, and a median value was calculated, expressed in meters /second (m/s). .... CAR by DDC was shown by hepatic nuclear CAR accumulation and CYP2B10 mRNA induction in 0.1% .... Homebrew enzyme immunoas- says were used to measure antibodies against proteins overex- pressed in HCC tissues in…
-
Mechanical and Aerospace Engineering, ICMAE2011 Complete Document
An active solar tracking system, HomeBrew Magazine. .... mission, which mapped the surface of the moon to the resolution of 5 meters , suggest that the .... During a dual fuel operation, a carbureted gas-air mixture is inducted through the inlet manifold and…
-
Encyclopedia of Operations Research and Management Science
The model divides the forest into spatial grid coverage of 10x10 meter terrain cells that have associated .... • Induction : These procedures are based on the notion that solution strategies learned from small or simplified .... Homebrew .
Indicates content that may require registration and/or purchase.