-
Supplier: APV, An SPX Brand
Description: 5-plunger homogenizer, equipped with an application-specific homogenizing valve assembly and hydraulic actuation. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for
- Pressure Range: 1,500 to 3,000 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Supplier: APV, An SPX Brand
Description: You can achieve fully reproducible results for emulsions, dispersions or cell disruption that can be applied to full-scale production. The homogenizer provides the desired mean particle size and uniform distribution you need to help you improve existing products and develop new ones. Field of
- Feed Rate: 15 to 31 GPH
- Pressure Range: 3,500 to 10,000 psi
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: GEA Process Engineering Inc.
Description: paths. Our full aseptic version includes an internal sterile condensate plant. This ensures a stable production of sterile condensate for the plunger and homogenizing valve areas. Using condensate instead of direct steam also reduces the wear on packings.
- Features: Homogenizer
-
-
Supplier: APV, An SPX Brand
Description: 3-plunger homogenizer, equipped with a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of application Dairy
- Feed Rate: 2,115 to 9,245 GPH
- Pressure Range: 3,625 to 14,500 psi
- Operating Condition: Continuous Feed
- Mounting: Floor-Mounted
-
Supplier: APV, An SPX Brand
Description: 3-plunger homogenizer, equipped with a Mono-Block or a Three-Piece valve housing. Large selection of standard options as well as special options. Materials for plungers, packing's, pump valves, valve seats and seals are custom-selected for your application. Field of
- Pressure Range: 1,015 to 21,750 psi
- Operating Condition: Batch Operation
- Mounting: Floor-Mounted
- Applications / Industry: Food and Beverage Processing
-
Supplier: GEA Process Engineering Inc.
Description: systems may be produced as customized, skid-mounted complete process packages, including feed pumps, control systems, heating and cooling of feed and product, and all other components. The equipment is easily adaptable to cleaning in place and sterilization. GEA Niro Soavi homogenizer
- Features: Homogenizer
-
Supplier: GEA Process Engineering Inc.
Description: manual. Design features Compression Head Made of high-quality, high-strength, corrosion-resistant stainless steel Suction and delivery ceramic ball valves All gasket materials suitable for a wide range of products; special set for aggressive product available upon request Homogenizing
- Features: Homogenizer
-
Supplier: IKA Works, Inc.
Description: homogenization and particle crushing is achieved by circulation of the mixture via a DBI dispersing unit integrated into the base of the vessel. The proven technology of this patented IKA DBI homogenizer involves a two-stage operation: A specially designed pump rotor with high circulation
- Feed Rate: 10,566.88208 GPH
- Motor Power: 6.7011019245141 to 107.217630792226 HP
- Pressure Range: 36.259425 psi
- Features: Agitator, Agricultural Products, Cooling, Heating, Homogenizer
-
Description: series of custom made products in-house. Wear ceramic parts Ceramic Nozzles Ceramic Sprayers Cyclones Homogenizing devices Ceramic Linings Milling Systems Ceramic Thread guides Precision components Ceramic Measuring Components Ceramic Control systems (Micro) dosing valves Electronics
- Material Type: Alumina / Aluminum Oxide
- Performance Features: Coated
- Shape / Form: Fabricated / Custom Shape, Liner - Modular / Sectional, Spout / Nozzle (Launder Pouring / Atomization)
- Applications: Optics / Optical Grade, Wear Parts / Tooling
-
Supplier: Charles Ross & Son Company
Description: when cover is raised Stuffing boxes with easily disassembled split housing Teflon braided packing Manually operated discharge valve All exterior non-stainless surfaces are painted with a white two-part epoxy coating Single speed drive 230/460 volt, 60 Hz, three phase, TEFC motors (see options
- Capacity: 0.467881911952645 to 514.2690615090929 cubic feet
- Motor Speed: 15 to 100 rpm
- Motor Power: 0.75 to 50 HP
- Mixer Type: Agitator, Ribbon
-
Supplier: amixon GmbH
Description: Extended process including: moistening, tempering, drying, reaction processing Highest health standard (GMP Standard); safe cleaning; dry or wet Mixing device mounted only on top Operation at start of production The discharge valve of the mixer is closed. All the gravimetric working dosing
- Capacity: 14.125862907926187 cubic feet
- Feed Rate: 1,849.204 to 792.516 GPH
- Mixer Type: Conical Screw, Single Rotor
- Operating Condition: Continuous Feed
-
Supplier: Enercorp Instruments Ltd.
Description: containers, homogenizers, sterilizers, and storage and hauling tanks, including piping, valves, milk trucks and railroad cars. This alloy is equally serviceable in the brewing industry where it is used in pipelines, yeast pans, fermentation vats, storage and railway cars, etc. The
Find Suppliers by Category Top
Featured Products Top
-
The Vaughan "Scumbuster" virtually eliminates the effects of a scum blanket and prevents it from reforming by homogenizing and conditioning through a recirculation nozzle. This type of mixing allows digesters to regain their design capacity, extends the time between cleanouts (read more)
Browse Wastewater Pumps Datasheets for Vaughan Company
More Information Top
-
Numerical and experimental study of a homogenizer impinging jet
Modeling and optimization of this unit are restrained by a lack of information on the flow conditions within a homogenizer valve .
-
Homogenizing lithium greases in valve homogenizers
Diagram of homogenizer head with hydraulic indicator for measuring slot height: 1) homogenizer valve ; 2) seat of valve; 3) spindle; 4) spring; 5) stand; 6) connector nut; 7) piston; 8) cylinder; 9) glass tube; 10) scale; 11) stroboscopic de- vice; ]2) protective …
-
Food Nanoscience and Nanotechnology
Fig. 8.3 Homogenizing valve geometries: a high-pressure homogenizer valve and b ultra-high- pressure valve .
-
Tharp and Young On Ice Cream: An Encyclopedic Guide
Figure M-19 shows a cut-away view of the key elements of the homogenizer, including the two-stage homogenizer valve assembly depicted in Fig- ure M-17.
-
Gaulin Homogenization: A Mechanistic Study
The high-speed jet exiting from the homogenizer valve entrains stagnant fluid, thereby creating the neces- sary vacuum for bubble formation.
-
Purification of Proteins and the Disruption of Microbial Cells
General Design A high-pressure homogenizer has two vital parts: a high pressure piston pump and a homogenizer valve .
-
Optimal operation of high-pressure homogenization for intracellular product recovery
A high-pressure homogenizer consists of a positive dis- placement pump that delivers a constant volumetric flow rate of a solution containing the cells through a homo- genizer valve .
-
High pressure disruption of yeast cells: The use of scale down operations for the prediction of protein release and cell debris size distribution
characteristic dimension of the homogeniser valve (mm) P .
-
Homogenization of residual fuels in valve homogenizers
In order to determine the height of rise of the homogenizer valve and the actual flow velocities of fuel in the valve clearance, we obtained oscillographs of the homog- enizer working process.
-
Ice Cream
Wear on homogenizer valves should be checked routinely. Increasedpressureisnotlikelytocorrectproblemsduetodefectivevalves.
Indicates content that may require registration and/or purchase.