-
Supplier: Plascore Incorporated
Description: Applications: Stainless steel honeycomb core uses include joiner panels, bulkheads, train doors and floors or any areas where honeycomb is subjected to hostile environments. Availability: Stainless steel honeycomb is available in expanded, untrimmed sheets.
- Width: 96 inches
- Length: 4 ft
- Application: Aerospace, Automotive, Building & Construction, Flooring Structure
- Features: Chemical / Corrosion Resistant, Specialty / Other
-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5056 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over 5052 and 3003 aluminum honeycomb. PAMG-XR1 5056 honeycomb is made from 5056 aluminum alloy foil and meets all the requirements of AMS
- Cell Size: 0.125 to 0.375 inch
- Compressive Strength: 35 to 1,520 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Impact / Energy Absorption, Industrial OEM
- Core Material: Aluminum Alloy, Metal
-
Supplier: Plascore Incorporated
Description: Good moisture and corrosion resistance • Fungi resistant • Low weight/High Strength Applications: PCGA-XR2 3003 honeycomb uses include air/light directionalization, energy absorption, tooling, ceiling and floor panels, counter tops and other applications for which elevated
- Cell Size: 0.25 to 1 inch
- Compressive Strength: 75 to 620 psi
- Core Material: Aluminum Alloy, Metal
- Applications: Architectural / Construction, Impact / Energy Absorption, Industrial OEM
-
-
Supplier: Plascore Incorporated
Description: PAMG-XR1 5052 aerospace grade aluminum honeycomb is a lightweight core material which offers superior strength and corrosion resistance over commercial grade aluminum honeycomb. PAMG-XR1 5052 honeycomb is made from 5052 aluminum alloy foil and meets all the requirements of AMS
- Cell Size: 0.125 to 0.375 inch
- Compressive Strength: 30 to 1,400 psi
- Applications: Aerospace, Architectural / Construction, Automotive / Transportation, Impact / Energy Absorption, Industrial OEM, Marine
- Core Material: Aluminum Alloy, Metal
-
Supplier: Chase Doors
Description: gaskets and casing mounted floor guides. Available in either center parting and single slide door configuration. Door Panel - The door is constructed with 18 gauge stainless steel face sheets bonded to resin impregnated Kraft honeycomb core and 16 gauge internal tubing. The
- Application: Commercial, Industrial, Interior Doors
- Type: Sliding Doors
- Material: Stainless Steel
- Features: Window(s)
-
Supplier: ASTM International
Description: This specification covers a rigid wall, nonexpendable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels. Electrical continuity testing, water leakage and operational testing, performance testing, paint adhesion testing, packaging examination, thermal shock
-
Supplier: ASTM International
Description: examination, thermal shock test, panel interchange test, insert proof load test, floor load test, roof load test, door load test, step test, airtightness test, low temperature test, high temperature test, humidity test, aging test, blackout test, panel watertightness test,
-
Supplier: Fläkt Woods Group SA
Description: equipped with an air distribution system consisting of a roll-shaped perforated distribution plate with an attached honeycomb sheet in black polycarbonate. This component combination permits uniformly horizontal air distribution through the front panel with a short near zone and a very
- Throw Pattern: 360 Degree
- Material: Steel
-
Supplier: Equipto Electronics Corporation
Description: Multi-Unit Testbed. Added Features and Options Configured to match your product and instrumentation requirements Choice of front, rear or front ad rear doors, panels or combination Choose any combination of inside containment areas Four-point door lock system is easily operated RF blocked
- Configuration: Benchtop / Instrument, Floor Mount
- Features: Shelves
-
Supplier: ASTM International
Description: This specification covers a rigid wall, two-side expandable shelter constructed of aluminum-faced, nonmetallic honeycomb sandwich panels and meeting the International Organization for Standardization (ISO) cargo container specification in the transport mode. Design and construction of
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 223-5 film with high tack synthetic elastomer resin adhesive PROTEX 223-5 is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic floor panels around galley and lavatory
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
-
Supplier: Can-Do National Tape
Description: Protective Film Mask-Off PROTEX 223-5ht film with high tack synthetic elastomer resin adhesive PROTEX 223-5ht is a 5 mil polyester film coated with a very high tack pressure sensitive adhesive. Applied to aluminum, stainless steel or non-metallic floor panels around galley and lavatory
- Adhesive: Pressure Sensitive (PSA)
- Features: Protective Tape
Find Suppliers by Category Top
Featured Products Top
-
Vacuum-assisted resin transfer molding Aircraft interior sandwich core panels Automotive load floor core panels Composite panel cores Models and design prototypes Vacuum form dies and mold patterns (read more)
Browse Composites and Composite Materials Datasheets for General Plastics Manufacturing Co.
More Information Top
-
Uses of Epoxy Resins
Aircraft flooring is an area where carbon fibre-reinforced epoxy (CFRP) systems have a good opportunity to replace the aluminium honeycomb floor panels that are currently used 12 ,13.
-
Unicel
Cres Floor lightweight stainless steel honeycomb floor panels .
-
Spacelab
The Al honeycomb floor panels can be lifted to expose additional space in the rear segment and equipment can be bolted down on the 60 cm wide central aisle.
-
Service Experience with Sandwich Construction—Some Approaches to Problems in Aircraft Applications
TABLE III.—CONCENTRATED LOAD TEST0 OF HONEYCOMB FLOOR PANEL .
-
Journal of Aircraft > Acoustic intensity techniques for airplane cabin applications
-1.2 -0.7 -0.8 Carpeted honeycomb floor panel .
-
Characterization of Localized Failure Modes in Honeycomb Sandwich Panels Using Indentation
ABSTRACT: The indentation behavior of aircraft floor panels ( honeycomb sandwich structures) was investigated from the viewpoints of test methodology, effects of panel construction, and failure mechanisms.
-
GOCE Thermal Balance / Vacuum Test
Filler and aluminum doublers used respectively to increase the thermal coupling of the units to the floors honeycomb panels and to spread the heat dissipated by the Units.
-
Recent research and development, future problems and trends in advanced composite materials in Japan
3 vehicle: weight empty = 12 ton, gross weight = 15 ton, dimensions: length = 13.7m, width = 2.95 m, height = 3m, max. speed = 307-8km/hr (1978), Vehicle structure: Framework made of AI, cvaP honeycomb panel flooring , ceiling panels, window frames, door frames, console …
-
Long term exposure electromagnetic effects on discrete analog and digital electronic devices
The 4 rectangular blades, approximately 24” long by 16” wide, were fabricated from surplus honeycomb aircraft floor panels and flame-sprayed with a metallic coating.
Indicates content that may require registration and/or purchase.