-
Supplier: Adhesive Applications
Description: 533HPN is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a tan, moisture stable, lay flat paper liner. Low 200°F heat activation temperature allows for easy
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Adhesive Applications
Description: 533HP is a double-coated polyester tape with an aggressive rubber pressure-sensitive adhesive on the liner side and a heat-activated adhesive on the exposed side. This product is provided on a white, moisture stable, lay flat paper liner. Low 200°F heat activation temperature allows for easy
- Thickness: 0.00285 inches
- Peel Strength / Adhesion: 7.8125 lbs/in
- Temperature Resistance: 10 to 68.33333333333333 C
- Features: Double-Sided Adhesive
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: The P8300 series is a protective adhesive strip based on a combination of fabric fabric/EVA film and coated with high performance hot melt adhesive. It has the softness and comfort required for garments, low temperature hot melt sealing, waterproof and leak-proof,
- Thickness: 0.004724409448818898 inches
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Protective Tape, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
- Adhesive: Hot Melt / Heat Activated
-
-
Supplier: Shenzhen You-San Technology Co., Ltd.
Description: Cloth tape is a functional tape made from gauze coated with hot-melt pressure-sensitive adhesive/rubber after lamination and release. It has good tearability, high adhesive strength, waterproof and leak-proof, good initial adhesion and high Tensile Strength.
- Thickness: 0.007480314960629921 inches
- Temperature Resistance: 30 C
- Features: Adhesive, Anti-static / ESD Control, Electrically Conductive, Single-Sided Adhesive, UV / Weather Resistant
- Backing: Cloth - Woven Fabric
-
Supplier: Budnick Converting, Inc.
Description: IPG 750 is a natural colored crepe paper backed tape laminated to uni-directional fiberglass filaments and coated with a "hot melt" applied synthetic rubber pressure-sensitive adhesive.
- Thickness: 0.0086 inches
- Backing: Paper
- Features: Specialty / Other
-
Supplier: Thermal Wire and Cable LLC
Description: MTG Flexing oil resistant multi-conductor cables are engineered for applications where the cable is expected perform in extreme heat related issues such as coke oven batteries, ladel cars, hot metal transfer cars, shielded and or armored blast furnace instrumentation cables etc and other
- North American (AWG): 16 AWG
- Number of Conductors: 7 #
- Rated Voltage: 0.3 kilovolts
- Operating Temperature: 537.777777777778 C
-
Supplier: Georgia-Pacific Corporation
Description: pine-based derivative product for adhesives used in book binding, pressure-sensitive tapes and labels. NovaRes® is used for tackifying hot melt and other adhesives. Advantages include broad polymer compatibility and oxidative stability. Our LYTOR® tall oil rosin is derived from quality
- Industry: Building / Construction
- Chemical System: Phenolics / Formaldehyde Resin
- Substrate Compatibility: Wood / Wood Product
Find Suppliers by Category Top
Featured Products Top
-
Ellsworth Adhesives offers our customers a wide range of bulk industrial adhesive solutions. We are your total solutions provider for hot melt, industrial bonding, lamination adhesives, and converting services. Lower material costs and refine production processes with help from our Engineering Sales Reps (ESRs) - bond foams, metal, plastics, textiles, veneers, and wood in multiple industries. (read more)
Browse Industrial Adhesives Datasheets for Ellsworth Adhesives
More Information Top
-
Radiation Curable Coatings
Coater and laminator , 60 cm, hot - melt coater .
-
Melt versus solvent coating: Structure and properties of block–copolymer‐based pressure‐sensitive adhesives
Pressure-sensitive-tape samples were hot - melt -coated with an LH-2 laboratory coater / laminator (Acumeter Laboratories, Inc., Marlborough, MA) operated at 160°C.
-
http://www.jeffjournal.org/INJ/fall00.pdf
Additionally,TANDEC contains a 24-inch Reicofil melt blowing line with bi-compo- nent technology, a 12-inch JML hot melt adhesive laminating line and a 24-inch Ramisch Kleinweifers calender with five rolls. The center also houses additional equipment, such as a carding machine, a coater / laminator /oven, a foam finishing pilot line, a heat-and-stretch pilot line and Corona Treating equipment.
-
In Vivo Wound‐Healing Effects of Novel Benzalkonium Chloride‐Loaded Hydrocolloid Wound Dressing
All ingredients were mixed together for 20 min, degassed for 10 min, and poured onto a backing film using a hot melt coater (HLC-101, ChemInstruments; Mentor, OH). Subsequently, the release liner was added to using a Benchtop Laboratory Laminator (LL-100, Chem Instruments; Mentor …
-
Comparison of UV ‐Curing, Hotmelt, and Pressure Sensitive Adhesive as Roll‐to‐ R oll Encapsulation Methods for Polymer Solar Cells
The speed can be easily increased when thinner hotmelts are used as the hot roller with a diameter of 95 mm and 140 °C was sufficient enough to melt the 145 mm thick glue in short time. … has sometimes been shown to be the case during experiments with an office laminator and standard office … … typically employs a direct application of the hotmelt (heated slot-die or roll- coater ) shortly before the …
-
Rollprint Packaging Expands Line of Flexible Laminates
Housed in a dedicated 40,000-sq-ft facility near Chicago, Rollprint's new coextrusion coater / laminator line operates under cGMP standards and is registered as a medical device manufacturing facility. Separate screw designs give Rollprint the ability to coextrusion coat not only olefinic materials, but also polyesters, copolyesters, CXAs, hot melts , and other unque resins.
-
The Wiley Encyclopedia of Packaging Technology 3rd Edition Complete Document
… pumps, adhesive applicators, 13–14 Square root kinetic model, antimicrobial packaging effectiveness, 57 Squeeze coater , 288 Squeezopen design … … unsealed containers, 449–451 Stir-in pigments, 321 Stitchers, corrugated box construction, 167 Stock- laminators , corrugated box construction … … feature selection, 1191–1192 historical background, 1189–1190 performance evaluation, 1192 regulations, 1190 shrink bands, 96–97 smart packaging, 1146 sterile disposable healthcare packaging integrity, 852 terrorism as product tampering, 1192–1193 Tandem extruder systems, polystyrene foams, 517–518 Tank-type hot melt unit, adhesive applicators, 11–13 …
-
New Coextrusion Line Expands Rollprint’s Flexible Laminate Range
Housed in a dedicated 40,000-sq-ft facility near Chicago, Rollprint's new coextrusion coater / laminator line operates under cGMP and is registered as a medical device manufacturing facility. Separate screw designs give Rollprint the ability to coextrusion coat not only olefinic materials, but also polyesters, copolyesters, CXAs, hot melts and other unique resins.
-
http://www.jeffjournal.org/INJ/fall02.pdf
American Santex has introduced their Cavitec Modular Hot Melt Coating and Laminating system. … Cavilex base station can be equipped for three different processes: Cavimelt engraved roll coater ; Caviroll roll coater … Reliant Machinery, the major UK man- ufacturer of flatbed laminators , has posi- tioned its Reliant Powerbond Mark …
-
Plastic Films
The reference offers guidelines for the process application range for each coater type, with specific examples. Because solvent emission during processing is low in comparison with that in ad- hesive bonding, extrusion bonding is more popular with laminators when a hot melt system is technically feasible.
Indicates content that may require registration and/or purchase.