Products/Services for HSLA Round Bar
-
Metal Rod and Bar Stock - (1039 companies)How to Select Metal Rod and Bar Stock Metal rod and bar stock are metals and alloys in the form of round bars or rod, square bars, rectangular or flat bars, hexagons, and other bar stock shapes. How Are Metal Rods and Bars Made? Metal shapes can...Shape / FormCoil Stock / Wire RodHollow / Tube Stock -
Tubing - (2416 companies)Tubes are hollow cylinders used for fluid transport, structural applications, or electrical sheathing. They are usually cylindrical in shape, but may have round, rectangular, or square cross-sections. Tubing or tubes are hollow cylinders used... -
Metal Plates and Plate Stock - (716 companies)How to Select Metal Plates and Plate Stock. Metal plates and metal plate stock includes metals and alloys in the form of blanks, flats, bars, plates, and sheet stock. Metal and alloy plates and plate stock are used in a variety of applications... -
Carbon Steels and Alloy Steels - (981 companies)Carbon steels are steels in which the main alloying additive is carbon. Alloy steels are steels alloyed with other metals or materials in addition to carbon to improve properties. -
Round Belt Pulleys - (58 companies)Round belt or pulleys are used in mechanical lifts and transmissions with o-rings, round belts, cables, ropes, or wires. Round belt pulleys are mechanical devices which transmit rotational motion around an axle. They are used to lift loads... -
Bar Screens - (36 companies)How to Select Bar Screens. Bar screens are automated, mechanical systems that remove large solids from water streams. Objects include cans, rags, sticks, driftwood, and plastic packaging. How Do Bar Screens Work?. Bar screens generally operate...
-
Metal Billets, Slabs, and Blooms - (160 companies)...in extrusion, forging, rolling, and other metal-processing operations. Metal billets are round, rectangular, or hexagonal ingots or cast, semi-finished stock with a cross-section that is suitable for secondary processing. Billets are sometimes called bar...
-
Ferrous Metals and Iron Alloys - (1551 companies)Ferrous metals and alloys are iron-based materials that are used in a wide variety of industrial applications.
-
Round Belts and O-ring Belts - (75 companies)Round belts and o-ring belts are light-to-medium duty power transmission belts. They can be solid or hollow, and can easily be used in 3-D applications. Round belts and o-ring belts are light- to heavy-duty power transmission belts. These products...
-
Specialty Steels and Other Iron Alloys - (223 companies)Specialty steels and other iron alloys have specialized or proprietary compositions or properties that are specifically engineered for certain service conditions.
Product News
-
High Performance Alloys, Inc.
Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
High Performance Alloys, Inc.
Custom Bar Products High Performance Alloys stocks mainly round bar products. Our extensive inventory ranges in sizes up to 12 Inch diameter. Normal stock lengths are 12 ft random in length. For example, 12 ft random would be 10 to 12 or 11 to 13 ft. This is industry standard practice. Some bar products are carried in longer mill lengths of 10 to 18 ft randoms. Our inventory serves a dual purpose: we can sell as a distributor product or manufacture custom requirements in bar. We are capable of manufacturing bar... (read more)Browse Metal Rod and Bar Stock Datasheets for High Performance Alloys, Inc. -
Savage Engineering, Inc.
Bar and Tube Straightening Presses round bars and tubes, and the 1000 ton press (left, bottom) was designed and built for Watervliet Arsenal in New York for straightening cannon barrels. Catalog Information on Traveling Gantry Narrow Bed Straightening PressesCatalog Information on Straightening Accessories for Traveling Gantry Narrow Bed Straightening PressesVideo - Watch Them Operate!Video - 1500 ton Cannon Barrel Straightening Press... (read more) -
Automationdirect.com
18mm Round Photoelectric Sensors AutomationDirect has added ProSense F18 series 18mm round sensors to their extensive lineup of photoelectric sensors. The F18 series features sensing distances up to 25m, rugged PBT thermoplastic housings, and an IP67 protection rating. These general-purpose sensors are available in diffuse, diffuse with adjustable background suppression, polarized retroreflective, and through-beam sensing styles. The new ProSense F18 series photoelectric sensors are UL listed, CE marked, and RoHS compliant... (read more) -
Certex UK
Round Sling POWERTEX POWERTEX Round slings PRS r-PET are made from high-strength recycled polyester (r-PET) yarn having a robust protective cover. Because it is made from r-PET yarn, this product has up to 65% CO2 reduction* compared to the standard PRS round sling. Because of this sustainability enhancement, this product is approved to be part of Lifting Solution Group's Aspire range TM. In November 2023, this product won the prestigious LEEA Sustainable Award. Sustainability Fact Sheet Available (see tab... (read more)Browse Lifting Slings Datasheets for Certex UK -
Festo Corporation
Round cylinder DSNU-S Saves space and weight. This compact double-acting pneumatic cylinder saves material and thus also weight. Consequently, this drive is not only ideal for applications where space is tight and limited, but also where it must be carried as a moving mass. The pneumatic cylinder DSNU-S can be mounted with only one central thread on the side of the piston rod, thus saving installation effort right from the start. The advantages of the round cylinder DSNU-S at a glance: Up to 35 millimeters shorter... (read more)Browse Pneumatic Valve Actuators Datasheets for Festo Corporation -
Changchun Yutai Optics Co., Ltd.
Round Fresnel Lenses What are the disadvantages of Fresnel lenses?. Aberration problem: due to the discretization of the structure, some aberration may exist. Surface susceptibility: the ring structure is prone to dust accumulation or damage, affecting optical performance. Material limitations: plastic materials have poor heat resistance and durability. (read more)Browse Optical Lenses Datasheets for Changchun Yutai Optics Co., Ltd. -
MOCAP LLC
Round Telescopic Locking Tubes Material: PP (Polypropylene), HDPE (High Density Polyethylene), SBC (Styrene-Butadiene Copolymer). Stocked Material: PP, HDPE. Patented (See LIST). Easily Adjustable Telescopic Length with a Secure Locking Mechanism. Multiple Diameter Sizes are Available with Extension Pieces for Longer Packaging. Durable, Reusable and Resistant to Contaminates and Moisture (read more)Browse Industrial Containers Datasheets for MOCAP LLC -
Compact Automation
Small and Powerful Round Pneumatic Cylinders COMPACT (R) cylinders are designed for limited space and weight applications. Cylinders are up to 60% smaller than conventional types and are ideal for clamping fixtures, robotics, parts feeders, and medical devices. COMPACT (R) 's unique space efficient, patented design makes these products perfect for the semiconductor, packaging, medical and. factory automation industries. (read more)Browse Linear Actuators Datasheets for Compact Automation -
Cygnus Instruments Limited
All-Rounder for Metal Thickness Measurements which are known to cause and accelerate corrosion. To mitigate this, marine vessels and structures are often coated with protective coatings, which in turn present obstacles to corrosion monitoring and inspection. However, thanks to Cygnus ' Multiple-Echo technology, users can measure through coatings (as specified by Classification Societies), eliminating... learn more about the reliable all-rounder for metal thickness measurements. (read more)Browse Ultrasonic Instruments Datasheets for Cygnus Instruments Limited
-
Fracture of Nano and Engineering Materials and Structures
It is feasible and convenient to prepare miniature round bar and Charpy V notch specimens simultaneously from structural steels for conventional tensile, Charpy … in this study, achieving the possibility of acquiring the dynamic response properties of HSLA combined with its quasi…
-
Recrystallization following hot-working of a high-strength low-alloy (HSLA) steel and a 304 stainless steel at the temperature of deformation
Both were commercial qual- ity materials and were tested in the as-received con- dition in the form of ~ in. diam round bars . .... These bars were cut to lengths of 4~ in. ( HSLA ) and 4-~ in. (304) and the…
-
Subject Index
…scale, 157 Singularity, 509 Size effects on toughness, 289 Specimens arc-bend/arc-support, 594 Charpy, 178 compact, 24, 85, 215, 264, 378 cracked plate, 322 cruciform, 195 C(T), 56, 307 middle-crack tension, 470 notched round bars , 126 planform, 56, 581 … 396 Alloy 718, 421 austenitic stainless, 581 carbon, 339 high strength, 44, 126 HSLA -80, 85 low…
-
Interaction between the bauschinger effect and strain aging
These studies were carried out using transverse round - bar specimens obtained from a 0.625-inch-thick plate of controlled-rolled X60-grade steel. .... The chemical com- position and yield strength of this HSLA steel are described in Table I.
-
The binding energy of boron to austenite grain boundaries as calculated from autoradiography
These studies were carried out using transverse round - bar specimens obtained from a 0.625-inch-thick plate of controlled-rolled X60-grade steel. .... The chemical com- position and yield strength of this HSLA steel are described in Table I.
-
Analysis of intercritical heat treatment of cast steels
ture also strongly influences final properties of the HSLA cast steels through its control of the amount .... All tensile test results reported are for an average of three tests on round , half-size, tensile … function of testing temperature were generated from the average values of two test bars impacted at each…
-
On the Development of a Metallographic Method to Determine the Strain of Ferrite Phase in a HSLA Steel
The material used in this study was an HSLA steel of which chemical compositions. .... The specimens in the form of round bars with a 5 mm diameter were deformed in tension close to the fracture point and then unloaded.
-
Mechanisms and modeling of cleavage fracture in simulated heat-affected zone microstructures of a high-strength low alloy steel
…and to model the effect of local brittle zones on fracture toughness of a HSLA steel weld. .... Cleavage fracture micromechanisms were studied with smooth and round -notched (RN) tensile bars , acoustic- emission (AE) monitoring of cleavage cracking, and subse- quent metallographic analysis.
Indicates content that may require registration and/or purchase.