-
Supplier: Newark, An Avnet Company
Description: STEPPING MOTORS
-
Supplier: Allied Electronics, Inc.
Description: Hurst offers a broad line of permanent magnet stepping motors of the economical can-stack construction type with step angles in the ratio of 7.5 to 18 degrees. A complete line of high quality gearing is available for several of the models. Features: Precise Incremental Motion Characteristics
-
Supplier: Allied Electronics, Inc.
Description: Hurst® permanent magnet motors are reversible motors. The permanent magnet construction provides inherent dynamic braking and low rotor speed for quit operation and rapid acceleration.
-
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the Hybrid
-
Supplier: Allied Electronics, Inc.
Description: Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs. With the 1.8° step angle, quality resolution can be achieved without external reduction. Rapid start, stop and reversal characteristics coupled with open loop operation make the Hybrid
Find Suppliers by Category Top
More Information Top
-
Development Of An Interferometric Encoder For High Resolution Angular Measurements
A Hurst stepper motor and controller was used to drive a translation stage and grating.
-
Building and Using Binoscopes
18-mm plywood 40×90-mm Meranti wood 30×2-mm aluminum Inline skate wheels ø 72 mm, hardness Durometer 82A, and ABEC 3 bearings Hurst stepper motor AS3004-001SP2702 Unipolar stepper motor driver CK1404 from Carl’s Electronics Inc. Ø22mm Nylon stepper motor drive …
-
Longitudinal growth of skeletal myotubes in vitro in a new horizontal mechanical cell stimulator
The activity pattern of the mechanical cell stimulator is controlled by an Apple IIe computer interfaced through a digital interface card with the Hurst stepper motor via optical data links.
-
A computerized mechanical cell stimulator for tissue culture: Effects on skeletal muscle organogenesis
The activity pattern of the Mechanical Cell Stimulator was controlled by an Apple IIe computer interfaced throUgh a digital interface card (DI09, Interactive Structures, Inc.; Malvern, PA) with the Hurst stepper motor via oPtical data links (UI16 Isolated Power Interface System with …
-
Experience with small turbomachinery in a 400 watt refrigerator
gauge with a center zero, + 3.7 kPa range, and adjustable limit switches on both the positive and negative side is wired to a Hurst stepper motor attached through a telescoping linkage to the regulator.
-
Hurst - H17ET040440 - Fans, Motors & Thermal Management - Motors - Allied Electronics
Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs.
-
Hurst - H23R120456 - Fans, Motors & Thermal Management - Motors - Allied Electronics
Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs.
-
Hurst - H23S073454 - Fans, Motors & Thermal Management - Motors - Allied Electronics
Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs.
-
Hurst - H17120434 - Fans, Motors & Thermal Management - Motors - Allied Electronics
Hurst hybrid stepper motors offer many advantages over conventional stepper motor designs.
-
Taylor & Francis Online :: Effects of mechanostimulation on gravitropism and signal persistence in flax roots - Plant Signaling & Behavior - Volume 6, Issue 9
Clinorotation was performed using a computer-controlled stepper motor ( Hurst PAS3206-004) at speeds of 0.5, 1, 2, 3 and 5 rpm for 6 h.
Indicates content that may require registration and/or purchase.