-
Supplier: Goulds Water Technology, a xylem brand
Description: Residential, Commercial High Pressure Multi-Stage Booster Pumps 5GB, 7GB, 10GB, 18GB, 25GB, 33GB Applications: Residential, commercial or agricultural pressure wash Reverse osmosis Evaporative cooling systems/misters Booster Service Spray systems Water Circulation Filtration
- Features: Booster Pumps, Centrifugal Pumps, Water Pumps
-
Supplier: Crane Pumps & Systems
Description: The Burks BPV Series vertical Multistage pumps are designed to meet the needs of most HVAC, OEM and Industrial applications that require water and other heat transfer liquids to be transported at pressures up to 1350 feet TDH. This series pumps from 5 to 600 g.p.m. Some of the
- Maximum Discharge Flow: 600 GPM
- Discharge Size: 4 inch
- Horsepower: 0.25 to 60 HP
- Features: Booster Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
-
Supplier: Goulds Water Technology, a xylem brand
Description: Surface-mounted, multi-stage, high pressure vertical turbine pumps. Ideal for limited space environments, packaging, and water booster applications. Heavy duty cast iron stainless steel fitted bowl assembly. Flows from 50 to 850 GPM. TDH up to 880 feet. Commercial Applications:
- Pump Type: Centrifugal Pumps, Turbine Pumps
- Features: Water Pumps
-
Supplier: Pentair Engineered Solutions
Description: Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Pentair Engineered Solutions
Description: Key Features End Suction Pumps are Often Used in Offices and Commercial Buildings for Internal Environment Control End Suction Pumps for HVAC Come in a Variety of Configurations Including Close-Coupled, Flexible Coupled, Horizontal or Vertical Mounted Pumps
- Maximum Discharge Flow: 4,500 GPM
- Maximum Discharge Pressure: 160.4046242772 psi
- Media Temperature: 300 F
- Water Temperature: 300 F
-
Supplier: Goulds Water Technology, a xylem brand
Description: Applications Water circulation Booster systems Liquid transfer HVAC pump replacements General service pumping Features and Benefits Superior Materials of Construction: AISI Type 316L stainless steel pump parts for reduced corrosion and improved strength and ductility.
- Pump Type: Centrifugal Pumps
- Features: Water Pumps
-
Supplier: Rogers Machinery Company, Inc.
Description: Vacuum boosters are used to “supercharge” vacuum pumps to greatly extend pump performance. This allows for much faster pumping speeds and deeper vacuum levels. Kinney vacuum boosters are utilized worldwide in the manufacture of chemicals, petrochemicals, plastics,
- Air Flow Rate: 0.242 SCFM
- Static Pressure: 498.242311844327 in H2O
- Applications / Use: Air Handling Units / HVAC
-
Supplier: Bell & Gossett, a xylem brand
Description: diameters 4″ through 30″. The WU heat exchanger is an Instantaneous water-to-water heat transfer — with pumped boiler water circulation. The WU, equipped with a Bell & Gossett Booster Pump, pumps boiler water through the shell, thereby greatly increasing the capacity of the
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
-
Supplier: Infineon Technologies AG
Description: conduction power losses for highest thermal efficiency robust packages with superior quality and reliability Optimized total gate charge enables smaller driver output stages Potential Applications OptiMOS-T2 40V addresses all kind of EPS motor control, 3-phase and H-bridge motors, HVAC fan
- VGS(off): 2.1 to 4 volts
- rDS(on): 0.0037 ohms
- TJ: -55 to 175 C
- Features: Automotive, MOSFET, Other
-
Supplier: Infineon Technologies AG
Description: battery voltages Integrated load current measurement Detailed diagnosis supports safety relevant use cases Limp home mode Potential Applications 48 V motor drives Cooling fans Water pump Oil pump HVAC compressor Commercial and agricultural vehicles Applications Belt starter
- Peak Output Current: 2 amps
- Supply Voltage: 5.5 to 60 volts
- Propagation Delay: 35 ns
- Operating Temperature: -40 to 150 C
Find Suppliers by Category Top
Featured Products Top
-
. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable water distribution. About McCrometer McCrometer's advanced liquid, steam and gas flow measurement solutions (read more)
Browse Flow Meters Datasheets for McCrometer, Inc. -
clogging by sand, grit or other debris. The FPI Mag supports liquid flow measurement requirements in municipal water and effluent wastewater treatment. Typical municipal water applications include: wells, booster stations, effluent, filter balancing and backwash, pumping stations, UV dosing and potable (read more)
Browse Flow Meters Datasheets for McCrometer, Inc.
More Information Top
-
Bookshelf and Unified Agenda > Independent Agencies / Commissions > Nuclear Regulatory Commission > NUREG Series Publications > NUREG-1838 - Safety Evaluation ...
In the LRA, the applicant proposed to manage loss of material of stainless steel and copper alloy pipe control building HVAC booster pump , MCC and rod control HVAC booster pump, valves, and tubing types exposed to a moisture-laden air and/or intermittently …
-
Waste retrieval sluicing system data acquisition system acceptance test report
Includesthe GI06 submersible pump, booster pump, the sluicer, the AY-I 02 submersiblepump, booster pump , GI06 HVAC , all interconnectingpiping, and instrumentationrelatedto these items.
-
Environmental assessment for the domestic water supply upgrades and consolidation on the Savannah River Site
booster pumps , flowmeters, HVAC upgrades, and other minor upgrades.
-
Equipment Inventories for Owners and Facility Managers: Standards, Strategies and Best Practices
… y‐Chemical Fire‐Extinguishing Equipment Fire Pumps Centrifugal Fire Pumps Electric‐Drive, Centrifugal Fire Pumps Diesel‐Drive, Centrifugal Fire Pumps Vertical‐Turbine Fire Pumps Domestic Water Piping Domestic Water Piping Specialties Domestic Water Pumps Domestic‐Water Packaged Booster Pumps Operation and Maintenance of HVAC Systems Operation and Maintenance …
-
Plant Maintenance Product | ITT's Bell and Gossett Technologic 502 variable speed pump controller offers energy savings for HVAC applications | Plant Services
ITT’s Bell and Gossett Technologic 502 variable speed pump controller creates a smarter, more cost-efficient and energy-saving pump system for HVAC and pressure booster applications.
-
Tank farms essential drawing plan
FOR SLURRY BOOSTER PUMP ASSEMBLY PUMP P I T C-06A-9-A HVAC ALTERNATE EMERGENCY VENTIALTION CONFIGURATION JUMPER ASSEMBLY PUMP P I T C-06A-B-(A) JUMPER ASSEMBLY PUMP P I T C-06A-8-(DRAIN) JUMPER ASSEMBLY SLUICE P …
-
Nonsafety loads on glass 1E power sources, revisited
Among such loads are the reciprocating charging pump, service water booster pump , boric acid transfer pump, switch- gsar room ventilation fans, computer room HVAC system, equipment cubicle mist coolers, heating system hot water pumps, pressurizer heaters, and so on.
-
Waste Isolation Pilot Plant Safety Analysis Report
Overhead cranes, forklifts, Tennelecs (counting equipment), vacuum pumps at the TRUDOCKs, lighting throughout the WHB, 480 to 120 VAC panels, HVAC equipment, booster fans on TRUDOCKs.
-
Suppliers to the Nissan Note
Air conditioning pipes and hoses Hutchinson Alternator Valeo Booster and the Drum Brake for the Nissan Note Continental … … Controls GmbH HR engines Aichi Machine Industry Co., Ltd HVAC compressor Valeo Shock absorbers Kayaba Locksets Valeo Oil pump AISIN SEIKI CO Quick …
-
Carrier Corporation And ABB Sign Corporate Supply Agreement
HVAC single-motor drive applications include exhaust fans, fume hoods, re-circulation pumps , condenser fans; multiple-motor applications include multi-cell cooling towers, paralleled chilled water, and booster pump systems (http://www.abb-drives.com).
Indicates content that may require registration and/or purchase.