-
Supplier: Accuris
Description: Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 2: Flame spraying including HVOF
-
Supplier: Oerlikon Metco
Description: Our DJC hybrid thermal spray system uses gas-fueled HVOF to produce industrial machine part coatings that are hard, thick, and dense. It utilizes Programmable Logic Controller (PLC) technology for semiautomatic control, monitoring, and operation of gas-fueled HVOF thermal
-
Supplier: Oerlikon Metco
Description: The WokaJet series spray guns operate with kerosene liquid fuel and oxygen. High particle velocity, uniform heating, and low dwell time combine to produce coatings that are very dense and tightly bonded to your substrate. Industries that typically use this model include: Oil and Gas Pulp and
-
-
Supplier: Oerlikon Metco
Description: The Diamond Jet series supports a wide range of fuel gasses and water or air cooling options. The coatings produced feature: High density Low oxide content High adhesion to substrate Excellent machinability Industries that typically use these models include: Oil and Gas Pulp and Paper Biomass /
-
Supplier: Oerlikon Metco
Description: UniCoatPro LF is a compact and fully-featured spray platform. It is delivered as a complete system including control unit, spray gun and powder feeder. Key characteristics Sophisticated trending and reporting package Closed-loop process control with real-time monitoring Touchscreen
-
Supplier: Progressive Surface
Description: booth for surface preparation, and then into the HVOF booth. Standard Servo controlled spindle Servo controlled oscillator with manual adjustment for pin throw Fanuc 31i CNC 2-axis programmable gun mover PC operator interface Integrated HVOF coating system Complete Grit Blast System
-
Supplier: Progressive Surface
Description: This compact system is designed to apply hard wear coatings on hydraulic cylinder rods, or other components, up to 12 feet (3.66 m) long using the HVOF thermal spray process. Parts are loaded into the machine vertically with an overhead crane. The coating process is completely
-
Supplier: Progressive Surface
Description: This robotic thermal spray system was specifically designed for applying HVOF chrome replacement coatings on aircraft landing gear components. The M710i 6-axis Fanuc robot is ideally suited for thermal spraying complex parts. The integrated rotating spindle is programmable from the
-
Supplier: SAE International
Description: different. This document is intended to outline and describe the design and usage guidelines for HVOF tungsten carbide coatings to assure adequate quality and performance of the landing gear equipment. This document is not intended to act as a detailed process specification for
-
Supplier: American Welding Society (AWS)
Description: This specification documents the thermal spray equipment acceptance requirements for plasma, arcwire, flamepowder, flamewire, flamerod, and flamecord highvelocity oxygen fuel HVOF equipment. Also contains inspection report forms. ISBN 0-87171-583-X
-
Supplier: Progressive Surface
Description: high energy plasma, conventional plasma, HVOF, wire arc, and flame spray thermal spray processes. CITS Pro„¢ is ideal for production, overhaul and repair, research and development, and other thermal spray applications. The powerful and user-friendly CITS Pro„¢ controller
- Type: Arc Spray (Electric Wire Arc), Flame Spray - Wire, High Velocity Oxy Fuel (HVOF), Plasma Spray
- Automation / Control: Automatic
- Equipment Type: Complete Machine
-
Supplier: Saint-Gobain Coating Solutions
Description: Efficient Flame Spraying for Internal Diameters Saint-Gobain Coating Solutions designed the ID Gun to spray high-performance coatings inside pipes or sleeves larger than 150 mm (6 inches) in diameter. It provides spray rates & deposit efficiencies comparable to external surface
- Options / Components: Applicator / Gun
- Equipment Type: Component / Subsystem
- Type: Flame Spray - Powder
-
Supplier: AENOR
Description: Thermal spraying - Acceptance inspection of thermal spraying equipment - Part 2: Flame spraying including HVOF
-
Supplier: American Welding Society (AWS)
Description: This standard defines requirements for thermal spray coating systems for OEM and repair applications. Included are HVOF (High Velocity Oxygen Fuel) coatings that can be used as an alternative to hard chrome plating. The essential equipment, procedures for surface preparation,
-
Supplier: American Welding Society (AWS)
Description: This standard defines requirements for thermal spray coating systems for OEM and repair applications. Included are HVOF (High Velocity Oxygen Fuel) coatings that can be used as an alternative to hard chrome plating. The essential equipment, procedures for surface preparation,
-
Supplier: Velan, Inc.
Description: Advanced live-loaded stem packing arrangement standard. • Unique ball/seat spring-loading technology. • Complete ball/seat set individually vacuum tested to verify sealing integrity. • Advanced HVOF or Plasma spray custom trim coating technology with hardness in excess of 70 RC. •
- Valve Size: 0.5 to 24 inch
- Features: ASME, Bolt Flange, Butt Weld, Socket Weld / Solder
- Valve Type: Ball Valves, Butterfly Valves
- Media: Gas, Water
Find Suppliers by Category Top
Conduct Research Top
-
What is Thermal Spraying
Thermal spraying is the general term used to describe a variety of coating processes. Common processes described simply as "thermal spraying" include plasma spraying, HVOF spraying, arc spraying and flame/combustion spraying.
-
HVOF Process Control Using Almen and Temperature Measurement (.pdf)
The HVOF process with reduced heat effect on the substrate and therefore minimal degradation of fatigue properties is now finding wide application in fatigue critical applications. The critical parameters for process control are residual stress in the deposit and maximum substrate temperature
-
Unique Thermal Spraying System at KLM
Presents a multi-process thermal spraying cell developed for KLM using arc spray, standard plasma spraying, 100HE TM high enthalpy plasma spraying, and HVOF coating technologies. This paper was presented at the 2008 International Thermal Spray Conference in Maastricht, The Netherlands.
-
DeWAL (R) High Temperature Thermal Spray Masking Tapes
DeWAL (R) high temperature thermal spray masking tapes for grit blasting, plasma spray, and HVOF operations utilize the widest variety of non-carbonizing components, providing efficiency of spray operations with quick masking and clean release.
More Information Top
-
High velocity oxy-fuel spraying
…improve our understanding of the HVOF spray processing, that, we hope, will contribute to an increase in the quality of the coatings and the process efficiency and also the development of new generations of the HVOF spray equipment meeting the increasing industrial…
-
WC-Co and Cr3 C2 -NiCr Coatings in Low- and High-Stress Abrasive Conditions
However, these results were obtained in the DSRW test and on coatings prepared with a different gun in the HVOF spraying equipment (Miler Thermal/UTP TOP Gun system).
-
Independent control of HVOF particle velocity and temperature
Furthermore, although the study was performed using HVOF spray equipment , the results of this research are thought to be sufficiently general that they could be applied to any ther- mal spray process.
-
Processing and Fabrication of Advanced Materials VI
By now, three HVOF spray equipment have been used for the experiments.
-
The Structure and Bond Strength of Composite Carbide Coatings (WC-Co + Ni) Deposited on Ductile Cast Iron by Thermal Spraying
A commercial HVOF spraying equipment (HV-50 HVOF System in Plasma System S.A,), which uses kerosene and oxygen to generate a hypersonic combustion flame, was used to spray these powders onto ductile iron substrates of following chemical composition: EN-GJS-500…
-
Microstructural Characterization and Tribological Behavior of HVOF Sprayed NiMoAl Coating from 20 to 800 °C
The NiMoAl coating was then deposited by a Dia- mond Jet 2700 HVOF spraying equipment (Sulzer-Metco, USA) manipulated with an IRB 2400/16 robot (ABB, Switzerland) under the spraying parameters listed in Ta- ble 1.
-
Effects of Rare Earth Elements on the Microstructure and Mechanical Properties of HVOF-Sprayed WC-Co Coatings
The coatings were pre- pared with GTV HVOF spraying equipment and using K2 gun (Germany).
-
Production of Nanocrystalline Ni-20Cr Coatings for High-Temperature Applications
Ni-20Cr alloy powder was deposited on SA 516 and T91 steel specimens at Metallizing Equipment Company Private Limited (MECPL), Jodhpur, India, using HVOF spraying equipment (HIPOJET-2100).
-
Current Trends in the Development of Industry
In addition to the powder, the properties of HVOF sprayed WC-Co coatings also significantly depend on the HVOF spraying equipment and processing conditions[15,16].
-
Micro and Nano Sulfide Solid Lubrication
(4) The ignition combustion, gas control and powder feeding of HVOF spraying equipment are all simple and easy to operate.
Indicates content that may require registration and/or purchase.