-
Supplier: Vektek, LLC
Description: Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam follower contact, and reduced dynamic and static friction. Fluorocarbon wipers are standard for improved coolant
- Clamping Force: 2,600 lbs
- Application: Heavy Duty, Machine Shop, Metalworking, Tool Mounting
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
-
Supplier: Vektek, LLC
Description: Available in four capacities 450, 1,100, a 2,600 and 5,000 lb.with standard arm at 5,000 psi. Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function , cam follower contact, and
- Clamping Force: 5,000 lbs
- Application: Heavy Duty, Machine Shop, Metalworking, Tool Mounting
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
-
Supplier: Vektek, LLC
Description: Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function , cam follower contact, and reduced dynamic and static friction. Fluorocarbon wipers as standard for improved coolant
- Clamping Force: 450 lbs
- Application: Heavy Duty, Machine Shop, Metalworking, Tool Mounting
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
-
-
Supplier: Vektek, LLC
Description: Three cams for accurate arm positioning, smoother rotation and lower per cam surface contact pressure. Patented ball seat for improved rotary function, cam follower contact, and reduced dynamic and static friction. Fluorocarbon wipers are standard for improved coolant
- Clamping Force: 450 lbs
- Application: Heavy Duty, Machine Shop, Metalworking, Tool Mounting
- Clamp type: Hook / Swing Clamp
- Actuation: Hydraulic
-
Supplier: Superlift Material Handling Inc.
Description: 1 year warranty Heavy Duty cam followers Heavy duty chromed ram hydraulic cylinders Extremely Heavy Duty hollow structural tube scissor arms, reinforced platforms Spherical bearings with grease fittings Velocity fuses on all hydraulic cylinders Overload protection with
- Capacity: 12,000 to 25,000 lbs
- Length: 36 to 96 inch
- Width: 60 to 144 inch
- Mechanism: Scissor Lift
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity Fuses on all cylinders Reinforced Platforms Rugged Welded Frames Overload Protection with built in pressure relief valves Heavy Duty hard chromed hydraulic cylinders Heavy Duty Cam Followers North American Components 1 Year Warranty
- Length: 42 to 48 inch
- Width: 48 inch
- Mechanism: Scissor Lift
-
Supplier: Superlift Material Handling Inc.
Description: Life time no lubrication DU bearings Velocity Fuses on all cylinders Overload Protection with built in pressure relief valves Reinforced Platforms Rugged Welded Frames Heavy Duty Cam Followers North American Components Heavy Duty hard chromed hydraulic cylinders 1 Year Warranty
- Capacity: 450 to 1,600 lbs
- Length: 24 to 36 inch
- Width: 36 to 88 inch
- Mechanism: Scissor Lift
-
Supplier: Superlift Material Handling Inc.
Description: Strong welded hollow structural tube frames with steel plates laminated to sides for stability Heavy duty hydraulic cylinders Velocity fuses on cylinders 1 year warranty Spherical bearings with grease fittings Overload protection with built in pressure relief valves Heavy Duty cam
- Capacity: 2,000 to 10,000 lbs
- Length: 30 to 21 inch
- Width: 48 to 108 inch
- Mechanism: Scissor Lift
-
Supplier: Mile-X Equipment, Inc.
Description: by a dual system of counterbalance springs working with a hydraulic cylinder Saw head raised hydraulically after each cut Cast iron band wheels Swing away control panel Exclusively patented 3 jaw vise allows for faster set up Exclusive 6 contact point blade adjustable guide assembles utilize
- Cutting Capacity: 12 to 20 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Semi-Automatic
-
Supplier: SAE International
Description: wave dynamics on the plunger kinematics as well as on the Hertzian contact forces at the plunger-follower and cam-rocker- arm interfaces. The numerical code was validated at different working conditions through the comparison of predicted results and experimental data in terms of
-
Supplier: R&I Manufacturing Co.
Description: DURA-TRANS Pick-and-Place Transfer Device is designed to provide an economical and efficient part transfer mechanism. Sturdy and compact in construction, the unit is operated by a pneumatic rotary actuator controlled by a 4-way air control valve. The unique slotted cam with three cam
-
Supplier: Caterpillar Oil & Gas
Description: outside the engine block - Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, split off design - Compact module for lower valve drives and injection pump drives with cam followers - Optional Flexible Camshaft Technology (FCT) Ease of
- Volt-Ampere: 5,460,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, split off design - Compact module for lower valve drives and injection pump drives with cam followers - Optional Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 4,850,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: the engine block - Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, split off design - Compact module for lower valve drives and injection pump drives with cam followers - Optional Flexible Camshaft Technology (FCT) Ease of Installation -
- Volt-Ampere: 19,400,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Engine control terminal with analog instrumentation in robust cast casing - Connecting rod, split off design - Compact module for lower valve drives and injection pump drives with cam followers - Optional Flexible Camshaft Technology (FCT) Ease of Installation - Standard modular design
- Volt-Ampere: 3,630,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: ASTM International
Description: Cleaning 10.5 Precision Rocker Shaft Follower Cleaning 10.6 Cleaning of Engine Parts (other than the block and heads) 10.7 Engine Block Cleaning 10.8 Cylinder Head Cleaning 10.9 Engine Build-up Procedure 10.10 General Information 10.10.1 Special Parts 10.10.2 Hardware Information 10.10.3
Find Suppliers by Category Top
More Information Top
-
The Advanced Internal Combustion Engine Technologies Report
The company first presented its camless Smart Valve Actuation (SVA) in 2005 as a system that can replace the conventional mechanical cam belt, camshaft and hydraulic cam followers .
-
Advances in HWO Equipment Safety Features
Second, a hydraulic cam follower valve is triggered, which interrupts pilot pressure to the jack’s directional control valve.
-
Investigation of a Ford 2.0 L Duratec for Touring Car Racing
Hydraulic cam followers may be changed for solid ones.
-
Manual combustion engine
… contact in direction for the reduction of the drive losses and increase of the tolerable load on the one hand and by simple tappet drives for cost reduction in direction on the other hand (one-piece cam follower without hydraulic playing compensation).
-
CHAPTER 3 Engine components
Some automotive engines use hydraulic lifters as cam followers (Figure 3.17).
-
Encyclopedia of Tribology
EHL is an important branch of lubrication theory, describing lubrication mechanisms in non-conformal contacts, which can be widely found in many mechanical components such as various gears, rolling bearings, cams and followers , hydraulic vane pumps, ball screws, traction drives and continuous …
Indicates content that may require registration and/or purchase.