-
Supplier: DeZURIK, Inc.
Description: DeZURIK Knife Gate Valves are available with a wide choice of actuators including handwheel, chainwheel, bevel gear, pneumatic cylinder, hydraulic cylinder or electric motor actuators. DeZURIK Knife Gate Valve Cylinder actuators are designed
- Features: Pneumatic
-
Supplier: Accuris
Description: Hydraulic and Pneumatic Cylinder and Vane-Type Actuators for Valves and Slide Gates
-
Description: Options: The DIN Gate Valve with Bellows can be operated manually, using a handwheel, or automatically, such as electric, pneumatic, or hydraulic actuators, depending on the application and system requirements. Versatile Applications: This gate valve is
- Valve Type: Bellows Valves, Directional Valves, Gate / Knife Valves
-
-
Supplier: Victaulic Co. of America
Description: Designed for fluid lines containing solids and abrasive materials All wear parts can be replaced in-line without removing the valve from the pipeline Pneumatic, hydraulic and manual actuation available Sizes from 3 - 12″ | DN80 - DN300 Pressures up to 150 psi | 1035 kPa | 10 bar
- Valve Size: 3 to 12 inch
- Pressure Rating: 150 psi
- Primary Material: Ductile Iron
- Actuation: Electro-hydraulic, Manual / Hand, Pneumatic
-
Supplier: Red Valve Company, Inc.
Description: Red Valve's Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate provides long-term abrasion resistance under high-cycle conditions. The valve
- Valve Size: 3 to 72 inch
- Pressure Rating: 150 psi
- Media Temperature: -90 to 225 F
- Features: Bolt Flange, Other
-
Supplier: DeZURIK, Inc.
Description: torque. It is recommended that Manual Flexgate Valves 12" and larger be specified with a 4:1 bevel gear actuator. The 4:1 bevel gear actuator is available to reduce rim pull and operate the valve. Pneumatic actuators are also available and allow the Flexgate to
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: Red Valve's Series D Flexgate Valves are available with pneumatic, electric or hydraulic actuators. Other options include limit switches, solenoids and air regulators. The actuated Flexgate Valve provides long-term abrasion resistance under high-cycle conditions.
- Primary Material: Cast Iron, Stainless Steel
- Valve Type: Gate / Knife Valves
-
Supplier: DeZURIK, Inc.
Description: 254-SMO, 2205 Duplex Stainless Steel or Hastelloy C. KGC-ES Knife Gate Valves are available in sizes 2-48″ (50-1200mm) with metal, resilient or soft seats. They feature cast guides, jams, and high flow capacity, The actuator superstructure is heavy duty cast carbon steel or cast
- Valve Type: Gate / Knife Valves
-
Supplier: DME Company
Description: years of plastic injection molding and tooling expertise and advanced technology has led to the development of several new hot runner innovations including Electric Valve Gate Solutions, Valve Gated Single Drops, and Unitized Valve Gate Hot Runner Solutions. System
-
Supplier: Millennium Power Services
Description: Valve Repair & On Site Services Millennium Power repairs every type of valve and actuator in the paper, process, and power industries. Our technicians are highly trained to handle any size job within the tightest deadlines. Our customers appreciate these efficient,
- Valve Type Repaired: Angle Valves, Balancing Valves, Ball Valves, Bellows Valves, Block and Bleed Valves, Blow Off Valves, Butterfly Valves, Check Valves, Choke Valves, Control Valves, Cryogenic Valves, Diaphragm Valves, Directional Valves, Diverter Valves, Dome Valves, Double Flap Airlock / Flap, Drain Valves, Excess
- Services: Bench (Off-site), Field / On-site, OEM / Warranty Authorized Shop, Online Documentation, Pick-up and Delivery, Preventative Maintenance / Service Contracts, Rapid Turnaround, Troubleshooting
- Features: North America, Northeast US Only, Other, Southern US Only, United States Only
-
Supplier: Red Valve Company, Inc.
Description: Red Valve’s redesigned Series 5400 Control Pinch Valve features centerline valve closure, true feedback positioning, compact size, enclosed mechanical parts, and accurate, repeatable variable venturi flow control. Centerline closure is extremely important for larger size pinch
- Valve Size: 4 to 54 inch
- Pressure Rating: 50 to 150 psi
- Features: Bolt Flange, Other
- Valve Type: Control Valves, Pinch Valves
-
Supplier: Rotork plc
Description: LP/LH pneumatic and hydraulic actuators for linear valves in double-acting or spring-return configurations to suit all valve sizes. Offering the advantages of compact size, high performance and a simple but highly reliable design, they are ideal for operating on/off and
- Features: Hydraulic, On / Off (isolating)
- Valve Motion: Linear Motion Valve
-
Supplier: Millennium Power Services
Description: valve stems usually can ship in 2 business days, and 4" and under cages within 5-7 business days. Among the parts we manufacture regularly are: • HRH bypass trim sets • HP feed regulator trim sets • Hydraulic cylinders and rods for high-pressure actuators. Existing parts can
- Materials: Aluminum, Brass, Bronze, Cast Iron, Copper, Hardened Metals, Magnesium, Nickel / Nickel Alloys, Plastics, Stainless Steel, Steel / Steel Alloys, Titanium
- Services: Assembly Services, Field Machining, Just-in-Time Delivery, Low Volume Production, Prototype Services, Reverse Engineering
- Machining Capabilities: Broaching, CNC Machining, Drilling, Honing, Milling, Turning
- Secondary Operations: Heat Treating / Stress Relieving, Lapping / Polishing, Welding
-
Supplier: Rotork plc
Description: The AH Series high-cycle actuator is ideal for the demanding service found under precipitators on the ash hopper flap gates. The totally-enclose design eliminates the high maintenance cylinder of low-pressure canister actuators.
- Features: Hydraulic
-
Supplier: Rotork plc
Description: LA-2400 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC or DC powered, self-contained, bi-directional and internally geared to produce up to 6,672 N (1,500
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Rotork plc
Description: LA-2500 linear actuators for reliable positioning of dampers, combustion controls, gates, diverters, hydraulic variable speed drives, or other linear positioning applications. AC powered, self-contained, bi-directional and internally geared to produce up to 7,117 N (1,600 lbf)
- Features: Electric
- Valve Motion: Linear Motion Valve
- Operation: Modulating
- AC Phase: Single Phase, Three Phase
-
Supplier: Atos North America
Description: valve. These valves are normally used to cut off the hydraulic power line in case of emergency condition, thus avoiding dangerous movements of the machine actuators. By checking the switch status, corresponding to "open" or "intercepted" hydraulic line, the machine
- Valve Size: 0.6299216 to 1.968505 inch
- Pressure Rating: 5,076.3195 psi
- Media Temperature: -4 to 176 F
- Valve Type: Cartridge / Manifold Valves, Safety Valves
-
Supplier: Husky Technologies™
Description: take advantage of several high-value features for maintaining productivity, troubleshooting issues in the mold and ensuring seamless, trouble-free startups. In addition to temperature control, the Delta5 controller is also available with up to 16 circuits of hydraulic or pneumatic
- Interface: Digital Front Panel
- Controller Type: Hot Runner Controller
- Features: Multi-Function Controller
Find Suppliers by Category Top
Featured Products Top
-
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Datasheets for Rockford Ball Screw -
Asahi/America, Inc., the leader in thermoplastic fluid flow technology, has recently expanded its Series 19 electric actuation line to include a multiturn unit capable of operating on diaphragm and gate valves up to 4”. The Series 19 MAV (read more)
Browse Electric Valve Actuators Datasheets for Asahi/America, Inc. -
-
been ordered for installation at an aviation fuel station at the airport. They are replacing existing K-range Rotork actuators that operate gate valves; around half the ordered actuators have now been installed at the storage tanks at the station. Keep Reading (read more)
Browse Valve Actuators Datasheets for Rotork plc -
installed on knife gate and butterfly valves in the coke system in two coke batteries, each comprised of 45 individual coke ovens, feeding two blast furnaces. The actuators control the flow of fluid in the cooling water, coke gas, stripped water, coal water, deacidified water, H2S/NH3 vapours and crude (read more)
Browse Electric Valve Actuators Datasheets for Rotork plc -
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
horizontal installation. By rotating the valves 90 degrees, DeZURIK overcame vertical space restrictions while maintaining a full-port flow path and matching face-to-face dimensions. Key features included internal gate guides for horizontal mounting, bonnet drain ports, actuator support brackets (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
Choosing the right knife gate valve is essential for achieving dependable performance and maximizing service life in industrial flow control systems. Knife gate valves are available in a range of designs, each tailored to meet specific operational (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw -
.5 years—an impressive 14 times longer than traditional push-through style knife gate valves. This translates to significantly reduced downtime, maintenance costs, and total cost of ownership. Safety is a core design priority in the KSV valve (read more)
Browse Gate Valves Datasheets for DeZURIK, Inc.
More Information Top
-
Campos Basin - Subsea Equipment: Evolution and Next Steps
Also beginning with this second generation, the manifold was not considered safety equipment anymore, allowing the specification of fail-as-is hydraulic gate valve actuators .
-
Encyclopedia of Tribology
Gate valve actuators Hydraulic jigs .
-
Morpeth Subsea Production System
All the 4” and 2” valves are typical subsea gate valves with hydraulic actuators featuring fail close and ROV override for opening.
-
CR4 - Thread: Application and Advantages of Ball valve,Diaphram valve,Butterfly valve
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators , Gate Valves .
-
CR4 - Thread: The Effect of Changing the Steam Valve
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators , Gate Valves .
-
CR4 - Thread: mechanical
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators , Gate Valves .
-
CR4 - Thread: Purpose of Bypass in Discharge Lines
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators , Gate Valves .
-
CR4 - Thread: Check Valve & Gate Valve for Sewer Sanitary Service
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators , Gate Valves .
-
CR4 - Thread: gate valve in refinery
You might be interested in: Valve Actuators, Electrohydraulic Valve Actuators and Hydraulic Valve Actuators , Gate Valves .
-
Hydraulic Fracturing in a Deep, Naturally Fractured Volcanic Rock in Japan - Design Considerations and Execution Results
The proppant storage/delivery needs were satisfied with two 800 cubic ft. vertical storage units, each with a modified hydraulic actuator controlled sliding gate valve to carefully control proppant discharge onto a conveyor belt which transferred the proppant to the blending unit.
Indicates content that may require registration and/or purchase.