-
Supplier: Filtertech, Inc.
Description: hydrocarbons which prevent the safe discharge to surface waters. To effectively remove these contaminants, Filtertech manufactures its Model OWS Oil Water Separator. The OWS uses uniquely-designed tube packs which separate and remove tramp oils and other
-
Supplier: Mercer International, Inc.
Description: Yards Jet engine test facilities Small chemical processing (rubber and nylon) Fertilizer manufacturing Boiler treatment Bilge water water treatment for ships and submarines Hydraulic fluid leakage from industrial equipment Food and beverage processing applications for removal of
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the
- Total Flow: 80 to 120 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
-
Supplier: Alfa Laval Inc.
Description: effective cleaning of virtually any kind of service oil, including hydraulic and lubricating oil, compressor and gear oil, cutting oil and diesel oil. This system is the ideal way to clean oils used in relatively small installations because it is easy
- Total Flow: 200 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μmparticles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: Flottweg SE
Description: configuration comprises a stationary disc that is immersed in a liquid (e.g. degassed water) thus creating an exclusion from the surroundings. The Following Applies To Both Configurations (2 Phase Separator And 3 Phase Separator): Solids are emptied from a Flottweg
- Technology: Centrifuge
-
Supplier: Caterpillar Oil & Gas
Description: — LH Crankcase fumes disposal — with integrated service indicator, LH Oil cooler — RH Oil filter — RH Oil pan — front sump Oil filler — top mounted Oil level gauge — LH side Oil pump — gear-driven Oil valve sampling Preservation of turbocharger,
- Horse Power: 325 to 340 HP
- Displacement: 8.81623336311191 liters
- Length: 44.4 inch
- Width: 35.1 inch
-
Supplier: Caterpillar Oil & Gas
Description: Crankcase fumes disposal — RH Oil cooler — RH Oil filter — RH Oil pan — front sump, 31 L (33 qt) oil change capacity Oil filler — front top valve cover Oil level gauge — LH rear Engine oil pump — gear-driven Oil valve sampling, RH Power
- Horse Power: 205 to 275 HP
- RPM: 2,200 rpm
- Displacement: 7.2430764804748415 liters
- Length: 43.8 inch
-
Supplier: Serfilco, Ltd.
Description: Material: PP, Nylon, Glass Features • Nylon media for water from hydraulic oil • PP media for tramp oil from semi-aqueous cleaner • Glass media for chemical compatibility • Maximum temperature 160°F Specifications These high efficiency coalescing elements are designed to
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to know when hydraulic oil needs to be added. An easy accessible service wand allows hydraulic oil to be pumped through the hydraulic filtering system
- Horsepower: 305 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to know when hydraulic oil needs to be added. An easy accessible service wand allows hydraulic oil to be pumped through the hydraulic filtering system
- Horsepower: 305 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to know when hydraulic oil needs to be added. An easy accessible service wand allows hydraulic oil to be pumped through the hydraulic filtering system
- Horsepower: 305 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to know when hydraulic oil needs to be added. An easy accessible service wand allows hydraulic oil to be pumped through the hydraulic filtering system
- Horsepower: 305 HP
- Features: Other
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: levels 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Electric Generators Direct
Description: 3-Position Switch For Main Voltage Selection •Single-phase outlets remain powered during 3-phase usage Added Features: •XL Access Doors, Single Point Lifting Eye and Alarm Horn •High Water Temp Shutdown, Low Oil Pressure Shutdown •Fuel-Water Separator, Illuminated Control
- Frequency: 60 Hz
- Fuel Type: Diesel
- Applications: Industrial, Power, Standby
- Portability: Portable
-
Supplier: Caterpillar Oil & Gas
Description: oil Oil drain and valve Oil filler and dipstick Oil filter — cartridge-type, LH Oil pump — gear-type MOUNTING SYSTEM Engine and generator three-point mounted into outer base Oil drain extension Oil drip pan PROTECTION SYSTEM A-III Electronic
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: Mufflers Flywheels and Flywheel Housings Crankshaft seal Fuel System Flexible fuel lines Water separator and fuel filters Fuel cooler Instrumentation Gauges and instrument panels Interconnect harnesses Voltmeters Gauge mounting Ammeter Lube System Oil pan Drain and cover
- Horse Power: 275 to 375 HP
- Displacement: 8.81623336311191 liters
- Length: 43 inch
- Width: 32.6 inch
-
Supplier: Westerbeke Corporation
Description: shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow
- Wattage: 15,000 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow
- Wattage: 9,400 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: Safety shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust
- Wattage: 9,200 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Westerbeke Corporation
Description: shut-downs – high coolant temperature, low oil pressure, high exhaust temperature. A.C. Circuit Breaker installed (single phase) 50 amp alternator Power take-off interface Self-bleeding fuel system Fresh water cooling and coolant recovery tank 45° water injected exhaust elbow
- Wattage: 12,500 watts
- Fuel Type: Diesel
- Applications: Industrial
-
Supplier: Daniel Measurement and Control Inc.
Description: 710 / 711 on - off solenoid operated valves Model 710 valves are typically used to stop flow on applications such as high level shut-off into storage, on-off line block control, jet fuel filter-separator control from a water detector, blend line selection and many other applications
- Valve Size: 2 to 16 inch
- Pressure Rating: 15 to 1,480 psi
- Number of Ports/Ways: 2
- Media Temperature: -20 to 400 F
Find Suppliers by Category Top
Featured Products Top
-
Greasy wastewater causes pipe blockages, foul odors, and environmental pollution. Improper disposal of waste oil represents a lost resource and a potential hazard. Our Solid-Liquid-Oil Separator efficiently separates solids, water, and (read more)
Browse Oil and Water Separators Datasheets for KINTEP NEW POWER -
4100-PRO Full Display Tank Profiler The 4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
separators, oil/water knock-out tanks, treater trains and decanting tanks. The 2880-OWI sensing probe monitors the capacitance field around the probe. A calibration is performed against the an oil condition and a water condition. The active portion of the probe is fully submerged into the liquid (read more)
Browse Level Sensors Datasheets for Arjay Engineering -
Display Oil Water Profiler Transform your oil-water separation process with our advanced continuous profiling technology! Our solution utilizes multiple capacitance probes strategically placed in the separator to deliver real-time data on oil-water interfaces and (read more)
Browse Water Quality Testing Instruments Datasheets for Arjay Engineering -
4100-PRO provides continuous profiling of oil/water interface and emulsions in tanks. A profile of the emulsion location and thickness will be obtained using multiple capacitance probes staggered in an oil/water separator. The 4100-PRO uses multiple sensing probes to measure the capacitance (read more)
Browse Oil in Water Monitors Datasheets for Arjay Engineering -
Oil-Water Separators — Polishing stage for improved water quality Marine & Environmental Spill (read more)
Browse Filter Media Datasheets for Harbory Filtration -
presence or absence of hydrocarbons in groundwater, wastewater, cooling water and oil/water separator effluents. Solvent Extraction To optimize the accuracy of the readings or to correlate the FluoroCheck II to a specific analytical method, solvent extracted samples can be (read more)
Browse Water Quality Photometers and Colorimeters Datasheets for Arjay Engineering -
Product Overview This heavy-duty rotary joint (rotary union) is designed for transferring water, hydraulic oil, compressed air, and gas from a stationary supply line into rotating equipment. With a large nominal diameter of DN250/DN300 and (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
aviation and specialized industrial applications. Monitoring hydraulics with oil analysis is the only way you can determine if the hydraulic fluid is impacting expected performance. Contamination is the predominant cause of failure, usually be dirt ingression or water (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
hose ensures superior performance. Applications 1.Applicable media:Petroleum based hydraulic oil, Water, Ethylene glycol, Lubricating oil, Air and Water 2.Inner tube: Synthetic rubber 3.Reinforcement: One braid of steel wire 4.Cover:Synthetic rubber 5 (read more)
Browse Hydraulic Hose Datasheets for Ningbo TIP Fluid Technology Co., Ltd.
More Information Top
-
Car Filter from FSP Filter (Dongguan) Co.,Ltd., China
Cleaner Insert Part,Ulpa Filter,Air Compressor Filter,Cabin Air Filter,Sinteredcopper Filter,Engineer Machine&Automobile Filter,Fan,Filter Element For Wire Cut and EDM,Filter for Excavator Air-condition series, Fuel Water Separator series, Hydraulic Oil Filter,Oil Water Separator and Accessories …
-
Research of Downhole Separation and Injection Technique for Rod Pumping Well
One gradedownhole oil - water separator with hydraulic rotational flow separation modulehas been designed.
-
CR4 - Thread: hydraulic oil
You might be interested in: Oil and Water Separators , Hydraulic Repair Services, Hydraulic Cylinders .
-
http://dspace.mit.edu/bitstream/handle/1721.1/69747/38163979-MIT.pdf?sequence=2
… 7: "This contract includes all site remediation as follows: All labor equipment, materials, and other costs to locate, remove and dispose of 29 underground storage tanks (including cleaning and rinsate of these tanks), oil / water separators , hydraulic lifts, and floor drain …
-
Sell PP air filter
… Filter,Air Compressor Filter,Cabin Air Filter,Sinteredcopper Filter,Engineer Machine&Automobile Filter,Fan,Filter Element For Wire Cut and EDM,Filter for Excavator Air-condition series,Filter for Excavator Air-condition series,Fuel Water Separator series, Hydraulic Oil Filter,Oil Water Separator …
-
Bookshelf and Unified Agenda > Environmental Protection Agency > Office of Solid Waste and Emergency Response > Guidance Documents > A Resource for MGP Site Ch...
The slop tank is manually emptied to the oil / water separator using natural hydraulic flow.
-
Centrifugal Wellstream Separation Of Water And Sand
The paper focuses on the usefulness of CFD-tools for hydraulic design of the primary oil / water separator .
-
Gas Storage Technology Consortium
… initial 1000 gal detention basin into the oil/water separator at a rate of 149 mL/min to maintain a 24 hour hydraulic retention time for each of the saltwater cells and a 22 hour hydraulic retention time for the oil / water separator .
-
Emergency response planning: Danger in the details for industrial facilities
In many cases, facility SPCC plans fail to list certain types of oil storage—such as drum stor- age, oily water (including oil/ water separators ), transformers, and equipment hydraulic oil or lube oil reservoirs.
-
FF - offers from FF manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : spin on oil filter, fuel spin water separator , hydraulic filter, heavy vehicle filter element ] .
Indicates content that may require registration and/or purchase.