-
Supplier: jbj Techniques Limited
Description: Concentric is an innovator in vehicle technology and supplies proprietary systems and components for trucks, cars and industrial vehicles worldwide. Concentric Hydraulics is one of the world’s leading manufacturers of hydraulic pumps. In recent years Concentric have focused on
- Maximum Discharge Flow: 5 to 28 GPM
- Discharge Size: 0.5 to 0.75 inch
- Pump Housing Material: Cast Iron
- Pump Type: Gear Pumps, Hydraulic Pumps, Positive Displacement Pumps
-
Supplier: Advance Lifts, Inc.
Description: The MSL Series Lifts were designed for the higher travel applications that require shorter platform lengths than would be available with a single scissor design. The lighter capacity units are built with solid steel legs for more compact design and greater cost savings, while the higher
- Capacity: 6,000 lbs
- Stroke: 96 inch
- Length: 72 inch
- Width: 38 inch
-
Supplier: SAE International
Description: Toyota Motor Corporation developed the Multi Stage Hybrid System for the Lexus flagship LC500h coupe with the aim of achieving an excellent balance between fuel economy and acceleration performance. The Multi Stage Hybrid Transmission used in this new hybrid system includes a shift
-
-
Supplier: SAE International
Description: conditions. The excavator model is described by two models: a hydraulic model and a kinematic model. At this stage of research the hydraulic model deals solely with the model of the main hydraulic pump, which has been conceived as a semi empirical model. The pump model
-
Supplier: Lift Products, Inc.
Description: Features Photo eye to interrupt lowering in event of obstruction 0.5" plate steel platform Exclusive 4-point lift system offers minimal load deflection 1.5HP triple duty motor Single stage hydraulic cylinder Gear type pump and recessed 115V receptacle Hydraulic velocity
-
Supplier: Autoquip Corporation
Description: maintain, and operate at extremely low hydraulic pressures, making the vertical ram lift the most efficient and trouble-free lift solution available. Single Ram Lifts are most widely used in heavy equipment manufacturing and processing, air cargo handling, warehousing, stage/orchestra
- Capacity: 6,000 lbs
- Stroke: 60 inch
- Length: 96 inch
- Width: 96 inch
-
Supplier: Lift Products, Inc.
Description: Features 3"ø poly load wheels 6"ø poly steer wheels Automatic floor lock Beveled forks Up/Down switch on handle Illuminated voltage meter On/Off switch Removable maintenance cover Ergonomic steer handle Dual stage hydraulic cylinder Clearly decaled operation Scissor gap avoids shearing
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: smoothness are combined to get the work done safely, reliably, and without downtime. Hydraulics Balanced hydraulics deliver continuous, reliable and responsive control Hydraulic Pump Is Powerful, Responsive, Quiet Designed for continuous, efficient and reliable operation, the
- Horsepower: 274 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: the work done safely, reliably, and without downtime. Hydraulics Balanced hydraulics deliver continuous, reliable and responsive control Hydraulic Pump Is Powerful, Responsive, Quiet Designed for continuous, efficient and reliable operation, the forwarders axial piston
- Horsepower: 274 HP
- Operating Weight: 50,900 lbs
- Features: Other
-
Supplier: Lift Products, Inc.
Description: reduced and productivity increased. Heavy-duty skid lifters offer the stability of a 4-wheel unit. The hydraulic system has the reliability of a simple single stage lift cylinder and the chain over sprocket design features a 2 to 1 lift ratio. The MJHLSE series features a 12 Volt DC
- Actuation: Electric Motor
- Mechanism: Scissor Lift
-
Supplier: Caterpillar Machines
Description: Experience the most intuitive finish grading tractor with the Cat D6K2. Redesigned to help you meet your goals, it improves your fuel efficiency and productivity. It is an excellent platform for the integrated AccuGrade grade control system, which will help you get to target grade faster,
- Horsepower: 130 HP
- Operating Weight: 29,346 to 30,750 lbs
- Travel Speed: 6.2 miles/hr
- Type: Track Dozer
-
Supplier: Nordex AG
Description: gearbox, an elastic coupling and the generator. Gearbox Nordex equips the turbines with a two-stage planetary gearbox with a spur gear stage or with a differential gearbox. The gearbox is fitted with a cooling circuit with variable cooling output. The gearbox bearing and tooth
- Cut-in Wind Velocity: 6.709284038881618 miles/hr
- Cut-out Wind Velocity: 55.91070032401369 miles/hr
- AC Prime Power Rating (Watts): 2,500,000 watts
- Output Options: AC Single Phase Power
Find Suppliers by Category Top
Featured Products Top
-
Regenerative blowers come in two primary configurations: single-stage and two-stage. Understanding the differences between these two types can help in selecting the right blower for specific applications. This article provides a comparative analysis of single-stage and two-stage (read more)
Browse HVAC Fans and Blowers Datasheets for Fuji Electric Corp. of America -
efficient, economical, and safe manner. Mezzanine Access Lifts Vertical Reciprocating Conveyors & Scissors Lifts Built-to-last, our mezzanine lifts help increase productivity, safety and efficiency. We offer multi-stage (read more)
Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Fuji Electric delivers Explosion Proof Blowers for Grain Storage for pneumatic transport of grains due to the hazardous environment. Our new EXV1000-7W 10 HP explosion proof blower is a Direct Drive single stage blower. The motor is defined as Explosion proof: T4(T3C): Class 1 (read more)
Browse Pressure Blowers and Fans Datasheets for Fuji Electric Corp. of America -
Access Lifts Vertical Reciprocating Conveyors & Scissors Lifts Built-to-last, our mezzanine lifts help increase productivity, safety and efficiency. We offer multi-stage scissor lifts, package lifts, vertical material lifts, hydraulic lifts, mechanical lifts, mezzanine accessories and more (read more)
Browse Lifts Datasheets for Advance Lifts, Inc. -
safety while maintaining compliance with regulatory requirements. During maintenance operations, sensitive gas detectors can identify leaks in fuel systems, oxygen delivery systems, and hydraulic support equipment before they become operational concerns. Early (read more)
Browse Gas Sensors Datasheets for DOD Technologies Inc.
More Information Top
-
Inutsuka Manufacturing Co Ltd
Also, a wider platform measuring 0.8 × 1.8 m can be fitted, mounted on a two- stage hydraulic scissor-lift platform with a height range of 0.96 to 3.2 m (model NSL-W).
-
Multi-Sensor Microwave Soil Moisture Remote Sensing: NASA's Combined Radar/Radiometer (ComRAD) System
Fig. 1 A 1990 Navstar hydraulic boom truck serves as a mobile staging platform for NASA's combined polarimetric multi-frequency radar/L-Band radiometer system.
-
Comparison of multifrequency truck radar and SIR-C backscatter for soil-moisture estimation in Washita '94
A 1990 Navstar hydraulic boom truck serves as a mobile staging platform for GSFC's multifrequency radar system (Fig. 1).
-
Seismic isolation enhancements for initial and Advanced LIGO
It consists of a two-stage in-vacuum active isolation platform that is supported by an external hydraulic actuation stage .
-
Seismic isolation for Advanced LIGO
It consists of a two-stage in-vacuum active isolation platform that is supported by an external hydraulic actuation stage .
-
Seismic isolation of Advanced LIGO: Review of strategy, instrumentation and performance
At each observatory, eleven hydraulic platforms called HEPIs are used as pre-isolation stages externally to the vacuum chamber.
-
Water Treatment Plant Design, Fifth Edition > PILOT PLANT DESIGN AND CONSTRUCTION
Staged platforms are frequently used to support tanks and other hydraulic structures so that flow is by gravity.
-
Singapore Technologies Kinetics 155 mm/39-calibre FH-88 gun-howitzer
They can be opened and closed by hydraulic power and the firing platform is raised and lowered by a double- stage hydraulic cylinder.
-
NMC-Wollard
Other features include two single- stage hydraulic lift cylinders, hydraulic stabilisers and aircraft approach stair and platform lighting.
Indicates content that may require registration and/or purchase.