-
Supplier: DBK USA, Inc.
Description: heating of vats, containers and tanks, oil trays, oil sump of combustion engines, hydraulic systems, deep fryers, fat containers, washing machines, steam generators, laboratory equipment, medical apparatus, instantaneous water heaters. Immersion heater. Tubular heating
- Maximum Operating (Sheath) Temperature: 32 to 572 F
- AC Voltage Required: 230 to 400 volts
- kWatts: 2 to 7.5 kW
- Immersion (Heated) Length: 7.480319 to 23.62206 inch
-
Supplier: DBK USA, Inc.
Description: Cartridge heater with highest power density in the smallest installation space. The cartridges are smoothed on the outside and allow best heat transfer through forced fitting. Application examples Boilers, heating of vats, containers and tanks, oil trays, oil sump of combustion
- Heated Length: 9.842525 inch
- Heater Type: Cartridge Heater
-
Supplier: WATTCO
Description: Screw Plug heaters from WATTCO™ consist of hairpin tubular elements that are brazed or welded into a machined pipe thread fitting, (normally an NPT fitting for North American standards) which are then screwed directly through a threaded coupling in the tank wall or vessel, or installed
- AC Voltage Required: 120 to 600 volts
- Watt Density: 11 to 80 W/in²
- Flange or Thread Diameter: 1 to 4 inch
- Applications: Clean Water Heating, Heavy Weight Oils, Lightweight Oils & Degreasing Solutions, Medium Weight Oils, Mild Corrosive Solutions, Process Waters, Severe Corrosive Solutions
-
-
Supplier: UL Standards & Engagement
Description: Oil-Burning Equipment. Used oil tanks are limited to Combustible Class IIIB oils, such as motor crankcase oils, hydraulic/transmission oils, machine/cutting oils, or similar fluids. Covered options may include recycling equipment and/or tank support evaluations. e) Day
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there are separately published
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there are separately published
-
Supplier: Bell & Gossett, a xylem brand
Description: A complete line of efficient heat exchangers • OC and OF (straight tube) heat exchanger • TS tank suction heater • TCW and TCS tank heaters • CHX/CHXS compact heat exchangers • WU and SU heat exchangers • Diamondback heat exchangers • Honeycomb™ brazed plate heat
- Temperature Range: 1,000 F
- Technology: Air-Cooled, Shell and Tube
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Pneumatic
- Connection Options: Flange, NPT, Tubular / Tube Fitting
-
Supplier: Eckel Manufacturing Company, Inc.
Description: provided by a optional remote stop/start. The hydraulic tank features a built in heater unit that automatically heats the hydraulic oil to operational temperature within 30 minutes in extreme cold conditions. Being easily adaptable for summer operation, the power unit is
-
Supplier: jbj Techniques Limited
Description: oil level gauges, filler and breather filler. » Screw-in heating rods for hydraulic oil. » Plunger heater. » Customised design possible. From small individual components to large combinations. Engineered product packages for a wide range of applications. » product specification team of
- Capacity: 16.642836 gallons
- Material: Aluminum
- Mounting Style: Base Mount
- Integrated Level Gauge Options: Float
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for hydraulic
- Features: All Centrifugal Separators, All Clarifiers
- Application / Industry: Oil / Fuel
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval Emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μmparticles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for hydraulic
-
Supplier: Alfa Laval Inc.
Description: The Alfa Laval emmie is a portable marine hydraulic oil cleaning system that effectively cleans hydraulic oil, removing both 99% of all 2 - 5 μm particles and 100% of the free water from oil used in hydraulic systems onboard ships. It meets the requirements for hydraulic
- Total Flow: 80 to 120 GPM
- Technology: Centrifuge
- Function: Oil Filtering / Removal
-
Supplier: Bell & Gossett, a xylem brand
Description: U-Tube Heat Exchangers for water to water or steam to water HVAC, plumbing or process applications. NPT or flanged heads, Diamondback double wall construction to prevent cross-contamination. SU, WU, DSU and DWU, TCW, TCS and TS tank heaters. The SU Heat Exchanger is an instantaneous
- Maximum Working Pressure: 0 to 300 psi
- Temperature Range: 375 F
- Application / Industry: Chemical Processing, Domestic Water Use, Food and Beverage Processing, HVAC, Hydraulic, Oil Heating / Cooling, Power Generation, Steam
- Technology: Shell and Tube
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: starter, and HD battery cables. Hydraulic Packages Powerful hydraulic system combined with a powerful boom and stick maximize productivity in any felling or harvesting job. Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to know when
- Horsepower: 247 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: starter, and HD battery cables. Hydraulic Packages Powerful hydraulic system combined with a powerful boom and stick maximize productivity in any felling or harvesting job. Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to know when
- Horsepower: 284 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: starter, and HD battery cables. Hydraulic Packages Powerful hydraulic system combined with a powerful boom and stick maximize productivity in any felling or harvesting job. Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to know when
- Horsepower: 247 HP
- Features: Other
-
Supplier: H.O. Penn Machinery Company, Inc.
Description: starter, and HD battery cables. Hydraulic Packages Powerful hydraulic system combined with a powerful boom and stick maximize productivity in any felling or harvesting job. Electric Hydraulic Oil fill Pump The hydraulic oil site gauge provides easy visibility to know when
- Horsepower: 284 HP
- Features: Other
-
Supplier: Watts
Description: Series 53 Pressure Relief Valves are used in residential applications to protect against excessive pressure on domestic storage tanks and tankless water heaters. It consists of a bronze body construction with NPT threaded male inlet and NPT threaded female (drain) outlet connections,
- Valve Size: 0.5 to 0.75 inch
- Valve Type: Pressure Relief Valves
- Media: Water
-
Supplier: UL Standards & Engagement
Description: Class IIIB oils and fats [1(b)] NFPA 1-66.19.7 or NFPA 30-19.7 [1(b)] NFC Lube Oil Tanks Class IIIB motor oils [1(c)] Vehicle Fluid Tanks Non-combustible [1(d)] 1.2 These requirements do not cover nonmetallic cans, containers or tanks for which there are separately published
-
Supplier: Nordson Corporation
Description: No Description Provided
- Fluid / Output Pressure: 300 to 3,000 psi
- Spray Technology: Airless
- Options / Components: Applicator / Gun, Booth - Tunnel / Continuous, Dust Collection / Air Filtration System, Feeding / Metering Unit, Pump / Compressor, Reclaimer / Separator
- Automation / Control: Automatic
-
Supplier: SAE International
Description: Initially used in motor vehicles to convey a specific volume of fuel from a tank to the burner of an engine-independent heater, the range of applications for electro-magnetically driven dosing pumps has been widely expanded over the past few years, e.g. dosing pumps are part of the
-
Supplier: Caterpillar Oil & Gas
Description: thermocouples Air cleaner restriction sensors(2), Intake manifold temperature sensor Lubricating oil temperature sensor Fuel filter differential pressure sensors PL1000 STARTING SYSTEM Redundant start with selector switch (air-electric, air-air, air-hydraulic, or electric-hydraulic)
- Volt-Ampere: 799,000 to 974,000 VA
- Applications: Industrial
- Portability: Permanent
-
Supplier: Caterpillar Oil & Gas
Description: inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Local speed throttle control Throttle position sensors Load sharing modules Governor conversion Cooling System High gloss black folded core radiators Coolant regulator conversion Belt guard
- Horse Power: 3,000 to 3,300 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
-
Supplier: Caterpillar Oil & Gas
Description: Remote air inlet adapters Air inlet heater Charging System Battery chargers Charging alternators Control System Local speed throttle control Throttle position sensors Load sharing modules Governor conversion Cooling System High gloss black folded core radiators Coolant regulator conversion
- Horse Power: 2,000 to 2,250 HP
- Displacement: 51.996112381327315 liters
- Length: 111.3 inch
- Width: 70.6 inch
Find Suppliers by Category Top
Conduct Research Top
-
InLine Heaters for the Military
Large hydraulic tanks in Arkansas, required electric heating elements to maintain their liquid at accurate temperatures for operations. In addition, a failsafe system was required to make sure that the hydraulic liquid was properly maintained 24/7 365 days a year.
More Information Top
-
Further Developments Of Diamond Smoothing Techniques
The oil heaters in the hydraulic tanks should not be switched off overnight .
-
CR4 - Thread: Pressure Relief Valve (PRV) or Pressure Safety Valve (PSV)?
while safety valve may be installed separately, like in pressure tanks , hydraulic pumps, water heaters , boilers -----etc. in all these cases it opens to save system from excessive pressure . it,s not a pressure regulating valve .
-
AMSS - Aircraft Maintenance Support Services Ltd
Options include cold weather cladding, tank heaters , over cab platform and hydraulic lift basket.
-
Measurement and modelling of forced convective heat transfer coefficient and pressure drop of Al2O3- and SiO2-water nanofluids
The experimental facility was composed of thermal- hydraulic loop with a tank with an immersed heater , a centrifugal pump, a bypass with a globe valve, an electromagnetic flow-meter, a 18 kW in-line pre-heater, a test section with band heaters …
-
The Twenty-first Century in Space
Eventually, on the 11th, despite minor technical issues associated with cabin leak checks, a hydraulic recirculation pump and a liqnid hydrogen manifold tank heater , Endeavour passed smoothly through the fmal stages of the countdown and rocketed into orbit at 12:43 pm …
-
Robinson R66
Standard equipment hydraulic power controls; bladder fuel tank ; cabin heater and defogger; pilot-side adjustable pedals; removable dual controls; rotor brake; external power receptacle; engine oil filter; engine air filter; main gear box oil filter; 160 Amp starter/generator; electronic engine monitoring unit …
-
Large-capacity soviet single-bucket caterpillar excavators
The motors, fuel tanks , and hydraulic systems aze equipped with effective heaters which provide rapid starting.
Indicates content that may require registration and/or purchase.