-
Supplier: Accuris
Description: Aerospace Fluid Power-Hydraulic Thermal Expansion Relief Valves
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) establishes the general requirements for hydraulic thermal expansion relief valves used in aircraft and missile hydraulic systems having operating pressures and temperatures as identified in 1.2 .
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, poppet-type, thermal relief valve intended to prevent cylinder damage resulting from temperature induced pressure intensification. This valve is not intended to be used as a dynamic relief valve, or as protection against
- Pressure Rating: 6,004.56078 psi
- Number of Ports/Ways: 3
- Media Temperature: -15 to 400 F
- Primary Material: Aluminum
-
-
Supplier: SAE International
Description: This Aerospace Recommended Practice (ARP) provides recommendations for the design and test requirements for a hydraulic thermal relief valve. The thermal relief valve is intended for use in a civil or military aircraft hydraulic system with a
-
Supplier: Accuris
Description: (R) Recommended Design and Test Requirements for Hydraulic Thermal Expansion Relief Valves
-
Supplier: Accuris
Description: VALVES, AIRCRAFT, HYDRAULIC, THERMAL EXPANSION RELIEF
-
Supplier: Accuris
Description: VALVES, AIRCRAFT, HYDRAULIC THERMAL EXPANSION RELIEF
-
Supplier: SAE International
Description: This SAE Aerospace Recommended Practice (ARP) is intended as a guide to define the requirements for aerospace hydraulic relief valves, including details pertinent to the design, performance, fabrication, and testing of the relief valves. NOTE 1: This ARP is for
-
Supplier: HydraForce, Inc.
Description: An in-line-housed, double-pilot-operated, hydraulic check valve with 2 thermal reliefs for use in blocking or load holding circuits.
- Pressure Rating: 3,500 psi
- Media Temperature: -15 to 400 F
- Number of Ports/Ways: 2
- Valve Type: Cartridge / Manifold Valves, Check Valves, Pilot Valves
-
Supplier: HydraForce, Inc.
Description: A screw-in, cartridge-style, hydraulic check valve for use as a blocking or load-holding device. The cartridge incorporates a low fl ow thermal relief valve intended to prevent cylinder damage resulting from temperature-induced pressure intensifi cation.
- Valve Size: 0.25 to 0.5 inch
- Pressure Rating: 5,700 psi
- Media Temperature: -40 to 400 F
- Number of Ports/Ways: 2
-
Supplier: HydraForce, Inc.
Description: A dual pilot operated check valve for use in blocking or load-holding circuits. This valve has an 2 thermal relief.
- Valve Size: 0.25 to 0.375 inch
- Pressure Rating: 3,500 psi
- Media Temperature: -40 to 400 F
- Number of Ports/Ways: 2
-
Supplier: Shenzhen Dechengwang Technology Co., Ltd
Description: properties and Electrical insulation Non stick, low friction High performance of self-lubricants. No ageing It can Resistance to weathering High thermal stability and flame resistance, which mean it can resist fire. Non wetting Smooth surface finish can be achieved Food grade compliancy In
- Features: Angle Valves, Back Flow Preventer Assembly, Chemical, Diaphragm Valves, Foot Valves, Manual / Hand, Needle Valves, Piston Valves, Pressure Relief Valves, Safety Valves, Sanitary / Hygienic Valves, Shut Off Valves, Solenoid Valves
- Media: Cold Water, Gasoline / Diesel Fuel, High Purity Gas, Hot Water, Hydraulic Fluid, LP - Gas, Potable Water, Salt Water, Specialty / Corrosive Gases, Steam, Wastewater, Water
-
Description: compact, flexible and efficient. It offers hydraulic power packs in three standard sizes for single or bi-directional applications and a variety of hydraulic circuit options. Single direction hydraulic power units are commonly used to charge accumulators, power single direction
- Operating Pressure: 3,495.40857 psi
- Flow: 1.4 GPM
- Total Power: 1 HP
- Power Source: Electric Motor
-
Supplier: Lift Products, Inc.
Description: degreased, descaled and finished with Safety Yellow and Blue enamel. Smooth steel top with yellow and black safety strips. Internal gear pump with check valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Raised Base Double Wide Extended
-
Supplier: Macnaught USA, Inc.
Description: very low air consumption and the noise levels during operation are very low. The “T” series design includes a built in pressure relief valve to protect against pressure build up caused by thermal expansion suitable for oils and premix coolants up to SAE140 viscosity. INCLUDES 10
- Dispensed From: Can / Pail / Drum
- Dispensing Equipment Type: Dispense Only
- Application: Fuel / Oil, Lubricants
-
Supplier: Macnaught USA, Inc.
Description: the pumps have a very low air consumption and the noise levels during operation are very low. The “T” series design includes a built in pressure relief valve to protect against pressure build up caused by thermal expansion suitable for oils and premix coolants up to SAE140
- Maximum Discharge Flow: 3.5 GPM
- Maximum Discharge Pressure: 60 to 150 psi
- Discharge Size: 0.75 inch
- Power Source: Air / Pneumatic
-
Supplier: Lift Products, Inc.
Description: piston rods Surfaces degreased, descaled and finished with Safety Yellow and Blue enamel Smooth steel to with yellow and black safety stripes S.A.E. hoses and fittings Integral safety restraint maintenance bars Internal gear pump with check valve, relief valve and solenoid
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: valve, relief valve, solenoid valve. Includes hydraulic oil and filter. Options Safety Skirting Ball Transfer Conveyor Top Self Propelled Foot Control Switch Up-Down Push Button with Key Lock-Out Adjustable Limit Switch Adjustable Lower Limit Switch Remote Power
- Mechanism: Scissor Lift
- Type: Table Lift / Positioner
-
Supplier: Lift Products, Inc.
Description: Check, relief, flow control & solenoid valve Suction and return filters Includes hydraulic oil Options Foot control switch Tapered toe guards Lowering beeper Raised base Remote power unit Conveyor top Lift mounted Adj. tilt limit switch Custom lip Side walls V-cradle top Remote
Find Suppliers by Category Top
Featured Products Top
-
The 281 Zero Leak PRI® is a new pressure relief insert for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Weighing only 6 grams, typical flow rates range from a few mL's per minute for thermal relief applications, and up to 0.5 GPM (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
. Zero Leak PRI This 0.281” diameter valve is ideal for thermal relief and low flow hydraulic pressure relief applications where zero leakage is needed. Available cracking pressures range from 800 to 4700 (read more)
Browse Pressure Relief Valves Datasheets for Lee Co. (The) -
ThermOmegaTech®, the leading manufacturer of thermostatically controlled valves and actuators, is excited to introduce a brand-new product, the Thermal Bypass Valve with Pressure Relief (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
Pump Thermal Relief Pump thermal relief valves are essential in booster pumps, fire pumps and any high-pressure water pump to regulate the flow of glycol, water or any other media in applications that require heat removal from equipment or a process (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for ThermOmegaTech® -
ThermOmegaTech® specializes in temperature based control solutions. Our thermostatic thermal bypass valves automatically and precisely divert inlet flow to a heat exchanger or bypass it directly to a reservoir based solely on fluid temperature. These valves ensure accurate control of fluid (read more)
Browse Industrial Valves Datasheets for ThermOmegaTech® -
, enabling air exchange while preventing water, dust, and contaminants from entering the battery enclosure. With IP66, IP67, IP68, and IP69K protection ratings, these vents provide reliable performance under harsh environmental conditions. The pressure relief design allows rapid valve activation (read more)
Browse Plugs, Stoppers, and Inserts Datasheets for Shenzhen Milvent Technology Co., Limited -
• Off-line filtration systems (filtration trolley) and complete stand alone systems, also for machine tools). • Relief valves: Flow rate from 50 to 1,200 litres per minute and pressure up to (read more)
Browse Screw Pumps Datasheets for jbj Techniques Limited -
with a comprehensive range of mounting flange and shaft options including specific designs to accommodate high radial loads. A complete range of integrated relief valves and anti-cavitation valves to suit a wide range of applications are available as standard. A variety of (read more)
Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
Bonomi North America Introduces High-Pressure Ball Valves And Automated Valve Packages For Hydraulic Applications Bonomi North America is introducing a new line of high-pressure carbon steel ball valves for use in hydraulic applications. The new valves (read more)
Browse Ball Valves Datasheets for Bonomi North America, Inc. -
Positive displacement, hydraulic gear pumps available in single or multiple pump format and can be supplied with integral relief valve, with a complete range of reversible units with a range of mounting flanges, output shafts, and ports available to suit (read more)
Browse Gear Pumps Datasheets for jbj Techniques Limited
More Information Top
-
High Temperature Gas Reactors: Assessment of Applicable Codes and Standards
found that a restrictor orifice was left out of a thermal relief for hydraulic valve HV-2292.
Indicates content that may require registration and/or purchase.