-
Supplier: HAWE North America Inc.
Description: The directional spool valve banks type DL are used in mobile or stationary hydraulic systems with single and double acting consumers enabling flow control by means of manually controlled throttling. This throttling process means closing of the by-pass gallery for idle pump
- Valve Size: 0.5 to 0.75 inch
- Pressure Rating: 3,625.9425 psi
- Valve Type: Directional Valves, Spool Valves
- Media: Hydraulic Fluid
-
Supplier: Eaton Hydraulics Group
Description: Standard Eaton SiCV cartridges Valves available as individual sections or as complete assemblies Symmetrical valve bodies allows for the actuation in either direction to meet various mounting requirements Sections can use either manual or hydraulic actuation High tensile
- Pressure Rating: 4,200 psi
- Valve Type: Control Valves
- Actuation: Electro-hydraulic, Manual / Hand
- Media: Hydraulic Fluid
-
Supplier: HAWE North America Inc.
Description: ATEX-approval are available as well.Every valve bank consists of a connection block or adapter plate (for direct mountingonto power packs), valve sections, and an end plate all held together by tension rods.The valve sections type SWS can be combined with consumer sided
- Valve Size: 0.25 inch
- Pressure Rating: 4,568.68755 psi
- Valve Type: Directional Valves, Spool Valves
- Actuation: Electric
-
-
Supplier: HAWE North America Inc.
Description: detent or is self returning to its idle position. Valve banks type VHR are also available, featuring individual valves (type VH) connected in parallel and held together with tension rods. Valves type VHP size 1 is also available as individual manifold mounting version.
- Pressure Rating: 10,152.639 psi
- Valve Type: Directional Valves
- Media: Hydraulic Fluid
- Actuation: Manual / Hand
-
Supplier: HAWE North America Inc.
Description: These type VZP use spring loaded balls or cones as valve elements and therefore do not show any leakage. They are manifold mounting and are available in one size only. The twin lay-out of the 3/2- and 2/2-way directional seated valve elements, identical or similar to valves with
- Pressure Rating: 3,625.9425 to 6,526.6965 psi
- Valve Type: Directional Valves, Solenoid Valves
- Actuation: Electric
- Media: Hydraulic Fluid
Find Suppliers by Category Top
Featured Products Top
-
Air Actuated Ball Valves Double acting Air x Air or Fail-safe Air x Spring actuators designed for corrosive service. Options include Limit Stops, Limit Switches, and Electro (read more)
Browse Ball Valves Datasheets for Plast-O-Matic Valves, Inc. -
DeZURIK Electro-Hydraulic Actuator Systems deliver precise valve positioning, continuous-duty performance, and integrated diagnostics. Engineered and factory-tested for seamless valve operation, they provide reliable automation, position locking, and fail-safe control. (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for DeZURIK, Inc. -
simplicity of electrical operation with the precision of hydraulic control and the reliability of mechanical spring-return fail-safe action. Typical applications for Skilmatic SI actuators include functional safety-related Emergency Shutdown (ESD) inputs and Remotely Operated Shutoff Valve (ROSoV) duties (read more)
Browse Electrohydraulic Valve Actuators and Hydraulic Valve Actuators Datasheets for Rotork plc -
Electromechanical Actuators (ZA Series) replace complex, high-maintenance fluid networks with a clean, modular mechanical drive system. When compared to legacy hydraulic and pneumatic systems, the ZIMM ZA Series excels across four primary performance pillars (read more)
Browse Lifting Jacks Datasheets for DieQua Corporation -
The E2C DynaMatic Series of electrically actuated 2-piece carbon steel valves offers an economical and rugged option for oil and agricultural automated applications using hydraulic or petrochemical medias. Two-piece design is available in FNPT and offers flexibility and advanced maintenance (read more)
Browse Industrial Valves Datasheets for DynaQuip Controls -
valves are often on the order of 40-80 microns and the clearances on actuators can be as small as 10 microns, so particles larger than 4 microns can cause serious problems in hydraulic systems. There are several ISO codes, SAE guidelines and ASTM Methods devoted to measuring particles in hydraulic (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
Red Valve presents the Type A Air-Actuated Pinch Valve, a smart and budget-friendly answer to flow control challenges. The key lies in the valve’s elastomer sleeve, the sole wetted component. Actuating the valve is a breeze with air or hydraulic pressure directly applied to the elastomer (read more)
Browse Pinch Valves Datasheets for DeZURIK, Inc. -
availability in site) to energized a set of gears, operating any type of valve. Pneumatic or hydraulic actuators: using either a rack & pinion or a scotch yoke device for moving a rotary valve. They are other types of valve and damper actuators that use a combination of (read more)
Browse Electric Rotary Actuators Datasheets for Indelac Controls, Inc. -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides several (read more)
Browse Datasheets for Rockford Ball Screw -
frac gate valves (frac valves) and well completion actuators using steel alloys, stainless steels and super alloys, such as Inconel and MP35N. Key Features and Applications Gate Valves (Frac Valves) RBS provides (read more)
Browse Datasheets for Rockford Ball Screw
More Information Top
-
Journal of Spacecraft and Rockets > Study of a fluid-controlled solid rocket motor for a Mars orbiter
The hy- draulic actuators are controlled by a four-way, two-position servovalve (Cadillac Gage Corp.), and oil is admitted to the pressure regulator through a bank of five SieBelAir valves serving isolation and control functions generically similar to the oxidizer system.
-
Springer Handbook of Robotics
The hydraulic power unit consists of a battery-powered direct-current (DC) motor, pump, and accumulator. A bank of servo- valves drives the actuators at the knee and hip.
-
First Emergency Shutdown Valve, Norwegian Sector
The accumulator bank has capacity for two valve openings without being re-charged by the pumps. The use of parallel lines In the umbilical makes it possible to circulate out the hydraulic fluid in the umbilical and actuator .
-
Industrial Automation: Hands-On > Components and Hardware
Most automated systems tend to use banks of 5/2 and 5/3 valves with open or blocked centers, depending on whether it is desirable to be able to move the actuator by hand in the deenergized state or not. … and a wide range of tubing and hoses are necessary to complete a pneumatic or hydraulic system.
-
Size reduction machine
The control unit utilizes a bank of proportional valves , to allow feathering of the hydraulic components. An electronic control valve for each motor and actuator are mounted with the pumps.
-
Challenges Associated with HPHT Intervention Equipment
The main valves are reinforced spring actuators beefed up to cut wireline or braided cable regardless of internal bore pressure. The control system is an electro- hydraulic MUX control system combined with a bank of 30 hydraulic accumulator bottles for local, quick hydraulic power to actuate valves and rams.
-
States > Texas > State > Regulations > Title 34 - Public Finance > Part 01 - Comptroller of Public Accounts > 003 - Tax Administration > [34 TAC 3o] 003O - Sta...
… personal property" as defined in Tax Code, §151.009 and includes tubing, pipe, valves , tanks, machinery and … The term also includes actuators , generators, transformers (and the switches, breakers, capacitor banks , regulators, relays, reclosers, fuses, interruptors, reactors, arrestors, resistors, insulators, instrument transformers, and … … related to the transformers), electronic control room equipment, computerized control units, pumps, hydraulic units, and related accessories …
-
States > Texas > State > Register > 2010 > [TexReg 2010-0122is] 01/22/2010
… property" as defined in Tax Code, §151.009 and in cludes tubing, pipe, valves , tanks, machinery and … The term also includes actuators , generators, transformers (and the switches, break ers, capacitor banks , regulators, relays, reclosers, fuses, interruptors, reactors, arrestors, resistors, insulators, instrument transformers … … to the transformers), electronic control room equipment, computerized control units, pumps, hydraulic units, and related accessories …
-
SEA SURFACE SOUND '94 PROCEEDINGS OF THE III INTERNATIONAL MEETING ON NATURAL PHYSICAL PROCESSES RELATED TO SEA SURFACE SOUND
This wavemaker was operated by a hydraulic piston actuator which was guided by a state-of-the-art proportional valve and was controlled by an electronic box connected to a personal computer. … produce gravity waves that would break at any user-specified location within the bank .17 The sound …
-
States > Texas > State > Register > 2010 > [TexReg 2010-0730is] 07/30/2010
… property" as defined in Tax Code, §151.009 and in cludes tubing, pipe, valves , tanks, machinery and … The term also includes actuators , generators, transformers (and the switches, break ers, capacitor banks , regulators, relays, reclosers, fuses, interruptors, reactors, arrestors, resistors, insulators, instrument transformers … … to the transformers), electronic control room equipment, computerized control units, pumps, hydraulic units, and related accessories …
Indicates content that may require registration and/or purchase.