Products/Services for Hydraulic Winch Gas Powered
-
Industrial Winches - (386 companies)Industrial winches are pulling devices that use a wire, rope, cable, strap or web to move heavy loads. They typically use a drum or reel for line storage and are either manually operated or powered by an electric, pneumatic, or hydraulic motor. How...Power SourceLine TypeHolding Brake -
Hydraulic Pumps - (689 companies)Hydraulic pumps deliver high-pressure fluid flow to the pump outlet. Hydraulic pumps are powered by mechanical energy sources to pressurize fluid. Hydraulic pumps are positive displacement pumps which pressurize hydraulic fluid in order to do work... -
Power Connectors - (807 companies)Power connectors transfer AC or DC through a variety of electronic devices and are used in a variety of commercial, industrial, and residential applications. Power connectors range from simple AC or DC inlets and outlets to sophisticated power entry... -
Power Tools - (841 companies)...are constructed for long service under heavy use. Types of Power Tools. Power tools are usually motor-driven and designated as electrical, battery-powered, hydraulic, or pneumatic. Here are some examples of pneumatic power tools: Drills. Fastening tools... -
Quick Couplers - (558 companies)...for explosive and noxious gases such as propane and phosgene. Hydraulic fitting - Hydraulic quick couplers are designed and rated specifically for hydraulic lines. Of particular importance for these quick couplers are high pressure ratings. Pneumatic... -
Gearboxes and Gearheads - (1008 companies)...for many applications including machine tools, processing and other industrial equipment, conveyors, mixers, extruders, wind turbines, winches, cranes, pipelines, agricultural equipment and many other rotary motion power transmission applications...
-
Control Valves - (1648 companies)...the user the ability to position the valve as needed. Manual actuators are used in remote systems that may not have access to power, however they are not practical for applications that involve large valves. Solenoid operated valves use hydraulic...
-
Hoists - (887 companies)...and method of actuation. Powered hoists include all manner of motor-driven types, including those with electric, pneumatic, hydraulic or fossil fuel (gas and oil) motors. The manual category includes hand cranked, levered or ratcheted hoists...
-
Motor Controllers - (796 companies)Motor controllers receive supply voltages and provide signals to motor drives that are interfaced to motors. They include a power supply, amplifier, user interface, and position control circuitry. Motor controllers receive supply voltages...
-
Industrial and Commercial Trailers - (401 companies)Industrial trailers and commercial trailers are pulled behind a powered vehicle to carry goods, livestock, or equipment. They are used to move cargo from factories to warehouses, warehouses to distributors, and distributors to retailers. Depending...
Product News
-
Hangzhou Chinabase Machinery Co., Ltd.
Truck limiter hydraulic power unit Hydraulic power unit. Truck limiter hydraulic power unit. Specification. Motor: 380v,50hz,750w,1400r/min. Pump: BKP0.5B2-R-0.75-VQ1(0.75ml/r). Tank: 2L,Size: : 123 x160. Valves: a. safety pressure value YF08-00, default 180bar. b. hydraulic lock LDP-08-0.4\. Data. Applications: This truck limiter hydraulic power unit is widely used in truck restraint systems, loading dock equipment, logistics centers, warehouses, distribution facilities, and industrial plants. It provides stable hydraulic power... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
jbj Techniques Limited
Gear motors ~ hydraulic power to mechanical Do you need to convert hydraulic pressure and flow into torque and angular displacement?. Mechanical power from a hydraulic source; hydraulic fluid is moved into the hydraulic gear motor causing the matched gear set to rotate. One of the gears is connected to the motor output shaft so producing the rotary mechanical power. Hydraulic gear motors can be supplied in single or bi-rotational formats and units are available with a comprehensive range of mounting flange and shaft options including... (read more)Browse Hydraulic Motors Datasheets for jbj Techniques Limited -
J.D. Neuhaus
Hydraulic Power Hoists - up to 100t As an alternative to compressed-air drive, we can supply you with JDN Hydraulic Hoists with carrying capacities up to 100 t. Depending on motor size, the hoists work with intake pressures from 130 to 180 bar. Operating fluid: oil. Classification: Ex II 2 GD IIA T4(X) / II 3 GD IIB T4(X). Our hydraulic hoists can be deployed as an alternative to air driven units in all places where hydraulic lines, central hydraulic systems or hydraulic aggregates are existent. Features: predestined... (read more) -
McElroy Manufacturing, Inc.
Power your machine’s hydraulic functions Power your machine 's hydraulic functions with the new EP2800Q Series 2 HPU. This HPU (Hydraulic Power Unit) is compatible with McElroy Acrobat TM 355/400, 450/500, and 560/630 fusion machines that utilize the QuikFit TM carriage. (read more)Browse Pipe Fusion Machines Datasheets for McElroy Manufacturing, Inc. -
jbj Techniques Limited
Hydraulic Power Packs: Five Selection Checks Before choosing a hydraulic power pack, establish what the machine needs throughout its operating cycle. Five starting checks are: >> Required flow and operating pressure. >> Electrical supply and motor requirements. >> Duty cycle and operating sequence. >> Reservoir capacity and installation space. >> Control functions and integration requirements. jbj Techniques supplies AC and DC hydraulic power units, including modular systems and custom arrangements. Custom DC packages are available fully... (read more)Browse Hydraulic Pumps Datasheets for jbj Techniques Limited -
jbj Techniques Limited
Hydraulic Starters . >> ATEX-approved versions available. >> Central hydraulic starting systems available. We provide a complete range of high-performance engine starting systems and safety components designed for industrial, marine, power generation, and hazardous-area applications. Our solutions deliver reliability, rapid starting performance, and long service life even in the most demanding environments. For technical specification catalogue. #DriveLineHarmony... (read more)Browse Engine Starters Datasheets for jbj Techniques Limited -
Hangzhou Chinabase Machinery Co., Ltd.
Hydraulic Cylinder machines, and 3 cylindrical grinder for the bars project. 4 sets hydraulic hard-drawn machines, 3 sets of 450KW electric annealer, 1 set numerical control skiving and roller polish machine, and 80 sets of honing machine for the tube project. Applications: Widely used in metallurgy, construction and engineering machinery, agricultural and mining equipment, vehicle assembly lines, lifting and material handling systems, industrial automation, and hydraulic power systems requiring reliable force... (read more)Browse Hydraulic Power Units Datasheets for Hangzhou Chinabase Machinery Co., Ltd. -
Running Industry Co., Ltd
Hydraulic Parts The hydraulic circuit block is a vital component in hydraulic systems, responsible for key functions such as flow and pressure regulation, power distribution, system integration, and enhanced reliability. By precisely controlling the flow and pressure of hydraulic oil, it ensures smooth and efficient operation of downstream components like hydraulic cylinders and motors. Its ability to divert oil to multiple actuators simultaneously enables coordinated movement in complex systems, while its... (read more) -
HydraCheck Inc.
Hydraulic Tester for Servicing Hydraulic Systems to check the efficiency of hydraulic pumps on a routine schedule. An analog flow indicator with an integrated load valve and an analog pressure gauge in one compact unit is perfect for testing hydraulic pumps without removing them from service. The unit is self-contained and requires no electrical power. The dials are clear and easy to read. Installation is extremely simple, and the test kit can be connected to either the pressure or return lines. The loading valve and pressure gauge allow... (read more)Browse Liquid Flow Meters Datasheets for HydraCheck Inc. -
MTE Corporation
Power Quality Challenges for Oil & Gas Extraction Download MTE 's Oil and Gas Industry Brochure Here. Oil & Gas. MTE Corporation helps many oil and gas producers by delivering a wide array of optimized, power quality solutions. Oil producers use a variety of pumps in their operations that are driven by variable frequency drives, which introduce harmful harmonic distortion. Unmitigated harmonics can result in equipment damage, costly downtime, nuisance tripping, and reduced efficiency. The Oil & Gas industry is often divided into three segments... (read more)Browse Line/Load Reactors Datasheets for MTE Corporation
-
Sell Electric Winch MW6000
After many years development, we have succeeded in establishing three categories winches at our factory: Electric Winch, Gas Powered Winch and Hydraulic Winch.
-
CR4 - Thread: Hoist Using Rotating Spool With Rope Wrapped Around
It may be better if you used a separate gas engine and a hydraulic unit to power your winch .
-
Developing a Predation Index and Evaluating Ways to Reduce Salmonid Losses to Predation in the Columbia River Basin, Annual Progress Report August 1988-Septemb...
12.7 cm) gypsy winch for purse line hauling; a gasoline-driven hydraulic power pack (8 hp gas motor, 6 gpm pump); hydraulic lines (0.5 in., 1.3 cm) and valves; and a “hairpin” for suspending purse rings during retrieval.
-
Developing a Predation Index and Evaluating Ways to Reduce Salmonid Losses to Predation in the Columbia River Basin, Final Report August 1988-September 1990.
gypsy winch for purse line hauling; a gasoline-driven hydraulic power pack (8 hp gas motor, 6 gpm pump); hydraulic lines (0.5 in., 1.3 cm) and valves; and a “hairpin” for suspending purse rings during retrieval.
-
Federal Register > Wednesday, December 16, 1998 > [63 FR 69261] Foreign-Trade Zone 35-Philadelphia, PA; Application for Subzone Status, Kvaerner Philadelphia S...
… control systems, profile steel, pumps, alarm systems, diesel generators, navigation equipment, radio communications, rudder systems, radar apparatus, pumps, CO2 discharge systems, propellers and shafts, winches , windlass, ships' logs, depth sounding equipment, boilers, inert gas plants, electro- hydraulic power racks, switchboards/panels/consoles (1998 duty …
-
Viking DHC-5 Buffalo
Solar T-62T-40-5 gas -turbine APU in port engine nacelle provides electric (10 kVA generator), hydraulic and pneumatic power for environmental control, hydraulic operation of cargo winch , electrical systems and other utility functions.
-
[Front matter]
Hawboldt Industries specializes in custom research winches , umbilical reels, launch and recovery handling systems, hydraulic power units, propellers and oil spill containment equipment for the oceanographic, defense, fisheries and offshore oil and gas markets.
Indicates content that may require registration and/or purchase.