-
Supplier: Branch Environmental Solutions
Description: Hydrogen Sulfide (H2S) can be removed from water using air stripping technology. Most common applications in water treatment use a simple air stripper. The difference is that the pH is adjusted to 4 – 5 which will convert the soluble sulfide ion completely to a dissolved gas as
-
Supplier: Analytical Industries Inc.
Description: Key features Hazardous area certified - ATEX / UKEx / IECEx / cMETus Proven electrochemical sensor Sample air dilution pump built in Optional H2S scrubber on sample outlet Quick measurement response time Integral data logging of measurement Overview The GPR-7100 hydrogen sulfide
- Features: Data Logger, Hazardous Environments
- Gas Types: Hydrogen Sulfide (H2S)
-
Supplier: Ducon Environmental Systems
Description: scrubber (HCl)Hydrogen sulfide scrubber (H2S)Nitrogen oxides scrubber (NOx)Ammonia scrubber (NH3)Carbon dioxide scrubber (CO2)Total reduced sulfur scrubber (TRS)In a Ducon Chemical Gas Absorption Scrubber, the liquid flows downwards over
- Efficiency: 99.9 %
- Pollutants Scrubbed: NOx, Other Pollutants
- Process Type: Wet
- Filter Type: Wet Spray
-
-
Supplier: Process Sensing Technologies USA
Description: The GPR-7500 analyzer utilizes the low-power electro-chemical sensor technology to provide a cost-effective and easy to maintain online-installation hydrogen sulfide measurement in a small package. The GPR-7100 is a portable H2S analyzer version preferably used for spot checking the
- Operating Temperature: 14 to 113 F
- Instrument Type: Analyzer
- Display: Digital
- Features: Self Calibration
-
Supplier: Branch Environmental Solutions
Description: trace quantities such as removing odors including Hydrogen Sulfide. This type of scrubber can also be used for cooling gas, aeration and any other application where transferring from a gas to a liquid is required. Branch scrubbers are custom designed to fit your specific
- Airflow: 50,008.05 SCFM
- Pollutants Scrubbed: Caustic, Chlorine Gas
- Filter Type: Packed Bed / Column
- Process Type: Wet
-
Supplier: Ducon Environmental Systems
Description: Today, Ducon Environmental Systems complete line of air pollution control equipment includes wet scrubbers, venturi scrubbers, chemical scrubbers, gas scrubbers, packed towers, dynamic scrubber - UW4 and wet ESP technology, which are used to remove particulate, fly
- Process: Dry, Wet
-
Supplier: Environics, Inc.
Description: ultra-pure combustion air for flame ionization detector, and service air for pneumatically operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone
-
Supplier: Pocono Fabricators
Description: sulfuric acids associated with the burning of various fuels in stacks, breechings, and scrubbers. • Resists hydrogen sulfides found in sewage and waste treatment facilities. Low absorption prevents corrosive elements from penetrating the substrate. Provides long term protection
-
Supplier: Analytical Technology, Inc.
Description: Odor control in wastewater treatment plants and sewage collection systems often requires the use of scrubber systems. Many of these scrubbers employ a wet process using hypochlorite solution to remove H2S from air streams prior to discharge. Monitoring the hydrogen
Find Suppliers by Category Top
Featured Products Top
-
absorbing soluble gaseous pollutants, such as sulfur dioxide (SO?), hydrogen chloride (HCl), Hydrogen sulfide (H2S) and ammonia. The scrubbing liquid reacts with these gases, though a packing media which neutralizes the acid gases and thus removes (read more)
Browse Scrubbers Datasheets for Ducon Environmental Systems -
scrubber systems and biofilters to control odors and pollution from hydrogen sulfide (H2S) and other waste biogases. Known for its rotten egg smell, H2S is a colorless, clear toxic gas that is a potential danger to employees and frequently is the source of obnoxious odor (read more)
Browse Gas Instruments Datasheets for MSA Safety -
are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Learn More (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Learn More (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. FCC Cyclones High (read more)
Browse Baghouses and Baghouse Filters Datasheets for Ducon Environmental Systems -
are all used to remove particulate, fly ash, sulfur dioxide, hydrogen sulfide, carbon dioxide, hydrogen chloride, dioxins, mercury, odors, VOC's, sub-micron particles, fumes, and ammonia from industrial flue gases. Ducon has the broadest technology base of any Company in the (read more)
Browse Dust Collectors and Dust Collector Filters Datasheets for Ducon Environmental Systems -
operated valves. The system is capable of delivering air free from water vapor, particulates, sulfur dioxide (SO2), Hydrogen Sulfide (H2S), Oxides of Nitrogen (NO), Nitrogen Dioxide (NO2), Ozone (O3), Carbon Monoxide (CO) and Hydrocarbons (HC (read more)
Browse Gas Generation Equipment Datasheets for Environics, Inc.
More Information Top
-
Albany Interim Landfill gas extraction and mobile power system: Using landfill gas to produce electricity. Final report
The hydrogen sulfide scrubber was effective and its use appears feasible at typical hydrogen sulfide concentrationsand gas flows.
-
Innovative coke oven gas cleaning system for retrofit applications. Volume 1, Public design report
The combined COG from the tar precipitators is fed to the lower section of the combined gas cooler/ hydrogen sulfide scrubber and flows up through the expanded metal packing counter-current to the descending flow of liquor/tar coolant.
-
Application of nanofiltration to separate salts from a hydrogen‐sulphide scrubber solution
Abstract Experiments were carried out using nanofiltration to separate salts from a hydrogen sulphide scrubber solution taken from an iron‐based liquid‐redox process.
-
Final environmental information volume for the coke oven gas cleaning project at the Bethlehem Steel Corporation Sparrows Point Plant
is fed to the top of the hydrogen sulfide scrubber .
-
Advanced design and economic considerations for commercial geothermal power plants at Heber and Niland, California. Final report
Hydrogen Sulfide Scrubber (T-4).
-
Economic assessment of polymer concrete usage in geothermal power plants
Hydrogen Sulfide Scrubber , T-4.
-
Waste heat rejection from geothermal power stations
Factors such as the necessity f o r hydrogen sulfide scrubbers i n off-gas systems o r the need t o treat cooling tower blowdown before reinjection can add t o the cost and complexity o f geothermal waste heat rejection…
-
Farm scale electrical power production from animal waste. Volume I. Final report, 30 June 1981-30 December 1983
A.) Engine/Generator Skid B.) Generator Control Cabinet C.) Bio-reactor Monitoring Equipment D.) Auxiliary Boiler Skid E.) Hydrogen Sulfide Scrubber Tanks F.) Gas Recirculation Pump and Equipment G.) Cleanup Sink and Cabinet H.) Other various small components .
-
Industrial Chemical Cleaning
in alkaline hydrogen sulfide scrubbers , 228-231 .
-
2009 Annual Progress Report: DOE Hydrogen Program, November 2009 (Book)
Demonstrate continuous operation of an integrated• process for pre-reformation of high sulfur diesel coupled with a hydrogen sulfide scrubber for generating a mixed gas containing light molecular weight hydrocarbons and less than 10 ppmv H2 S .
Indicates content that may require registration and/or purchase.