Products/Services for Hydroport 2 Pwc Platforms
-
Platforms and Walkways - (384 companies)Platforms and walkways enable personnel access to elevated workspaces. They can also be called grating planks, catwalks, or industrial footbridges. Workers utilize these industrial and commercial access ways to inspect and address equipment...Platform/Walkway TypeMaterialFeatures -
-
Thermal Platforms and Thermal Plates - (23 companies)Thermal Platforms provide heating and cooling with more precise temperature control for environmental or climatic testing. Thermal platforms are used to heat and cool electronic devices through conduction. These platforms are alternatively known...
-
Network Security Platforms - (148 companies)Network security platforms are designed to protect networks from incursion by external sources. The features of network security platforms include protection against viruses, exploits (e.g. sniffers, keyloggers, buffer overflows, browser hijack... -
Pallets - (543 companies)Pallets are platforms used for storage and transportation of goods. They are available in various sizes and materials to serve many applications. Custom applications for pallets include 55-gallon drum, tapered drum, export, display, and dairy... -
Dock Lifts - (107 companies)Dock lifts are platforms used to raise and lower material, personnel and workpieces for loading and positioning. Dock lifts (docklifts) are work platforms used to raise and lower material, personnel and workpieces for loading and positioning...
-
Flange Mounted Bearings - (260 companies)Flange mounted bearings are used when a shaft axis is perpendicular to the bearing mounting surface. They are available in 2, 3, or 4-hole configurations. How to Select Flange Mounted Bearings. Flange Unit: 4-Blot. Mounted Ball Bearing: 2...
-
Electroforming Services - (26 companies)Electroforming services manufacture 2-D and 3-D components which are otherwise not easy to fashion by electrodepositing a thin layer of metal on a mandrel. Electroforming services manufacture 2-D and 3-D components, which are otherwise not easy...
-
Scissor Lifts - (218 companies)Scissor lifts are devices that use a scissor-like mechanism to raise and lower a work platform. This item of material handling equipment conveys personnel and cargo in the vertical plane. Scissor lifts may be stationary, self-propelled, or vehicle...
-
Material Handling Carts and Trucks - (1274 companies)...to be height adjusted. Dumping: The cart has either a platform that can be inclined to discard its contents, or can be safely upended to the same effect. Brake: A brake can be used to slow and stop a cart, and in carts with a large mass or a need...
Product News
-
ETEL S.A.
CHARON2 Stacked Platforms and industry fields. From this platform originate standard product configurations, for immediate integration, and customized solutions, accommodating suited performance needs. CHARON2 remains another perfect example of ETEL vertical integration, based on proprietary IP for motors, electronics and controlling know-how, and synergy with HEIDENHAIN when relating to world-class positioning accuracy feedback. Characteristics. Total stroke : up to 650 mm x 410 mm. Available in 9 standards x 2 electronics... (read more)Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
ETEL S.A.
VULCANO2 Stacked Platforms accuracy is no longer a dream but a solid reality from this new offering from ETEL. The use of this platform is suitable for, but not limited to: Wafer Process Control applications such as Overlay Metrology, Critical Dimension and Thin film Metrology. Back-end: flip-chip processes made on large panels/substrates. Characteristics. Compact footprint. Payload up to 80 kg. Nanometer level position stability. High dynamics. Excellent bidirectional repeatability and position stability. ISO 2 clean room... (read more)Browse Multi-axis Positioning Systems Datasheets for ETEL S.A. -
Green Cubes Technology
Swappable Power Platform for Mobile Workstations . Includes 2 minutes of integrated battery backup for hot swap operation. Charges both internal integrated and external swap batteries. Meets IEC 60601 standards. Optional remote LCD display available. Charger: Capable of charging two or four batteries simultaneously. Universal input from 100VAC to 230VAC @ 50Hz to 60 Hz. Compliant with IEC 60601 standards. Optional remote LCD display available. "Designed with the OEM in mind, the Green Cubes swappable battery platform is configurable and can be easily... (read more) -
Green Cubes Technology
Power Platform for mobile medical workstations . Includes 2 minutes of integrated battery backup for hot swap operation. Charges both internal integrated and external swap batteries. Meets IEC 60601 standards. Optional remote LCD display available. Charger: Capable of charging two or four batteries simultaneously. Universal input from 100VAC to 230VAC @ 50Hz to 60 Hz. Compliant with IEC 60601 standards. Optional remote LCD display available. "Designed with the OEM in mind, the Green Cubes swappable battery platform is configurable and can be easily... (read more) -
SiTime Corporation
Transform Precision Timing with New Epoch Platform SiTime Corporation (NASDAQ: SITM), the precision timing company, today announced the SiTime Epoch Platform TM, designed to solve the most complex timing issues in electronics and disrupt 100-year-old quartz-based technology. The SiTime Epoch Platform is a MEMS-based, oven-controlled oscillator (OCXO) that delivers an ultra-stable clock to datacenter and network infrastructure equipment, unlocking a cumulative $2 billion served addressable market (SAM) in the next decade. Over time, Epoch... (read more) -
Rotork plc
Actuators Power Fully Electric Offshore Platform was contracted to build N05-A - which will turn upstream wet natural gas into dry natural gas for pipeline export - by Dutch exploration and production company ONE-Dyas. The next generation platform, scheduled for production in the winter of 2024/2025, is expected to reach 'near zero ' operational emissions (Scope 1 and 2) and will be the North Sea 's first fully electrified gas production platform. Electrification is central to ONE-Dyas ' near-zero strategy, with power primarily supplied by a nearby... (read more)Browse Electric Valve Actuators Datasheets for Rotork plc -
Swissbit AG
Industrial PCIe Gen4 SSD: N7000 Platform The Swissbit N7000 is a versatile PCIe Gen4 NVMe SSD platform developed to balance performance, power efficiency, and cost in embedded and industrial systems. More than 30 configurations are available to support different capacity, feature, endurance, and operating-temperature requirements. N7000 SSDs use 3D TLC BiCS8 NAND and are offered in M.2 2242 and M.2 2280 form factors with capacities from 240 GB to 3.84 TB. A power-optimized, DRAM-less controller architecture with Host Memory Buffer... (read more) -
PI (Physik Instrumente) L.P.
Novel 6-Axis Motorized Automation Platform . Precision Specifications. * Travel Range: Range: XY: 50mm, Z: 25mm, Rotational: Theta X / Y: 15 ; Theta Z: 30. * Max Speed: 500mm/s (linear), 100 /s (rotational). * Minimum Incremental Motion (MIM): 10nm / 2 urad. * Repeatability: +-50nm (XY), +-75nm (Z), +-2 urad (rotational). * Sensor Resolution: 1nm. Flexible Tooling and Integration. The F-690.S1 SpaceFAB 6-DOF motion platform and alignment system is available with optional fiber and fiber array holders (model F-690.A1), featuring reversible... (read more)Browse Multi-axis Positioning Systems Datasheets for PI (Physik Instrumente) L.P. -
Advance Lifts, Inc.
Common Questions About Dock Lift Platforms Dock Lifts FAQ - Common Questions About Dock Lift Platforms. ELECTRICAL: Is it okay to operate the dock lifts on other than the standard 230 volt/60 cycles/3 phase power?. Yes. Motors and electrical components are designed to operate on 208V/220V/230V/-240V/ 440V/460V/48OV - 60 cycle - 3 phase at no extra charge. Just specify the voltage so that the correct overload heaters can be supplied. Can lifts be operated on single phase?. Yes. Any power unit of 5 HP can be supplied for 230 volt... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc. -
Advance Lifts, Inc.
Advance Lifts VRC roof access platform trips up these stairs with heavy or bulky items in their hands. By utilizing the VRC, 1 or 2 employees can send up to 2,000lbs to the roof in a single trip avoiding many trips up the stairs and allowing them to complete the job more quickly and accomplish more in a day. 2. Reduced Exposure To Possible Injury. Once the VRC was installed, employees can get everything they need for the job up to the roof without having to carry anything. Not carrying anything up the stairs allows them to use... (read more)Browse Dock Equipment Datasheets for Advance Lifts, Inc.