-
Supplier: ASTM International
Description: 1.1 This practice includes procedures for preparing compacted asphalt mixture specimens, exposing the specimens to hydrostatic pore pressure inside an enclosed chamber and guidance on testing the specimens for the effect of water on the tensile strength or change in other
-
Supplier: ASTM International
Description: either the pressurized spring chamber type (Type I) or unpressurized spring chamber type (Type II). They shall be tested for their conformance with hydrostatic proof, seat tightness, set pressure limits, and capacity.
-
Supplier: ASTM International
Description: This specification provides the minimum requirements for the design, fabrication, pressure rating, marking, and testing for fuel oil meters (volumetric positive displacement type). The components of the meter shall be the following: housing, measuring chamber, adjusting device,
-
-
Supplier: Rogers Machinery Company, Inc.
Description: of material Mechanical seal drawing & bill of material Performance curve Certified hydrostatic test data Material certifications (traceability) Weld procedure specification (WPS Weld maps Non-destructive testing procedures Performance test procedures Performance test data
-
Supplier: Komline
Description: Common replacement parts are easily accessible Design Units are available as simplex, duplex, triplex and quadruplex designs for flow rates up to 550 GPM and heads up to 300 ft. Constructed of heavy duty 30,000-40,000 close grained iron which enables operating pressures up to 130 psi and
- Maximum Discharge Flow: 540 GPM
- Maximum Discharge Pressure: 130 to 200 psi
- Discharge Size: 1.75 inch
- Pump Housing Material: Cast Iron
Find Suppliers by Category Top
Featured Products Top
-
The vacuum pump set and pressure regulation system lower the chamber pressure to levels equivalent to the required test altitude, while the temperature control module enables (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
parts; and evaluating the product's sealing performance, pressure resistance, and airtightness. The PCT test is a saturated (100% humidity) accelerated humidity test, primarily simulating the high temperature, high temperature and high humidity, and pressure (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
-LABS « Burst or Proof Pressure Testing: Hydrostatic & Gaseous Our Burst Pressure Test provides a real-time curve of increasing pressure until the cylinder sustains permanent deformation and ultimately fails. By identifying how the tank fails, this test allows for an estimation of product (read more)
Browse Flow and Pressure (Fluid Dynamics) Testing Services Datasheets for E-Labs, Inc. -
tablet or smartphone The test chambers are available in 18, 37, and 55 cu. ft. models. If your requirements fall outside the realm of these standard sizes, Weiss Technik will design a chamber to meet your specific needs. Note: EAH models are constructed with an internal pressure member. EA Models can be quoted with an external pressure member construction. (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc. -
results. ? Safety Protection: Must include over-temperature protection, over-pressure protection, and water shortage protection to prevent hazards caused by equipment malfunction. 3. Chamber Material and Sealing Must Meet Standards (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Guangdong Atmars Industry Co., Limited -
to monitor pump case pressure, charge pressure, and system pressure simultaneously. A universal pressure gauge test kit is ideal for this purpose. Gauge scales (pressures) can be changed (read more)
Browse Pressure Gauges Datasheets for HydraCheck Inc. -
-click startup of pre-set test programs, real-time data curve display and historical data export (CSV/Excel/PDF). The chamber is built with a full set of intelligent safety protection functions: over-temperature alarm, vacuum abnormal warning, power failure memory, automatic pressure relief and (read more)
Browse Automated Test Equipment Datasheets for Guangdong Atmars Industry Co., Limited -
ESPEC North America Inc | Qualmark Products and Services
HAST - Highly Accelerated Stress Test Chambers
HAST (Highly Accelerated Stress Test) chambers reduce the time it takes to complete humidity testing for semiconductors. By elevating temperatures above 100°C and increasing the pressure, simulation of normal humidity tests can be made while maintaining the same failure mechanisms. Tests can (read more)
Browse Environmental Test Chambers and Rooms Datasheets for ESPEC North America Inc | Qualmark Products and Services -
testing procedures to meet qualification standards. Burst Pressure, Hydrostatic, 30,000 psig Knowing the pressure carrying capacity of a tank is necessary to ensure short and long term product performance. A Burst Pressure Test shows a real-time curve of increasing (read more)
Browse Hydraulic and Pneumatic Testing Services Datasheets for E-Labs, Inc. -
Environmental test chambers are sophisticated equipment that rely heavily on water for humidity generation and system cooling. Understanding and maintaining proper water quality standards for both applications is fundamental to ensuring accurate test results and protecting your investment (read more)
Browse Environmental Test Chambers and Rooms Datasheets for Weiss Technik North America, Inc.
More Information Top
-
Measurement and Analysis of Rock Physical Properties on the Dez Project, Iran
Because of their relatively large cost, hydrostatic pressure chamber tests are used sparingly.
-
HIGH-PERFORMANCE CONSTRUCTION MATERIALS: SCIENCE AND APPLICATIONS
Water transmission through coating films can be measured in the hydrostatic pressure test chambers .
-
Corrosion Fatigue Behavior of a Graphite/Epoxy Composite For Marine Applications
The system consists of an Inconel 600 hydrostatic pressure test chamber with dimensions that accommodate a one-inch wide compact tension (CT) specimen as well as grips and instrumentation.
-
Transverse Fatigue Crack Growth Or Graphite/Epoxy Composites In High Pressure Seawater
The experimental test system consists ofan Inconel 600 hydrostatic pressure test chamber designed by Fowkes (1994) in conjunction with Autoclave Engineers.
-
SNAP-21 PROGRAM, PHASE II. DEEP SEA RADIOISOTOPE-FUELED THERMOELECTRIC GENERATOR POWER SUPPLY SYSTEM. Quarterly Report No. 8, April 1, 1968--June 30, 1968.
3-1 3-2 3-3 3-4 3-5 3-6 3-7 3-8 System S10D2 Mounted to Pressure Chanaber Lid System S10D2 Being Lowered into Pressure Chamber Hydrostatic Test Monitoring Equipment Generator A10D4 Seebeck and Resistance Ratios vs Time …
-
Hochdruck‐Physik
The FlieBen of the truncation disc drove for a largely hydrostatic pressure in the sample space and to dnem more or .
-
Ammonia Absorption Technologies Development for Air Conditioning, Heat Pumping and Refrigeration
Should a failure occur the hydrostatic pressure - testing chamber should be sufficiently robust to handle parts rupture.
-
Anisotropy of Rock Masses In Various Underground Projects In Brazil
Figures 2c and 2d show the final stabilized diametral deformations obtained, at maximum hydrostatic pressure in the chamber test .
Indicates content that may require registration and/or purchase.