-
Supplier: Aitech Defense Systems, Inc.
Description: Rugged/mil 3U CompactPCI single slot SBC Rugged/mil 3U CompactPCI Single Slot SBC Intel® T7500/L7500 Core™ Two (2) Duo (Merom) Processor with 2.2 GHz, 1.67 or 1.06 GHz On-chip 32 kb Data/32 kB Instruction L1 Cache On-chip 4 MB L2 Cache Intel® GM965 Chipset with Integrated Graphics Up to Two
-
Supplier: Diamond Aircraft
Description: transceivers Garmin GMA 1347 digital audio system Garmin GTX 33 Integrated Mode S Transponder Garmin GRS 77 Attitude Heading Reference System Garmin GDC 74 Digital Air Data Computer Garmin GMU44 Magnetometer Honeywell KAP 140 Dual Axis Autopilot with Altitude Hold and Preselect Standby
-
Supplier: Cessna Aircraft Company
Description: airstrips. Its reliability even in remote areas, at high altitudes, and in hot climates is unbeatable. Standard avionics include GDU 1040A Pilot and Copilot Primary Flight Display (PFD) GDU 1040A Multifunction Display (MFD) GDC 74A Dual Air Data Computer (ADC) GEA 71 Engine/Airframe
-
-
Supplier: Cessna Aircraft Company
Description: Electronic Flight Information System Crew Alerting System Flight Guidance System Dual Air Data Computers XM Broadcast Weather (U.S.) Emergency Descent Mode Dual Attitude Heading Reference System Integrated Electronic Checklists Electronic Charts Flight Management System Global
-
Supplier: Gulfstream Aerospace
Description: Africa; Los Angeles to London; and San Francisco to Tokyo. The aircraft outdistances all peers above Mach 0.85 and is the only jet in its class to combine incredible speed with significant range—3,800 nautical miles/7,038 kilometers—when flying at Mach 0.90. The G500 blazes across the sky at
Find Suppliers by Category Top
Featured Products Top
-
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo -
easily speed controllable via integrated electronics. Air volume can be adjusted to any possible operating point. The integrated, intelligent electronics also allow for pressure or air quality control. Rosenberg’s standard AC models are often specified for use where variable frequency drives (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
Rosenberg USA has expanded its high-efficiency E-Series backward-curved impeller line to include 12 models ranging from 12.4 to 22 inches in diameter. The E-Series is designed for high-flow and low to medium pressure applications like computer room air conditioning and air handling (CRAC (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA -
outlet with 1, 2, L and N as standard, in addition to traditional strips with no light-pipes. Illumination options include red, green and white. The integrated light pipes eliminate space otherwise needed for separately mounted LEDs, thus making room for additional outlets in the PDU. The strips (read more)
Browse Power Distribution Units (PDU) Datasheets for SCHURTER Inc -
10", 1', 3', 0.1°, 0.5° (selectable) Turntable Self-Weight ≤800kg Control Interfaces Ethernet, Serial Port, RS422, RS485, Fiber Optic Operating Environment Indoor / Outdoor (read more)
Browse Tilt Tables Datasheets for JiuJiang Ingiant Technology Co., Ltd.
More Information Top
-
Federal Register > Thursday, April 9, 2009 > [74 FR 16121] Airworthiness Directives; Honeywell Flight Management Systems (FMSs) Equipped With Honeywell NZ-2000...
SUMMARY: The FAA is superseding an existing airworthiness directive (AD), which applies to all Honeywell FMSs served by Honeywell NZ-2000 navigation computers and IC - 800 integrated avionics computers .
-
Federal Register > Thursday, August 21, 2008 > [73 FR 49368] Airworthiness Directives; Honeywell Flight Management Systems (FMSs) Equipped with Honeywell NZ-20...
SUMMARY: The FAA proposes to supersede an existing airworthiness directive (AD) that applies to all Honeywell FMSs served by Honeywell NZ-2000 navigation computers and IC - 800 integrated avionics computers .
-
SPZ-8500 integrated avionics system
Honeywell's SPZ-8500 integrated avionics system for the Gulfstream V aircraft includes six 8 × 8 in EFIS/EICAS CRT displays with system synoptic pages; dual IC - 800 integrated avionics computers providing dual, fail operational autopilot/flight directors with coupled go-around and Flight…
-
Dassault Falcon 900
Upgraded standard avionics comprise fully integrated Honeywell Primus 2000 suite with five-tube 200 × 177.5 mm (8 × 7 in) colour EFIS; one engine instrument display; three IC - 800 integrated avionics computers ; dual FMZ-2000 flight management systems with a…
-
Sentinel{TM} instrument system Data Acquisition Unit (DAU)
Information will then be processed by the IC - 800 integrated avionics computer and may be shown on the EICAS.
-
Primus 2000XP integrated avionics cockpit
Honeywell's Integrated Avionics Computer IC - 800 is standard on the Global Express in a triple configuration.
-
Dornier 328
Avionics Standard Communications Bus (ASCB) Radio System Bus (RSB) Digital Audio Bus ARINC 429 Collins Commercial Standard .... Specific PRIMUS® subsystems include DU-870 DUs, GP-300 Guidance Panel Controller, IC - 800 IAC, ADZ-840 Air Data System (ADS), AA-300/AT-300 Radio Altimeter/Antenna System, DA-800 Data Acquisition Unit, RM-855 Radio Management Unit, Backup Engine Display, Backup Navigation .... The SRZ-851 integrated Radio System incorporates a RM-855B Radio Management Unit, a CDH-850 Clearance .... TCAS II system architecture includes the RT-910 TCAS Computer and AT-910 Directional Antenna.
-
Electronics in automotive engineering
3 avionics . .... fails no component or system randomly, but complex physical processes are or by computer systems even algorithms .... An example of an integrated approach is the ICC (Integrated chassis Control, integrated chassis-control) of Opel .... By the battery, the capacitive pressure sensor with integrated electronics and integrated temperature measurement is accommodated in an IC-ähnlichen housing with opening down. .... The term says "close" that the wave length in the proximity of the visible light is located e.g. by 1 m (visible light about 400...800 nms).
Indicates content that may require registration and/or purchase.