Products/Services for Imc Magnetics Fans
-
Fans and Blowers (industrial) - (1542 companies)Industrial fans and blowers move air and powders in industrial and commercial settings. They commonly provide air circulation for personnel, exhaust, or material handling. Fans and blowers can provide spot cooling in industrial and commercial...ApplicationsDesign ConfigurationSystem -
Electronic Cooling Fans - (618 companies)Electronic cooling fans move air to cool electronic devices. Description. Electronic cooling fans move air to cool electronic devices such as computers and appliances. They are also used in telecommunications, military, and general industrial... -
HVAC Fans and Blowers - (343 companies)HVAC fans and blowers are used to move air through heating, ventilating, and air conditioning (HVAC) systems. They are an integral part of the air handling systems that bring or draw fresh air into buildings. HVAC fans and blowers are used to move... -
Fan Guards - (60 companies)Fan guards are used to provide a physical barrier around spinning fan blades to prevent accidental contact with fingers or other objects. They are typically constructed using metal wire or plastic. Fan guards are manufactured in a variety...
-
Magnetic Shielding - (65 companies)Magnetic shielding includes products and raw materials for shielding instruments and equipment from magnetic fields. How to Select Magnetic Shielding. Image Credit: Mu Metal. Magnetic shielding is designed to protect electrical devices from... -
Magnetic Bearings - (17 companies)Magnetic bearings use an electromagnet to provide noncontacting, friction-free motion in rotary applications. Magnetic bearings use an electromagnet to provide non-contacting, friction-free motion in rotary applications. They are constructed...
-
Magnetic Couplings - (22 companies)Magnetic couplings are non-contact couplings which use a magnetic field to transmit torque from one rotating member to another. Magnetic couplings are non-contact couplings that use a magnetic field to transfer torque, force or movement from one...
-
Ceiling Fans - (85 companies)Ceiling fans are suspended from the ceiling of a room to provide a cooling or de-stratification effect. To circulate the air, they employ hub-mounted, rotating paddles that are made of metal or plastic. Many ceiling fans are equipped so...
-
Pressure Blowers and Fans - (150 companies)Pressure blowers and fans are used to create and sustain a positive pressure for inflatable structures, clean rooms, laboratories, and medical facilities. Pressurization blowers are fans that create a positive pressure in a sealed or restricted...
-
Bath and Ventilation Fans - (28 companies)Bath and ventilation fans promote air exchange and remove humidity from structure interiors. Bath and ventilation fans initiate an exhaust airstream from structure interiors. This is done to remove humidity and stagnant air masses, and to draw fresh...
Product News
-
Placid Industries, Inc.
Magnetic Particle Brakes Placid magnetic particle brakes, also called powder brakes and mag particle brakes, provide smooth and repeatable torque control. Torque is proportional to input current, and independent of shaft speed, thereby allowing for precise control. These self-contained magnetic particle brakes are ideal for tension control, load simulation, and soft stops. Some large units are available with fan or pneumatic cooling. Torque rating from 1 oz.-in to 300 lb.-ft. (read more) -
New York Blower Company (The)
Plug Fans New York Blower Plug Fans can be used for a wide variety of OEM applications. Typically, they are used in applications where the system plenum acts as the fan housing, combining versatility with compact design to reduce overall system costs. This is achieved while maintaining operating efficiencies nearly equal to conventional housed fan equipment. The Plug Fan eliminates the need for connecting ductwork; its mounting panel permits assembled-unit installation to any well-supported plenum wall... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Vaneaxial Fans New York Blower Vaneaxial Fans are designed for high-pressure ventilation and industrial-process applications where axial flow is desirable and space is at a premium. Uses include heat, smoke, and fume removal; process drying; comfort and process cooling; and general ventilation. DESIGN FEATURES. . CAPACITIES - to 100,000 CFM. . PRESSURES - to 5" WG. . TEMPERATURES - to 200 F. . 10 DIRECT-DRIVE SIZES 18"- 60". . 13 BELT-DRIVE SIZES - 12"- 60". . MOUNTING - five mounting positions (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Square Fan Square fans come in three backward inclined wheel designs: airfoil, curved blade, and single thickness. They are ideally suited for a wide range of clean-air applications requiring a tight footprint. Typical uses include pneumatic conveying, product drying, product cooling, supply air, and exhaust on the clean-air side of dust collection systems. AMCA Certified. DESIGN FEATURES. . CAPACITIES TO 29,000 CFM. . PRESSURES TO 22" WG. . TEMPERATURES TO 180 o F. (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Fan Fundamentals: Centrifugal Fan Types Avoid making the wrong fan selection for your application by understanding these centrifugal fan types. In this video, we discuss different types of Centrifugal Fans, and their design and performance characteristics. There are several kinds of centrifugal fan wheels which are designed for variouscapacitiesand applications. The most common centrifugal fan types are Backward inclined, Radial, Forward curved, and radial tip. (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
New York Blower Company (The)
Junior Fan Junior Fans are self-contained units of small and medium capacities for ventilation and process-air applications. Their small package design provides for east low-cost installation. They are available in clockwise or counterclockwise rotation in any of seven discharge positions. The forward-curve wheels are available in five wheel diameters. The New York Blower Junior fans are AMCA certified. DESIGN FEATURES. CAPACITIES- Range from 160 to 4,600 CFM. TEMPERATURES- to 450 F. PRESSURES- to 2.5" WG... (read more) -
New York Blower Company (The)
BC Fans The BC fan line has four designs to choose from: BC-15: for applications to 15"WG, wheel diameter 24" to 73". BC-20: for applications to 21"WG, wheel diameter 24" to 89". BC-30: for applications to 31"WG, wheel diameter 24" to 89". BC-40: for applications to 40"WG, wheel diameter 24" to 89". Some other design features are direct-drive models to 50"WG, capacities to 300,000 CFM, operating temperatures to 750 F, and BC fans are available in arrangements 1, 4, 8 and 9. Backward curved wheels have... (read more)Browse Fans and Blowers (industrial) Datasheets for New York Blower Company (The) -
Aerzen USA Corp.
Airfoil bearings vs Magnetic bearings Airfoil bearings vs. magnetic bearings in turbo blowers. Airfoil bearing: The shaft centers in the bearing itself and increases the pressure in the air gap to more than 30 bar. The prevailing force couples are so high, that they keep the shaft permanently in the center of the bearing even in case of considerably varying and challenging operation conditions - and this free-floating without surface contact. The brilliance of this principle is the fact that in operation the air cushion forms... (read more)Browse Fans and Blowers (industrial) Datasheets for Aerzen USA Corp. -
Arnold Magnetic Technologies
FLEXIBLE MAGNETIC TAPE | MAGNETIC STRIP Looking for flexible magnetic tape or strips? Arnold's FlexMag TM offers flexible magnetic tape, a cutting-edge solution to solve your material joining problems. These flexible magnetic strips quietly join any substrate together --seamlessly. (read more)Browse Industrial Magnets Datasheets for Arnold Magnetic Technologies -
Douglas Electrical Components
Magnetic Bearings Industrial magnetic bearings achieve their highest operating efficiency when contained within strict vacuum or pressurized gas environments. To maintain these sensitive internal conditions, electrical, control, and monitoring signals must pass in and out of the housing without creating leak pathways. Douglas Electrical Components solves this challenge with high-performance magnetic bearing electrical feedthroughs, hermetic wire feedthroughs, and sealed cable harnesses. By leveraging advanced... (read more)Browse Feedthroughs Datasheets for Douglas Electrical Components
-
Calcium incorporation in cultured chondroblasts perturbed by an electromagnetic field
The C and E groups occupied the same incubator at the same height with a small fan ( IMC Magnetics , Rochester, NH, U.S.A.) blowing air over a pan of water acting as an air and humidity circulation sup- plement.
-
Portable microcomputer for the analysis of plutonium gamma-ray spectra. Volume I. Data analysis methodology and hardware description
BOXER fan from IMC Magnetics Corp., S70 Main Street, Westbury.
-
Experience with a small animal hyperthermia ultrasound system (SAHUS): report on 83 tumours
The circulation circuit consisted of the phantom, a peristaltic pump (Masterflex 7519-05, Cole-Parmer, Vernon Hills, IL), a copper radiator cooled by a fan (model no. 3S2107FL, IMC Magnetics Corp., Rochester, NH), a flow meter (A-32004-30, Cole-Parmer, Vernon …
-
Gourmet Gifts & Specialty Food Manufacturer Launches New Website For National Distribution
… the second year in a row, we have sent Cole & Parks cookies and gifts with our logo on them," said Clyde W. Jeffcoat, President & CEO â IMC Magnetics , a world-renowned leader manufacture valves, fans , electric motors and a …
-
Gourmet Gifts & Specialty Food Manufacturer Launches New Website For National Distribution
… the second year in a row, we have sent Cole & Parks cookies and gifts with our logo on them," said Clyde W. Jeffcoat, President & CEO â IMC Magnetics , a world-renowned leader manufacture valves, fans , electric motors and a …
-
Mechanical and thermal behavior of a prototype support structure for a large silicon vertex detector (BCD)
Boxer Fan imc Magnetics .
-
http://dspace.mit.edu/bitstream/handle/1721.1/37915/133175288-MIT.pdf?sequence=2
Proc.19971EEE IEMT/ IMC , page 146, 1997. [23] K. N. Chen, A. Fan , and R. Reif. IEEETrans.on Magnetics ,39(3):1778-1783, May.
-
Key Engineering Materials II
Aging time of solder joints results in an increase of IMC ’s thickness and changes their morphologies … Wu Fan Boundary-integral method for polidal axisymmetric AC magnetic fields, IEEE Trans. Magnetics .
Indicates content that may require registration and/or purchase.