Products/Services for Imp Test Terminal Blocks
-
Terminal Blocks - (981 companies)...features. The wire connections on pluggable terminal blocks allow for the circuit to be broken without any unwiring, enabling quick disconnection, testing, and maintenance. Pluggable terminal blocks can often be combined...Terminal Block TypeMounting OptionsTermination Options -
PCB Terminal Blocks - (247 companies)...enabling quick disconnection, testing, and maintenance. Pluggable terminal blocks can often be combined in such a manner that removing a single plug disconnects power to the entire group of terminals at once. Stackable terminal blocks can be mounted... -
Wire Terminals - (430 companies)...removed. Spade terminals are available in various models, such as self-locking, block, and flanged. These wire terminals make connections by loosening the stud and inserting the tongue under the stud-screw head, thus reducing the time required... -
Gage Blocks - (104 companies)Gage blocks are manufactured to precise gagemaker tolerance grades for calibrating, checking, and setting fixed and comparative gages. Gage blocks are manufactured to precise gage-maker tolerance grades for calibrating, checking, and setting fixed... -
Concrete Blocks and Cement Blocks - (172 companies)Concrete blocks and cement blocks are preformed, manufactured concrete structures that are ready for on-site installation. They are manufactured, cast, and cured in factories or other production facilities. Most concrete blocks and cement blocks... -
Data Collection Terminals - (119 companies)Data collection terminals are portable or handheld devices that are used to input, read, and/or log data. They often have barcode and wireless data transmission capability. Data collection terminals are portable or handheld devices used to input...
-
Pulley Blocks - (122 companies)Pulley blocks are assemblies that consist of a hook or shackle, swivel, bearing, sheaves, sprockets, pins and frame. They are suspended by a hoisting rope or load chain and are designed for a variety of lifting applications. Pulley blocks often use...
-
Safety Blocks - (11 companies)Safety blocks prevent damage to equipment or personnel by stopping the ram and die of a press from closing whenever dies are being repaired or adjusted. The use of safety blocks in die presses is required by the U.S. Occupational Safety Hazard...
-
Glass Blocks - (24 companies)...such as subway terminals, airports, and parking garages. The glass surface may be clear, etched, patterned, shaped, or colored to produce a desired aesthetic effect. Some glass blocks are shaped as finishing components for the corners, tops, and ends...
-
DC Blocks - (84 companies)...to tower-mounted amplifiers (TMA), and provide DC isolation as required. DC blocks are sometimes used in test setup isolation, and in other applications where the flow of DC between different sections of an RF system is undesirable. Standards and Approvals...
Product News
-
Heilind Electronics, Inc.
DIN Rail Terminal Blocks Reliable Power Connectivity for Complex Wiring. As control panels become more compact and wiring requirements more complex, engineers need safe, reliable power connectivity that maximizes space while simplifying installation. Molex DIN Rail Terminal Blocks provide a modular, scalable system for 35mm DIN rails, with multiple wire sizes, types and termination options to accommodate complex wiring layouts. Robust clamping and vibration-resistant designs help maintain secure connections and reduce... (read more)Browse Terminal Blocks Datasheets for Heilind Electronics, Inc. -
BlockMaster Electronics, Inc.
Assortment of Terminal Blocks BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks. Power Distribution Blocks. PCB High-Power Terminal Blocks. Eurostyle Terminal Strips. Single Row & Tri-Barrier Terminal Blocks. Double Row Terminal Blocks. PCB & Surface Mount Screw Terminal Blocks. Contact us to learn more and request samples! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
A Variety of Terminal Blocks BlockMaster has a variety of terminal blocks available, including: Thru-Panel Terminal Blocks. Power Distribution Blocks. PCB High-Power Terminal Blocks. Eurostyle Terminal Strips. Single Row & Tri-Barrier Terminal Blocks. Double Row Terminal Blocks. PCB & Surface Mount Screw Terminal Blocks. Contact us to learn more and request samples! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
HVAC Terminal Blocks! Terminal Blocks & Connectors for Every Project Needed - including HVAC! (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Terminal Blocks for Elevators We keep a large inventory to provide you with the terminal blocks you neeed. Customization available. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Pluggable Terminal Blocks BlockMaster Electronics offers male and female connectors that have a variety of centerlines. We have standard & vertical plugs, dual level headers, ejector headers, and standard & pin strip headers (read more)Browse PCB Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Modular Terminal Blocks BlockMaster Electronic 's High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster 's Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250 " QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Single Row Terminal Blocks BlockMaster Electronic 's Single Row and Tri-Barrier Terminal Blocks are available from 10A-50A, up to 300V. 6.35mm up to 13mm, with solder and PC terminals, straight and right angle. Some parts have available mounting ends for added placement security. (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Terminal Blocks for Pools & Spas! BlockMaster Electronic 's High-Power Terminal Blocks are rated at 90A, 115A, 175A, 255A and 380A at 600V. We offer a wide range of terminations, including screw, studs, and screw clamps. BlockMaster 's Medium-Power Terminal Blocks are rated at 50A/300V, 2 and 3 poles. Terminations include screw clamps and 0.250 " QCTerminals. All BlockMaster high and medium-power terminal blocks comply with UL and CSA standards as well as RoHS. (read more)Browse Wire Terminals Datasheets for BlockMaster Electronics, Inc. -
BlockMaster Electronics, Inc.
Customize Terminal Blocks Examples include: BlockMaster 's HD Series Single & Double Row Terminal Blocks, value added services include adding 0.187 " or 0.250 " QC Terminals and / or jumpers also, laser or pad printing. Laser marking is available on most of our terminal blocks. We can laser mark numbers, letters, and symbols. BlockMaster 's PA Series Eurostyle Terminal Strips, values added services include pad printing custom legends and / or color-coded terminal strips. Natural White (standard). Other colors available... (read more)Browse Terminal Blocks Datasheets for BlockMaster Electronics, Inc.
-
PLOS Genetics: Motility Screen Identifies Drosophila IGF-II mRNA-Binding Protein—Zipcode-Binding Protein Acting in Oogenesis and Synaptogenesis
If Imp mediates Wit signaling, then the loss of Imp function, which reduces terminal size, would be predicted to diminish Wit signaling. .... To test this hypothesis we asked if the nuclear accumulation of phospho-Mad (pMad) is blocked in the Imp mutant backgrounds (Figure 5).
Indicates content that may require registration and/or purchase.