-
Supplier: Ecologix Environmental Systems
Description: Ecologix provides several different grades of impregnated activated carbon for those special applications where either standard non-treated carbon does not work or where activated carbon's adsorptive capacity can be greatly enhanced through impregnation.
- Features: Activated Carbon
-
Supplier: Ecologix Environmental Systems
Description: Ecologix provides several additional special grades of activated carbon for those special applications where either standard or our impregnated carbon products are not sufficient.
- Features: Activated Carbon
-
Supplier: Accuris
Description: STANDARD SPECIFICATION FOR IMPREGNATED ACTIVATED CARBON USED TO REMOVE GASEOUS RADIO- IODINES FROM GAS STREAMS
-
-
Supplier: Accuris
Description: Carbon, Activated, Impregnated, Type 1121
-
Supplier: Accuris
Description: Carbon, Activated, Impregnated, Type 1101
-
Supplier: Accuris
Description: Carbon, Activated, Impregnated, Type 1142
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Polyester Panel Filter Impregnated with Activated Carbon for use with Extract-All® SPA Fume Extractor Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 1 inch
- Media Type: Activated Carbon / Charcoal, Polyester
-
Supplier: ASTM International
Description: This standard covers the specifications for physical properties and performance requirements of virgin impregnated activated carbon to be used for the removal of gaseous radioiodine species from gas streams. The activated carbon furnished under this specification
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Polyester Panel Filter Impregnated with CCS Activated Carbon for use with Extract-All® S-DD1 Compact Downdraft System and S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 1 inch
- Media Type: Activated Carbon / Charcoal, Polyester
-
Supplier: Cole-Parmer
Description: • Ideal for chemically neutral waters with lower chlorine concentrations This cellulose cartridge removes organic tastes/odors and chlorine, plus reduces sediment. Suitable to 125
F (52 C). - Features: Other
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover carbon fibers in the form of tape and sheet impregnated with heat-activated, formable, thermoplastic polysulfone resin.
-
Supplier: SAE International
Description: This specification and its supplementary detail specifications cover carbon fibers in the form of tape and sheet impregnated with heat-activated, formable, thermoplastic polysulfone resin.
-
Supplier: BakerCorp
Description: Effective removal of inorganic contaminants using activated carbon and zeolite based media. Impregnated with chemical reagents.
- Features: Other
-
Supplier: ASTM International
Description: 1.1 This test method is intended to evaluate the performance of virgin, newly impregnated or in-service, granular or pelletized activated carbon for the removal of hydrogen sulfide from an air stream. A humidified air stream containing 1 % (by volume) hydrogen sulfide is passed
-
Supplier: Air Impurities Removal Systems, Inc.
Description: Polyester Panel Filter Impregnated with Activated Carbon for use with Extract-All® S-987 Air Cleaning Systems
- Length: 12 inch
- Height: 12 inch
- Width / Ring Size: 1 inch
- Media Type: Activated Carbon / Charcoal, Polyester
-
Supplier: Branch Environmental Solutions
Description: separates, flowing through the upper and lower beds of activated carbon, where the contaminants are removed, prior to the air being discharged from the system. Typical Removal Efficiencies Numerous types of activated carbon are available, including pelletized, granular,
- Adsorption Media: Activated Carbon
-
Supplier: Delta Pure Filtration
Description: Layers of carbon impregnated synthetic polyester
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 3 GPM
- Filter Medium Material: Activated Carbon, Polyester / Fiberglass
- Range: Micro Filtration
-
Supplier: Delta Pure Filtration
Description: Layers of carbon impregnated cellulose
- Filtration Grade (Micron Rating): 5 µm
- Maximum Liquid Flow: 12 GPM
- Maximum Temperature: 150 F
- Filter Medium Material: Activated Carbon, Cellulose
-
Supplier: HVACQuick.com
Description: 21x21x2 (Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 2 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are attracted to and
-
Supplier: HVACQuick.com
Description: 14x18x1 (Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 1 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are attracted to and
-
Supplier: HVACQuick.com
Description: 24x24x4 (23.37x23.37x3.5 Actual Size). Accumulair Carbon Filters. Accumulair Carbon Odor-Ban Filters - 4 inch thickness. Carbon impregnated disposable pleated panel filters. A simple solution for controlling both odors and dust particles! Odorous gases and vapors are
-
Supplier: Cole-Parmer
Description: Silver/Carbon Cartridge has silver impregnated in activated carbon to inhibit growth of bacteria. Removes solids, organic compounds, chlorine, tastes, and odors. For cold water only. Produces 3500 gallons prior to exhaustion. Max temperature is 77
F (25 C); max - Features: Other
-
Supplier: Labconco Corporation
Description: available: Activated Carbon Filter for Organic Vapors; Impregnated Carbon Filter for Acid-Sulfur; Impregnated Carbon Filter for Ammonia-Amine; Impregnated Carbon Filter for Formaldehyde-Formalin; Mixed Bed Carbon Filter for Organic
- Hood Face Velocity: 80 SFPM
- Required Airflow: 295 SCFM
- Filter Type: Ductless
- Fume Hood Type: General Purpose
-
Supplier: Ducon Environmental Systems
Description: that do not have high removal efficiency requirements. Ducon Environmental Systems can also recover Mercury, Dioxins, and other heavy metals by injecting impregnated activated carbon.
- Process Type: Dry
- Pollutants Scrubbed: Other Pollutants
-
Supplier: Purolator Liquid Process
Description: media used in the outer zones of the cartridge provide efficient particulate removal. The inner zone of the cartridge is comprised of activated carbon batt for effective removal of tastes, odors, chlorine and organics. All materials are FDA listed for food and beverage contact.
-
Supplier: Eraser Company, Inc.
Description: electricity which can damage sensitive components. Use of this unit is recommended when using Models BTS, HTS, MH10 and A5C Thermal Strippers. Airflow Fan@60Hz: 105 CFM (49 liters per minute) Fan@50Hz: 90 CFM (42 liters per minute) Filter Activated carbon-impregnated Power 115V
- Airflow: 90 to 105 SCFM
- Process: Dry
- Collector Type: Source Collector / Portable, Wall or Column
Find Suppliers by Category Top
Featured Products Top
-
Ultra-fine activated carbon particles used in the activated carbon filter cartridges have excellent adsorption performance and can effectively filter harmful gases, remove peculiar smells, and part of heavy metal substances. Breakdown of Key Components (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
Adsorption of benzene and toluene from waste gas using activated carbon activated by ZnCl2
Experimental results for benzene and toluene adsorption showed a high potential of employing synthesized impregnated activated carbon for treatment of waste gas.
-
Progress in Environmental Science and Engineering
Removal of Gas-Phase Elemental Mercury by Bromine- Impregnated Activated Carbon .
-
Textural Characterization of Activated Carbons Prepared from Oil-palm Stones Pre-treated with Various Impregnating Agents
In case of ZnCl2 and KOH impregnated activated carbons , sharp declines in the BET surface areas were observed when the activation temperature was increased from 850 to .
-
Molecular contamination control technologies for high-volume production phase in high-NA 193nm lithography
The performance of impregnated activated carbon chemical filter deteriorates due to the coexisting organic compounds because removal of NMP is based on the physical adsorption mechanism.
-
Development of new sorbents to remove mercury and selenium from flue gas. Final report, September 1, 1993--August 31, 1994
Some of the inorganic salts in the impregnated activated carbon enhanced mercury capture.
-
Reviews of Environmental Contamination and Toxicology volume
Removal of Vapor-Phase Elemental Mercury from Stack Emissions with Sulfur- Impregnated Activated Carbon ..........
-
Adsorption of carbonyl sulfide on modified activated carbon under low-oxygen content conditions
On the other hand, we found that the desorption activation energy from KOHW was higher than that from AC by the CO2-TPD spectra, which indicated the adsorption of CO2 on KOH impregnated activated carbon was stronger.
-
Impregnation of activated carbon by iron oxyhydroxide and its effect on arsenate removal
10 Vaughan Jr RL and Reed BE, ModelingAs(V) removal by a iron oxide impregnated activated carbon using the surface complexation approach.
-
Removal of Nitric Oxide over Saskatchewan Lignite and its Derivatives
Adsorption of nitric oxide was studied over reduced and unreduced Fe, Cu, Co and Ni impregnated activated carbons (AC) in a microreactor system in the presence and absence of oxygen.
-
Removal of H2 S from Exhaust Gas by Use of Alkaline Activated Carbon
Among these treatment methods, the washing method and/or the adsorption method have been used most frequently, and many kinds of impregnated acti- vated carbons have been developed with superior de- odorizing performance and used (Ikeda et al., 1988; Tsai et al., 1992 …
Indicates content that may require registration and/or purchase.