-
Supplier: Accuris
Description: Specification for Fireday Plastic Refractories for Boiler and Incinerator Services
-
Supplier: ASTM International
Description: Standard Specification for Refractories for Incinerators and Boilers
-
Supplier: Accuris
Description: Specification for Air-Setting Refractory Mortar (Wet Type) for Boiler and Incinerator Services
-
-
Supplier: ASTM International
Description: Specification for Air-Setting Refractory Mortar (Wet Type) for Boiler and Incinerator Services (Withdrawn 1972)
-
Supplier: Rath USA Inc.
Description: with gunning castables and maximum adhesive properties are just some of the quality features. Production of refractory concrete molded parts Shuttle kiln and furnace walls Waste incinerators Solid fuel fired burners Glass production Aluminum production
- Max Use: 1,100 to 1,800 C
- Cement / Raw Material Form: Concrete, Mortar
- Shape: Powder / Aggregate
-
Supplier: HiTemp Technology Corporation
Description: Seaburn Systems are modular in design and constructed within a 20 or 40 foot shipping container that will operate at up to 30 to 60 MM BTU per hour. Each system includes the 30 or 60 MM BTU/hr oil burner, control system, fabricated chamber lined with high temperature refractory and an 8 foot
- Temperature Range: 1,400 F
- Heat Source: Combustion
- Features: Other
- Internal: Rotary
-
Supplier: Gouda Refractories BV
Description: waste incinerators and for application where a high heat flux is needed. This material is also high erosion resistant and applicable at liquid metals applications. Available in vibration and self-flowing qualities. Curon K and Flucon KRapid Heating & Repair Silimanite based dense castables on
- Max Use / Curie Temperature: 1,600 C
-
Supplier: RS Components, Ltd.
Description: K thermocouple with type 610 ceramic insulators. Protective sheath in 25 // 20 AISI 310 refractory steel. End closed by flow-forming. Type A DIN connection head with BU2 terminal block and PG16 cable gland output. For use in heat-treatment furnaces and various incinerators (household
- Length: 27.55907 inch
- Thermocouple Type: K
-
Supplier: FORREST Technical Coatings
Description: Paint has been used on wood stoves, stove pipe, exhaust manifolds, barbeques, smokers, incinerators and a variety of other metal surfaces that get hot. Decades of proven performance in the hearth industry means the product will deliver the finish you want even at high temperatures. The
- Coverage: 125.00000000000001 ft²
- Wet / Applied Thickness: 0.0038 to 0.0085 inch
- Cure / Dry Temperature: 70 to 176 F
- Operating / Use Temperature: 600 to 800 F
-
Supplier: FORREST Technical Coatings
Description: Paint has been used on wood stoves, stove pipe, exhaust manifolds, barbeques, smokers, incinerators and a variety of other metal surfaces that get hot. Decades of proven performance in the hearth industry means the product will deliver the finish you want even at high temperatures. The
- Coverage: 125.00000000000001 ft²
- Wet / Applied Thickness: 0.0048 to 0.02 inch
- Cure / Dry Temperature: 55 to 85 F
- Operating / Use Temperature: 600 to 800 F
Find Suppliers by Category Top
More Information Top
-
Wastewater Solids Incineration Systems MoP 30 > Incinerator Maintenance
The bricklayer or contractor must be trained in the art of incinerator refractory and should have the required experience.
-
Handbook of Environmental Engineering Calculations, Second Edition > BASIC COMBUSTION AND INCINERATION
• incinerator refractory selection .
-
Handbook of Solid Waste Management, Second Edition > WASTE-TO-ENERGY COMBUSTION Part 13A Incineration Technologies
Incinerator Refractory Selection.
-
Alpha low-level stored waste systems design study
The incinerator refractory linings have annual maintenance and a deactivation schedule.
-
CERAMIC ABSTRACTS
Municipal incinerator refractories practice.
-
Los Alamos Controlled Air Incinerator for radioactive waste. Volume II. Engineering design reference manual
GADOS, Final Assembly GADOS, Ash Door Housing, Bagout Cover GADOS, Incinerator Refractory Mold GADOS, Adaptor Plate GADOS, Delumper Cieanout Doors GADOS, Door Refractory Mold GADOS, Actuator Bracket, Right GADOS, Upper Gasket GADCS, Lower Gasket GADOS, Bagout Cover Gasket GADOS, Ash Door Guide …
-
Nuclear facility decommissioning and site remedial actions
Significant time was spent surveying the incinerator refractory piece by piece for exposure/contamination potential as it was removed from the incinerator.
-
CERAMIC ABSTRACTS
See Rollman H. E. Engdahl, R. B., and Sbllivan, J. D. Municipal in- cinerator refractories practice, (3) 60;.
-
Integrated Thermal Treatment Systems study: US Department of Energy Internal Review Panel report
E. Materials of Construction Actual performance data must be obtained on suitab1e high-temperature refractories and metal alloys for critical components of the ITTS systems, including melter and incinerator refractory 1inings, feed nozzles, feed injection and slag withdrawal valves, submerged arc and …
-
Integrated thermal treatment systems study. Internal review panel report
E. Materials of Construction Actual performance data must be obtained on suitab1e high-temperature refractories and metal alloys for critical components of the ITTS systems, including melter and incinerator refractory 1inings, feed nozzles, feed injection and slag withdrawal valves, submerged arc and …
Indicates content that may require registration and/or purchase.