-
Supplier: Transcat, Inc.
Description: Product Highlights Accurate 2% Wide range from 1 µH - 10 H Broad choice of standard and optional models with many powerful features Compact, convenient, and rugged Panel Mounting, Shielded Case and Fuse Protection options available Direct reading and Error proof Color Coded
- Type: Decade Box / Substituter, Inductance / Inductor
-
Supplier: RS Components, Ltd.
Description: Time Electronics 1053 Decade Box
- Type: Decade Box / Substituter, Inductance / Inductor
-
Supplier: Transcat, Inc.
Description: Product Highlights Direct reading — No fumbling with multiple slide or rotary switches The IET family of digital substituters uses convenient side-by-side thumbwheel switches. Simply dial in the desired values and use. Standard accuracies of 1%, 0.1%, and 0.05% available. Broad choice of standard
- Type: Decade Box / Substituter, Inductance / Inductor
-
-
Supplier: Transcat, Inc.
Description: Product Highlights Resistance : 111.1kΩ Number of Decades : 4 Resolution: 10Ω Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs High accuracy - 0.01% (100 ppm) HARS-X: ±(0.01% + 2 mΩ) Very low zero resistance: <1 mΩ per decade High performance solid silver alloy switches Low temperature
- Decades: 4
- Resistance Range: 111,100 ohms
- Resistance Resolution (per Step): 10 ohms
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: Transcat, Inc.
Description: Product Highlights Resistance : 11.11kΩ Number of Decades : 4 Resolution: 1Ω Excellent stability - 10 ppm/yr, 25 ppm/ 3 yrs High accuracy - 0.01% (100 ppm) HARS-X: ±(0.01% + 2 mΩ) Very low zero resistance: <1 mΩ per decade High performance solid silver alloy switches Low temperature
- Decades: 4
- Resistance Range: 11,110 ohms
- Resistance Resolution (per Step): 1 ohms
- Type: Decade Box / Substituter, Resistance / Resistor
-
Supplier: IET Labs, Inc.
Description: Each 940 Decade-Inductor Unit is an assembly of four inductors (relative values, 1, 2, 2, 5) wound on molybdenum-permalloy dust cores, which are combined by switching to give the eleven successive values from 0 to 10. The decade switch has high-quality ceramic stator-and-rotor members
- Temperature Coefficient: 25 ±ppm/°C
- Inductance Range: 0.1 to 1,000 mH
- Inductance Accuracy: 2 (+/- %)
- Special Features: AC, Component / OEM, DC
-
Supplier: IET Labs, Inc.
Description: The 1491 Decade Inductance Box is an assembly of several 940 Decade-Inductor Units in a single metal cabinet. The units have no electrical connection to the panel, but a separate ground terminal is provided, which can be connected to the adjacent low terminal, leading to
- Temperature Coefficient: 25 ±ppm/°C
- Inductance Range: 0.1 to 1,000 mH
- Inductance Accuracy: 2 (+/- %)
- Special Features: AC, Component / OEM, DC, Stand Alone / Bench
-
Supplier: IET Labs, Inc.
Description: The LS Series are an economical, indispensable collection of tools with a variety of uses in engineering, design, troubleshooting, or service fields.
- Decades: 4
- Inductance Range: 0 to 9,999 mH
- Inductance Accuracy: 2 (+/- %)
- Inductance Resolution (per Step): 1 mH
-
Supplier: Seaward Group USA
Description: that they can be operated independently. An insulated plug-in link joins the two sub-decades together to form a six decade resistor. This makes the decade resistors suitable for universal applications. Very low zero-sequence resistance has been achieved by circuit optimization.
- Decades: 6
- Temperature Coefficient: 2 ±ppm/°C
- Type: Decade Box / Substituter, Resistance / Resistor
Find Suppliers by Category Top
More Information Top
-
A current-controlled variable inductor
B. Switched Inductance Decade Boxes .
-
Inductor Test / IET Labs
PLS Series - Programmable Inductance Decade Box .
-
Modification of the Maxwell–Wien Bridge for Accurate Measurement of a Process Variable by an Inductive Transducer
Variable decade inductance box , (0.01-, 0.1-, 1-, 10-, 100-mH decades), Make: PACIFIC; TYPE: TEI 200.
-
Standard Handbook of Electronic Engineering, Fifth Edition > Measurement Systems
Decade inductance boxes are available with individual decades ranging from 1 mH to 10 H total inductance.
-
LS-400A IET Labs | Mouser
Decade Boxes Inductance .
-
Design and performance enhancement of hydraulic pressure energy harvesting systems
To test the validity of the RLC model with inductor internal resistance for hydraulic systems, a HPEH device was coupled to a hydraulic system, as shown in Figure 5, and connected in parallel with a decade resistance box and decade inductance box .
-
An improved inductance method for measuring susceptibilities of small paramagnetic specimens at low temperatures
In computing the Q of the whole secondary circuit we must consider also the effect of the secondaries in the decade inductance box which are in series with those of the coil.
-
http://ajbasweb.com/old/ajbas/2013/September/104-108.pdf
The main reason for having low current values was using a decade inductance box (DIB) for our inductor value.
-
A Direct Reading Frequency Bridge for the Audio Range, Based on Hay's Bridge Circuit
inductive decade resistance boxes .
-
AN EXPERIMENTAL DETERMINATION OF THE INTER‐NITROGEN DISTANCE IN SOME BIS‐QUATERNARY AMMONIUM GANGLIONIC AND NEUROMUSCULAR BLOCKING AGENTS
The conductance bridge was an LKB 3216B high precision model, used in conjunction with a Cambridge low inductance six decade box as a measuring resistance.
Indicates content that may require registration and/or purchase.