-
Supplier: Belden Inc.
Description: Industry 4.0 and Industrial IoT Cellular Router and Gateway. Optimized for 3G applications with edge pre-computing. VPN and openly programmable and extendable Linux.
-
Supplier: Belden Inc.
Description: Industry 4.0 and Industrial IoT Cellular Router and Gateway. Optimized for 4G applications with edge pre-computing. GPS, VPN and openly programmable and extendable Linux. Rugged and approved for vehicles.
-
Supplier: Huawei Technologies Co., Ltd.
Description: The AR502 series agile gateways are designed for industrial environments and support communication in challenging environments such as extreme temperature, high humidity, and electromagnetic interference. The AR502 integrates industrial-grade LTE module to support high
- Data Rate: 0.05 to 0.15 Gbps
- Features: Gateway, Router, Wide Area Network (WAN)
- Network Media: Wireless
-
-
Supplier: MSA Safety
Description: The EZ Gateway Modbus to BACnet is an easy-to-use, high-performance building and industrial automation protocol gateway for integrators to interface Modbus devices, such as power meters, flow meters, and other Modbus-based controllers, to BACnet networks in commercial buildings,
- Features: Gateway, Internet of Things (IoT) Compatible, Local Area Network (LAN), VPN
- Form Factor: Rack Mount
-
Supplier: MSA Safety
Description: The ProtoNode is an external, high-performance, low-cost building automation and industrial control IIoT gateway for original equipment manufacturers (OEMs) that provides manufacturers connectivity to the cloud and instant multi-protocol deployment of field protocols, enabling new or
- Features: Gateway, Internet of Things (IoT) Compatible, VPN
-
Supplier: MSA Safety
Description: The ProtoNode is an external, high-performance, low-cost building automation and industrial control IIoT gateway for original equipment manufacturers (OEMs) that provides manufacturers connectivity to the cloud and instant multi-protocol deployment of field protocols, enabling new or
- Features: Gateway, Internet of Things (IoT) Compatible, VPN
-
Supplier: MSA Safety
Description: The ProtoNode is an external, high-performance, low-cost building automation and industrial control IIoT gateway for original equipment manufacturers (OEMs) that provides manufacturers connectivity to the cloud and instant multi-protocol deployment of field protocols, enabling new or
- Features: Gateway, Internet of Things (IoT) Compatible, VPN
-
Supplier: Red Lion Controls, Inc.
Description: Overview Red Lion’s FlexEdge® DA50N Secure Edge Networking Gateway offers reliable connectivity to deployed assets in both factory automation and remote applications. The DA50N features a wide operating temperature range and industrial certifications including UL Class 1, Div. II, and
- Features: Gateway
-
Supplier: Advantech
Description: LoRaWAN Gateway Quad-core industrial processor with big memory Equip with SX1302 chip, handling a higher amount of traffic with lower consumption 8 half/full-duplex channels IP65 enclosure and industrial design for parts of outdoor environment applications like eaves Desktop,
-
Supplier: Red Lion Controls, Inc.
Description: Overview The DA50A’s modular design makes designing for compatibility with rapidly evolving communications standards as easy as replacing a field-installable sled. With advanced networking capabilities, support for 300+ industrial drivers, and IIoT Cloud connectors, communicate with most any
- Features: Gateway
-
Supplier: Red Lion Controls, Inc.
Description: Div 2 Certification ATEX / IECEx Certification Additional Features IP Fallback, IP Transparency, NAT, and routing capabilities VPN Client/Server capabilities with certificate generation 300+ industrial drivers to communicate with anything Point and click connectivity to IIoT cloud
- Features: Gateway
-
Supplier: PHOENIX CONTACT USA
Description: Industrial VPN gateway for mGuard Secure Cloud, IPsec communication via operator network, 2-port switch, 1 digital input, 1 digital output
- Network Equipment: Router
-
Supplier: Cisco
Description: IoT Gateways with Simple Management and Edge Application Execution Cisco 800 Industrial Integrated Services Routers are compact and designed for harsh environments. Use them to oversee a variety of Internet of Things (IoT) gateway tasks, such as: Distribution automation Pipeline
- Data Rate: 0.3 Gbps
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Power-over-Ethernet (PoE) Ready, VPN
- Network Equipment: Router
-
Supplier: PHOENIX CONTACT USA
Description: Industrial VPN gateway for mGuard Secure Cloud, 2 Ethernet interfaces, cloud communication via 4G LTE, AT&T; (US), IPsec support, NAT, 1 digital input, 1 digital output
- Network Equipment: Router
-
Supplier: PHOENIX CONTACT USA
Description: Industrial VPN gateway for mGuard Secure Cloud, 2 Ethernet interfaces, cloud communication via 4G LTE, Verizon wireless (US), IPsec support, NAT, 1 digital input, 1 digital output
- Network Equipment: Router
-
Supplier: Red Lion Controls, Inc.
Description: to 256 GB, micro SD 12-24 VDC +/- 15% -40 to 75 C Operating Temperature UL Class 1, Div 2 Certification ATEX / IECEx Certification Additional Features • IP Fallback, IP Transparency, NAT, and routing capabilities • VPN Client/Server capabilities with certificate generation • 300+
-
Supplier: Advantech
Description: ICR-3200, AUS/NZ, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B1, B2, B3, B4, B5, B7, B8, B28, B40 Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM with cover, eSIM ready 2×
- Form Factor: Ceiling / Wall Mount
- Features: Internet of Things (IoT) Compatible
-
Supplier: Advantech
Description: ICR-3200, NAM, 2× Ethernet, 1× RS232, 1× RS485, Metal, Without Accessories 4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to
- Form Factor: Ceiling / Wall Mount
- Features: Internet of Things (IoT) Compatible
-
Supplier: Advantech
Description: ICR-3200, Global LAN, 2x Ethernet, 1x RS232, 1x RS485, Metal, Without Accessories LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O Robust metal cover with DIN and Wall
- Form Factor: Ceiling / Wall Mount
- Features: Internet of Things (IoT) Compatible
- Area Network Type: Local Area Network (LAN)
- Network Equipment: Router
-
Supplier: Global American, Inc.
Description: VPN gateway and UTM applications.
- RAM: 16 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Cisco
Description: IoT gateways with simple management and edge application execution Cisco 800 Industrial Integrated Services Routers are compact and designed for harsh environments. Use them to oversee a variety of Internet of Things (IoT) gateway tasks, such as: Distribution automation Pipeline
- Number of Ports: 4 to 5 #
- Area Network Type: Local Area Network (LAN), Wide Area Network (WAN)
- Features: Power-over-Ethernet (PoE) Ready, VPN
- Form Factor: Rack Mount
-
Supplier: Global American, Inc.
Description: (Intrusion Prevention Systems), Network Firewalls, Gateway Anti-virus, VPN gateways, and Network Intrusion prevention. With its long term availability (5+ years from the date of inception), it is the perfect solution for all of your low-power, high performance industrial
- RAM: 8 GB
- Computer Type: Desktop / Tower
- Processor: Intel®
-
Supplier: Moxa Inc.
Description: such as connecting to machines and other devices over a network. The UC-7402 provides real-time data access, a secure network gateway, and a VPN router. The built-in web server allows the UC-7402 to be used as a web-enabled gateway for accessing monitoring and control functions
- Speed: 533 MHz
- RAM: 0.128 GB
- Processor: Intel®
- Operating System: Linux
-
Supplier: ToneCooling Technology Co., Ltd
Description: data sources or user endpoints. 3. Network and Security Appliances Commonly used in 1U network equipment such as firewalls, VPN gateways, and UTM appliances, where 24/7 operation and consistent thermal control are vital. 4. Embedded Systems and Industrial PCs Suited for use in
- Device: Thermo-Electric Cooler
-
Supplier: ToneCooling Technology Co., Ltd
Description: efficient cooling for 24/7 operations in environments where space and power efficiency are critical, such as file servers or web hosting servers. 3. Network Appliances and Communication Systems Effective for use in network appliances, such as firewalls, VPN gateways, and routers, that
-
Supplier: ToneCooling Technology Co., Ltd
Description: firewalls, load balancers, VPN gateways, and other security devices that require efficient cooling while operating in a compact form factor. 4. Digital Surveillance Systems Used in digital surveillance equipment, including DVR/NVR servers and video analytics systems, where stable and
- Device: Thermo-Electric Cooler
-
Supplier: Aaeon Systems Inc.
Description: without compromising performance. Moreover, the FSB-865G is also equipped with Dual Intel Ethernet controllers. One of these controllers can provides superior 1 GB Mbps networking access ability for high speed networking applications such as gateway, VPN, or Mini server. Applications
- RAM: 64 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
-
Supplier: Aaeon Systems Inc.
Description: controllers provides superior 1Giga Mbps networking access ability for high speed networking applications such as gateway, VPN and Mini server. FSB-860B is a versatile Pentium level full size board with the best cost-performance for CTI, networking and mini-server markets. Applications
- RAM: 32 MB
- Operating Temperature: 32 to 140 F
- Chipset: Intel® Chipset
- Ports: Parallel Ports, Serial Ports, USB
Find Suppliers by Category Top
Featured Products Top
-
LAN VPN Gateway for Industrial IoT applications Powerful CPU with 1.3 GB storage to host customer SW applications 2× Ethernet 10/100, 1x RS232, 1x RS485 and I/O Robust metal cover with DIN and Wall mount options Operational temperature range from -40 °C to +75 °C Backup real time clock Sleep mode & Power ignition (read more)
Browse Network Routers Datasheets for Advantech -
4G LTE Cat.4 VPN Gateway for Industrial IoT applications LTE B2, B4, B5, B12, B13, B14, B66, B71 Carriers support; Verizon, AT&T, T-Mobile, FirstNet (Public Safety) Powerful CPU with 1.3 GB storage to host customer SW applications 2× SIM (read more)
Browse Network Routers Datasheets for Advantech