Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Newark, An Avnet Company
Description: Labeling Tape, for All 3/8 inch DYMO Embossing Machines, Glossy, Blue , 3/8 inch x 12 foot
-
Supplier: Delta ModTech
Description: The rotary die cutting module, commonly referred to as a die station, is the cornerstone of our converting systems. Each rotary die station can be used for die cutting, nipping, laminating, punching, embossing, slitting or sheeting by simply changing the tool roll.
- Machine Type: Accumulator, Fill and Seal Machines, Filling / Packer Machines, Inspection Machines, Labeling Machines, Sealing Machines
- Type: Automatic
- Industry: Automotive, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Household Product / Merchandise, Industrial / General Use, Medical, Military, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Description: Patco 3700 Transparent Embossed Masking (High Tack) An embossed transparent masking tape designed to protect graphics & finished surfaces during laminating, molding, or machining. Applications Protective mask for any surface duringlamination, molding, or machining where cleanremoval is critical.
- Thickness: 0.0041 inches
- Peel Strength / Adhesion: 1.875 lbs/in
- Temperature Resistance: -40 to 176.66666666666666 C
- Backing: Plastic / Polymer
-
-
Supplier: PAC Machinery Group
Description: 28" to 36" from the floor. Casters come standard on this machine, making it easy to move. The 552 can be fitted with a variety of options, including a pouch trimmer, hot stamp printer, and embosser. The 552 is also available in a stainless steel version, 552 SS. This model is designed to
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Portable
-
Supplier: PAC Machinery Group
Description: The 555 is a continuous vertical band sealer for applications requiring speed and convenience. The 555 accommodates a wide variety of bag sizes and is available with or without an optional conveyor. It's head can be rotated 90°, from vertical to horizontal. In addition, it can be raised and lowered
- Industry: Automotive, Electronics / Semiconductor, Food / Beverage, Garment, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Stationary, Tobacco
- Packaging: Bag / Pouch
- Goods: Consumer Packaging
- Features: Feeder Included, Portable, Stainless Steel Construction
-
Supplier: Telamco, Inc.
Description: Harsh Environment Keypads: Custom Membrane Switches and Keypads Telamco is a Minnesota manufacturer of custom heat sealed membrane switches used in Medical Instrumentation, Industrial controls, Appliance Controls, Fitness Equipment, and other man-machine interface applications. Contact
- Industries: Aircraft / Aerospace, Automotive, Building Controls, Communications / Electronics, Financial Services, Manufacturing / Automation, Medical, Retail, Security & Identification
- Features: Backlit Switches, EMI / RFI Protection, ESD Protection, Embossed Switches, Hazardous Environment, LED Indicators, Midwest US Only, North America, Outdoor Environment, United States Only, Washdown Capable
- Membrane Switch Products: Control Panels, Graphical Keypads, Membrane Switch Overlays, Numerical Keypads
- Switch Types: Flat Switch, Non-Tactile, Raised Switch, Tactile Feedback
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Hot Water Pressure Washer Machines. DO NOT USE with Steam. Construction TUBE: Black, heat resistant synthetic rubber. REINFORCEMENT: Two braid of high tensile steel wire. COVER: Oil resistant synthetic rubber formulated to resist marking. JS6000BX,
- Temperature Range: 275 F
- Features: Hose
- Application: Hydraulics
-
Supplier: RYCO Hydraulics, Inc.
Description: Technical Specifications: Recommended For Hot Water Pressure Washer Machines. DO NOT USE with Steam. Construction TUBE: Black, heat resistant synthetic rubber. REINFORCEMENT: One braid of high tensile steel wire. COVER: Oil resistant synthetic rubber formulated to resist marking. JS4000,
- Temperature Range: 275 F
- Features: Hose
- Application: Hydraulics
-
Supplier: Teledyne DALSA
Description: Markets & Applications Industrial: Inline metrology Volume metric measurements Robot guidance Gap and flush Surface inspection Electronics: Chip lead inspection BGA and micro BGA Solder paste inspection Bare PCB Populated PCB Machine Vision: Parts inspection Embossed OCR Embossed
- Resolution: 0.00013779535 to 0.0122834712 inch
- z-axis Measuring Length: 0.1574804 to 25.590565 inch
- Features: 3-D Scanning / Profiling, Profile Measurement
- Control: PC
-
Supplier: Ruco USA, Inc.
Description: series can be combined with UV screen printing inks. The following processes as embossing and varnishing are possible. A special product test is recommended prior to production. The inks of the 010 UV series are constitutionally free from toxic elements and solvents. The raw materials used
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: series can be combined with UV screen printing inks. The following processes as embossing and varnishing are possible. A special product test is recommended prior to production. The inks of the 010 UV series are constitutionally free from toxic elements and solvents. The raw materials used
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: series can be combined with UV screen printing inks. The following processes as embossing and varnishing are possible. A special product test is recommended prior to production. The inks of the 010 UV series are constitutionally free from toxic elements and solvents. The raw materials used
- Features: Other
- Substrate: Plastic
-
Supplier: Ruco USA, Inc.
Description: series can be combined with UV screen printing inks. The following processes as embossing and varnishing are possible. A special product test is recommended prior to production. The inks of the 010 UV series are constitutionally free from toxic elements and solvents. The raw materials used
- Features: Other
- Substrate: Plastic
Find Suppliers by Category Top
Featured Products Top
-
Industry for over 70 years. APM prides itself in the fact that its machines are designed for durability, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Smaller footprint for a limited packaging area! Model HCBSDM 3/8 8x48 is designed specifically as a seal only system with an 8 inch x 48 inch long synchronized support conveyor on a heavy duty stand. Variable speeds up to 35 feet per minute. Optional single line Embossing Coder for product marking is available upon request. Ideal for “lay-flat” applications! (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
honeycomb panels, mold composite defense and aerospace products, mold friction materials, prepregs, silicones, thermosets, etc. Up-acting presses are also used in coining, hobbing, hubbing, embossing and a variety of applications when this action is preferred. Available with heated (read more)
Browse Molding Machines Datasheets for Savage Engineering, Inc. -
create a thin human machine interface. The top layer is typically a graphic overlay, which displays logos and relevant information to the user. Tactile or non-tactile buttons Buttons and other features can be embossed Embedded LED’s can be added for (read more)
Browse Human Machine Interfaces Datasheets for Quantaflex Printed Electronics Inc. -
, 1 phase, 60 cycle Stainless Steel shafting throughout Smokeless and Odorless sealing Vertical Model VBS 3/8 available with 3/8" wide seal - without trim Unit designed with all stainless steel covers Designed to carry up to 1 pound or more depending on bag and product Constructed of stainless steel and anodized aluminum Embossing coder available as an option (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
amps/ 60 Cycle. No compressed air required. • Optional Roller In-feed Conveyor for easy product loading is available upon request. • Optional Casters for easy positioning are available upon request. • Optional Embossing Coder for product marking is available upon request. (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
amps/ 60 Cycle. No compressed air required. Optional Roller In-feed Conveyor for easy product loading is available upon request. Optional Casters for easy positioning are available upon request. Optional Embossing Coder for product marking is available upon request (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Stainless Steel shafting throughout Smokeless and Odorless sealing Unit designed with all stainless steel covers Embossing coder available as an option (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Stainless Steel shafting throughout Smokeless and Odorless sealing Unit designed with all stainless steel covers Embossing coder available as an option (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
Chrome plated sealing assembly followed by cooling section No compressed air required, 110 V , 1 phase, 60 cycle Stainless Steel shafting throughout Smokeless and Odorless sealing Unit designed with all stainless steel covers Embossing coder available (read more)
Browse Closing Machines Datasheets for All Packaging Machinery Corporation
Conduct Research Top
-
Burr Tag Tests at Corpus Christi Army Depot
During the months of May and June 2002, the Corpus Christi Army Depot (CCAD) conducted harsh industrial process survivability tests of burr tags. Burr Tags are made of stainless steel and marked with product information to provide temporary identity for disassembled parts during rework processing
More Information Top
-
Dictionary design
Its desire was that through the machine industry of embossed society to impart a closed symbolic expression mold to develop the design as quality work and to propagate.
-
Electrical power supply 3
Comforts of a new society, so, the input of electrical machines brought an essential step into the producing industry in the Industrial Age initially embossed by the steam engine .
-
Development of a precision hot embossing machine with in-process sensing
Industrial hot embossing machines do exist, but are primarily targeted at creat- ing macroscale embossed patterns in various materials, including leather, foils, and polymers [24].
-
Handbook on Advanced Design and Manufacturing Technologies for Biomedical Devices
Industrial hot- embossing machines allow feature sizes of around 1 μm and aspect ratio of around 10, with high productivity and low cost.
-
The PLM Kompendium
The emphasis of part 2 lies on manufacturing systems of the flexible automation that are embossed by the use of NC machines and industrial robots.
-
Design of a fast cycle time hot micro-embossing machine
In order to probe spatial variation and to better model potential industrial embossing , the new machine should accommodate a lager workpiece.
-
Mental distance and internationalization of KMU
As the Saxon-Czech border area v. a. through mechanical engineering industry is embossed , the machine farmers were just, the mostly represented Befragten.
-
Review on micro molding of thermoplastic polymers
Hot embossing machines which aim at the industrial market are the Stamp Press MS 1 (see figure 13(c)) [94], which was the first machine used by industry for hot embossing of micro spectrometers.
-
Modeling of large area hot embossing
To replicate molds with these dimensions, a new generation of high- precision hot embossing machine was fabricated, spe- cialized for industrial applications (Truckenmu¨ller 2002).
-
Modeling and optimization of the hot embossing process for micro- and nanocomponent fabrication
high-precision hot embossing machine was fabricated, specialized for industrial applications (Herzinger 2004).
Indicates content that may require registration and/or purchase.