-
Supplier: Burkert Fluid Control Systems
Description: The 8619 multichannel and multifunction transmitter/controller, available in two housing variants for panel or wall mounting, is a microprocessor transmitter/controller for connection of sensors which deliver raw signals for pH, ORP, conductivity and flow via pulses or sensors (like
- Number of Inputs: 2 inputs
- Number of Control Outputs: 2 outputs
- Control Signal: Analog Voltage, Current Loop, Serial / Digital
- Form Factor: DIN Rail
-
Supplier: Vaisala
Description: For cleanrooms and industrial settings The CAB100 is designed for continuous monitoring and alarming of cleanroom and industrial areas. The cabinets provide centralized integration of transmitters with the Vaisala viewLinc Continuous Monitoring System. The Vaisala CAB100 is an
- Length / Height: 15.74804 to 23.62206 inch
- Width/Diameter: 11.81103 to 19.68505 inch
- Depth: 7.87402 inch
- Height: 15.74804 to 23.62206 inch
-
Supplier: Process Sensing Technologies USA
Description: measurement range from -40 to +120°C dew point Choice of communication methods, including Modbus TCP over Ethernet communication for easy networking Optional pressure transmitter for accurate calculation of ppmV & g/kg Applications: Reference humidity instrument for climatic and
- Variables Measured: Dew Point
- Form Factor: Meter / Indicator
-
-
Supplier: Witte Pumps & Technology GmbH
Description: volume or mass flow meters using conventional industrial plug connections that also comply with current industry standards. An uncomplicated and seamless integration is thus guaranteed and can be realized with minimum effort. Dashboard To keep track of all parameters and configurations, as
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Features: Datalogger
- Interface: Digital Front Panel, Ethernet / Networkable
- Standards and Compliance: Other
-
Description: modes, alternate pressure control for defrost or standby conditions Vessel – 3 vessels, up to 4 pumps each, level display for high pressure receiver and TSOC receiver, pump cavitation and minimum flow control, automatic pump order rotation, solenoid or modulating liquid make-up Engine
- Control Signal: Analog Voltage, Current Loop
- Type: Current Loop (Transmitter) Input, DC Voltage Input
- Interface: Ethernet / Networkable
- Features: Other, Rate Indication / Control
-
Supplier: OTEK Corporation
Description: CAN, USB, ModBUS, Telephone modem with auto-dialer, and Ethernet, located behind the panel. Standard and custom signal conditioners are available, OTEK offers 4-20mA, V, and mADC as standard and Hz, true RMS, S-G, TC, RTD, Humidity, pH, pressure, events, up/down, quadrature, and more
- Number of Zones (if applicable): 42 zones
- Control Signal: Current Loop, Switch / Relay Output
- Type: Current Loop (Transmitter) Input, DC Voltage Input, Frequency Input
- Form Factor: DIN Rail
-
Supplier: Vaisala
Description: For Demanding Humidity Measurement Measure humidity in harsh environments with the best-in-class instrument you can truly depend on. The Vaisala HUMICAP® Humidity and Temperature Transmitter Series HMT330 with 10-year warranty* is designed for demanding industrial applications where
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 1 %
- Operating Temperature: -40 to 140 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: Vaisala
Description: For Demanding Low Humidity Conditions Condensation-resistant DMT340 is designed for industrial low-humidity applications such as industrial drying, compressed air systems, semiconductor industry, dry rooms, baking ovens, and metal heat treatment to provide accurate and reliable
- Dew Point Range: -94 to 176 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
-
Supplier: Bronkhorst USA
Description: price-performance ratio. The instruments are suitable for application in laboratories, production machinery as well as industrial installations. Features: Useable for virtually every kind of gases Compact and robust IP65 design Very low pressure drop Measurement without moving parts
- Number of Inputs: 1 inputs
- Number of Control Outputs: 1 outputs
- Accuracy: 0.5 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital
-
Supplier: Florite International, Inc.
Description: The Florite Model 990X is an innovative, technically superior, high quality and reliable microcomputer-based controller suitable for any commercial or industrial application. The instruments user configurable screw-terminal channels enable any mix of up to eight inputs and or outputs
- Number of Inputs: 8 inputs
- Number of Control Outputs: 8 outputs
- Accuracy: 0.005 ±% FS
- Control Signal: Analog Voltage, Current Loop, Network / Fieldbus Output, Serial / Digital, Switch / Relay Output
-
Supplier: ValueTronics International, Inc.
Description: convenient with the built-in RS-232 interface and Ethernet port. All functions of the spectrum analyzer can be controlled via the industrial standard remote control SCPI command set. Convenience No time is wasted in setting up the instrument or copying settings from one instrument to
- Frequency Range: 4,000,000 kHz
Find Suppliers by Category Top
Featured Products Top
-
The micro-capacitance silicon sensor that is produced with our micro-machining technology is the key component of FCX transmitters’ high performance and reliability. A wide range of models are available for gauge or differential pressure, and flow with competitive low cost options (read more)
Browse Pressure Transmitters Datasheets for Fuji Electric Corp. of America -
Pressure transmitter measurement error due to improper zero reference Firstly, the instrument may not have a correct zero reference, leading to inaccurate readings as the sensor’s zero point shifts from its initial position. As electronic devices, pressure (read more)
Browse Level Transmitters Datasheets for Fuji Electric Corp. of America -
Reliable Pressure Measurement These pressure sensors and transmitters feature durable stainless steel nozzles and housings, offering strong corrosion resistance and long (read more)
Browse Pressure Sensors Datasheets for XJCSENSOR Technology Co., Ltd. -
The SDT-Ex is a reliable, accurate dewpoint transmitter suitable for continuous measurement of trace moisture in industrial process gases. This compact, 3 wire, 4-20 mA, loop powered device is certified intrinsically safe to (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Shaw Moisture Meters -
pressure transmitters in a front-flush stainless steel hygienic design. The ceramic membrane offers decisive advantages in pulsations, pressure peaks and demanding operating conditions. Robust and durable Ceramic diaphragms made of high-purity alumina (Al?O?) are (read more)
Browse Pressure Sensors Datasheets for Endress + Hauser – Sensors & Components -
makes it unique for these purposes, since the properties of the measurement principle as well as its special construction allows it to withstand high pressure and low refrigerant temperatures. The sensor is suited for use on transcritical CO2 refrigeration systems. Oil (read more)
Browse Tempering Valves and Thermally Actuated Valves Datasheets for Parker Sporlan Division -
Product Name: Ingiant Technology FHS135-25-10120 Precision Wind Turbine Slip Ring, 25 Circuits, 50A High Current, Integrated Encoder Signal Transmission, IP65 Rating, Aluminum Alloy/Carbon Steel Construction, Industrial Electrical Slip Ring 1. Product Overview and Core Advantages (read more)
Browse Slip Rings Datasheets for JiuJiang Ingiant Technology Co., Ltd. -
The Telemecanique Sensors XMLBM05A2S11 is an industrial electromechanical vacuum-pressure switch from the XM pressure sensor range. Designed for control-circuit applications, it monitors fluid pressure and changes the state (read more)
Browse Electromechanical Relays Datasheets for ERSAELECTRONICS PTE. LTD. -
domains include: Industrial Automation Supporting a full spectrum of field devices including sensor networks (temperature, humidity, pressure, and flow), actuators, flowmeters, pressure transmitters, small motors, and both low- and medium-power remote I/O modules. Building Automation (read more)
Browse Network Switches Datasheets for Volktek Corporation -
measurement including maximum working pressure and maximum measuring flow rate. Furthermore, the built-in 2-system pulse transmitters enable you to establish a remote meter reading system and an energy control system. The TBZ series even corrects temperature and pressure to allow you to read gas consumption in the standard conversion condition. (read more)
Browse Turbine Flow Meters Datasheets for Aichi Tokei Denki Co., Ltd.
More Information Top
-
Diagnosis of a continuous dynamic system from distributed measurements
Finally, the two pressure sensors are prototype version of Ethernet -based pressure transmitters from an industrial automation vendor.
-
An integrated, multisensor system for the continuous monitoring of water dynamics in rice fields under different irrigation regimes
Pressure transmitters (maximum seven for one DL) were connected through a local area network, built through an industrial Ethernet cable 72001NH (Belden) with solid bare copper conductors.
-
Federal Register > Monday, August 10, 2015 > [80 FR 47896] Foreign-Trade Zone (FTZ) 46-Cincinnati, Ohio; Notification of Proposed Production Activity, Festo Co...
… modules (analogue, branch, flat, input, output, extension); mercury vapor lamps; diodes; light emitting diodes; electronic simulators; demonstration kits; ethernet cables; electric cables; connecting … … thermometers; flow meters; sensors; pressure gauges/ transmitters ; oscilloscopes/graphs; optical instruments; testing devices; temposonics; pneumatic industrial process control instruments; and …
-
Advances in Energy Science and Technology
At last, through the ethernet interface the signals is transmitted to industrial controller by 50 road signal link. When the data acquisition command is received by the principal processor, the pressure signals will be encoded and then transmitted through receiver- transmitter to the industrial controller.
-
Comparison of the pressure distribution of a wind turbine blade based on field experiment and CFD
At last, the signals are transmitted to industrial controller through the Ethernet interface by 50 road signal link. When the data acquisition command is received by the principal processor, the pressure signals will be encoded and then transmitted through receiver- transmitter to the industrial controller.
-
A water pumping control system with a programmable logic controller (PLC) and industrial wireless modules for industrial plants--an experimental setup.
Our system communication is based on an Industrial Ethernet and uses the standard Transport Control Protocol/Internet Protocol for parameterisation, configuration and diagnostics. The main function of the PLC is to send a digital signal to the water pump to turn it on or off, based on the tank level, using a pressure transmitter and inputs from limit switches that indicate the level of the …
-
Pressure Transmitters Report - 2013
In contrast to the uptake of fieldbus, wireless pressure transmitter sales are noticeably higher in the Americas, and by 2017, 7.7% of transmitters in this region are forecast to be wireless, in contrast to 4.6% in EMEA. More information on networking protocols are found in the ‘The World Market for Industrial Ethernet & Fieldbus Technologies – Process Control and Instrumentation - 2013 edition’ and ‘The World Market for Wireless Communication in Factory and Process Automation – Process Control & Instrumentation …
-
Information and Automation
This research proposes to establish that control of the pumping system without the use of a pressure transmitter . … the control system itself, a user interface was developed to operate over the Ethernet ensuring the ability … Keywords: Sensorless, pressure control and industrial pump.
-
Koch Membrane Systems Announces The MegaMagnum Water Treatment System
The standard package includes flowmeters, pressure transmitters , a conductivity meter, a variable frequency drive and a human machine interface with touch screen, data trending and Ethernet access. … Water Treatment Systems provide an ideal solution for a variety of large-scale industrial and municipal reverse …
-
Bestech Debuts SI314 Network Interface for USB Differential Pressure Transducers
Real-time data graphics is viewed on browser via Wi-Fi or Ethernet cable connections, and data logging with time stamp forP61 pressure sensor is configured overthe network (web browser or a smart phone) and readings may be stored once every minute … The P61 is a digital differential pressure transmitter designed for industrial applications and ideal for laboratory pressure, level measurements, hydraulic pressures and flow measurement.
Indicates content that may require registration and/or purchase.