Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PHOENIX CONTACT USA
Description: Industrial GPRS/GSM modem for mounting on EN DIN rails. GSM and GPRS. 850 + 900 + 1800 + 1900 MHz. Serial V.24 (RS-232) interface. TCP/IP stack. Alarm input and output. 24 V DC supply voltage.
- Features: Modem
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-1 series serial to IP GPRS/EDGE modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: The Quad-band 850/900/1800/1900 MHz GSM/GPRS GC864-QUAD V2 is designed for industrial applications requiring a compact footprint and board-to-board connector. The xC864 family provides pin-to-pin compatibility with its UMTS/CDMA counterpart products. This module allows a SIM holder to
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -106 to -107 dBm
-
-
Supplier: TelephoneStuff.com
Description: Quad-Band MultiModem GPRS USB External Wireless Modem offers standards-based GSM/GPRS Class 10 performance. This ready-to-deploy, standalone modem provides wireless data communication and integrates seamlessly with virtually any application. External Wireless Modem
- Network Equipment: Gateway
- Features: IP Telephony / VoIP
-
Supplier: Radwell International
Description: DISCONTINUED BY MANUFACTURER, 1-PORT QUAD-BAND INDUSTRIAL GSM/GPRS MODEM, RS-232/422/485, TERMINAL BLOCK, 12-48 VDC WITH 2KV ISOLATION. FREE 2 YEAR RADWELL WARRANTY
- Features: Modem
-
Supplier: Telit IoT Solutions, Inc.
Description: are eliminated, compared to the conventional mounting, costs are significantly reduced. A well-documented subset of the ball grid is pin-to-pin compatible with its predecessor and the V2 features an enhanced GSM/GPRS protocol stack 3GPP Release 4. The compact BGA package and extended
- Operating Frequency: 850 to 1,900 MHz
- Bias / Operating Current: 1.5 to 240 mA
- TJ: -40 to 85 C
- Sensitivity: -106 to -107 dBm
-
Supplier: Telit IoT Solutions, Inc.
Description: The dual-band 800/1900 MHz CDMA/1xRTT CC864-DUAL module is designed for mid-volume industrial and commercial applications requiring a compact package and a board-to-board connector. It is equipped with a 12-channel standalone GPS receiver and gpsOne® assisted GPS, digital and analog voice
- Operating Frequency: 800 to 1,900 MHz
- Data Rate: 153.6 kbps
- TJ: -30 to 80 C
- Sensitivity: -108.00000000000001 dBm
-
Supplier: Richardson RFPD
Description: Easy to use, reliable, industrial modems. Maestro 100 Evolution series is the perfect solution for demanding M2M applications. Compact and fully featured, the Maestro 100evo series can easily be integrated into industrial application from electricity meters to intrusion alarms
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Next Industries S.r.L
Description: The OMNIAlog MI400 MAVT is an ultra low powered logger with integral modem designed specifically for remote applications. The next step up from the MI400 MAV, it has more analogue inputs and Modbus slave capabilities. 4 differential software programmable analog input Each of the 4 channels
- Analog Input Channels: 4 #
- Digital I/O Channels: 0 #
- Resolution: 24 bits
- Data Storage: 2,000 MB
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-4 series serial to IP 4G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into FDD-LTE / TDD-LTE
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Telit IoT Solutions, Inc.
Description: Air (DOTA) Industrial temperature range Key Benefits xE Form Factor Extra-wide area coverage (10Km range) LE70-868 is compatible over the air with LE50-868 in G3 868MHz sub band Family Concept The Telit LE family comprises multi-band, multi-channel radio modules operating on an advanced
- Operating Frequency: 863 to 870 MHz
- Data Rate: 9.6 to 115.2 kbps
- Bias / Operating Current: 25 to 335 mA
- TJ: -40 to 85 C
-
Supplier: Eteily Technologies India Pvt. Ltd.
Description: Description: The GSM GPRS 5dBi Screw Mount Antenna is designed for enhanced signal reception and stable wireless communication. With a high-gain 5dBi omnidirectional pattern, this antenna ensures strong connectivity for GSM and GPRS networks, making it ideal for IoT applications,
- Primary Frequency Range: 824 to 1,990 MHz
- Gain: 5 dB
- Form Factor / Mounting: External
- Pattern Type: Omnidirectional
-
Supplier: Shenzhen Wlink Technology Co., Limited
Description: The rugged D80-3 series serial to IP 3G modem (called DTU as well) is a cellular modem have been developed especially for M2M application. It provides RS232/RS-485/RS-422/TTL interface and equipped with PPP, TCP/IP and DDP protocol, it could convert the user data into HSPA+/HSDPA 3G
- Form Factor: Ceiling / Wall Mount
- Modem Type: Cellular Modem
- Features: Modem
- Network Media: Wireless
-
Supplier: Richardson RFPD
Description: Easy to use, reliable, industrial modems. Maestro 100 Evolution series is the perfect solution for demanding M2M applications. Compact and fully featured, the Maestro 100evo series can easily be integrated into industrial application from electricity meters to intrusion alarms
- Network Equipment: Gateway
- Network Media: Wireless
-
Supplier: LufftUSA
Description: Description: The LCOM (Lufft-Communicator) is an industrial PC with the Windows-CE operating system. The following interfaces are available for communication purposes: USB, CDMA modem (RS232), Partyline modem (RS232) or UMB bus (RS485). Conversion to the following standard
- Operating Temperature: -22 to 140 F
- Data Acquisition: Datalogger / Recorder
- Application: Environmental
- Network Options: Ethernet
-
Supplier: BTECH, Inc.
Description: Dry Contacts Optional Features: Dial-up Modem/GPRS Modem/Wireless Input Power: 100-240 VAC, 50/60 Hz, Maximum 25W 24-60 VDC, 10W Operating Operating Temperature: 41 to 104 °F / 5 to 40 °C Mounting: Side/Wall Mounting Bracket 19" Rack Mounting Brackets 23" Rack Mounting Brackets
- Input Voltage: 24 to 240 volts
- Operating Temperature: -5 to 75 C
- Power Capacity: 10 to 25 watts
- Features: Power Management / Control
-
Supplier: BTECH, Inc.
Description: Volt Units 2— 60, Volt Systems 1 Ambient Temperature Pilot Cell Temperature Per String Communications Integrated Network Card (RJ-45 Port) Unique MAC Address Modbus Over TCP/IP SNMP Traps Optional Features Dial Up Modem/GPRS Modem/Wireless Input Power 100 - 240 VAC, 50/60 Hz,
- Monitored Properties: Electrical Properties
- Technology: Wired
-
Supplier: TOP-electronics USA
Description: and industry PDA. Key Benefits - Integrates Android OS, Wi-Fi, Bluetooth and GNSS into one module - Worldwide LTE, UMTS/HSPA+ and GSM/GPRS/EDGE coverage - MIMO technology meets demands for data rate and link reliability in modem wireless communication systems - Multi-constellation GNSS
- Technology: Bluetooth
-
Supplier: TOP-electronics USA
Description: (BT4.2 on Android 7). It is ideal for both industrial and consumer applications requiring high data rate and high-speed internet access. SC20 is backward-compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote areas devoid of 3G or LTE
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: SC20-CE/-W R1.0) and BT4.1 LE (BT4.2 on Android 7). It is ideal for both industrial and consumer applications requiring high data rate and high-speed internet access. SC20 is backward-compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote
- Category: Development Board
- Supported System: Wireless Systems
-
Supplier: TOP-electronics USA
Description: SC20-CE/-W R1.0) and BT4.1 LE (BT4.2 on Android 7). It is ideal for both industrial and consumer applications requiring high data rate and high-speed internet access. SC20 is backward-compatible with existing EDGE and GSM/GPRS networks, ensuring that it can be connected even in remote
- Category: Development Board
- Supported System: Wireless Systems
Find Suppliers by Category Top
Featured Products Top
-
Eteily Technologies announces the GSM/GPRS 5dBi Screw Mount Spring Antenna, which is designed for dependable cellular communication in IoT, M2M, and industrial applications. This antenna operates in 824-960 MHz and 1710-1990 MHz, ensuring steady GSM/GPRS connectivity (read more)
Browse Antennas Datasheets for Eteily Technologies India Pvt. Ltd.
Conduct Research Top
-
What You Don't Know About Industrial GSM/GPRS Modem Communications (.pdf)
Cellular communications are becoming increasingly popular in industrial process applications where traditional wired and wireless communications are not possible. The cellular network provides access to devices anywhere a cellular connection exists. However, when using cellular communications
More Information Top
-
Gprs Modem - Gprs Modem Manufacturers, Suppliers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External Antenna .
-
ip modem - offers from ip modem manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
Sell MODEM
Caimore Industrial GPRS MODEM ,type:CM3100, .
-
gsm modem - offers from gsm modem manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
USB-32 Port-modem Pool from Hongkong Bailing International CO.LTD, China
• Related Keywords:32 port modem pool, GSM/ GPRS industrial modem pool, SMS muti-port modem pool .
-
usb modem - offers from usb modem manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
tcp ip ( Page 4 ) - offers from tcp ip manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
gsm antennas ( Page 2 ) - offers from gsm antennas manufacturers, suppliers, exporters & wholesalers
USB 2.0 TCP / IP GSM Industrial GPRS Modem With Sim Slot External ...
-
Sell GSM modem
• USB-Q2406B GSM/ GPRS modem Industrial design Aluminum casing Wireless access to Internet Based on Wavecom module Q2406B With TCP/IP protocol stack Dual-band 900/1800MHz 3V SIM card slot DB15 USB interface RJ11 for phone SIM application toolk...
-
An improved telemedicine system for remote titration and optimization of Home Mechanical Ventilation
…made of three components: 1) an embedded system board (FOX board LX100, Acmesystems s.r.l., Roma, Italy) 2) a GPRS (General Packet Radio Service, a data transmission protocol for GSM mobile phone networks) modem ( Industrial Modem GPRS Plus, Audiotel, Mazzo (BG…
Indicates content that may require registration and/or purchase.