Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: PAC Machinery Group
Description: Accurately balanced and durably constructed, Thermostatic heat setting control 175° - 550°F, Seals all heat-sealable materials, Available with Teflon® shoe for sealing soft plastics, Grounded shoe, Aluminum shoe, Heavy duty rod type heat element may be quickly replaced
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Portable, Sealing Machines
- Type: Manual
-
Supplier: HydraCheck Inc.
Description: When on, Timer Light illuminates white 24/7 operating capability Pre-filtered air prohibits airborne contamination Heat side of machine is fully insulated Internal heat source is brushless and made for industrial applications
- Features: Heat Seal, Industrial / General Use, Sealing Machines
-
Supplier: CiMa-Pak Corporation
Description: The Heavy Duty Multi-Purpose series of sealers have the power and control it takes to handle virtually any sealing, vacuum sealing or modified-atmosphere packaging application. Top and bottom heat or bottom heat only combined with high pressure seal bars make it easy to
- Features: Heat Seal, Sealing Machines
-
-
Supplier: PAC Machinery Group
Description: Titan's Automatic Drop-Sealers are high production bag sealing machines built for single or multi-shift environments. The Drop-Sealer systems will pay for themselves several times a year by increasing production and reducing labor costs. These heavy-duty sealers are available in two
- Rate: 30 Pieces / Min
- Type: Automatic, Manual
- Features: Automotive, Consumer Packaging, Electronics / Semiconductor, Feeder Included, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Pharmaceutical, Sealing Machines, Stainless Steel Construction, Stationary, Tobacco
- Packaging: Bag / Pouch
-
Supplier: DME Company
Description: An instant one-second seal for: • Polyethylene, Nylon, Polypropylene, Kel-F, Polyflex, Saran and all other heat-sealable materials! • Simply place film between the seal bars, press and release • Seals through wrinkles, gussets and multiple film layers with no warm-up needed... provides a
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
- Type: Manual
-
Supplier: Impreglon, Inc.
Description: Impreglon, Inc. has grown to become a market leader in the development and application of high performance coatings. With application solutions based on fluoropolymers, plastic, metal and ceramics, or combinations thereof, we service a broad selection of industries including aerospace, chemicals,
- Functions & Features: Abrasion Resistant, Chemical Resistant, Conductive, Corrosion / Rust Preventive, Dielectric, Heat Resistant / High Temperature, Oil & Grease Resistant, Porosity / Surface Sealing, Protective, Waterproof / Water Repellant, Wear / Erosion Resistant
- Industry: Aerospace, Architectural / Construction, Automotive, Castings / Cast Metal, Cement / Concrete, Chemical / Material Processing, Electronics, Energy / Utilities, Food & Beverage, Machine Tools, Maintenance / MRO, Marine, Medical / Healthcare, OEM / Industrial, Oil & Gas, Pipes / Piping, Process
- Materials: Aluminum, Carbide, Ceramic, Composites, Copper / Copper Alloys, Iron / Cast Iron, Metal, Nickel / Nickel Alloys, Plastic / Polymer, Precious Metals, Stainless Steel, Steel / Steel Alloys, Titanium
- Sealing Processes: Dip / Immersion Coating, Plastic / Resin, Spray Coating
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers:
-
Supplier: PAC Machinery Group
Description: For hosiery, undergarments, knit goods, greeting cards, sporting gear and snack foods, motorized foot-pedal sealers for polyethylene and polypropylene bags. Seals, trims comparable to side weld seam.
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Other, Portable, Sealing Machines
- Type: Manual
-
Supplier: ZAGO Manufacturing Company, Inc.
Description: ZAGO offers clients a wide variety of custom services. Our cutting-edge machine shop has the capacity to rapidly produce specialty orders in small or large quantities. Our team is dedicated to producing the best products available that fit your exact specifications. ZAGO offers:
- Knob Material: Metal
- Features: Other
-
Supplier: PAC Machinery Group
Description: Our PB Constant heat sealer is designed for sealing MIL spec barrier bags, coated paper, film and foil laminates, and other multi-layer materials. It comes with a constantly heated upper jaw that is adjustable to 550 °F. The head can be rotated from horizontal to vertical for ease of
- Features: Automotive, Consumer Packaging, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Music / Video / Software, Sealing Machines, Stationary
- Packaging: Bag / Pouch
- Type: Manual
-
Supplier: 3X Ceramic Parts Company Limited
Description: Application of Ceramic Metallization: Technical Methods of Ceramic Metal Sealing In industrial processing and production, there are two connection modes between the cutting tool blade and the tool rod: welding type and machine clamp type. The connection between the blade and the
- Material Type: Alumina / Aluminum Oxide
-
Supplier: Terra Universal, Inc.
Description: The ideal constant heat medical pouch sealer LCD touch screen and PLC provide digital control of seal temperature, seal time and seal pressure 100% Validatable and Calibratable Password protected control Seamless stainless steel case Visible and audible alarms for jaw obstruction, seal
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Sealing Machines, Stainless Steel Construction
- Type: Manual
-
Supplier: Shiu Li Technology Co., Ltd
Description: LiPOLY TPS589 is a two-part sealing gap filler, provides low viscosity and high fluidity. The high deformation material, which can be filling the gap closely, cover the tolerance, and has outstanding conductivity, makes is suitable for filling the peculiar gap.
- Operating / Use Temperature: -76 to 356 F
- Thermal Conductivity: 0.8 W/m-K
- Dielectric Strength: 14,000,000 V/m
- Density / Specific Gravity (@15.6°C, 60°F): 1.8 specific gravity
-
Supplier: TransPak
Description: Sturdy steel and high impact plastic construction. Plastic rollers. Heat treated cutting blades. Roll-on pistol grip dispenser. Adjustable tension control.
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: TransPak
Description: Sturdy steel and high impact plastic construction. Plastic rollers. Heat treated cutting blades. Roll-on pistol grip dispenser. Adjustable tension control.
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: Terra Universal, Inc.
Description: Designed to meet cleanroom packaging requirements for sealing a variety of pre-made pouch materials LCD touch screen and PLCV provides digital control of seal temperature, seal time and seal pressure Seamless stainless steel case High force seal jaw Visible and audible alarms for: jaw
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Medical, Sealing Machines, Stainless Steel Construction, Vacuum Chamber Machines
- Type: Manual
-
Supplier: TransPak
Description: Sturdy steel and high impact plastic construction. Plastic rollers. Heat treated cutting blades. Roll-on pistol grip dispenser. Adjustable tension control.
- Industry: Industrial / General Use
- Closing Method: Tape
- Machine Type: Tape Dispensers
-
Supplier: UL Standards & Engagement
Description: makers/applicators, stamping machines, taping machines, wrapping machines, shrink tunnels, bag sealers, bag tying machines, heat sealing irons, and vacuum packaging machines. 1.2 These requirements also cover cord-connected units with an integral
-
Supplier: Fuji Impulse America Corp.
Description: TAIYO is the industry’s first Impulse Band Sealer, combining the best properties of impulse sealer and constant heat sealer. It offers fast sealing speed without compromising nice and clean sealing finish. TAIYO has a built-in ONPUL(temperature control) system. Heating
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Sealing Machines
-
Supplier: DME Company
Description: For production line sealing at its best! ■ This sealer seals up to 28,000 bags in an 8 hour shift! ■ Seals up to 10 mil. film ■ Comes complete with stand, foot switch for foot operation ■ Impulse power 400, 600 or 800 watts ■ 12” (400 watt), 18” (600 watt) & 24”(800watt) sealing
- Type: Automatic, Manual
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
-
Supplier: Terra Universal, Inc.
Description: Comes in both gas flush and non-gas flush models Cleanroom compatible Produces clean, wrinkle-free seals Consistent vacuum pressure through preset controls Large 22" x 22" x 4" (559 mm x 559 mm x 102 mm) vacuum chamber Works at the touch of a button Two-year parts and labor warranty
- Packaging: Bag / Pouch, Cup / Tray, Tube
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Other, Sealing Machines, Vacuum Chamber Machines
- Type: Manual
-
Supplier: Fuji Impulse America Corp.
Description: The Fi-600Y-5D PK allows film to pass through the sealing area, making it possible to seal other than the end on a bag. Fi-Y series can be used for processing block-bottom bags or sealing tube type films. This remarkable sealers come standard equipped with the clamping retaining
- Packaging: Bag / Pouch, Tube
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Sealing Machines
- Type: Manual
-
Supplier: Fuji Impulse America Corp.
Description: Vacuum & gas flushing sealing to prevent oxidation and deterioration of the precision parts Sealing area (sealer head) moves upward and downward by electro motion. Adopting screw jack system, The tilt angle of the sealer head can be variably adjusted between 0 and 90 degrees. Vacuum
- Packaging: Bag / Pouch
- Features: Consumer Packaging, Heat Seal, Industrial / General Use, Sealing Machines
- Type: Manual, Semi-Automatic
-
Supplier: 3X Ceramic Parts Company Limited
Description: Machinable Ceramic Bushing Macor Machinable Ceramic Bushing is a kind of ceramic material with properties of highly electrical insulating, heat insulating, vacuum tight composite material of glass and ceramics. It is machinable with common tungsten carbide or high speed steel cutting tools by
- Density: 2.4799984348048953 g/cc
- Thermal Conductivity: 1.71 W/m-K
- MOR / Flexural Strength: 15,663.978650577275 psi
- Compressive / Crushing Strength: 73,678.71439345607 psi
-
Supplier: DME Company
Description: • Seals polypropylene materials • Convenient three - time settings • High efficiency, precise electronic control • Foot switch for foot operation • Select 18” (600 watt) or 24” (800 watt)
- Type: Automatic, Manual
- Features: Heat Seal, Industrial / General Use, Other, Sealing Machines
-
Supplier: nVenia LLC
Description: This versatile, continuous motion single roll wrapper multipacks a variety of products, unsupported or pad supported, using clear, printed or print registered polyethylene film. A new tunnel with hot plate sealing of the bottom overlap offers minimum distortion of the print registered film
- Rate: 45 Pieces / Min
- Type: Automatic
- Packaging: Bottle / Jar, Box / Carton, Can, Tube
- Goods: Bulk / OEM Packaging
-
Supplier: Advanced Poly-Packaging, Inc.
Description: established, you can simply let the machine operate and walk away. The system is driven by the T-1000 Advanced Poly bagger and its reputation for speed, relability, versatility, and simplicity!
- Rate: 125 Pieces / Min
- Type: Automatic
- Packaging: Bag / Pouch
- Features: Bagging Machines, Closing Machines, Counting Machines, Garment, Heat Seal, Industrial / General Use, Other, Sealing Machines
-
Supplier: Golden Collar Technology Co., Ltd .
Description: Enhance your industrial operations with high-precision PTFE CNC machining parts, engineered to deliver outstanding chemical resistance, low friction, and exceptional thermal stability. Utilizing advanced CNC machining techniques, these custom PTFE components are manufactured to meet exacting
- Use Temperature: -328 to 500 F
- Industry: Automotive, Electronics, Medical / Food (FDA, USDA), Semiconductors / ICs
- Chemical System: Fluoropolymer (PTFE / PVDF)
- Features: Other, Thermoset / Crosslinked
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Features: Bagging Machines, Closing Machines, Counting Machines, Food / Beverage, Garment, Heat Seal, Industrial / General Use, Powder / Granular, Sealing Machines
- Type: Semi-Automatic
-
Supplier: Advanced Poly-Packaging, Inc.
Description: enough to keep up with automatic infeed equipment including vibratory bowl counters, scales and infeed conveyors. The T-1000 Advanced Poly-Bagger™ is also designed to run inline with punch/stamp presses, injection mold machines, blister machines and other continuous feed manufacturing
- Rate: 100 Pieces / Min
- Packaging: Bag / Pouch
- Features: Bagging Machines, Closing Machines, Counting Machines, Food / Beverage, Garment, Heat Seal, Industrial / General Use, Powder / Granular, Sealing Machines
- Type: Semi-Automatic
-
Supplier: nVenia LLC
Description: The TS37 Side Seal horizontal wrapper is the most versatile packaging machine on the market. Because the continuous motion TS37 eliminates the need for multiple forming heads, it has the quickest, easiest changeover available - no tools are required. To provide even greater versatility, the
- Rate: 80 Pieces / Min
- Type: Automatic
- Features: Bulk / OEM Packaging, Feeder Included, Heat Seal, Industrial / General Use, Other, Processor Interface, Sealing Machines, Shrink Machines, Wrapped, Wrapping Machines
- Packaging: Can
-
Supplier: Custom Made Boxes, Inc.
Description: Non-stick surface protects heat sealing equipment and saves clean-up time. General purpose protection for hot wire contacts. Features anti-stick properties. For use with heat sealing machines, ironing and pressing equipment.
- Width: 1 inches
- Thickness: 0.003 inches
- Carrier / Backing: Cloth - Woven Fabric
-
Supplier: TransPak
Description: Non-stick surface protects heat sealing equipment and saves clean-up time. General purpose protection for hot wire contacts. Features anti-stick properties. For use with heat sealing machines, ironing and pressing equipment.
- Thickness: 0.003 inches
-
Supplier: Custom Made Boxes, Inc.
Description: Non-stick surface protects heat sealing equipment and saves clean-up time. General purpose protection for hot wire contacts. Features anti-stick properties. For use with heat sealing machines, ironing and pressing equipment.
- Width: 0.375 inches
- Thickness: 0.003 inches
- Carrier / Backing: Cloth - Woven Fabric
-
Supplier: All Packaging Machinery Corporation
Description: USDA approved High Speed Dual Heat smokeless and odorless Horizontal Conveyorized Rotary Band Sealing system with Bag Top Trimmer. Unique trim after seal system assures clean, straight trim directly at seal edge.
- Features: Agriculture, Automotive, Bulk / OEM Packaging, Chemical / Petrochemical, Closing Machines, Construction Material, Consumer Packaging, Cosmetics / Perfumery, Electronics / Semiconductor, Food / Beverage, Garment, Heat Seal, Household Product / Merchandise, Industrial / General Use, Medical, Military,
- Packaging: Bag / Pouch
- Type: Semi-Automatic
Find Suppliers by Category Top
Featured Products Top
-
Vertical High Speed pouch and bag sealing system. Capable of rendering 3/8" wide seals at up to 45 feet per minute. Dual Heat models can seal up to 60 feet per minute. Semi Automatic, quick and easy seal height adjustment using crank handle. Does not require intensive traning (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
. Here is application case from Sonkit Metal O-Ring. Big-size Metal O-Ring in Customized Shape, applied in Heat machine for semiconductor, shape from square to rectangle, length of largest Rings is over 1000mm. Application: Heat machine for semi conductor (read more)
Browse Metal Ring Seals Datasheets for Sonkit (Shanghai) Industry Technology Co., Ltd. -
drops. To prevent this during operations, manufacturers of everything from earth-moving and forestry equipment to industrial hydraulics and material-handling machines rely on high-quality hydraulic seals. These sealing devices help minimize fluid loss, maximize equipment (read more)
Browse Caps, Grips, and Closures Datasheets for Arizona Sealing Devices, Inc. -
What Makes CERMEX® So Efficient in Thermal Insulation Systems? Managing extreme heat in industrial environments isn’t just a technical challenge. It’s a (read more)
Browse Insulation Jacketing Datasheets for Mid-Mountain Materials, Inc. -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Self-sealing Fasteners Datasheets for ZAGO Manufacturing Company, Inc. -
versatility We leverage our experience designing custom-engineered non-contacting sealing solutions to meet similar performance, limited space and weight restrictions for centrifugal industrial applications. How Non-Contacting Seal Technology Works The seals are enhanced to (read more)
Browse Metal Bellows Datasheets for Technetics Group -
factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include validatable models for use in sealing Medical (read more)
Browse Sealing Machines Datasheets for All Packaging Machinery Corporation -
, flexibility and simplicity of operation. These factors have contributed to the sales in excess of 50,000 machines throughout the Packaging Industry to date. Currently APM manufactures a full line of bag loading, heat sealing and band sealing machines. Band Sealer models include (read more)
Browse Packaging Machines Datasheets for All Packaging Machinery Corporation -
Sealing Screws In Petrochemical Industries Fluid leakage is a significant, time-consuming, and costly problem for engineering teams in most factories. Fluid leakage problems need constant monitoring (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc. -
valves in industrial machinery. Seal In / Seal Out: Equipment Applications ZAGO sealing fasteners are used in countless industries to seal all sorts of equipment, including: Robots and Cobots Electric Vehicle Charging Units Aircraft Engines (read more)
Browse Screws Datasheets for ZAGO Manufacturing Company, Inc.
Conduct Research Top
-
Heat Sealing Tapes Improve Manufacturing Efficiency
The value of a high-quality heat sealing tape is an important element in heat sealing machine applications. These machines apply high temperatures to plastic sheets or films to form air- or water-tight bags or other packages for food, medical supplies, and other consumer or industrial goods
-
Industry Solutions For The Most Common Solenoid Valve Challenges
with the many issues that may arise. The Importance of Solenoid Valves. There are various applications of solenoid valves including heating systems, industrial automation, swimming pools, sprinkler systems, washing machines, dental equipment, car wash systems, and much more. Various Protection Systems
More Information Top
-
Magnesium Oxide and Other Magnesium Chemicals
rice cookers, irons and hot plates, in industrial machines such as those for heating molds and for depositing and heating seals .
-
The Office of Industrial Technologies - enhancing the competitiveness, efficiency, and environmental quality of American industry through technology partnershi...
Advanced ceramics and compositescan be used in wear parts, cutting tools, heat exchangers,refractories, gas turbines, pump seals , substrates, and machine components for industrial processing.
-
Heat Treatment – 2014. Results from the Eighth Special International Exhibition
… laboratory muffle furnaces and drying cabinets; – equipment for vacuum heat treatment; vacuum pumps, vacuum gages, vacuum seals and valves, gas-flow … … tors; vacuum spraying systems, heating cabinets, and vacuum furnaces; – welding equipment; – industrial washing machines and washing lines; – …
-
http://waset.org/publications/10635/heat-transfer-and-frictional-characteristics-in-rectangular-channel-with-inclined-perforated-baffles
… jet impingement and other passive heat transfer enhancement methods, insertion of baffle in a cooling system has been used for various types of industrial applications such as internal … … shell-and-tube type heat exchangers, thermal regenerators, and labyrinth seals for turbo- machines .
-
Barrier laminate film and packaging material using the same.
To provide a barrier laminate film related to a packaging material for packaging food, chemicals, and industrial components, etc., which has barrier properties … … character along vertical and horizontal directions, heat seal performance, and suitability for a packaging machine , and has no deterioration …
-
Federal Register > Thursday, February 29, 1996 > [61 FR 7858] Protection of Stratospheric Ozone: Supplemental Rule Regarding a Recycling Standard Under Section...
… means any product that is fully manufactured, charged, and hermetically sealed in a factory with … … or for medical or industrial research, room air conditioners … … and packaged terminal air heat pumps), dehumidifiers, under-the-counter ice makers, vending machines , and drinking water coolers.
-
Sell PCB assembly
The products are used by many large electron factories both in HongKong and mainland in the fields of HEAT SEAL 、FPC、ACF、COG, adhesive dispensing and … … the design of this machine used advanced software to … … pneumatic, hydraulic pressure, microelectronic industrial control,chemistry and 0ptics.
Indicates content that may require registration and/or purchase.