-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 300 High Capacity Truck, Heavy Equipment, Industrial Oil Filter Crusher The Model P-300 is the largest of our vertically oriented crushers. It is built to accommodate large, industrial oil
-
Supplier: Mile-X Equipment, Inc.
Description: Oberg Oil Filter Crusher Model P- 350 Heavy Duty Locomotive and Industrial Oil Filter Crusher The Model P-350 is the largest of our production-run oil filter crushers. It is built to specifically address the needs of railroad
-
Supplier: DeWAL
Description: 0.100″ APPLICATION INFORMATION DW 232P films are ideal for use in venting of gasses while holding liquids, for the process of separating oil and water, gasketing, and filters for heat/chemical resistance.
- Overall Thickness: 0.01 to 0.1 inch
- Use Temperature: -400 to 500 F
- Form / Shape: Film / Sheet
- Chemical System: Fluoropolymer (PTFE / PVDF)
-
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
- Media: Air, Coolant / Refrigerant, Discharge / Exhaust, Gases (LPG, elemental, etc.), Oil / Fuel, Solids / Particulate, Steam, Water
- Features: Anti-static, Flame Resistant, Other, Reinforced
-
Description: ▼material:EPDM/NBR/FKM/Silicone ect▼Use:Suitable for sealing/damping/air filter intake systems▼Product features: It has a high degree of durability and stability, while also ensuring its dimensional accuracy and surface quality.
- Working Pressure: 29.0073678714394 to 249.46336369437884 psi
- Maximum Vacuum: 26.9682529314217 to 19.5857356536767 in Hg vac
- Temperature Range: -22 to 446 F
- Application: Agricultural, Automotive, Aviation / Aerospace, Cryogenic, Food and Beverage Processing, General-Purpose / Fluid Handling, HVAC, Hydraulics, Marine, Other, Pneumatic, Sanitary, Suction / Vacuum
-
Supplier: Schneider Electric, Automation & Control
Description: a motor is anticipated. Open to all communication protocols, TeSys T can efficiently replace all existing relays. Applications Industrial installations such as: Oil & gas Mining and mineral Water treatment Metallurgy Pulp & paper Pharmaceutical Integration in intelligent Motor Control
- Rated Power: 30.000000000000004 watts
- Continuous Output Current: 0.4 to 8 amps
- Supply Voltage (DC): 5 to 15 volts
- Operating Temperature: -20 to 60 C
-
Supplier: Komline
Description: Triskelion Lumpbreaker requires lower horsepower motors for most applications. The triangular rotor design effectively captures feed material to ensure continuous material flow. “On Spec” Material Not Affected Other types of crushers, grinders and lumpbreakers work all the material that is
- Applications: Construction Materials / Cement
- Feed: Continuous, Dry, Wet
- Type: Impact Mill / Crusher / Breaker
- Features: Other
-
Supplier: Fritsch GmbH - Milling and Sizing
Description: For extremely fast comminution (speed: up to 1500 rpm) of hard, medium-hard, brittle and fibrous laboratory samples, dry or in suspension, down to analysis fineness. Areas of application Mining, metallurgy, ceramics industry, agriculture and environment, infrared and x-ray fluorescence analysis
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Construction Materials / Cement, Metallurgical / Foundry, Mining / Ores / Minerals, Power / Coal & Coke, Sanitary
- Feed: Batch, Dry, Wet
- Type: Impact Mill / Crusher / Breaker, Shredder / Knife / Disc Mill
- Scale: Lab / Pilot
Find Suppliers by Category Top
Featured Products Top
-
oil absorption filter bags are widely used in: Industrial Wastewater Treatment — Removal of free and emulsified oil from effluent streams (read more)
Browse Filter Media Datasheets for Harbory Filtration -
monitored. For positive displacement pumps it helps to determine if ingression or wear is occurring on other moving parts in addition to bearings. Gear and vane pumps have very tight tolerances, and are susceptible to jamming if the oil isn't filtered properly. When particle counts are elevated (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
downstream equipment. Clarifying process streams and ensuring product purity. Food & Beverage Production: Oils & Fats: Filtering cooking oils, frying oils, vegetable oils, animal fats. Sweeteners: Syrups (corn (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
application. Product Applications: Water Treatment: To remove sediments, sand, and other particulates from water. Food and Beverage: For filtering oils, syrups (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
, ensuring durability in demanding industrial environments. Flow and Pressure Handling:Engineered for high flow rates and large volumes of liquid filtration.Ensures even distribution of fluid across all filter bags for consistent filtration performance (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
pressures and flow rates, making it suitable for industrial-scale operations. Easy of Maintenance:Bolt closure mechanisms simplify filter bag replacement. Product Applications Water Treatment: Pre (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
bag sizes, with multiple ring and seam options to fit most industrial bag filter housings. Key Features Precise Micron Ratings (read more)
Browse Filter Elements Datasheets for Harbory Filtration -
Harbory Filtration is a professional manufacturer specializing in bag filter housings for industrial applications. With deep expertise in filtration engineering, we design and produce housings that deliver reliable performance across a wide range of industries, including (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
A multi-bag filter housing is an industrial filtration device designed to handle large flow rates by housing multiple filter bags in a single vessel. Its main distinction from a single-bag filter is its capacity and application: single-bag filters are compact and ideal for smaller flows (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Oil repellency and water repellency glass fiber filter media is using ultra-fine glass microfiber as the main media and is formed by wet process. Featuring excellent oil repellency and water repellency, uniformed fiber distribution, pleatability, large dust capacity, high efficiency, high (read more)
Browse Filter Media Datasheets for Harbory Filtration
More Information Top
-
http://www.ons.gov.uk/ons/guide-method/classifications/current-standard-classifications/standard-industrial-classification/sic-2007-explanatory-notes.pdf
… feeders, sifters, bran cleaners, blenders, rice hullers, pea■ splitters) manufacture of presses, crushers etc. used to make … … other seafood machinery for filtering and purifying■ other machinery for the industrial preparation or manufacture of … … or vegetable fats or oils – manufacture of machinery …
-
Grinding All to know on Broyage | Techniques of the Ingénieur
manufacture of the cement that is the preparation of the raw materials; the cooking of the clinker; the grinding less and less traditional (residues of grinding of automobiles, special industrial waste, oils , tires in the workshop of grinding-drying of the "raw" … This method...: in the workshop of grinding if it is into service; in the filter if the crusher is at the arrêt.Différentes...
-
Countries > Canada > National > Regulations > Customs Tariff > [CANADA Reg SOR/1991-548] SOR/1991-548 - Customs Duties Accelerated Reduction Order‚ No. 5
… 80.00 for diesel electric locomotives; Air conditioners of tariff item No. 8415.82.90 for diesel electric locomotives; Hot air or dehumidified dryers of tariff item No. 8419.39.90 for plastic resin processing; Lube oil filter assemblies of tariff item … … cell batteries, having a lithium chemical system, of tariff item No. 8506.19.00; The following of tariff item No. 8509.40.90: Coffee mills, Food choppers, Ice crushers ; The following of tariff … … for drive systems for industrial or marine applications; High …
-
Survey of literature relating to energy development in Utah's Colorado Plateau
Baghouse filters similar t o those used i n industrial smokestacks will be used i n crusher units t o capture the dust from the shale as i t is being pulver- ized. … particulates that would be potential hazards t o air quality i n a modern oil shale operation.
-
Preliminary chemical characterization of Tunisian monovarietal virgin olive oils and comparison with Sicilian ones
This extraction technology reproduced at laboratory scale the industrial process, following the same phases: milling, beating, centrifuging … All the oil samples were processed under the same conditions. The olives were crushed with a hammer crusher , and the paste was mixed at 25 7C for … All the oils tested were not filtered .
-
Shopping In Mechanics Tools - Big Bruin
Made in U.S.A. for automotive, industrial , or general purpose use. • Uni Filter Uniram Oil Filter Crusher , Model UFC850A .
-
Resources and Sustainable Development
In this study, the main drugs are: octanol, chemically pure, Guoyao group Chemical Reagent Co., Ltd; kerosene and diesel oil, industrial grade, Guoyao group Chemical Reagent Co., Ltd; drainage oil , industrial grade, self-made; OP emulsifier, AR, Jiangsu jiafeng factory. … manufacture company); QMJ-1 ball mill (Koda coalification service center); RK/ZL-260/200 vacuum filtration machine (Wuhan Luoke … Use jaw crusher to crush, in order to prevent crushing excessively, break once will use sets of …
-
Model Palm Kernel (PK) Oil Plant for Developing Countries
Crushing of PK Seed ↓ Heating of crushed seed ↓ Expression of oil ↓ Filtration ↓ Decolourisation ↓ Deodorization ↓ Packaging However, the scope of this work is limited to production of filtered unrefined oil which is good enough for industrial purposes. … 1375kg/h (c) To meet the required throughput of 1360kg/h, three 480kg/h capacity of seed crusher were selected.
-
Porous Composite Ceramic Materials Produced by a Self-Propagating High-Temperature Synthesis in the Fe2 O3 – Al2 O3 – Al System
Porous filters prepared by the SHS method were tested and put in service for cleaning the motor oil on an assembly line at the Altaidizel’ JSC (city of Barnaul). … developed by the SHS technology were also used to separate disperse cop- per particles from industrial effluents. … 2 – 300 mm, which is attained using KID-100 or KID-200-type inertial cone crushers .
-
Valve & Sleeve ( Page 14 ) - offers from Valve & Sleeve manufacturers, suppliers, exporters & wholesalers
[ Related Keywords : crusher ] Hydac Replacement Hydraulic Oil Filter [ Related Categories : General Industrial Equipment, Filters ] .
Indicates content that may require registration and/or purchase.