-
Supplier: Vaisala
Description: For High Temperatures Vaisala HUMICAP® Humidity and Temperature Probe HMP5 is designed for high temperature applications such as baking ovens, pasta dryers, ceramics and industrial drying kilns where measurement performance and chemical tolerance are essential. The HMP5 is part
- Relative Humidity Range: 0 to 100 %
- Relative Humidity Accuracy: 0.8 %
- Operating Temperature: -40 to 176 F
- Technology: Capacitive
-
Supplier: Haida International Equipment Co., Ltd.
Description: interface, intuitive and convenient. Directly to set up and display the temperature in the cabinet, relative humidity, temperature compensation, compensation, dew point deviation, dew point temperature deviation, adopts imported sensors, and can automatically record and control curve
- Configuration: Floor Mount
- Features: Other
-
Supplier: Vaisala
Description: most chemicals. Sensor warming minimizes the risk of condensation accumulating on the sensor. If the DRYCAP® sensor does get wet, it dries rapidly and recovers its swift response time. In low-humidity conditions the sensor will auto-calibrate to ensure accurate
- Dew Point Range: -40 to 212 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 356 F
- Technology: Capacitive
-
-
Supplier: Vaisala
Description: For Demanding Low Humidity Conditions Condensation-resistant DMT340 is designed for industrial low-humidity applications such as industrial drying, compressed air systems, semiconductor industry, dry rooms, baking ovens, and metal heat treatment to provide accurate
- Dew Point Range: -94 to 176 F
- Dew Point Accuracy: 3.6 F
- Operating Temperature: -40 to 176 F
- Electrical Outputs: Analog Current, Analog Voltage, Switch or Relay
Find Suppliers by Category Top
Featured Products Top
-
for sophisticated mass applications, industrial handheld devices and precise humidity transmitters. Like all representatives of the HYT family, the sensor combines the advantages of a precise, capacitive polymer humidity sensor with the high integration density and functionality of an ASIC. The signal (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
error and temperature drift are corrected "OnChip" through computation. Because of the special robust construction, the sensor also withstands peak loading at high temperatures. Therefore, this special model is also ideal for extremely sophisticated industrial applications in drying systems and (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for Innovative Sensor Technology IST USA Division -
microcomputer temperature control system and high-sensitivity thermocouple sensors, the oven achieves precise temperature regulation with a control range of RT+10? to 200? (customizable up to 400?) and temperature accuracy of ±1?. The forced convection circulation system with explosion-proof fan (read more)
Browse Battery Monitors and Testers Datasheets for Guangdong Atmars Industry Co., Limited -
Overview: Thermal mass flow sensors and capacitive humidity sensors are widely used in industrial, HVAC, aerospace, automotive, meteorological, medical and laboratory applications as a simple and inexpensive way to measure the (read more)
Browse Flow Meters Datasheets for Innovative Sensor Technology IST USA Division -
CSS 014 The smart sensor measures temperature and air humidity and transmits signals digitally. The converted measured values are passed on as a standardized digital IO-Link signal. Control and monitoring units for industrial systems and machines receive the data from the smart (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
's CSS 014 IO-Link accurately measures temperature and humidity, transmitting the data digitally. Measured values are converted into a standardized IO-Link signal, delivering precise information to control and monitoring units for industrial systems and machines. It features a digital (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
. P14-W The standard P14-W humidity sensor capacitor was developed to satisfy applications in HVAC, test & measurement, white goods and in industrial fields and is ideal for use in various application needs where long term durability under extreme conditions are a relevant factor for the (read more)
Browse Humidity Controllers Datasheets for Innovative Sensor Technology IST USA Division -
deionized water into a dry carrier gas stream with precision evaporation or injection processes. The objective is to generate a stable, fully vaporized humidity stream without introducing liquid droplets that could disrupt sensor accuracy or flow measurements. Controlled vaporization maintains (read more)
Browse Medical Equipment and Supplies Datasheets for Environics, Inc. -
's CSS 014 IO-Link accurately measures temperature and humidity, transmitting the data digitally. Measured values are converted into a standardized IO-Link signal, delivering precise information to control and monitoring units for industrial systems and machines. It features a digital (read more)
Browse Hygrometers and Humidity Measurement Instruments Datasheets for STEGO -
, reliability and high precision. o streamline the performance of Edge devices in IoT, IST has developed a number of specialized temperature, humidity, conductivity and flow sensors for these networks of physical devices, vehicles, and buildings embedded with electronics, software (read more)
Browse Resistive Temperature Devices (RTD) Elements Datasheets for Innovative Sensor Technology IST USA Division
More Information Top
-
Monitoring the drying process of lasagna pasta through a novel sensing device-based method.
The device was able to detect changes in pasta humidity and act as a sensor in an industrial oven , allowing provision of an online response to control humidity and prevent cracking.
-
Analog Circuits and Systems for Voltage-Mode and Current-Mode Sensor Interfacing Applications
Absolute humidity sensors are commonly used in appliances such as cloth dryers and both microwave and steam-injected ovens , while industrial applications include kilns for drying wood, machinery for drying textiles, paper and chemical solids, pharmaceutical production, cooking and food dehydration.
-
Ceramic Humidity Sensors
With these features and performance characteristics, the present ceramic humidity sensor has been applied in many fields requiring humidity control such as home use products (microwave oven , other cooking systems, and air condi- tioners), industrial (chemistry, chemical agents, paper, food- stuffs, etc…
-
Microchip Technology Adds 12-Bit ADC To USB, LCD, And 8-Bit PIC Microcontroller Families
…are well suited for a broad range of applications requiring precision measurement and control, including the following examples: Industrial (data logging, data conditioning, pressure transducer, temperature sensor , flow-rate sensor); Medical … remote diagnostics, temperature controller, humidity sensor, proximity sensor, RTD oven sensor).
-
Biomedical Sensors and Measurement
Absolute humidity sensors are commonly used in appliances such as clothes dryers and both microwave and steam-injected ovens . .... Industrial applications include kilns for drying wood; machinery for drying textiles, paper, and chemical solids; pharmaceutical production…
-
Subject Index
…glucose syrup, 403 Volatile, aroma compounds primarily 2-acetyl-1-pyrroline content in rice are important in acceptability: Review, 849 composition of grappa low wines, storage conditions and industrial methods, 395 Volatiles and … power output of microwave oven , 879 Volume expansion, and … and rheological properties in potato softening, 41 low activity and salt content ratio inhibits growth of micro-organisms in dry-salted Thassos olives, 635 sources and ‘electronic tongue’ sensors in recognition of liquid … 309 temperature for constant humidity air supply system with…
-
Design of Systems on a Chip: Design and Test
Examples include: – Pressure sensors used in White goods, e.g. coffee machines, vacuum cleaners, and washing machines; – Temperature sensors in microwave ovens ; – Various motion and other sensors for electronic products e.g. cameras, security devices, virtual reality games etc. .... Within building control for both domestic and industrial environments various sensors are required in Heating Ventilation and Air Conditioning e.g. Temperature, humidity , carbon dioxide, oxygen & flow.
-
A human perception related chaos based sensor fusion system for on-line supervisory control
The system software approach, as described in (3.2) was tested in an industrial application: bread baking .... Some of the important parameters affecting product quality in a bread baking oven were used as inputs to a dynamic sensor fusion system: (1) the speed of the conveyor belt going through the oven, (2) the humidity and (3) the temperature.
-
Optimization of the accelerated curing process of concrete using a fibre Bragg grating-based control system and microwave technology
FBG rel. humidity sensor . .... Moulded concrete sample Industrial microwave oven .
-
Impact of air humidity in industrial heating processes on selected quality attributes of bread rolls.
An industrial baking process was visualised by the use of a high-temperature humidity sensor to measure the level of percent humidity of the air (V% H 2 O) in relation to the different H 2 O-steam amounts (SA). .... SA from 0 to 3.256L(H 2 O) m —3 of the oven volume were used.
Indicates content that may require registration and/or purchase.