-
Supplier: Ludeca, Inc.
Description: points, immense surface areas and protracted applications such as linked conveyor systems. The surface profile of the measured component is shown in full color 2-D and 3-D graphic display together with color coded tolerance levels giving a clear representation of the results. Surface flatness
- Measuring Technology: Electronic
- Level Type: Laser / Rotary Laser Level
- Application: Machine Shop / Tool Room
- Reading Method / Display: None (Nongraduated)
-
Supplier: New Way Air Bearings
Description: while simultaneously restricting and damping the air flow. A vacuum pre-load can also be added. The result is a whole new level of accuracy and control. Designed for Aerospace and Defense applications, including: Zero-G Satellite Testing, Attitude Control Testing, Multi-Directional Control,
- Shape: Spherical
-
Industrial Enclosures - Rack Mounting Solutions - Server Racks and Cabinets - Unassembled -- RCSCBAYSupplier: Hammond Manufacturing Company Inc.
Description: cable-entry or fans (includes gasket strip material). Includes a laser knockout rear gland plate for floor-level cable entry. Ships unassembled in a flat pack container for easy handling and shipping protection. Specifications: Mounting rails are infinitely adjustable in-depth and are
- Type: Rack Enclosures
-
-
Supplier: Cosen Saws, USA
Description: Screen indicating feed rate, cutting rate, work length setting, error messages. • Automatic shutoff at end of last cut • Servo motor controlled cutting pressure • Automatic torque adjustment • Laser Beam Projector for easy measurement (Option) Material Feeding & Clamping • 3 Independent
- Cutting Capacity: 15.7 to 26 inch
- Power Type: AC Power
- Machine Type: Band Saw
- Cutting Type: Manual
-
Description: Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping • Various focal lengths (4mm to 1000mm) and diversified dimensions • Standard coating options: 350-650nm, 650-1050 nm, 1050-1580
- Focal Length: 10.000000000000002 mm
- Center Thickness: 5.25 mm
- Edge Thickness: 2 mm
- Surface Quality: 60-40 Scratch / Dig
-
Description: Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping • Various focal lengths (4mm to 1000mm) and diversified dimensions • Standard coating options: 350-650nm, 650-1050 nm, 1050-1580
- Focal Length: 10.000000000000002 mm
- Center Thickness: 6.64 mm
- Edge Thickness: 2 mm
- Surface Flatness: λ/2
-
Description: Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping • Various focal lengths (4mm to 1000mm) and diversified dimensions • Standard coating options: 350-650nm, 650-1050 nm, 1050-1580
- Focal Length: 10.000000000000002 mm
- Center Thickness: 3.7200000000000006 mm
- Edge Thickness: 3 mm
- Surface Flatness: λ/2
-
Description: Features: • Substrate materials: Fine Annealed N-BK7 • Ideal for one-dimensional condensation of images, laser line generation, and diode laser beam shaping • Various focal lengths (4mm to 1000mm) and diversified dimensions • Standard coating options: 350-650nm, 650-1050 nm, 1050-1580
- Focal Length: 10.000000000000002 mm
- Center Thickness: 11.82 mm
- Edge Thickness: 2 mm
- Surface Flatness: λ/2
-
Supplier: Aerotech, Inc.
Description: over the entire field of view. Position Synchronized Output (PSO) The ability to accurately place a laser spot as a function of X/Y axis position is a key feature of Aerotech’s linear positioning tables for laser processing applications. With the release of the GL4, this functionality
- Number of Axes / Motors: 2
- Supply Voltage (AC): 85 to 240 volts
- Operating Temperature: 0 to 50 C
- Frequency: 50 Hz, 60 Hz
-
Supplier: Cosen Saws, USA
Description: slippage or breakage • Interlock design in electrical and hydraulic system • Conduits protection measure • "Alert Orange" safety measure Standard Accessories • Laser beam light for easy cutting length measurement • Bi-metal saw blade • Tool box, leveling pads, and an additional wire brush •
- Cutting Capacity: 78.7 inch
- Power Type: AC Power
- Machine Type: Band Saw, Dual Column Saw
- Material Cut: Metal
-
Slip Rings - Ingiant gas-electric hybrid slip ring combination 4 channels 2A and 4 pneumatic channelSupplier: JiuJiang Ingiant Technology Co., Ltd.
Description: medium, fluid medium, and gas medium. Typical applications: Automated non-standard equipment, lithium battery equipment, mobile phone testing equipment, high-end mobile phone equipment, various laser equipment, coating machines, coating separator equipment, packaging film equipment for soft
- Number of Circuits: 4
- Operating Speed: 0 to 600 rpm
- Maximum Voltage: 0 to 240 volts
- Operating Temperature: -40 to 149 F
-
Supplier: AMETEK Programmable Power
Description: The SFA family builds on the industry-leading Sorensen SGA series to provide a high-power DC current source for laser diode applications. State-of-the-art high-power laser diodes require well-regulated current control to avoid catastrophic damage. Under anomalous operating conditions,
- DC Output Current: 31 to 500 amps
- DC Output Power: 5,000.000000000001 to 30,000 watts
- AC Output Voltage: 60 to 160 volts
- AC Output Current: 31 to 500 amps
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Horizontal self-leveling for quick and easy set-up Enclosed leveling vial, manual leveling in vertical mode, for jobsite durability Protected rotary head and weatherproof design deliver interior and exterior jobsite durability Digital laser detector extends interior and
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Self-leveling 4 beam laser is accurate to ±1/4" @ 100' One button operation is fast and easy to use Overmolded housing helps maintain calibration under jobsite conditions Focused laser beam keeps dot small even over long distances for improved accuracy and visibility
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Accurate to +/- 1/8" @ 30' for level applications Built-in magnetic pivot bracket mounts easily on metal surfaces Overmolded housing helps maintain calibration under jobsite conditions 1-button operation and control panel for ease of use
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
-
Supplier: Fluke
Description: Whether you're installing large equipment skids or putting in a recessed lighting fixture, Fluke Laser Levels are the essential tools you need to get your layout done quickly and accurately. The Fluke-180L series is the perfect tool for lining up receptacles, conduit or ducting in a
- Application: Construction / Building Site, Machine Shop / Tool Room
- Reading Method / Display: Digital Display
- Measuring Technology: Electronic
- Level Type: Laser / Rotary Laser Level
-
Supplier: DEWALT Industrial Tool Co.
Description: Product Features Projects bright crossing horizontal and vertical lines 2 bright, self leveling beams provide accurate plumb point transfer Projects down beam with raised clearance provides dot visibility and alignment for wall track layout Integrated magnetic pivoting base with ¼” thread front and
- Application: Construction / Building Site
- Level Type: Laser / Rotary Laser Level
- Measuring Technology: Optical / Laser
Find Suppliers by Category Top
Featured Products Top
-
zero), and high resistance in the other (ideally infinite). They have a wide range of uses and there are many different types of diodes available. The different properties of these varying diodes allow each one to perform in specialized functions. Below are the most common types of diodes and their (read more)
Browse Diodes Datasheets for ASAP Semiconductor LLC -
Head-up displays (HUDs) pose unique measurement challenges for manufacturers, who must account for projected image luminance, contrast, and clarity regardless of ambient conditions, virtual image positions, or focal distances on an infinite viewing plane. Comprehensive HUD testing requires both (read more)
Browse Test, Inspection, and Measurement Software Datasheets for Radiant Vision Systems
More Information Top
-
Optical monitoring system for wavelength‐routing networks employing array waveguide gratings
The monitoring laser wavelength was changed periodically in time from . level 8 dB returned from the links to the monitoring re- ceiver. An infiniter finite cylindrical dipole antenna was also considered by using w xthe traveling wave of a …
-
Numerical Methods and Applications
[5] Givoli, D.: Numerical Methods for Problems in Infiniter Domains. Bordas S., Moran B.: Extended finite element and level set method for damage tolerance assessment of complex … Dispersion elements, for ex- ample, Bragg mirrors in a vertical cavity surface emitting laser (VCSEL) cause a …
-
Practical machine acoustics
- Must in use Infiniter elements there are free field conditions around the radiating body not everywhere (example … solid frequency of 250 Hzes or 1000 Hzes and a constant sound pressure level (94, 114 or 124 dB). Calibrating-reference normal are calibrated with the absolute method of laser interferometry (tolerance about ˙0; 5 %).
-
Chemical didactics compactly
… the progresses of the analytical chemistry passing in particular that became with discrimination infiniter and symbol ever … According to the historical development there are at least three different planes of the definition of the acid term (and similarly also the base term): 1. wakes the de lying diffraction appearances with laser beam-model experiments, so, the principle of the roentgen …
-
Mathematics in the Fraunhofer institute
With aid of a 3 D scanner under use of strip projection or laser scan, the surface … infiniter restrictions possibly. … were suggested to it: by means of Euclidean (Norm-)Abstand and by means of separating hyper plane .
-
Computer graphics and image processing
An extreme example is a laser that only light of one Wellenlange radiates in a very narrow … It can mathematically be obtained from the cross product of two vectors that extends the plane . … bisecting ender between the light vector and the eye point vector (standardmafiig, an infiniter eye point is …
-
Currents in Industrial Mathematics
Using a 3D scanner with either the stripe projection or laser scanning procedure, surface point clouds are … The goal in designing the process was a level of accuracy in all steps such that an … Schwientek, J.: Modellierung und Lösung parametrischer Packungsprobleme mittels semi- infiniter Optimierung–Angewandt auf die Verwertung von Edelsteinen.
-
Science and world pictures
Understanding technical devices, e.g. so something like the laser to develop. At mathematical level , one can expect the quantum states and argue steadfastly although something what must be … Realism more critical 126 reality, 169 Reduktionismus, 217 recourse, infiniter , 22, 23, 25, 29 reconstructions, historic, 82 …
-
The concept of the metropolitan area in theory and practice
… centers not on a straight line) are the exclusive possibilities of the arrangement finite and infiniter objects. Locations can order themselves in the plane only two-dimensionally. But sensitive technologies (e.g. laser , Bio- or atomic technique) are on the other hand often obtainable …
-
Theoretical chemistry of gold
DFT [pasture ¥]; infiniter 1 D ring (infinite 1 D chain with periodic boundary conditions AuII-porphyrin; bond, energy levels through laser evaporation of the metal in a helium carrier gas.
Indicates content that may require registration and/or purchase.