Products/Services for Inflatable Mandrel Composites
-
Composites and Composite Materials - (261 companies)Composites and composite materials usually consist of a matrix and a dispersed, fibrous, or continuous second phase. Types of Composites and Composite Materials There are three basic types of composites and composite materials: polymer matrix... -
Mandrels - (102 companies)Specifications. Product specifications for mandrels include: diameter hole size. tool type and series. drill-collar size. length. body diameter. blade length. fishing neck. weight. Materials. Materials of construction include aluminum, steel, and composite... -
Inflatable Seals - (32 companies)Inflatable seals are elastomeric tubes designed to round out with the introduction of a medium (usually air) to form an tight barrier between a mounting and striking surface. Inflatable seals are elastomeric tubes designed to expand and round out... -
Core Shafts and Mandrels - (16 companies)...shafts. internal bladder-type shafts. external element air shafts. reel spool or mill shafts. lightweight composite and aluminum extrusion shafts. differential air shafts. slitter shafts. Features. Mechanical core shafts and mandrels...
-
Polymer and Plastic Composites - (359 companies)Polymer and plastic composites are strengthened with fibers, fillers, particulates, powders and other matrix reinforcements to provide improved strength and/or stiffness. Examples include fiber reinforced plastics (FRPs), sheet molding compounds... -
Tubing - (2416 companies)...for fluids and gases in pneumatic, hydraulic, process, medical and many other specialized applications. Fiberglass & composites are strong, durable materials which are impervious to many caustics and extreme temperatures. Glass is a hard, brittle...
-
Composite Fillers and Reinforcements - (241 companies)Composite Fillers and Reinforcements are additives used to extend, strengthen and/or modify plastics, composites, adhesives, coatings and other materials Composite fillers and reinforcements are used to change and improve the physical and mechanical...
-
Ceramic Matrix Composites - (28 companies)How to Select Ceramic Matrix Composites. Ceramic matrix composites (CMC) consist of ceramic fibers reinforced with particulates, fibers, or cloth. Compared to conventional technical ceramics, which fracture easily under loads, CMCs have a greater...
-
Metal Matrix Composites - (38 companies)Metal matrix composites (MMC) consist of a metal and one or more other materials, typically a ceramic or organic compound. They provide superior specific strengths and good strength-to-weight ratios, resist fire and moisture, and are can be used...
-
Composite and Fiberglass Molding Services - (284 companies)Composite and fiberglass molding services perform injection molding, blow molding, compression molding, rotationalmolding, thermoforming, and dip molding. Composite and fiberglass molding services perform: injection molding. blow molding...
Product News
-
Zeus
XpanCore™ Mandrels Designed to expand when heat is applied, XpanCore TM mandrels are advanced processing aids that help simplify the construction of hypotube assemblies by alleviating issues with liner sizing, placement, and adhesion. Learn more. (read more) -
Technetics Group
ELASTOMER SEALS AND INFLATABLE SEALS ELASTOMER SEAL AND INFLATABLE SEAL. When proper sealing is a necessity despite movement between parts, or despite critical temperature, chemical and mechanical requirements, Technetics Group elastomer molded seals, profiles and pneumatic inflatable seals are essential. Our patented design uses modern techniques and the most advanced elastomers to deliver superior performance for a wide variety of industries. VIEW PRODUCTS: CEFIL 'AIR (R) INFLATABLE SEALS. EXTRUDED PROFILES. PLATE SEALS. MOLDED... (read more)Browse Inflatable Seals Datasheets for Technetics Group -
Petersen Products Co.
Inflatable Pipe Plugs Petersen Products has the inflatable pipe plug you need for your job. Choose from their Multi-Flex line for plugging hydrocarbons, acids, esthers, and more. Or use the PeteStop to perform a line stop without shutting down the pipeline. Or their large variety of molded rubber plugs for testing, plugging, bypassing, etc. Or the packer carriers that allow you to do CIPP repairs using air, hot water or steam. Or heavy duty bore hole pipe plugs, which dramatically reduce safety and environmental... (read more)Browse Plugs, Stoppers, and Inserts Datasheets for Petersen Products Co. -
Technetics Group
Technetics molded, extruded, and inflatable seals Elastomer and CEFIL 'AIR (R) Inflatable Seals Solutions. When critical technologies demand advanced material science and application expertise, Technetics delivers innovative, reliable, and high-performance elastomer solutions that meet -- and often exceed -- the expectations of OEMs in specialized industries. Our molded, extruded, and inflatable seals play a vital role in helping OEMs overcome complex sealing challenges. Backed by a dedicated engineering and design team utilizing cutting-edge... (read more)Browse Inflatable Seals Datasheets for Technetics Group -
Technetics Group
Inflatable seals for anti-contamination apps capabilities, we are able to tackle the most complex sealing challenges. Our Technetics Group sales and engineering teams work closely with you from design and development, through prototyping and production, whether we 're working to improve current solutions or develop new ones. CEFIL 'AIR (R) Inflatable Seals provide smooth operation for the doors and openings in pharmaceutical and medical equipment. These elastomer seals offer maximum safety in your manufacturing processes in compliance... (read more)Browse Inflatable Seals Datasheets for Technetics Group -
ToneCooling Technology Co., Ltd
Copper Composite Materials Copper Composite Materials combine the excellent thermal conductivity of copper with the low thermal expansion characteristics of Kovar, Invar, and steel. These engineered sandwich composites provide an effective balance between thermal management, dimensional stability, and cost efficiency. Compared with molybdenum-copper and copper-molybdenum-copper materials, these composites offer lower material costs and higher manufacturing yields, making them an attractive solution for demanding thermal... (read more)Browse Heat Pipes Datasheets for ToneCooling Technology Co., Ltd -
Compact Automation
Lightweight Composite Cylinders A Lightweight, Corrosion Resistant Motion Control Solution from COMPACT (R). Our COMPACT (R) Composite Cylinders are your complete motion control solution for medical and food grade applications, or wherever lightweight, washdown and corrosion resistance is required. With a wide range of both imperial and metric sizes to choose from, we can offer a completely configurable and repairable product to meet all of your motion control needs. (read more)Browse Air Cylinders Datasheets for Compact Automation -
GGB
Fiber Reinforced Composite Bearings Fiber Reinforced Composite Bearings. To meet the need for high load, self-lubricating bearings that provide low wear rates, we developed our line of Fiber Reinforced Composite bearings. Combining the excellent lubricating properties of filled PTFE (polytetrafluoroethylene) with the high strength and stability of epoxy-impregnated, wound glass fibers, this tough, high strength line of bearings provide the radial and axial strength required to support high bearing loads. Experience the Advantage... (read more)Browse Plain Bearings and Sleeve Bearings Datasheets for GGB -
Zeus
Bioweb™ Composite Membranes Low-Profile, Lower Temperature Encapsulation. Bioweb TM provides an efficient adhesion platform for stents and scaffolds, enabling low-profile encapsulation without sutures at a much lower temperature (266 F / 130 C) than traditional ePTFE coverings (572 F / 300 C) for a wider variety of encapsulation possibilities. Learn More (read more) -
Dexmet® Corporation, a part of PPG’s engineered materials division
MicroGrid® for structural support of composites Expanding Materials for Evolving Applications. Today, materials must advance to meet the needs of emerging engineering applications. Bridge the gap between your prototype and end-use product with precision expanded materials. Dexmet MicroGrid (R) metal foils and PolyGrid (R) polymers are used in batteries, electronics, aircraft, wind energy. medical, packaging, filters, fuel cells, heating elements, resistors, food & drug products, automotive, and wherever mesh and perforated foils, metals and... (read more)
-
Lightweight pressure vessels and unitized regenerative fuel cells
The vessels use lightweight bladder liners that act as inflatable mandrels for composite overwrap and provide the permeation barrier for gas storage.
-
Regenerative fuel cell systems R{ampersand}D
bladder liners that act as inflatable mandrels for composite overwrap and provide the permeation barrier for gas storage (Mitlitsky .
-
Proceedings of the 1997 U.S. DOE Hydrogen Program Review, May 21-23, 1997, Herndon, Virginia
These vessels use lightweight bladder liners that act as inflatable mandrels for composite overwrap and provide the permeation barrier forgas storage.
-
Vehicular hydrogen storage using lightweight tanks (regenerative fuel cell systems)
…four pictures shows the early prototype fabricated in FY1996 (with estimated performance factor of 1.6 million inches) which used a bladder with thin laminate that was joined to thick end domes and acted as an inflatable integral mandrel for composite overwrap.
-
Proceedings of the 1999 U.S. DOE Hydrogen Program Review
…four pictures shows the early prototype fabricated in FY1996 (with estimated performance factor of 1.6 million inches) which used a bladder with thin laminate that was joined to thick end domes and acted as an inflatable integral mandrel for composite overwrap.
-
Effect of mandrel structures on co-curing quality for polymer composite hat-stiffened structures
In addition, using inflatable mandrel to form the composite hat- .
-
The design and manufacture of a graphite fiber reinforced poly(ether ether ketone) (PEEK) tetrahedron truss array
Upon achieving temperature, determined by ther- mocouples placed in the tool, the mandrel was in- flated to consolidate the now viscous thermoplastic composite material.
-
Adjustable-Pressure Mandrel For Making Composite Tubes
Inflatable inner mandrel enables application of any desired pressure (within reasonable limits) during curing stage in fabrication of fiber/matrix composite tube.
-
Energy absorption capacity be good among sample of comparison of energy absorption capacity of cylinder - existing consisting of carbon fiber / thermoplastic r...
The molding of high-quality Carbon/ P E E K composite material cylinder becomes possible due to internal pressure molding method used the thermal inflatable P T F E mandrel where Sato developed and subtends the u \ laminated angle in axial…
-
The Official Show Issue of SAMPE 2011!
Our product line includes Smart Mandrels™, a re- usable mandrel system that reduces tooling complexity while accelerating fabrication of complex composites , and SMP bladders, which operate first as rigid lay-up tools and later as inflatable bladders yielding consolidation and low-force…
Indicates content that may require registration and/or purchase.