Products/Services for Inflatable Silicone Rubber Seal

  • Inflatable Seals-Image
    Inflatable Seals - (32 companies)
    ...a leak-proof closure. Deflating the seal returns it to its initial configuration. Inflatable door seals and inflatable dock seals are made of rubber or vinyl-coated nylon with a plywood backing and can pressurize the space between a rail car or truck...
  • Elastomers and Rubber Compounds-Image
    Elastomers and Rubber Compounds - (539 companies)
    ...are available on the GlobalSpec SpecSearch Database. Some of the most common include butyl, silicone, polyurethane, and isoprene. Butyl is a synthetic rubber that provides resistance to water, steam, alkalis, and oxygenated solvents. Butyl has low...
  • Elastomer and Rubber Shapes-Image
    Elastomer and Rubber Shapes - (378 companies)
    ...in applications that require superior chemical resistance or low friction. Polyethylene (PE) has good friction and mechanical properties. Polyurethane (PU) provides excellent flexibility, impact resistance, and durability. Silicone rubber has excellent resistance...
  •  
    Weatherstripping - (94 companies)
    Weatherstripping is used to seal openings in doors, windows and other applications from water and other elements. This process can block elements completely, or block most while returning or rerouting the rest. Weatherstripping also keeps interior...
  • Gaskets and Gasketing-Image
    Gaskets and Gasketing - (1426 companies)
    ...of construction for gaskets and gasketing include beryllium copper, butyl, copper, cork, EDPM, fluoroelastomer (FKM-Viton), foam, graphite, neoprene, nitrile (NBR - Buna-N), non-asbestos, paper, PTFE, polyurethane or urethane, RTV silicone, silicone rubber...
  •  
    Plugs, Stoppers, and Inserts - (417 companies)
    ...to remove should the tube be returned to service after repairs. Image credit: Conoco Systems. Inflatable. Inflatable plugs are inserted into a pipe, tube, or other hollow object and then inflated with air to completely seal the hole. Inflatable plugs...
  •  
    Tires - (68 companies)
    A tire is a reinforced rubber membrane located on a wheel rim. It improves traction, handling, and cushioning of the vehicles or equipment that it supports. Tires are flexible casings made of rubber that cover the rim of a wheel. They cushion...
  •  
    Bumpers - (222 companies)
    Specifications. Common bumper materials include: natural rubber. synthetic rubber. silicone. polysulfides. urethane. polyurethane. butyl. Hypalon. Neoprene. Metal bumpers are also available. Common bumper shapes are cylindrical, hemispherical...
  •  
    Silicone Molding Services - (219 companies)
    Silicone molding services produce molded components made from silicone or liquid silicone rubber. Silicone molding services produce molded components that are made from silicone or liquid silicone rubber. Silicone rubber is a two-component...
  •  
    Silicone Adhesives and Sealants - (336 companies)
    ...that cure using heat or heat and pressure. Cured thermoset resins do not melt and flow when heated, but they may soften. RTV silicone rubbers are room-temperature vulcanizing materials. The vulcanizing agent is a crosslinking compound or catalyst. Sulfur...

Product News

More Information

Lock Indicates content that may require registration and/or purchase. Powered by IHS Goldfire