-
Supplier: Visual Sound, Inc.
Description: fields or infrared light above the surface of the touch screen. What's different about MicroTouch DST is that it precisely calculates touch locations by analyzing the bending waves within the glass substrate that are created by the user's touch. This allows for
-
Supplier: KPM Analytics
Description: wavelength coverage for outstanding performance on a wide variety of sample types and applications With a sealed case, as well as a built-in computer with touch screen operation, the SpectraStar™ XT-R is ready for at-line or laboratory applications in the food, agricultural and
- Spectral / Wavelength Range: 680 to 2,600 nm
- Accuracy: 0.02 nm
- Operating Temperature: 32 to 104 F
- Operating Humidity: 95 %
-
Supplier: Shenzhen Vsndt Co., Ltd.
Description: high power LED fiber optical illumination Fast interchangeable different types of probe Support WIFI(Optional) 3.9mm、6mm Probe optional Megapixel infrared HD camera 6" HD large screen Use 4PCS 18650 batteries, Working time ≥ 8 hours Camera Voice pickup and recording function
- Tube or Sheath Diameter: 3.9000000000000004 to 6 mm
- Working Length: 1 to 6 m
- Field of View: 75 degrees
- Minimum Focus Distance: 50 mm
-
-
Supplier: KPM Analytics
Description: wavelength coverage for outstanding performance on a wide variety of sample types and applications With a sealed case, as well as a built-in computer with touch screen operation, the SpectraStar™ XT-R is ready for at-line or laboratory applications in the food, agricultural and
- Moisture Content Accuracy: 0.2 ±%
- Operating Temperature: 32 to 104 F
- Form Factor: Analyzer
- Technology: Infrared
-
Supplier: OMEGA Engineering, Inc.
Description: devices is an intuitive iPad®/iPhone®/iPod Touch app for importing, analyzing, managing, and sharing thermal images that allows you to connect wirelessly to OSXL-T620(FLIR T620) camera. Just download FLIR Viewer from the Apple® Store and start experimenting with the preloaded infrared
- Measurement Range: -20 to 650 C
- Spectral Range: 7.8 to 14 microns
- Accuracy: 2 ±% Full Scale
- Horizontal: 640 lines
-
Supplier: FX PCB Co., Ltd.
Description: is used in far-infrared and infrared military devices such as infrared and far-infrared views, night vision camera systems, and night vision cameras, also among other devices. Additionally, this glass is also used in space technology instruments, satellites,s and
- Thickness: 0.01968503937007874 to 0.15748031496062992 inches
- Features: Specialty / Other
Find Suppliers by Category Top
Featured Products Top
-
Analysis: Provides high-resolution and accurate measurements for detailed fiber optic network analysis. • Portable and Lightweight: Designed for easy field use, with a robust and durable build. • High-Resolution Touch Screen: Features an intuitive touch (read more)
Browse Optical Time Domain Reflectometers (OTDR) Datasheets for Anritsu Company -
. To support reliable long-term outdoor operation, optical bonding integrates the cover glass, touch panel, and LCD into a single optical stack, reducing internal reflections and minimizing fogging in humid (read more)
Browse Digital LED Displays Datasheets for Advantech -
automatically delivers pins—ideal for small, hard-to-handle parts. The touch-screen interface provides multilingual options, machine status, cycle counts, and clear fault indicators. Operation is simple: load the assembly, activate the dual optical touch actuators, and the machine installs the (read more)
Browse Assembly and Insertion Presses Datasheets for SPIROL -
, pulsed, or self-mode-locked tunable near-infrared solid-state lasers, and as a Q-switching medium for lasers with a tunable range of 1340–1580nm and an operating wavelength of 950–1100nm. Key Features High efficiency High damage (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
Product Overview Photoelastic modulators (PEMs) are modulation devices that change the polarization state of light, creating a dynamic phase retardation in the transmitted light — a "dynamic optical waveguide." The light-transmitting part is made of isotropic (read more)
Browse Laser Processing Equipment Datasheets for CASTECH, Inc. -
Product Overview N-BK7 is one of the most common glasses used to produce high-quality optical components, especially for the visible spectrum. It contains very few inclusions and is almost free of bubbles. It is a relatively hard material with uniform transmission (read more)
Browse Optical Windows Datasheets for CeNing Optics Co., Ltd. -
(40°C) 4 tests generate more than 20 oil analysis parameters in less than 10 minutes Built-in controller for measurement, data, and asset with touch screen interface Uses only 12 mL of oil ASTM compliant Operating principles (read more)
Browse Oil Sensors and Analyzers Datasheets for AMETEK Spectro Scientific -
regularly sprayed clean, the TM430 has a display option to suit any deployment. With its modular design, you can mix and match the compute capabilities with the screen size, brightness, and touch interface type you require (read more)
Browse Panel Computers Datasheets for OnLogic Inc. -
Fast, accurate radiant intensity measurement solution for evaluation of near-infrared (NIR) light sources and distributions Near-Infrared Sensing Three-dimensional sensing technology is the foundation of multiple new applications, such as (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
-contained with high-resolution touch screen, battery and microprocessor Enables easy operation, in sunlight or low light, drawing minimal power for a 6-hour battery life. Requires no PC. Small sample size Small sample size of 60µl (about 4 (read more)
Browse Viscometers Datasheets for AMETEK Spectro Scientific
More Information Top
-
NAVAL POSTGRADUATE SCHOOL
The F-16C weapon systems trainer (WST) IOS uses an oversized optical ( infrared ) touch screen monitor to perform data input.
-
Universal Access in Human-Computer Interaction. Design Methods, Tools, and Interaction Techniques for eInclusion
A computer with Microsoft Windows 7 operating system that supported multi-touch and a 23-inch Acer T231H infrared optical multi- touch screen with the highest resolution 1920x1080 (pixel) and viewable size 509.76x286.74 (mm) were used in the experiment.
-
Multi-mode navigation in image-guided neurosurgery using a wireless tablet PC
This system consists of a HP workstation (HP Z620, USA), a 19-inch touch screen , an infrared optical tracking system (PolarisÒ SpectraÒ , NDI, Canada), several digitizing probes, reference frames, and other accessories.
-
Advanced control room design review guidelines: Integration of the NUREG-0700 guidelines and development of new human-system interface guidelines
For example, an optical sensor ( infrared ) touch screen .may be activated by a dropped pencil or sheet of paper.
-
The design of infrared touch screen based on MCU
This paper introduces a touch screen technology based on infrared optical .
-
Human and Nature Minding Automation
The best optical clarity is preserved by infrared touch screens .
-
Human-Computer Interaction – INTERACT 2009
These are interactive displays ranging from flat panel LCDs to holographic foil based rear projection screens [2, 3] integrated with a touch sensor like a capacitive touch screen [4] or an infrared optical sensor [5].
-
The design of touch-screen with high resolution infrared based on plastic optical fiber and image processing
Keywords- infrared touch screen ; touch screen resolution; Plastic Optical Fiber; Embedded Systems .
-
MEMS-based handheld projection systems and a survey of
applications
Alternatively, optical touch screens operate by emitting a plane of infrared light across the plane of the display and locating the point in a 2 dimensional grid where light has been block by the finger.
-
April 2016 issue of Media and Technology Digest
The optical touch screen technology works with light so does the infrared technology.
Indicates content that may require registration and/or purchase.