Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Firma Fiessler Elektronik GmbH & Co. KG
Description: necessary. The transmitter creates infrared light beams, which are switched on and off rapidly successively. The parallel light beams with a distance from 7,5mm are controlled by two a chip micro controllers. A resolution of 14mm is realised by the beam distance.
-
Supplier: Banner Engineering Corp.
Description: Overview Offers economy, performance and reliability in a rugged housing Provides standard limit-switch mounting hole spacing Use with approved intrinsically safety barriers and Banner MAXI-AMP model CI3RC2 current trip point amplifier Certified for use in all Classes, Groups, and
- Operating Distance: 5.905515 to 2,362.206 inch
- Operating Temperature: 32 to 122 F
- Optical Technology Type: Convergent, Diffuse, Polarized Retroreflective
- Electrical Output: Current
-
Supplier: Schmersal Inc.
Description: Safety edges are utilized wherever crushing or shearing points need to be safeguarded. A deformation of the rubber profile interrupts or weakens the IR beam between the transmitter and receiver ends, which is detected by the safety controller - shutting down the hazardous
-
-
Supplier: Larson Electronics LLC
Description: harness includes separate power leads that enable the operator to power the spot beam array (top 2 rows of LEDs) and the flood infrared array (bottom 2 rows of LEDs) separately. This enables the operator to switch from infrared spotlight to infrared floodlight
-
Supplier: CARLO GAVAZZI Automation Components
Description: has a built-in test input designed to mute the emitter and thus evaluate the sensor function. Test function is to be activated by the door controller or the door function can be activated by a limit switch, magnet sensor or a safety edge profile. The receiver works with a power-supply
- Operating Distance: 590.5515 to 1,181.103 inch
- Operating Temperature: -13 to 131 F
- Features: DC Powered, Photoelectric Sensors
- Beam Type: Infrared
-
Supplier: Telco Sensors Inc.
Description: Operation mode and max sensing range: Thru beam: 1-10 m Cable or plug connection Sensitivity adjustment via control input Power and output indicator 10 – 30 V dc supply voltage 3 wire, NPN or PNP transistor output Narrow optical beam TUV approved as safety device (AOPD) for
- Operating Distance: 39.3701 to 393.701 inch
- Operating Temperature: -4 to 122 F
- Output Load: 3-Wire NPN, 3-Wire PNP, DC Load
- Electrical Output: Current, Switched / Alarm, Voltage
-
Supplier: Streamlight, Inc.
Description: lumens measured system output.Blue: 110 candela peak beam intensity, 21m beam distance and 2 lumens measured system output.Red: 53 candela peak beam intensity, 15m beam distance and 2 lumens measured system output.Green: 59 candela peak beam intensity, 15m
- # of Batteries: 3
- Length: 6.21 inch
- Diameter: 0.375 inch
- Lumen: 2 to 11 lm
-
Supplier: Emerson Automation Solutions – Rosemount
Description: Net Safety's Millennium Series Airborne Particle Monitor (APM) and Oil Mist Detector is an explosion-proof, infrared detector designed to monitor ambient air for particulate matter such as smoke, oil mist, carbon, dust or ash. This unique product is the ONLY detector of it's kind that
- Sample Temperature: -40 to 167 F
- Sample Type: Aerosol / Gas (Droplets / Dust)
- Measurement Type: Composition
- Display & Special Features: Digital Readout
-
Supplier: Electro Optical Components, Inc.
Description: For most normal applications such as Q-switching and laser beam modulation, the standard EM500 and EM500M ranges of longitudinal Pockels cells are very adequate. Rise-times achievable with these devices can be easily obtained in the range of 500ps and upward with suitable electrical drive
- Q-switch Type: Electro-optic
-
Supplier: Tri-Tronics Company, Inc.
Description: "INDIVIDUAL" PHOTO-EYES Back Up any Mechanical Door Edge Control with Our Dependable Elevator Door Controls...That Cost Less! With the ElevatorEye™ you can select individual eye systems that fit any door application to back up the mechanical safety edge. The reflectors, mounting brackets, and
Find Suppliers by Category Top
Featured Products Top
-
Schmersal presents the Series SE Optical Safety Edge, designed to safeguard crushing or shearing points on guard doors, elevating platforms, loading ramps, or other mobile equipment. A transmitter and receiver pair passes an infra-red beam through a highly reflective rubber profile (read more)
Browse Pressure Sensitive Safety Edges and Safety Bumpers Datasheets for Schmersal Inc. -
The SLB240 and SLB440 series are single beam, infrared safety light barriers. They have compact, durable housings, visible diagnostic signals, and 4 stage coding. They can be used for various applications in processing centers for assembly or handling systems, as well as in the timber, paper and (read more)
Browse Photoelectric Sensors Datasheets for Schmersal Inc. -
protection of hazardous areas, and are available with resolutions of 14, 30, or 35 mm and protection field heights between 330 and 1930 mm; Also available as safety light grids (SLG440COM) with 2, 3, or 4 beams for perimeter guarding. Safety light curtains SLC440 are used for the protection of (read more)
Browse Light Curtains Datasheets for Schmersal Inc. -
OS smartphones and tablets. This unprecedented access to the operational data of the Safety Light Curtain has many advantages: Installation alignment The app can display the signal strength of each beam when you align the light curtain, making it easier to see how (read more)
Browse Machine Guards Datasheets for Schmersal Inc. -
involves cooperation between a sender and receiver. The sender emits an infrared beam targeted towards the receiver. Depending on output and target detection parameters, the status of the beam will indicate presence or absence of the target. The sensor can be incorporated into your PLC to trigger (read more)
Browse Photoelectric Sensors Datasheets for Locon Sensor Systems, Inc. -
lenses offer precise control over pupil position, optical path length, and beam geometry, making them a fit for complex optical assemblies that require extended image paths, beam redirection, or integration with scanning or steering mirrors. Designed for stability and high image fidelity (read more)
Browse Microscope Lenses and Objectives Datasheets for Avantier Inc. -
Developers of 1.5 μm lasers often face pulse instability, limited peak power, and safety concerns. In eye-safe and near-infrared systems, unreliable Q-switching materials can reduce pulse quality and system (read more)
Browse Optical Crystals Datasheets for CRYSTECH, Inc. -
voltage to 2.5 kV Flexibility: input and output ranges selectable by DIP and rotary encoder switches for infrared interface (IrDA) ±0-5V, 0-20mA, 0-10V, 4-20 mA outputs Customer-specific input/ output settings possible Examples of focus industries include (read more)
Browse RTD Temperature Transmitters Datasheets for Knick Interface LLC -
, accuracy, and safety of devices and systems that use NIR sensing, an effective test and measurement solution is needed. Near Infrared Intensity Lens Solution The Radiant Vision Systems Near-Infrared (NIR) Intensity Lens system is an integrated camera (read more)
Browse Automated Test Equipment Datasheets for Radiant Vision Systems -
.meter) and large (LEL.meter) gas leaks using dual detection ranges Ideal for use in harsh environments (-55°C) Single detection beam improves accuracy and reduces drift Continuous self-check for fail-to-safe operation Multiple communication outputs (HART, Modbus (read more)
Browse Gas Instruments Datasheets for MSA Safety
Conduct Research Top
-
Infrared Viewer Frequently Asked Questions
is powered via pushbutton switch. When powered, an internal 3V battery-based power supply generates the 16 to 18kV required to accelerate the electron image into the output phosphor screen. The fluorescent green light output (550nm) is observed via an adjustable eyepiece lens. Laser alignment & safety
More Information Top
-
Frontal plane ankle proprioceptive thresholds and unipedal balance
To ensure subject safety , infrared light beams were attached to each handrail to serve as emergency cutoff switches should the rails be touched.
-
NVS GCP-1 Ground Commander's Pointer
Beam modulation: continuous wave (CW) Wavelength: 830 nm Beam shape: rectangular (1× tall × 4× wide) Laser classification: infrared IIIb Power source: AA batteries (×2) Weight … … 1.75 × 1.375 in Eye- safety features: Power switch safety cover, lens cover …
-
NVS GCP-2 combat commander's tactical aimer/pointer
Beam modulation: continuous wave (CW) Wavelength: 830 nm Beam shape: rectangular (1× tall × 4× wide) Laser classification: infrared IIIb Power source: AA batteries (×2) Weight … … 1.75 × 1.875 in Eye- safety features: Power switch safety cover, lens cover …
-
AIM-2000 dual wavelength laser aiming device
Switching from visible (red) to infrared by a flip of a button A single boresight mechanism enables the adjustment of both laser beams simultaneously in one action … … from being detected Visible switch position protected by a safety catch to avoid unintentional …
-
ITL Optronics AIM-2000 dual wavelength laser aiming device
Switching from visible (red) to infrared by a flip of a button A single boresight mechanism enables the adjustment of both laser beams simultaneously in one action … … from being detected Visible switch position protected by a safety catch to avoid unintentional …
-
NVS ACP-2 Air Commander's Pointer
Beam modulation: continuous wave (CW) Wavelength: 830 nm Beam shape: rectangular (1× tall × 4× wide) Laser classification: infrared IIIb Power source: AA batteries (×2) Weight … … × 0.75 in (excl. base) Eye- safety features: power-arming switch in flap, lens cover …
-
Suppliers to the Peugeot 308
… Teknologies Ignition rail Valeo Info-telematic system RT4 Magneti Marelli Infrared lane departure warning system … … Parking aid system Bosch Safety electronics Autoliv SBR-seat … … reminder IEE Seat adjust switch Leopold KOSTAL Seat motors … … Automotive Engineered Fasteners Bumper beams Magna Cosma CHMSL Valeo …
-
Radiant Heaters - Grainger Industrial Supply
• Electric Infrared Heater, Indoor/Outdoor, Mounting Type Floor Stand, 1500 Watts, BtuH Output 5120, Voltage 120, 12.5 Amps @ 1 Phase, Beam Pattern 60 Degrees , Number of Lamps … … ETL, Includes Upright Floor Stand, On/Off Switch , Tip Over Safety Switch, Patented Irlens .
-
Electric Infrared Heaters - Electric Heaters and Accessories - Grainger Industrial Supply
• Electric Infrared Heater, Indoor/Outdoor, Mounting Type Floor Stand, 1500 Watts, BtuH Output 5120, Voltage 120, 12.5 Amps @ 1 Phase, Beam Pattern 60 Degrees , Number of Lamps … … ETL, Includes Upright Floor Stand, On/Off Switch , Tip Over Safety Switch, Patented Irlens .
-
Infrared Heaters - Grainger Industrial Supply
• Electric Infrared Heater, Indoor/Outdoor, Mounting Type Floor Stand, 1500 Watts, BtuH Output 5120, Voltage 120, 12.5 Amps @ 1 Phase, Beam Pattern 60 Degrees , Number of Lamps … … ETL, Includes Upright Floor Stand, On/Off Switch , Tip Over Safety Switch, Patented Irlens .
Indicates content that may require registration and/or purchase.