-
Supplier: Eaton
Description: Rugged, all plastic industrial filter housings with a choice of PPL or PVDF construction to meet the needs of all ultra-pure or corrosive liquid filtration applications. Rugged, All Plastic Construction for Superior Corrosion Resistance Value Added Features In-line or loop piping
- Maximum Liquid Flow: 88 to 100 GPM
- Maximum Pressure: 150 to 300 psi
- Maximum Temperature: 240 F
- Type: Bag
-
Supplier: Shelco Filters - Division of Tinny Corp.
Description: Single Cartridge Filter Housings with Bolt & Nut Closure for Double Open Ended Cartridges for Liquid Applications Stainless Steel Housings constructed of 304L or 316L Stainless Steel, Brass Nickel Plated Head with 304L Stainless Steel Body or Cast Iron Head with a Steel Body –
- Maximum Pressure: 250 psi
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
- Application / Industry: Electronics, Food and Beverage, Hydrocarbon Processing (Oil & Gas), Municipal Water Supply, Power Generation, Pulp and Paper
- Features: Housing Only, Other
-
Supplier: ISC Sales, Inc.
Description: our filter vessels will make your fluid lines more productive and effective. The maximum design working pressure is 300psi @ 200ºF. The RH series is available in a wide range of connection sizes to fit your application as well as a wide variety of gasket options that make this housing
- Maximum Liquid Flow: 7 to 21 GPM
- Maximum Pressure: 300 psi
- Maximum Temperature: 200 F
- Filtration Product: Chemicals, Coolants, Inks / Dies / Paints, Oil, Water
-
-
Supplier: ISC Sales, Inc.
Description: 250psi @ 275ºF. ISC filter cartridge vessels offer high efficiency filtration rating, consistency in quality and performance, as well as robustness and durability. The FO series is available in a wide range of connection sizes to fit your application as well as a wide variety of gasket
- Maximum Liquid Flow: 1.75 to 21 GPM
- Maximum Pressure: 250 psi
- Maximum Temperature: 275 F
- Filtration Product: Chemicals, Coolants, Gasoline / Diesel, Inks / Dies / Paints, Oil, Water
-
Supplier: NETZSCH Premier Technologies LLC
Description: InlineStar High-performance Fine Classifier The true Inline Classifier General The combination of a fine grinding mill with a downstream air classifier is unavoidable for many product applications. The newly developed InlineStar however, can distinctly reduce the necessary expense! An
- Applications: Abrasives / Ceramics, Chemicals / Fertilizers, Food Processing / Grain, Mining / Ores / Minerals, Paint Pigments / Adhesive Fillers, Wood / Pulp and Paper
- Equipment Type: Air Classifier / Cyclone
- Screen Action/ Cleaning: Air Jet
- Operation: Grading
-
Supplier: Champion
Description: Series single tower desiccant air dryer provides quality air to your application with minimal investment. The compact, in-line design is ideally suited for point of use applications, such as paint spraying operations or pneumatic tools, that require clean, dry compressed air. The modular
- Drying Capacity: 5 to 30 SCFM
- Minimum Output Dew Point: -40 F
- Dryer Technology: Desiccant
-
Description: These filter assemblies provide high efficiency filtration of gas at very high flow rates. With inlet and outlet ports accommodating 3” to 10” pipe sizes, the new LF/FF Series housings are capable of flow rates up to a maximum capacity of 37,350 SCFM at 100 psig. The standard carbon
- Maximum Temperature: 10,190 SCFM
- Maximum Pressure: 220 psi
- Maximum Gas Flow: 10,190 SCFM
- Filtration Product: Gas
-
Supplier: Hilliard Corporation (The)
Description: HILCO can design and build liquid filter custom products for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of filter arrangements. A range of materials of
- Additional Features: Cartridge
- Type: Duplex, In-line
- Flow: Full Flow
- Filtration Product: Gas, Gasoline / Diesel, Oil
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard duplex filter products as well as custom engineered configurations for your individual application. Duplex full flow designs are available allowing for continuous flow during fluid transfer and cartridge change out with the added benefit of elimination
- Additional Features: Cartridge
- Type: Duplex, In-line
- Filtration Product: Gas, Gasoline / Diesel, Oil, Water
- Features: Housing Only, Reusable / Cleanable
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard bag filter products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of
- Additional Features: Cartridge
- Filtration Product: Gas, Gasoline / Diesel, Oil, Water
- Features: Housing Only, Reusable / Cleanable
- Application / Industry: Hydrocarbon Processing (Oil & Gas), Power Generation, Pulp and Paper
-
Supplier: Hilliard Corporation (The)
Description: HILCO offers a wide variety of standard liquid strainer products as well as custom engineered configurations for your individual application. We are an ISO 9001:2008 certified organization with a fully accredited weld shop which gives us the ability to manufacture and test a wide variety of
- Additional Features: Cartridge
- Type: Duplex, In-line
- Filtration Product: Gas, Gasoline / Diesel, Oil, Water
- Features: Housing Only, Reusable / Cleanable
-
Supplier: Ultra Energy
Description: The Inline filter holder is suitable for use with card mounted filters of either 25 mm or 40 mm diameter. Features and benefits: Suitable for 25 mm or 40 mm filter cards Filter card can be changed without interfering with the vacuum line Inline filter
- Filtration Product: Gas
- Type: In-line
- Features: Other
- Housing Material: Steel - Stainless
-
Description: Balston Gas and Liquid Sample Analyzer Filters protect analyzers from sample impurities by removing solids and liquids from gases with 99.999% efficiency at 0.01 micron or lower. Composed of borosilicate glass microfibers with a resin binder, Balston sample filters are inert to most
- Maximum Pressure: 5,000 psi
- Maximum Temperature: 400 F
- Filtration Product: Gas
- Type: In-line
Find Suppliers by Category Top
Featured Products Top
-
-12 bags (bag dimensions: 01/02) for large filtration flow. lt is an ideal choice for batch processes and high-volume applications.FOBF bag filter housing is designed in accordance with PED and ASME. Key Features of Flash Open Multi-Bag Filter Housings: (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ETPL single bag filter housing leads the liquid to flow from to the lower spot without being affected by turbulence (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ECOCH Series Multi-Cartridge Filter Housing is a practical and economical filtration solution designed for industrial applications. It accommodates 3 to 12 standard cartridges with options for high-precision filtration. The food-grade "0304" polished finish (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
A multi-bag filter housing is an industrial filtration device designed to handle large flow rates by housing multiple filter bags in a single vessel. Its main distinction from a single-bag filter is its capacity and application: single-bag filters are compact and ideal for smaller flows (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
ESDL single bag filter housing has a simple design with a side-in and bottom-out filtering method. When the filter housing bag is closed, the precisely casted concave top cover will prevent spillage of unfiltered liquid on opening.The fastened top cover boltsEye-bolts closure ensures complete (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Harbory Filtration is a professional manufacturer specializing in bag filter housings for industrial applications. With deep expertise in filtration engineering, we design and produce housings that deliver reliable performance across a wide range of industries, including (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
Product Introduction The PP Bag Filter Housing is a lightweight, corrosion-resistant filtration solution designed for liquid filtration applications involving aggressive chemicals, acids (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
enhance particle capture. Compatibility with Critical Applications:Available in a variety of sizes, materials, and configurations to fit standard bag filter housings and meet specific application requirements. Seam Integrity:Heat-welded or sewn seams ensure zero bypass, maintaining (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
An Eco Bag Filter Housing is a type of filtration vessel designed to hold and support one or more replaceable filter bags. It is a cost-effective, lightweight, and reliable solution for removing solid particles from liquids in a wide range of industrial and commercial applications. The (read more)
Browse Filter Housings Datasheets for Harbory Filtration -
bag sizes, with multiple ring and seam options to fit most industrial bag filter housings. Key Features Precise Micron Ratings (read more)
Browse Filter Elements Datasheets for Harbory Filtration
More Information Top
-
http://dspace.mit.edu/bitstream/handle/1721.1/93854/900985810-MIT.pdf?sequence=2
Single Filter Housings … o Food and Beveraga o Electronics o Coolants o Oil / Gas o Paints / Inks / … … Bolt andnut closure allow for quick cartridge change-outs (T-handle optional) and inline connections fore asy …
-
wn_s.pl (finlayson-gwc2014.zip)
… n,1,0). s(103088025,1,'dipper',n,1,4). s(103088155,1,'dipstick',n,1,0). s(103088277,1,'DIP_switch',n,1,0). s(103088277,2,'dual_ inline _package_switch',n,1,0 … … s(103089949,1,'discount_ house ',n,1,0 … … n,1,0). s(103217750,1,'film',n,4,28). s(103217750,2,'plastic_film',n,1,0). s(103217947,1,'film_advance',n,1,0). s(103218061,1,' filter ',n,1,4 … … s(103220383,1,'finger_ paint ',n,1,0 …
-
wn_sk.pl (finlayson-gwc2014.zip)
… 06:00::'). sk(103204306,1,'dipper%1:06:00::'). sk(103204436,1,'dipstick%1:06:00::'). sk(103204558,1,'dip_switch%1:06:00::'). sk(103204558,2,'dual_ inline _package_switch%1:06:00::' … … sk(103206405,1,'discount_ house %1:06:00::' … … 06:00::'). sk(103339296,1,'film%1:06:02::'). sk(103339296,2,'plastic_film%1:06:00::'). sk(103339529,1,'film_advance%1:06:00::'). sk(103339643,1,' filter %1:06:00::' … … sk(103342015,1,'finger_ paint %1:06:00::' …
-
noun.artifact (finlayson-gwc2014.zip)
… @ (a ladle that has a cup with a long handle) } { dipstick, gauge,@ (a graduated rod dipped into a container to indicate the fluid level) } { DIP_switch, dual_ inline _package_switch, toggle_switch,@ noun … … diptych, art,@ (a painting or carving (especially an … … ballroom,@ (a public dance hall for dancing to recorded popular music) } { discount_ house , discount_store, [ discounter, verb … … @ (a system of watercourses or drains for carrying off excess water) } { drain_basket, filter ,@ sink,#p …
-
data.noun (edu.mit.mwe2011.zip)
… 01 dipstick 0 001 @ 02748539 n 0000 | a graduated rod dipped into a container to indicate the fluid level 02575212 06 n 02 DIP_switch 0 dual_ inline _package_switch 0 001 @ … … n 0000 | a painting or carving (especially an … … dance hall for dancing to recorded popular music 02576456 06 n 03 discount_ house 0 discount_store 0 … … drain_basket 0 002 @ 02679962 n 0000 #p 03340964 n 0000 | a filter in a sink …
-
data.noun (finlayson-gwc2014.zip)
… 01 dipstick 0 001 @ 03392681 n 0000 | a graduated rod dipped into a container to indicate the fluid level 03171444 06 n 02 DIP_switch 0 dual_ inline _package_switch 0 002 @ … … n 0000 | a painting or carving (especially an … … dance hall for dancing to recorded popular music 03173280 06 n 04 discount_ house 0 discount_store 0 … … drain_basket 0 002 @ 03304360 n 0000 #p 04174044 n 0000 | a filter in a sink …
-
mysql-wn-data.sql (finlayson-gwc2014.zip\wordnet-3.1_snapshot-mysql-wn-2.7.0b.zip)
… 39354,'ds'),(39355,'dscdna'),(39356,'dsl'),(39357,'dtic'),(39358,'dts'),(39359,'du barry'),(39360,'du bois'),(39361,'du maurier'),(39362,'duad'),(39363,'dual'),(39364,'dual carriageway'),(39365,'dual inline package switch'),(39366,'dual … … 'duplex apartment'),(39602,'duplex house '),(39603,'duplicability'),(39604 … … 48204,'filmy'),(48205,'filmy fern'),(48206,'filoviridae'),(48207,'filovirus'),(48208,'fils'),(48209,' filter '),(48210,'filter … … 'finger grass'),(48331,'finger hole'),(48332,'finger lakes'),(48333,'finger millet'),(48334,'finger paint '),(48335,'finger …
-
data.noun (finlayson-gwc2014.zip)
… 01 dipstick 2 001 @ 04708841 n 0000 | a graduated rod dipped into a container to indicate the fluid level 04303860 11 n 02 DIP_switch 7 dual_ inline _package_switch 6 002 @ … … n 0000 | a painting or carving (especially an … … dance hall for dancing to recorded popular music 04305696 97 n 04 discount_ house 7 discount_store 7 … … drain_basket f 002 @ 04604986 n 0000 #p 05528274 n 0000 | a filter in a sink …
-
data.noun (finlayson-gwc2014.zip)
… 01 dipstick f 001 @ 03656255 n 0000 | a graduated rod dipped into a container to indicate the fluid level 03400260 56 n 02 DIP_switch 8 dual_ inline _package_switch 3 002 @ … … n 0000 | a painting or carving (especially an … … dance hall for dancing to recorded popular music 03402096 09 n 04 discount_ house d discount_store 7 … … drain_basket 5 002 @ 03552472 n 0000 #p 04473564 n 0000 | a filter in a sink …
-
The Messenger Mission to Mercury
The filter wheel actuator for the WAC consists of a CDA InterCorp DS9-A stepper motor with output step angle of 30~ and an inline gear train with 50 : 1 reduction … … permitting 1-Hz imaging using adjacent filters , provided the exposure is … The motor mounts to the filter wheel housing , and the resolver mounts to the filter housing cover … Internal surfaces of the optical housing were painted black to minimize scatter.
Indicates content that may require registration and/or purchase.