-
Supplier: Filtertech, Inc.
Description: In the processing of ferrous metal working, water, water-based fluids or oils become contaminated with ferrous particles. These contaminants in high enough concentrations result in increased product defects, decreased tool life and fluid life. The Filtertech Model MMS “Mini Mag”
-
Supplier: Hilliard Corporation (The)
Description: The separator is a hydrophobic screen element to be used in series downstream from the coalescer. Its function is to prevent coalesced water drops from being swept out of the vessel with the clean fuel before they drop into the sump.
- Type: Cartridge
- Additional Features: Duplex
- Filtration Product: Gasoline / Diesel
- Application / Industry: Hydrocarbon Processing (Oil & Gas)
-
Supplier: Nex Flow Air Products Corp.
Description: Newly developed "Liquid Super Separator" is a new concept of a pneumatic mist remover without filter element. The "Element Free Pneumatic Water Separator" uses a special centrifugal technique with "radial multi-nozzles" that is world patent pending and makes it possible to
- Drying Capacity: 22 SCFM
- Maximum Pressure: 172 psi
- Features: Automatic Condensate Drain
- Dryer Technology: In-line
-
-
Supplier: Hilliard Corporation (The)
Description: The Hilcosep was designed to remove moisture and particulate contamination from steam and gas turbine lube oils. Self-sufficient stand-alone models with reservoir capacity ranging from 2,000 gallons to 12,000+ gallons and portable models as well as custom designs are available.
- Type: Cartridge
- Additional Features: Duplex
- Features: Filter Element / Cartridge, Other, Water Absorption
- Filtration Product: Hydraulic Fluid, Lubricants, Oil
-
Supplier: Eaton
Description: addition, it does so with no moving parts to break or wear out. Series 30 gas liquid separators perform to specification year in and year out with no required maintenance. Exclusive Design Centrifugal downward motion deflects moisture-laden gas as it enters the inlet of the separator.
- Filter Size Rating: 10 microns
- Connection: 1" NPT, 2" NPT
- Drain: Automatic
- Filter Type: General Purpose
-
Supplier: Filtertech, Inc.
Description: In the processing of ferrous metal working, water, water-based fluids or oils become contaminated with ferrous particles. These contaminants in high enough concentrations result in increased product defects, decreased tool life and fluid life. The Filtertech Model MMS “Mini Mag”
-
Supplier: Air Products PRISM Membranes
Description: Air Products’ PRISM PB membrane separators are a cost-effective way to manufacture a continuous stream of biomethane on-site. Using only compressed biogas, these robust separators use selective permeation to separate methane molecules from carbon dioxide and water vapor. The
- Maximum Pressure: 261.06786 psi
- Application / Industry: Aerospace / Defense
- Type: Gas Dryer, In-line
- Features: Other
-
Supplier: Hilliard Corporation (The)
Description: Inside-out flow for rates up to 6 GPM. Single-stage polypropylene media for use in industrial machine coolants, quench rinse water, bilge water, air compressor condensate and oily mop water. Ideal for any separation requiring removal of free tramp oil from water or
- Type: Cartridge
- Filtration Product: Coolants, Lubricants, Oil, Water
- Additional Features: Duplex
- Features: Filter Element / Cartridge
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective permeation
- Maximum Temperature: 1.647324 to 23.474367 SCFM
- Maximum Pressure: 349.540857 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective permeation
- Maximum Temperature: 2.588652 to 42.889257 SCFM
- Maximum Pressure: 349.540857 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Air Products PRISM Membranes
Description: Air Products' PRISM PA membrane separators are the essential component that drive your nitrogen generation system. PRISM nitrogen membranes are a cost-effective way to manufacture a continuous stream of nitrogen on-site. Using only compressed air, these robust modules use selective permeation
- Maximum Temperature: 1.000161 to 17.120403 SCFM
- Maximum Pressure: 217.55655 psi
- Application / Industry: Aerospace / Defense, Food and Beverage, Medical
- Type: In-line
-
Supplier: Mi-T-M Corporation
Description: troubleshooting and easy maintenance · High quality fuel filter/water separator ensures clean fuel supply · Complete system diagnostic board · Pressure and high limit safety controls · No. 1 or No. 2 diesel or kerosene fired burner (Bio-fuel not approved at this time) · Polyethylene
- Water Jet Pressure: 1,000 to 3,500 psi
- Water Flow: 120 to 198 GPH
- Power: 1.5 to 10 HP
- Operation: Cleaning / Surface Preparation
-
Supplier: JORC Industrial LLC
Description: The PURO GRAND Xtender is a modular add-on tower. Add the Xtender to the PURO GRAND to achieve the desired capacity requirements. The PURO GRAND Xtender condensate separator covers a compressor capacity up to 70m3/min (2500 cfm) with a typical output oil residue value is less than 10 ppm. The
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: The PURO GRAND Xtender is a modular add-on tower. Add the Xtender to the PURO GRAND to achieve the desired capacity requirements. The PURO GRAND Xtender condensate separator covers a compressor capacity up to 70m3/min (2500 cfm) with a typical output oil residue value is less than 10 ppm. The
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: The PURO GRAND Xtender is a modular add-on tower. Add the Xtender to the PURO GRAND to achieve the desired capacity requirements. The PURO GRAND Xtender condensate separator covers a compressor capacity up to 70m3/min (2500 cfm) with a typical output oil residue value is less than 10 ppm. The
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: JORC Industrial LLC
Description: The PURO GRAND Xtender is a modular add-on tower. Add the Xtender to the PURO GRAND to achieve the desired capacity requirements. The PURO GRAND Xtender condensate separator covers a compressor capacity up to 70m3/min (2500 cfm) with a typical output oil residue value is less than 10 ppm. The
- Function: Oil Filtering / Removal
- Technology: Sponge / Absorption
-
Supplier: KADANT
Description: Separator Applications Remove settleable solids with specific gravity of 1.7 or greater Use as primary filtration system or protect existing filtration system from upsets Protect heat exchangers from fouling and scale, improve heat transfer, and improve energy utilization Pump mechanical seal
- Maximum Liquid Flow: 4 to 12,750 GPM
-
Supplier: Camfil Power Systems
Description: design. The filter media packs are bonded to the inner surface of a robust plastic frame that features double sealing to eliminate bypass. An improved, reinforced frame provides for a 100% leak-free product and a solid header. The vertical pleats and open separators allow trapped water
- Type: Cartridge
- Filter Medium Material: Glass Fiber
- Configuration: In-line
- Features: Other
-
Supplier: Hilliard Corporation (The)
Description: the machine shop atmosphere. In addition, when the separator is used on oil-contaminated water, it can lower oil content to an acceptable limit for legal disposal. Local ordinances need to be reviewed to define acceptable levels.
- Filtration Grade (Micron Rating): 1 µm
- Maximum Liquid Flow: 71 GPM
- Type: Cartridge
- Additional Features: Duplex
-
Supplier: Gems Sensors & Controls
Description: Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and reverse osmosis, chlorinators, de-icers,
- Pipe Diameter: 0.5 to 1 inch
- Media Temperature Range: 120 F
- Liquid Volumetric Flow Rate: 0.5 to 2 GPM
- Operating Pressure: 50 to 120 psi
-
Supplier: Gems Sensors & Controls
Description: gears and cooling systems. Applications: Protect Bearings or Gears: oil separators, fuel systems, pumps, compressors, presses Electronics or Machinery: heat exchangers, semiconductor manufacturing equipment, induction furnaces, radio transmitters Process Systems: water filtration and
- Pipe Diameter: 0.75 inch
- Media Temperature Range: -20 to 180 F
- Liquid Volumetric Flow Rate: 0.75 to 14 GPM
- Operating Pressure: 400 to 800 psi
-
Supplier: Taco Comfort Solutions
Description: TACO's "MPT" product line offering incorporates the features of Taco's Buffer Tank, 5900 and standard in-line Air Separator product lines within a single product. This product line offers tank sizes ranging between 50 and 1050 gallons. They are available with a wide range of nozzle sizes
- Volume Capacity: 50 to 1,050 gallons
- Pressure Rating: 125 psi
- Type: Expansion Tank, General Purpose/ Bulk Storage Tank
Find Suppliers by Category Top
More Information Top
-
Carbon Monoxide Exposure from Houseboat Generators
The modification was such that either the “as manufactured” side exhaust or the vertical stack exhaust could be used by simply changing the muffler exhaust discharge hose from the side termination to a water separator inline with the vertical stack.
-
Troubleshooting Vacuum Systems: Steam Turbine Surface Condensers and Refinery Vacuum Towers
I recommended to my client that they reinstall the inline steam water separa- tor that had been removed many years previously.
-
Compact separation by means of inline technology
Small test unit for inline water /oil separator (oil continuous flow) • .
-
Inline separation pilot to support Produced Water Injection in PDO
In the first year of field trial, different in-line separation technologies were tested; it was found that in-line technology works for gas/liquid separation, but the in- line oil/ water separator did not function properly.
-
Accelerated Production and Increased Recovery of Remote (Offshore) Mature Fields Through Novel Methods to Design and Operate Surface Production Facilities
As mentioned in (3, Okimoto), a conventional oil water separator was required as back‐up in case of malfunctioning of the inline bulk oil/ water separator .
-
Subsea Oil/Water Separation of Heavy Oil: Overview of the Main Challenges for the Marlim Field-Campos Basin
The separation core of the system was conceived as being constituted by a gas and free water separator , followed by a in- line electrostatic coalescer, which in its turn is located upstream of another oil and water separator.
-
Extending the Life of Mature Assets: How integrating subsurface & surface knowledge and best practices can increase production and maintain integrity
Devices such as the Pipe Separator [30], Inline Water Separation (IWS) system [31], the Inline PhaseSplitter [33], and Caltec’s Water Extraction (Wx) technology have all been developed with the idea to utilize forward flow momentum to effect separation through internal geometry.
-
Water Separation From Wellstream in Inclined Separation Tube With Distributed Tapping
Summary This paper describes observations on water separation from wellstream in an inline separator using the concept of distributed water withdrawal from an inclined tube section.
-
Water Separation From Wellstream in Inclined Separation Tube With Distributed Tapping
Abstract This paper describes observations on water separation from wellstream in an inline separator using the concept of distributed water withdrawal from inclined tube section.
-
Qualification Of InLine DeWatering Technology
The InLine DeWaterer is a cyclonic oil- water separator that has potential both for water continuous and oil continuous flows.
Indicates content that may require registration and/or purchase.