-
Supplier: American Floor Mats
Description: Ultimat Car Mats are constructed with a premium, 2-ply nylon yarn that boasts a 32oz face weight and a plush 5/16" pile height. With 50 carpet colors to choose from, Ultimat car mats have the most expansive selection of any car floor mat. These car mats offer a
-
Supplier: RS Components, Ltd.
Description: RS PRO SM010070C5 Insulating Mat
- Width: 196.8505 inch
- Length: 39.3701 inch
- Thickness: 0.1181103 inch
- Mat Type: Nonconductive, Slip Resistant / Traction
-
Supplier: Durable Corporation
Description: ASTM D178 Switchboard Matting with diamond surface is the premier insulating matting to protect workers. Each roll is proof tested over the entire surface.Made of a specially compounded material. 1/4" thick. Black with yellow border available in 3' wide only.
- Width: 36 inch
- Length: 900 inch
- Warranty: 1 years
-
-
Supplier: Durable Corporation
Description: ASTM D178 Switchboard Matting with diamond surface is the premier insulating matting to protect workers. Each roll is proof tested over the entire surface.Made of a specially compounded material. 1/4" thick. Black with yellow border available in 3' wide only.
- Width: 24 inch
- Length: 900 inch
- Warranty: 1 years
-
Supplier: UL Standards & Engagement
Description: following electric heating systems: a) Heating cable systems; b) Heating mat systems; c) Heating panel systems; d) Modular flooring heating systems; and e) Low voltage systems including power units. With the following types of insulated heating elements: f) Heating cable elements; g)
-
Supplier: Cole-Parmer
Description: • Protect workers from harmful or deadly electrical shock • ASTM D178-01 specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric strength;
-
Supplier: Cole-Parmer
Description: • Protect workers from harmful or deadly electrical shock • ASTM D178-01 specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric strength;
-
Supplier: Cole-Parmer
Description: • Protect workers from harmful or deadly electrical shock • ASTM D178-01 specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric strength;
-
Supplier: Cole-Parmer
Description: • Protect workers from harmful or deadly electrical shock • ASTM D178-01 specifications High-performance, nonconductive vinyl mats insulate workers, protecting them from deadly shocks generated by high-voltage equipment. Mats are tested and proven to have a high dielectric strength;
-
Supplier: Creative Composites Group
Description: TRANSONITE® is a lightweight, high strength, extremely durable composite panel. With a wide variety of uses, this patented technology provides an alternative for structural and non-structural flat panel applications. Some examples include: Off-Road Mats Heavy Truck Cabs, Floors and
- Thickness: 0.5 to 4 inches
- Width: 102 inches
- Skin Type: Plastic / FRP
- Features: Specialty / Other
-
Supplier: UL Standards & Engagement
Description: in accordance with Article 725 of the National Electrical Code, NFPA 70. 1.2 The connectors and switches covered by these requirements include insulated contact springs and mating brackets; magnetically actuated and mercury switches; heat, smoke, and vibration detectors; floor
-
Description: presence of a corrosive or explosive atmosphere (dust, vapour or gas); – blankets, pads, clothing and similar flexible heating appliances (IEC 60335-2-17); – foot warmers and heating mats (IEC 60335-2-81); – heated carpets and for heating units for room heating installed under removable
Find Suppliers by Category Top
Featured Products Top
-
-inflammable, noise and temperature insulating fiberglass mats. Condensation is almost non-existent. In addition to the standard UNOBOX line, Rosenberg’s flexible production and application engineering capabilities make it possible to manufacture fans for specific applications and (read more)
Browse HVAC Fans and Blowers Datasheets for Rosenberg USA
More Information Top
-
CR4 - Thread: Electric Insulated Floor Mats in Substations
Electric Insulated Floor Mats in Substations .
-
CR4 - Thread: High Voltage Safety Rules and Regulations
Wear rubber bottom shoes or sneakers or use an insulated floor mat rated for the voltage in use.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 91 - Safety > [FDBKF2005051016461869546] Afoshstd91-110 - Non...
• Place properly rated electric insulating floor matting on the floor in front of the penetrant line.
-
Bookshelf and Unified Agenda > Department of Defense > Department of the Air Force > Directives > 91 - Safety > [FDBKF2005051016461566109] Afoshstd91-66 - Gene...
Purchase rubber insulating floor matting with reference to TO 00-25-234, TO 00-25-232, Control and Use of Insulated Matting for High Voltage Applications, and Military Manual (Mil-M) 15562, Matting or Sheet, Floor Covering, Insulating for High Voltage Application …
-
States > Pennsylvania > State > Regulations > Title 34 - Labor and Industry > Part I - Department of Labor and Industry > [34 P.A. Code 7] 7 - Elevators‚...
Electrical insulating floor mats .
-
CR4 - Thread: Operating voltage for V V F D
Next in Forum: Electric Insulated Floor Mats in Substations .
-
CR4 - Thread: Manufacturer: Sila
Previous in Forum: Electric Insulated Floor Mats in Substations .
-
505 MHz RF grounding for INDUS-2, 2.5 GeV synchrotron radiation source
Again, a thin layer of high resistivity surface treatment or insulating floor mats on the grounding network increases the foot resistance of operators, increasing their voltage withstanding capabilities.
Indicates content that may require registration and/or purchase.