Products & Services
See also: Categories | Featured Products | Technical Articles | More Information-
Supplier: Win Source Electronics
Description: Manufacturer: AMIS Category: Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Regulators - DC DC Switching Regulators Package: 292-LBGA Inductance: 350μH Current Rating: 18A Voltage Rating: 600V Power Rating: 1/4(W)
- Features: Other, Switching Regulator
-
Supplier: VAST STOCK CO., LIMITED
Description: Switching Voltage Regulators 3A High Eff Buck Con Integrated Inductor
- Features: Switching Regulator
-
Supplier: Renesas Electronics Corporation
Description: The ISL97701 represents a high efficiency boost converter with integrated boost FET, boost diode and input disconnect FET.brbr With an input voltage of 2.3V to 5.5V the ISL97701 has an output capability of up to 50mA at 18V using integrated 500mA switches. Efficiencies are up to 87%.
- Regulated Output Voltage (Volt): 4.3 to 28 volts
- Output Current (IOUT): 0.05 amps
- Quiescent Current (IQ): 0.0009 amps
- Input Voltage (VIN): 2.3 to 5.5 volts
-
-
Supplier: Renesas Electronics Corporation
Description: The ISL78219 is a high frequency, high efficiency current-mode control non-synchronous step-up voltage regulator operated at a constant PWM switching frequency. It has an internal 4.0A, 120mO low-side MOSFET and can deliver high output current and efficiency over 90%. The selectable
- Regulated Output Voltage (Volt): 2.53 to 24 volts
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.0000001 amps
- Input Voltage (VIN): 2.3 to 6 volts
-
Supplier: Renesas Electronics Corporation
Description: The ISL97656 is a high frequency, high efficiency step-up voltage regulator operated at constant frequency PWM mode. With an internal 4.0A, 120m? MOSFET, it can deliver up to 2A output current at over 90% efficiency. The selectable 640kHz and 1.2MHz allows smaller inductors and faster
- Regulated Output Voltage (Volt): 1.1 to 24 volts
- Output Current (IOUT): 2 amps
- Quiescent Current (IQ): 0.0007 amps
- Input Voltage (VIN): 2.3 to 6 volts
-
Supplier: Infineon Technologies AG
Description: switching frequency 100% Duty cycle Synchronization input Very low shutdown current consumption (<2 μA) Integrated compensation Integrated soft-start function Reset generator with adjustable threshold Watchdog with adjustable timing Input undervoltage lockout Suited for
- Quiescent Current (IQ): 0.000045 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Infineon Technologies AG
Description: to 45V Integrated power transistor 2.2 MHz switching frequency 100% Duty cycle Synchronization input Integrated compensation Integrated soft-start function Reset generator with adjustable threshold Input undervoltage lockout Suited for automotive applications: Tj = -40 °C
- Quiescent Current (IQ): 0.000045 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Infineon Technologies AG
Description: Current mode PWM regulation PFM mode for light load current Input voltage range from 4.75V to 45V Integrated power transistor 2.2 MHz switching frequency 100% Duty cycle Synchronization input Very low shutdown current consumption (<2 μA) Integrated compensation Integrated
- Quiescent Current (IQ): 0.000045 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Infineon Technologies AG
Description: switching frequency 100% Duty cycle Synchronization input Integrated compensation Integrated soft-start function Input undervoltage lockout Suited for automotive applications: Tj = -40 °C to +150 °C Green Product (RoHS compliant) AEC Qualified Pin-compatible family approach
- Quiescent Current (IQ): 0.000045 amps
- Operating Temperature: -40 to 150 C
- Features: Other, Switching Regulator
- Configuration / Function: Step-down (Buck)
-
Supplier: Newark, An Avnet Company
Description: HIGH EFFICIENCY, 4A, 5.5V, 1.2MHZ SYNCHRONOUS STEP-DOWN SWITCHER WITH INTEGRATED INDUCTOR ROHS COMPLIANT: YES
-
Supplier: Renesas Electronics Corporation
Description: in applications requiring 5.0V ±10%.brbr These synchronous current mode PWM regulators have integrated N- and P-Channel power MOSFETs and provide pre-set pin programmable outputs. Synchronous rectification with internal MOSFETs is used to achieve higher efficiency and a reduced
- Regulated Output Voltage (Volt): 1.2 to 3.3 volts
- Output Current (IOUT): 0.6 amps
- Quiescent Current (IQ): 0.0023 amps
- Input Voltage (VIN): 4.5 to 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: The MIC33050 is a high efficiency 600mA PWM synchronous buck (step-down) regulator with internal inductor featuring HyperLight Load®, a patent-pending switching scheme that offers best-in-class light load efficiency and transient performance while providing very small external
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC33030 is a high-efficiency, 8MHz, 400mA synchronous buck regulator with an internal inductor and HyperLight Load® mode. HyperLight Load® provides very high efficiency at light loads and ultra-fast transient response that is perfectly suited for supplying processor core voltages.
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Voltage Regulators 4.5V to 42V, 300mA, Integrated Inductor, Product overview: MAXM15462AMB+T from Analog Devices / Maxim Integrated is a Voltage Regulator IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules,
- Regulated Output Voltage (Volt): 0.9 to 5 volts
- Output Current (IOUT): 0.3 amps
- Quiescent Current (IQ): 0.0032 amps
- Input Voltage (VIN): 42 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD9B300MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This IC, which is capable of providing current up to 3A, features fast transient response by employing constant on-time control system. It offers high oscillating frequency at low
- Regulated Output Voltage (Volt): 0.8 to 4.4 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD9B200MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This IC, which is capable of providing current up to 2A, features fast transient response by employing constant on-time control system. It offers high oscillating frequency at low
- Regulated Output Voltage (Volt): 0.8 to 4.4 volts
- Output Current (IOUT): 2 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: BD9B100MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This IC, which is capable of providing current up to 1A, features fast transient response by employing constant on-time control system. It offers high oscillating frequency at low
- Regulated Output Voltage (Volt): 0.8 to 4.4 volts
- Output Current (IOUT): 1 amps
- Operating Temperature: -40 to 85 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: ROHM Semiconductor USA, LLC
Description: This is the product guarantees long time support in Industrial market. BD9A301MUV-LB is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. It is capable of providing current up to 3A. The SLLM™ control provides excellent efficiency characteristics in
- Regulated Output Voltage (Volt): 0.8 to 3.85 volts
- Output Current (IOUT): 3 amps
- Operating Temperature: -40 to 125 C
- Input Voltage (VIN): 2.7 to 5.5 volts
-
Supplier: Microchip Technology, Inc.
Description: The MIC22601 is a high efficiency 6A Integrated switch synchronous buck (step-down) regulator. The MIC22601 is optimized for highest efficiency (greater than 90%), while still switching at 4MHz over a broad load range with only 0.22 µH inductor and down to 22µF output
- Output Current (IOUT): 6 amps
- Quiescent Current (IQ): 0.00085 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: Microchip Technology, Inc.
Description: The MIC2207 is a high efficiency PWM buck (step-down) regulators that provides up to 3A of output current. The MIC2207 operates at 2MHz and has proprietary internal compensation that allows a closed loop bandwidth of over 200kHz. The low on-resistance internal p-channel MOSFET of the MIC2207
- Output Current (IOUT): 3 amps
- Quiescent Current (IQ): 0.00057 amps
- Operating Temperature: -40 to 125 C
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD9D300MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This integrated circuit (IC) is capable of providing current up to 3 A. It operates high oscillating frequency with low inductance. It has original on-time control system which
- Output Voltage (Volt): 0.9 to 5.25 volts
- Input Voltage (VIN): 4 to 17 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD9B300MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This IC, which is capable of providing current up to 3A, features fast transient response by employing constant on-time control system. It offers high oscillating frequency at low
- Output Voltage (Volt): 0.8 to 4.4 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD9B400MUV is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This IC, which is capable of providing current up to 4A, features fast transient response by employing constant on-time control system. It offers high oscillating frequency at low
- Output Voltage (Volt): 0.8 to 4.4 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 4 amps
- Features: Other
-
Supplier: ROHM Semiconductor GmbH
Description: BD9B304QWZ is a synchronous buck switching regulator with built-in low on-resistance power MOSFETs. This IC, which is capable of providing current up to 3A, features fast transient response by employing constant on-time control system. It offers high oscillating frequency at low
- Output Voltage (Volt): 0.8 to 4.4 volts
- Input Voltage (VIN): 2.7 to 5.5 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Voltage Regulators 600mA BUCK REGULATOR INTEGRATED INDUCTOR Product overview: EP5368QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power
- Output Voltage (Volt): 0.603 volts
- Input Voltage (VIN): 5.5 volts
- Output Current (IOUT): 0.6 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Voltage Regulators 1A BUCK CONVERTER INTEGRATED INDUCTOR Product overview: EN5311QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management. It
- Output Voltage (Volt): 0.6 to 6 volts
- Input Voltage (VIN): 6.6 volts
- Output Current (IOUT): 1 amps
- Features: Other
-
Supplier: ERSAELECTRONICS PTE. LTD.
Description: Switching Voltage Regulators 3A High Eff Buck Con Integrated Inductor Product overview: EN6337QI from Altera (Intel) is a Step-Down DC-DC Converter IC for stable power rails, DC-DC conversion, battery-powered electronics, automotive modules, and embedded power management.
- Output Voltage (Volt): 6.285 volts
- Input Voltage (VIN): 6.6 volts
- Output Current (IOUT): 3 amps
- Features: Other
-
Supplier: Richardson RFPD
Description: The LTC7150S is a high efficiency monolithic synchronous buck regulator capable of delivering 20A to the load. It uses a phase lockable controlled on-time constant frequency, current mode architecture. PolyPhase operation allows multiple LTC7150S regulators to run out-of-phase, which
- Features: Other
-
Supplier: Nexperia B.V.
Description: problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with
- V(BR)DSS: 30 volts
- IDSS: 100,000 milliamps
- VGS(off): 20 volts
- PD: 142 milliwatts
-
Supplier: Nexperia B.V.
Description: problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with
- V(BR)DSS: 30 volts
- IDSS: 66,000 milliamps
- VGS(off): 20 volts
- PD: 47 milliwatts
-
Supplier: Nexperia B.V.
Description: problematic high leakage current. NextPowerS3 is particularly suited to high efficiency applications at high switching frequencies. Features and benefits Ultra low QG, QGD and QOSS for high system efficiency, especially at higher switching frequencies Superfast switching with
- V(BR)DSS: 30 volts
- IDSS: 57,000 milliamps
- VGS(off): 20 volts
- PD: 45 milliwatts
Find Suppliers by Category Top
Featured Products Top
-
Exxelia introduces a cutting-edge integrated magnetics solution designed specifically for Dual Active Bridge (DAB) converters operating at high power and frequency. This ultra-compact component combines a transformer and inductor into a single lightweight unit optimized for 5kVA power conversion (read more)
Browse Inductors, Coils, and Chokes Datasheets for New Yorker Electronics Co., Inc. -
ROHM Semiconductor's BD9x series offers a compelling solution for designers seeking high-efficiency DC-DC buck converters. These synchronous switching regulators integrate MOSFETs, providing a compact and powerful option for various applications. ROHM BD9x regulators are ideal (read more)
Browse Pressure Switches Datasheets for DigiKey -
Exxelia’s Smart Integrated Magnetics is a fully customized solution developed for advanced space-grade Power Conditioning and Distribution Units (PCDUs). By integrating the transformer and inductor of a Dual Active Bridge (DAB) into a single compact magnetic assembly, it significantly (read more)
Browse Transformers Datasheets for New Yorker Electronics Co., Inc. -
Dynamic voltage regulation and load adaptive technology Control of input voltage adaptation range The voltage regulator has a built-in wide input voltage adaptation mechanism (± 10% rated value). When the input voltage exceeds the threshold, it automatically triggers an audible (read more)
Browse Uninterruptible Power Supplies (UPS) Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
. Examples of configurable options include output voltage as low as 0.5V, startup time, slew rate, system level sequencing, switching frequency, low power modes, operating modes etc. The ACT88422 includes four DC/DC step down converters with integrated power FETs, two low-dropout regulators (LDOs (read more)
Browse IC Analog Switches Datasheets for Qorvo -
-retardant plastic case and solid resin fill. • Designed for higher switching frequencies • Up to 60% lower ESL (Equivalent Series Inductance) • High ripple current • M8 threaded stud and M5 insert termination options • Integrated mounting flanges (read more)
Browse Film Capacitors Datasheets for Cornell Dubilier -
-DC converters, which are found in all ECUs to adjust the battery's voltage to optimal levels. The role of an inductor is to pass the direct current (DC) freely while creating resistance against alternating current (AC). When coupled with high-speed switching integrated circuits (ICs), inductors (read more)
Browse Inductors, Coils, and Chokes Datasheets for Triad Magnetics -
This regulator includes integrated high-side and low-side N-channel MOSFETs, an internal LDO for single-supply operation, and a programmable switching frequency from 270 kHz to 800 kHz. The output voltage is adjustable from 0.6 V to 12 V, with ±0.5% accuracy over temperature. Additional (read more)
Browse IC Voltage Regulators Datasheets for DigiKey -
systems. For example, cloud cover may cause rapid fluctuations in photovoltaic output, while PCS switching, battery charging and discharging changes, and EV charging transient impacts can all have an impact on the system. The response speed of traditional servo regulators is usually between (read more)
Browse Voltage Regulators Datasheets for Shenzhen Xingkerong Technology Co., Ltd -
The ACT88911 is a highly integrated multi-rail power management IC designed to deliver a complete power solution for advanced processors and system-on-chip applications. It features five buck regulators (two configurable for dual-phase operation up to 10A), two buck-boost regulators, two (read more)
Browse Supervisory Circuits and Battery Monitor Chips Datasheets for Qorvo
Conduct Research Top
-
A Digital Constant Current Power LED Driver
the PIC12HV615 microcontroller (MCU). The increase the allowable current ripple to reduce the PIC12HV615 is an 8-pin MCU with many integrated inductor value. However, the +/- 20% limit is a rule of analog features. The LED driver circuit is a buck (step- thumb to minimize efficiency losses in the LED. You
More Information Top
-
A Fully-Integrated Switched-Capacitor Step-Down DC-DC Converter With Digital Capacitance Modulation in 45 nm CMOS
Recent work has demonstrated fully- integrated inductor -based switching regulators [7].
-
D&R Industry Articles: SoC (System on Chip), Silicon IP, Semiconductor IP, Software IP, Verification IP, Core, Design Reuse
Inductorless versus Inductor -Based Integrated Switching Regulators : Bill Of Material, Efficiency, Noise, and Reliability Comparisons .
-
Power conversion schemes in nanometer CMOS mixed-signal SoCs
[23] N. Sturcken et al., “A Switched - Inductor Integrated Voltage Regulator With Nonlinear Feedback and Network-on-Chip Load in 45 nm SO,” IEEE J. Solid-State Circuits, vol.
-
Converter-Gating: A Power Efficient and Secure On-Chip Power Delivery System
[29] N. Sturcken, M. Petracca, S. Warren, P. Mantovani, L. P. Carloni, A. V. Peterchev, and K. L. Shepard, “A switched - inductor integrated voltage regulator with nonlinear feedback and network-on-chip load in 45 nm SOI,” IEEE J. Solid-State…
-
An 82.4% efficiency package-bondwire-based four-phase fully integrated buck converter with flying capacitor for area reduction
[1] N. Sturcken, M. Petracca, S. Warren, et al., “A Switched - Inductor Integrated Voltage Regulator With Nonlinear Feedback and Network-on-Chip Load in 45nm SOI,” IEEE J. Solid-State Circuits, vol.
-
Table of contents
A Switched - Inductor Integrated Voltage Regulator With Nonlinear Feedback and Network-on-Chip Load in 45 nm SOI ..
-
A 2.5D integrated voltage regulator using coupled-magnetic-core inductors on silicon interposer delivering 10.8A/mm2
Switched - inductor integrated voltage regulators (IVRs) can enable effective implementation of DVFS, eliminating the need for separate VRMs and reducing power distribution network (PDN) impedance requirements by performing dc-dc conversion close to the load while supporting high peak current densities [2…
-
Dynamics and Control of Switched Electronic Systems
Fig. 3.13 A switching regulator with integrated MOSFETs, inductor and controller .
-
Constant on-time DC-DC converter using ripple injection filter with inherent adaptive voltage positioning
Furthermore, the resistance of bonding-wires and PCB traces adds to the inductor DCR for regulators with integrated power switches and a filter.
-
A low-power, high-bandwidth LDO voltage regulator with no external capacitor
Also, the inductors used in switching regulators are often too large to be integrated onto a chip, so they must be external and thus the regulator takes up more area.
Indicates content that may require registration and/or purchase.