-
Supplier: Konica Minolta Sensing Americas, Inc.
Description: accurately align the measurement part, effectively reducing measurement errors. The Spectrophotometer CF-300 allows for non-contact measurement, by using an integrating sphere capable of measuring color even at a distance of 1 mm from the target. The Spectrophotometer
- Spectral Range: 400 to 700 nm
- Operating Temperature: 59 to 86 F
- Operating Humidity: 0 to 80 %
- Property Measured: Color
-
Supplier: Hitachi High Technologies America, Inc.
Description: Now, Model UH4150 has emerged inheriting the reliability of the U-4100 Spectrophotometer, which boasts the total number of shipments more than 1,500*1 units. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of spectral absorptance, reflectance, and transmittance of materials using spectrophotometers equipped with integrating spheres. 1.2 Methods of computing solar weighted properties from the measured spectral values are specified. 1.3
-
-
Supplier: ASTM International
Description: 1.1 This test method covers the measurement of spectral absorptance, reflectance, and transmittance of materials using spectrophotometers equipped with integrating spheres. 1.2 Methods of computing solar weighted properties from the measured spectral values are specified. 1.3
-
Supplier: Arcoptix S.A
Description: extended range InGaAs detector which is sensitive in the NIR range from 900 to 2500 nm. Both Spectrometers are connected to a 5 cm integration sphere. The sample is illuminated with perfectly diffuse light thanks to the integrating sphere including a high power halogen lamp. The
- Spectral / Wavelength Range: 360 to 2,500 nm
- Operating Temperature: 50 to 104 F
- Remote Interface: Application Software Included
- Display: None
-
Supplier: Hitachi High-Tech America
Description: switched. Multiple detectors are installed in the integrating sphere to perform measurement over a wide range of wavelengths, from ultraviolet to visible to near infrared regions. The changes in photometric values at detector switching (from signal level differences) are minimized due
- Spectral / Wavelength Range: 240 to 2,600 nm
- Features: Microscope
- Optical System: Monochromator
- IR Range: Near
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: to cover this crossover region, however, ensures high sensitivity across the entire measured wavelength range, and gives a noise level of 0.00003 Abs at 1500 nm. In addition to the main UV-3600 Plus unit, the Multi-purpose large-sample compartment and the Integrating sphere attachment
- Wavelength Range: 185 to 3,300 nm
- Spectral Resolution: 0.1 nm
- Computer Interface Options: Application Software Included, Computer Interface
- Light Source: Deuterium Discharge Lamp, Tungsten-Halogen Lamp
-
Supplier: Shimadzu Scientific Instruments, Inc.
Description: easily checked in daily inspections and when data accuracy becomes a concern. Single Monochromator UV-2600 Enables Near-Infrared Measurements By installing the ISR-2600Plus two-detector integrating sphere, the 300 nm to 1100 nm wavelength range of conventional models can be extended to
- Wavelength Range: 185 to 1,400 nm
- Spectral Resolution: 0.1 nm
- Wavelength Accuracy: 0.1 nm
- Wavelength Reproducibility: 0.05 nm
-
Supplier: Haida International Equipment Co., Ltd.
Description: Product Features: HD-X003-1 is a portable integrating sphere spectrophotometer, and its versatile performance can be used for various practical applications. portable, compact, lightweight and stylish body. Chinese display operation, high-precision sensors. With CM-2600d (Ø8)
- Response Time: 1.5 seconds
- Operating Temperature: 41 to 104 F
- Features: Battery Powered
- Computer Interface: Computer Interface
-
Supplier: ASTM International
Description: 1.1 This test method describes the instrumental measurement of the reflection properties and color of ceramic glazes and other whitewares by the use of a spectrophotometer or spectrocolorimeter with a hemispherical optical measuring system, such as an integrating sphere. 1.2 The
-
Supplier: ASTM International
Description: 1.1 This test method describes the instrumental measurement of the transmission properties and color of object-color specimens by the use of a spectrophotometer or spectrocolorimeter with a hemispherical optical measuring system, such as an integrating sphere. 1.2 This test
-
Description: the two types are very similar. The most widely used type of instrumentation for measuring specimens of these luminescent materials is the one-monochromator spectrophotometer, with the viewing beam. The large majority of these instruments in the field have integrating-sphere
Find Suppliers by Category Top
Featured Products Top
-
The CM-17d offers higher accuracy and shorter measurement time. It has a di:8°and de:8°integrating sphere compatible with the previous CM-700d series, along with the improved measurement accuracy of black color. The CM-17d portable spectrophotometer offers unprecedented accuracy (read more)
Browse Color Meters and Appearance Instruments Datasheets for Konica Minolta Sensing Americas, Inc. -
accuracy and shorter measurement time. It has a di:8°and de:8°integrating sphere compatible with the previous CM-700d series, along with the improved measurement accuracy of black color. The CM-17d portable spectrophotometer offers unprecedented accuracy/inter-instrument agreement (IIA (read more)
Browse Photometers Datasheets for Konica Minolta Sensing Americas, Inc.
More Information Top
-
Optical Design Of An Integrating Sphere-Fourier Transform Spectrophotometer (FTS) Emissometer
Observed at Labsphere with the Lockheed SRMS vacuum integrating sphere spectro- photometer .
-
A Large, Multipurpose, Solar-Illuminated 8-Ft Integrating Sphere
The ASTM method provides for a spectral transmittance or reflectance measure- ment vs. a magnesium oxide standard utilizing an integrating sphere spectrophotometer (Method A), and a total transmittance measurement using the sun as source with a pyranometer as the detector (Method B).
-
Total Reflectance Properties Of Certain Black Coatings (From 0.2 To 20.0 Micrometers)
The total reflectance of certain black coatings which might be used as optical blacks has been measured at near normal incidence in integrating sphere spectrophotometers from 0.2 to 20.0 micrometers.
-
https://uwspace.uwaterloo.ca/bitstream/handle/10012/3593/Victor%20Halder-MASc%20Thesis.pdf?sequence=1
Therefore, an integrating sphere spectropho- tometer is used to obtain directional integration over the hemisphere of outgoing radiation.
-
Tissue Optics: Light Scattering Methods and Instruments for Medical Diagnosis
The typical transmission spectra Tc (λ) and Tt (λ), and diffusion reflection spec- tra Rd (λ) measured by the integrating sphere spectrophotometer for different time intervals of trazograph-60 administration, are presented in Fig. 5.7.172,1021 It is easily seen …
-
Virtual spectrophotometric measurements for biologically and physically based rendering
1981) Multiple- integrating sphere spectrophotometer for measuring absolute spectral reflectance and transmittance.
-
Testing And Evaluating Materials For Solar Applications
(A) test methods employed in the weathering of solar device materials, and (B) the use of a multiple - integrating sphere spectrophotometer for determining the optical properties of solar materials.
Indicates content that may require registration and/or purchase.