-
Supplier: Cable Depot Inc.
Description: connector as a 3-1/2" floppy drive Up to 12Mbps bandwidth to USB device Each port supports 1.5Mbps and 12Mbps (for low speed/full speed devices) Supports all USB devices: Keyboard, Mouse, Monitor, Modem, Scanner, Printer, etc. USB Notes: USB peripherals can
- Network Equipment: Hub
-
Supplier: AAEON Electronics, Inc.
Description: Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front Panel)
- Cooling Fans: 1
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Aaeon Systems Inc.
Description: 5.25" Disk Drive Bay For CD-ROM x 1 Internal 3.5" Disk Drive Bays For Hard Disk x 2 USB Port x 2 On Front Panel
- Mounting Style: Wall / Ceiling Mounted
-
-
Supplier: Aaeon Systems Inc.
Description: Drive 5.25" Disk Drive Bay x 2 For Removable Hard Disk Or CD-ROM On Front Panel Internal 3.5" Disk Drive Bay For Hard Disk x 1 USB Port x 1 And Keyboard Connector x 1 On Front Panel
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Aaeon Systems Inc.
Description: Features 5-Slot Wallmount Chassis 5-Slot PCI/ PICMG Bus Passive Backplanes Standard 1U Power Supply Up To 300W Front Panel 3.5" Disk Drive Bay For Floppy Disk Drive x 1 Internal 3.5" x 1 And Internal 2.5" Disk Drive Bay x 1 USB Port x 2 (On Front
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Aaeon Systems Inc.
Description: (Optional) Front Panel 3.5" Floppy Disk Drive Or Hard Disk Drive Bay Front Panel 5.25" Disk Drive Bay For Removable Hard Disk Or CD-ROM x 1 Internal 3.5" Hard Disk Drive Bay x 2 (Optional) For Micro ATX Form Factor Motherboard USB Port x 2 And
- Mounting Style: Wall / Ceiling Mounted
-
Supplier: Koike Aronson/Ransome, Inc.
Description: internal floppy drive, USB port, network card, or a RS-232 9-pin D-sub connector. The Burny Phantom Shape Cutting Motion Controller by CMC and integration by Koike Aronson Inc. The operating system on the Burny Phantom is Windows XP. The pure multi-tasking capability does
-
Supplier: SIE Computing Solutions, Inc.
Description: Pentium™ III SBCs Optional Quick-Access Front Peripheral Bays 5.25” x 1.63”, One Internal 3.5” x 1.63” Peripheral Bay and Floppy Bay Single-tool and single-screw accessibility to all internal boards Rear I/O panel vestal is enhanced by the all-new Lightweight Aluminum
- ISA Slots: 5
- PCI Slots: 3
- PISA Slots: 2
- Output Rating: 300 watts
-
Supplier: SIE Computing Solutions, Inc.
Description: The 1.75” high 6821 Series rackmount platform provides superior serviceability (up to 42 can be installed in a standard 6-foot high 19” wide rack cabinet). It features an industrial single board computer and either a notebook-style CD-ROM and a 3.5” hard drive bay or a notebook-style 1.44MB
- Speed: 600 MHz
- RAM: 0.064 GB
- Operating System: Linux, Microsoft®
- Features: Other
-
Supplier: Indocomp Systems, Inc.
Description: controller, supports four drives Intel® 82559 and 82562 10/100 based Ethernet controller Multi I/Os for IrDA, Floppy Drive, Parellel port, K/B & Mouse COM 1 as RS-232 and COM 2 as RS-232/422/485 selectable Five USB 1.1 ports, four internal and one external On-board
-
Supplier: ValueTronics International, Inc.
Description: 700 MHz or better Memory: L2 Cache, 256 kbyte; SDRAM, 256 Mbyte Drives Harddisk: 3.5", 40 GB or better DVD-Combodrive CD: up to 700 MB, CD-R read/write 24×/24× or better; CD-RW read/write 24×/10× or better DVD: DVD Floppy disk: 3 ½ ", 1.44 MB Internal Interfaces Free slots PCI:
-
Supplier: ValueTronics International, Inc.
Description: port External monitor Two USB 1.1 ports Infrared (IrDA) port Audio microphone In 3.5 mm Audio speaker Out 3.5 mm Two PCMCIA type II or one PCAMCIA type III Storage Internal 80 GB hard drive minimum (over 750 000 OTDR test files) Internal 3.5 in 1.44 MB floppy
- Test Equipment Type: Hand Held
- Features: Optical Time Domain Reflectometer
-
Supplier: ValueTronics International, Inc.
Description: Internal 8/4/32 CD-RW. Floppy Disk Drive: Built-in 3.5 in. 1.44 MB drive Front-Panel Display: Size: 10.4 in. diagonal Type: Active-matrix color TFT LCD with backlight Resolution: 800 x 600 Colors: 16.8 M (true color) Simultaneous Display Capability: Both the front-panel
-
Supplier: ValueTronics International, Inc.
Description: printer port, RS-232-C and USB serial ports and an Ethernet LAN connection). In addition, the platform includes several mass storage devices (floppy disk, removable hard drive and CD-ROM). The TDS8000B is equipped with a large, full-color display that helps you discriminate
- Bandwidth: 70,000 MHz
- Number of Input Channels: 8 (# channels)
Find Suppliers by Category Top
Featured Products Top
-
Data storage including each measurement tagged with analyst, location and date/time information, and password protected instrument settings Export Directly to your PC via USB or a Flash Drive (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
your PC via USB or a Flash Drive Touch Screen Display The touch screen display allows a simple set up for quick operation along with an easy calibration wizard. Internal Battery (read more)
Browse Fuel Testers Datasheets for AMETEK Spectro Scientific -
has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads including API (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer PC has arrived and includes a USB interface with integral digital readout in the software. The Supermicrometer is the most popular bench micrometer in the world that can measure just about any manufactured precision OD part, turned part, or gages such as pins, plugs, and threads (read more)
Browse Dimensional Gages and Instruments Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer PC - Model PC250, PC375, PC500, PC625, SPL New from Pratt & Whitney, a computer based bench micrometer and direct reading external measuring system designed for high accuracy gage calibration and part measurement. The fourth generation Supermicrometer PC has arrived and includes a USB (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
Supermicrometer® Model C: Heavy-duty cylindrical bed - Chromium-plated cylinder ensures long life and performance integrity and the rack and pinion drive eliminates movement during the measuring cycle (read more)
Browse Micrometers Datasheets for Pratt & Whitney Measurement Systems, Inc. -
-bit and 16-bit microcontrollers. It is suitable for industrial controllers, motor-control systems, data-acquisition equipment, USB peripherals, alarm systems, HVAC controllers, instrumentation, human-machine interfaces, and many other real-time embedded applications (read more)
Browse Microcontrollers (MCU) Datasheets for ERSAELECTRONICS PTE. LTD.
More Information Top
-
Gateway Notebook MX6920-OS Can't find HD on Install - Techist - All Things Tech
If your computer does not have an internal floppy disk drive , an external USB drive can be used instead.
-
Popular Products In Storage Devices - Big Bruin
It is supported by Dell Technical Support when used with a Dell system.Ã Device Type: Floppy disk drive - internal Interface: USB Interfaces: 1 x USB Compatible Bays: 1 x front accessible - 3.5 x 1/3H Type: Floppy disk - 3.5 x…
-
Shopping In Floppy/Tape - Big Bruin
It is supported by Dell Technical Support when used with a Dell system.Ã Device Type: Floppy disk drive - internal Interface: USB Interfaces: 1 x USB Compatible Bays: 1 x front accessible - 3.5 x 1/3H Type: Floppy disk - 3.5 x…
-
[RESOLVED] Did it finally bite the dust? - Page 2
If the internal floppy doesn't work a USB floppy drive could do the trick if you have one and the BIOS supports booting from it.
-
Techist - All Things Tech - My first build...advice?
MITSUMI Beige 2.0MB 3.5" Internal USB 2.0 digital card reader and Floppy Drive ,Black Bezel Replacement Included Model FA404M BG - Retail .
-
DWT-201e TEMPEST
…Mbps Ethernet-SC fibre connector External LCD monitor (15 in and 17 in) Ergonomic keyboard External mouse Two USB ports (DB9) Line out External + 12 V DC adaptor Headset Internal USB floppy CD/RW DVD-ROM Removable hard drive options: 20 Gbytes/40 Gbytes…
-
boot disk with USB CDROM support
Interestingly enough, the blade does not come with an internal floppy or CDROM drive ... they have to be attached externally via USB ports on the diagnostic adapter .
-
CR4 - Thread: Installing an Operating System without a CD
…but no USB boot option......later, laptops were sold generally without a floppy, but with USB boot in the BIOS and you could buy a cheap USB floppy drive ....or even an external CD drive if the internal CD went "tits up"..
-
View Single Post - USB header - Bigbruin.com
I want to run an internal card reader (combo floppy drive /card reader) and the built in case USB plugs.
-
I lost my "A" drive | Techie7 - Free Technical Help
Is it an internal floppy drive that you've lost or is it one that plugs in via a USB or parallel cable?
Indicates content that may require registration and/or purchase.