-
Supplier: Matexcel
Description: shielding materials. Storage: Store at room Temperature Application: 1. Conductive ink 2. Heat dissipation paint 3. Electrically and thermally conductive polymer materials 4. Electromagnetic shielding materials, etc. Purity: >98% Product overview: Layers: 5-6 Film Conductivity:
- Shape / Form: Powder / Aggregate (Grain / Grog)
-
Supplier: Streamlight, Inc.
Description: non-conductive chemical and corrosion-resistant nylon polymer. Developed for petrochemical and heavy industrial applications with hazardous atmospheres NiCd battery is rechargeable up to 1000 times Multi-function push-button switch tested to 1 million cycles Unbreakable polycarbonate
- # of Batteries: 1
- Length: 10.2 inch
- Diameter: 1.34 to 1.76 inch
- Lumen: 50 to 130 lm
-
Supplier: SAE International
Description: Polyamide 6(PA6)/hexagonal boron nitride(h-BN) and polyphenylene sulfide(PPS)/graphite composites have been prepared to investigate the possible usage as battery housing materials. The addition of the highly conductive filler improved thermal conductivity of polymer matrix more than 2
-
-
Supplier: Andax Industries
Description: Streamlight PolyStinger LED HAZ-LO - DC Charge Cord - 1 Base. A Streamlight rechargeable Intrinsically safe flashlight comes with DC charge cord & 1 base. This Streamlight LED flashlight is Class I, Div 1 safety approved with a non-conductive polymer body & camshaft grip. Buy a
- Lumen: 130 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight, Rechargeable Flashlight
-
Supplier: Andax Industries
Description: Streamlight PolyStinger LED HAZ-LO - AC Charge Cord - 1 Base. A Streamlight rechargeable Intrinsically safe flashlight features an AC charge cord & 1 base. This Streamlight LED flashlight is Class I, Div 1 safety approved with a non-conductive polymer body & camshaft grip. Try a
- Lumen: 130 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight, Rechargeable Flashlight
-
Supplier: Andax Industries
Description: Streamlight PolyStinger LED HAZ-LO - AC & DC Charge Cords - 2 Bases. A Streamlight rechargeable Intrinsically safe has AC & DC charge cords & 2 bases. This Streamlight LED flashlight is Class I, Div 1 safety rated with a non-conductive polymer body & camshaft grip. Get a
- Lumen: 130 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight, Rechargeable Flashlight
-
Supplier: Andax Industries
Description: Streamlight PolyStinger LED HAZ-LO - DC Charge Cord - 1 Base Yellow. An Intrinsically safe Streamlight rechargeable flashlight has a DC charge cord & 1 base. This Streamlight LED flashlight is safety approved for Class I, Div 1 with a non-conductive polymer body & grip. Try a
- Lumen: 130 lm
- Battery Size: AA
- Lamp Type: LED
- Flashlight Type: LED Flashlight, Rechargeable Flashlight
-
Supplier: Polygon Company
Description: even lower than aluminum and comparable to magnesium Better corrosion resistance, allowing use in caustic environments Improved impact resistance Enhanced impingement resistance - resists denting Non-conductive Interchangeable PolySlide® can be interchanged with any metallic cylinder material
-
Supplier: Polygon Company
Description: even lower than aluminum and comparable to magnesium Better corrosion resistance, allowing use in caustic environments Improved impact resistance Enhanced impingement resistance - resists denting Non-conductive Interchangeable PolySlide® can be interchanged with any metallic cylinder material
-
Supplier: Polygon Company
Description: even lower than aluminum and comparable to magnesium Better corrosion resistance, allowing use in caustic environments Improved impact resistance Enhanced impingement resistance - resists denting Non-conductive Interchangeable PolySlide® can be interchanged with any metallic cylinder material
-
Supplier: Polygon Company
Description: even lower than aluminum and comparable to magnesium Better corrosion resistance, allowing use in caustic environments Improved impact resistance Enhanced impingement resistance - resists denting Non-conductive Interchangeable PolySlide® can be interchanged with any metallic cylinder material
Find Suppliers by Category Top
Conduct Research Top
-
Designing Atmospheric-Pressure Plasma Sources for Surface Engineering of Nanomaterials
] that exploits the intrinsic advantages of. DEP, while also mitigating the challenges associated with. sample/electrode contact in the traditional DEP and iDEP. Rather than metal electrodes, cDEP utilizes fluid electrodes to. develop electric field non-uniformities within a separate. sample channel. The fluid
More Information Top
-
Electrical Conductive Adhesives with Nanotechnologies
Chapter 8 focuses on the recent research and development of materials and applications of intrinsically conducting polymers .
-
Functional Materials in Amperometric Sensing
2 Intrinsically Conducting Polymers . . . . . . . . . . . . . . . . . . . . . . . . . . .
-
Functional Coatings: by Polymer Microencapsulation
Core-Shell Systems Based on Intrinsically Conductive Polymers and their Coating Applications 187 .
-
Conducting Polymers
12 2.2 Electronically Conducting Polymers ( Intrinsically Conducting Polymers —ICPs) .......................................................
-
Active Implants and Scaffolds for Tissue Regeneration
These include new polylactones, thermosensitive polymers, mucoadhe- sives and intrinsically conducting polymers .
-
Surface and Interface Analysis
Data on the electrosorption of alcohols on gold electrodes [45] or the electrode po- tential dependent conductivity of intrinsically conducting polymers [46] have been obtained with in situ surface conductivity measurements.
-
Handbook of Visual Display Technology
It describes the properties of intrinsically conductive polymers in general and those of the poly(3,4-ethylene dioxythiophene) (PEDOT), the most advanced intrinsically conductive polymer (ICP) in terms of conductivity and transparency, in particular.
-
Plastics
Intrinsically conductive polymers .
-
Polymers for Electricity and Electronics: Materials Properties and Applications
Intrinsically Conductive Polymers / 172 4.1.1 Conjugated Polymers / 173 4.1.1.1 Synthesis of Conjugated Polymers / 174 4.1.1.1.1 Pyrolysis / 175 4.1.1.1.2 Direct Synthesis / 175 4.1.1 …
-
Conductive polymer coatings for anodes in aqueous electrowinning
Also presented are results from a preliminary study of the performance of two intrinsically conductive polymers (polyaniline and poly 3,4,5-trifluoro- phenylthiophene [TFPT]) under mild copper electrowinning conditions as conductive and protective coatings on anodic surfaces.
Indicates content that may require registration and/or purchase.